-
Supplier: KUKA Deutschland GmbH
Description: While painting applications previously were difficult to automate, KUKA and its partner, Dürr, have come up with ready2_spray: a powerful, maximum-performance solution which is simple and cost-effective - and includes service around the globe.
- Options / Components: Applicator / Gun
- Automation / Control: Automatic
- Mounting: Machine / Reciprocator, Reciprocator / Robotic Arm
- Equipment Type: Outfit / Complete System
-
Supplier: Sames North American Corporation
Description: High performance dual gun atomizer High reliability for Automotive applications Easy to maintain Performance High flow rate - up to 1200cc/min High transfer efficiency compared to conventional gun Heavy duty piston for extended life of trigger Integrated High voltage cascade Productivity Remotely
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Automation / Control: Automatic
- Equipment Type: Component / Sub-system
-
Supplier: Sames North American Corporation
Description: The TRP gun is light, compact and is very flexible in it's applications. Its simple and robust design makes it extremely reliable. For more than 35 years, the TRP gun has been the standard in the world of automotive finishing, often copied but never equaled. High performance gun atomizer High
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Automation / Control: Automatic
- Equipment Type: Component / Sub-system
-
-
Supplier: Sames North American Corporation
Description: The TRP gun is light, compact and is very flexible in it's applications. Its simple and robust design makes it extremely reliable. For more than 35 years, the TRP gun has been the standard in the world of automotive finishing, often copied but never equaled. High performance gun atomizer High
- Air Flow Consumption: 8.23662 to 47.0664 SCFM
- Air Flow / Gas Consumption: 8.23662 to 47.0664 SCFM
- Fluid / Output Pressure: 87.02262 to 116.03016 psi
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: FANUC Ltd.
Description: The P-1000iA is a unique painting robot with seven integrated axes. Its optimally positioned arm qualifies for a variety of interior and exterior paint programs. The balanced arm length provides excellent near and far reach and combined with its payload the robot supports a
- Number of Axes: 7 #
- Load Capacity: 15 kg
- Reach: 2,848 mm
- Robot Type: Articulated Robot
-
Supplier: Autofina Robotics Pvt Ltd.
Description: integration, PLC, and a smart conveyor belt enable applications like voice command, spray painting, and palletizing. This approach aims to provide students with practical experience in various industrial scenarios.
- Robot Type: Articulated Robot
-
Supplier: RobotWorx
Description: Reduce paint waste and color change time with the Fanuc P-200 painting robot. Designed for maximum throughput in painting applications, this painting system is an excellent replacement for manual sprayers. The generous reach and high flexibility of this robot
- Number of Axes: 6 #
- Load Capacity: 15 kg
- Reach: 2,800 mm
-
Supplier: RobotWorx
Description: Applicatory for a variety of painting applications, the Fanuc P-200E has six axes, and is a vertically articulated electric servo-driven robot. The Fanuc P-200E combines top of the line motion performance with highly integrated application equipment and a user-friendly programming
- Number of Axes: 6 #
- Load Capacity: 30 kg
- Reach: 2,800 mm
- Robot Type: Articulated Robot
-
Supplier: RobotWorx
Description: I, Division I, Group C&D. Motoman P8 Coating Robots are ideal for: High performance painting High performance spray finishing Features: Factory Mutual certified for work in Class I, Division I, Group C&D High speed and repeatability to ensure optimal spray delivery and
- Number of Axes: 6 #
- Load Capacity: 8 kg
- Reach: 2,627 mm
-
Supplier: RobotWorx
Description: Applicatory for a variety of painting applications, the Fanuc P-500 has five axes, and is a modular construction electric servo-driven robot. The Fanuc P-500 easily handles difficult processes in the automobile body painting industry. Features: Equipped with bell style
- Number of Axes: 5 #
- Load Capacity: 8 kg
- Reach: 3,171 mm
-
Supplier: Sames North American Corporation
Description: The Nanobell 805 is a world-class electrostatic rotary bell atomizer designed for robotic application of solvent or water-based coatings with internal/direct charge. It perfectly fits hollow wrist large painting robots for high productivity. Sames automotive expertise accessible to all
- Air / Supply Pressure: 101 psi
- Air Supply Pressure: 101 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Walther Pilot North America
Description: This compact size automatic spray gun is ideally suited for use with robots. The hard coated gun body is ideal for applications in the food processing industry (before processing in the US). Flat jet and round jet can be externally controlled. Wide choice of nozzle sizes. The needles
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place. Series:
- Number of Axes: 3 to 1 #
- Load Capacity: 15 to 25 kg
- Reach: 50 to 1,000.0000000000001 mm
- X-axis Travel: 50 to 1,000.0000000000001 mm
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place. Series:
- Number of Axes: 3 to 1 #
- Load Capacity: 15 to 25 kg
- Reach: 50 to 1,000.0000000000001 mm
- X-axis Travel: 50 to 1,000.0000000000001 mm
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place. Series:
- Number of Axes: 3 to 1 #
- Load Capacity: 15 to 25 kg
- Reach: 50 to 1,000.0000000000001 mm
- X-axis Travel: 50 to 1,000.0000000000001 mm
-
Supplier: FANUC Ltd.
Description: FANUC ROBOGUIDE is a leading offline programming robot simulation software designed for FANUC robots. It offers process-focused robot simulation packages, enabling users to create, program, and simulate robotic workcells in a 3D virtual environment without the need for physical
- Use: Educational
-
Supplier: Impaqt Robotics Private Limited
Description: flexibility of robotic operations. This compact unit, weighing just 580 grams, allows for a maximum payload of 5 Kg, making it an ideal solution for moderate payload collaborative robots. Its dual EOAT capability enhances the robot's functionality, enabling it to perform a wider range
- Pay Load or Weight: 1.2789 lbs
- Applications: Material Handling, Pick and Place
- Power Supplied: Pneumatic
-
Supplier: Paramount Metal Finishing Company
Description: simple marking Paramount Metal Finishing offers robotic spray-painting capabilities in order to provide more consistent coatings over complex configurations: Combination finishes - plating, painting, powder coating, and anodizing in one location with single source
- Services Offered: Graphic Design
- Printed Material: Metals and Metal Alloys
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place. Series:
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
Find Suppliers by Category Top
Featured Products Top
-
Thanks to more than 65 years of experiences, SAMES Technologies has built up a unique know-how in lots of different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions.
This know-how is for you the guarantee that we are experienced team members, able to understand your...
(read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Robotic sprayer for solvent based paint equipped with multi trigger technology. Minimum color change loss Compact design 7th range quality Multi trigger technology means that the color change block is integrated inside this atomizer's body. 1 superhigh runner and 5 high runner colors have very low loss of paing and solvent during color changes. It also means a high speed color change. (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Robotic sprayer for solvent based paint equipped with high speed rotary (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Robotic Sprayer for two-component solvent-based paints equipped with high speed rotary bell. Low material loss High reliability Easy to maintain PPH 707 SB-2K is a sprayer dedicated to the electrostatic application with internal charge of 2 components (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation
More Information Top
-
International Encyclopedia of Robotics: Applications and Automation Volume 2 Complete Document
Two DeVilbiss spray painting robots were installed in the same area in which the spray painting takes place.
-
International Encyclopedia of Robotics: Applications and Automation Volume 3 Complete Document
The spray painting robot is designed to make a high-speed playback of CP mode, but the required repeatability is low.
-
Advanced Information and Computer Technology in Engineering and Manufacturing, Environmental Engineering
Fault Analysis and Modification of Spray Painting Robot Travelling System .
-
Intelligent Robotics and Applications
A Practical Calibration Method for Spray Painting Robot in Factory . . .
-
Scientific.Net: Materials Science
Home > Spray Painting Robot .
-
Robotics Technology and Flexible Automation, Second Edition > Applications of Robots
Spray Painting Robots and Programming Method .
-
Intelligent Robotics and Applications
The spray painting robot for complex and large surface needs multiple modular units.
-
Automated tool trajectory planning of industrial robots for painting composite surfaces
Suh et al. [1] developed an automatic trajectory planning system (ATPS) for spray painting robots .
-
Gantry robot with extended workspace for pavement sign painting operations
Suh et al. (1991) developed an Automatic Trajectory Planning System (ATPS) for spray painting robot .
-
Automated robot trajectory planning for spray painting of free-form surfaces in automotive manufacturing
[l]developed an Automatic Trajectory Planning System(ATPS) for spray paint- ing robots .
Indicates content that may require registration and/or purchase.