Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dearborn Overhead Crane
Description: Spreader Beams have top rigging and direct most of load stress through the rigging directly to the hooks. Structurally spreader beams spread load and are not designed to equally handle load stress at all points across beam spread. The greater distance between the
- Use: General Industrial
- Product Type: Spreader Beam
-
Supplier: Industrial Magnetics, Inc.
Description: only one lifting source. SBC Series Features Beams 3' to 4' have 2 spreads Beams 6' to 10' have 3 spreads Swivel hooks with latches Designed and manufactured to ASME B30.20 SBI Series Features Low cost spreader beams Welded Construction Painted Black
- Maximum Load Capacity: 0.5 to 7.5 tons
- Use: General Industrial
- Product Type: Spreader Beam
-
Description: adjustment (minimum lifting capacity will be approximately 10-15% of beam rating). Wide range of additional sizes and capacities available. Complies with ASME standards.
-
-
Description: 10-15% of beam rating). Wide range of additional sizes and capacities available. Complies with ASME standards.
-
Supplier: Certex UK
Description: pin-ended strut. The shackles, which connect the top slings to the spreader, provide the pin and give flexibility to the geometry of the slings which prevents bending forces being generated by the lifting process and transmitted into the object being lifted. Modulift Spreaders are
- Features: Other
- Product Type: Spreader Beam
-
Supplier: Certex UK
Description: pin-ended strut. The shackles, which connect the top slings to the spreader, provide the pin and give flexibility to the geometry of the slings which prevents bending forces being generated by the lifting process and transmitted into the object being lifted. Modulift Spreaders are
- Features: Other
- Product Type: Spreader Beam
-
Supplier: Certex UK
Description: pin-ended strut. The shackles, which connect the top slings to the spreader, provide the pin and give flexibility to the geometry of the slings which prevents bending forces being generated by the lifting process and transmitted into the object being lifted. Modulift Spreaders are
- Features: Other
- Product Type: Spreader Beam
-
Supplier: Certex UK
Description: pin-ended strut. The shackles, which connect the top slings to the spreader, provide the pin and give flexibility to the geometry of the slings which prevents bending forces being generated by the lifting process and transmitted into the object being lifted. Modulift Spreaders are
- Features: Other
- Product Type: Spreader Beam
-
Supplier: Optimal Handling Solutions
Description: These versatile lifters are ideal for lifting a variety of loads where headroom is limited Complies with OSHA and ANSI B30.20 standards Two safety swivel hooks and durable powder coat finish Heavy-duty welded steel construction
-
Supplier: Optimal Handling Solutions
Description: Adjustable roll lifter utilizes your overhead hoist to position roll material Core rod is 2 1/2" diameter Ideal where headroom is limited Designed to meet ASME B30.20 Width is adjustable on 4" increments
-
Description: A lightweight solution for handling loads of the same size in low headroom applications. Eye hooks with hook latches standard. Fixed spread. Complies with ASME standards.
-
Description: A low headroom solution with multiple spreads for added flexibility to handle a wider range of load sizes. Beams over 4' have 3 spreads. Outside spread, Outside less 1', Outside less 2'. 3' & 4' beams have 2 spreads. Swivel hooks with hook latches standard. Standard capacities to 40
-
Supplier: RUD Chain, Inc.
Description: Possible effective length: 1000 - 5000 mm Indicate the required effective length L when ordering. For fixed connections use VGSCH. Surface: Up to an effective lengh L of 2500 mm: Pink powder coated Effective length L longer than 2500 mm: yellow painted VIP spreader bars are non stock items,
- Maximum Load Capacity: 24.696 tons
- Use: General Industrial
- Product Type: Spreader Beam
-
Supplier: Newark, An Avnet Company
Description: Incandescent BR30 Reflector Bulb Shape Inside Frost Finish Medium Aluminum Base 65Watt 130Volt Flood Beam Spread RoHS Compliant: Yes
-
Supplier: GE Lighting
Description: 2.75 INCH OVERALL LENGTH AIRCRAFT LOGO APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION 4200 CD (BEAM) INTENSITY 50 DEG HORIZONTAL, 65 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 150 W DESIGN WATTAGE PACKAGING QUANTITY 12
- Lamp Power: 150 watts
- Rated Average Life: 300 hours
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Non-conductivity - adding to personnel safety. Electromagnetic transparency - providing no impediment to the transmission of radio and microwave frequencies. Tolerances: Angles: thickness +/- 10%, width and depth +/- 5%. .Channels: thickness +/- 10%, width and depth +/- 5%. I-Beams: thickness
- Features: Specialty / Other
-
Supplier: Johnson and Allen, Ltd.
Description: With customer demand for smaller and smaller UV inspection equipment Johnson and Allen presents the Maxi-T. Giving 1800 micro Watts per cm sq at a distance of 400mm the Maxi-T fits comfortable inside any palm or pocket. Although this output is less than the concentrated beam of our Mini-T
- Lamp / Output Power: 0.325 watts
- Lamp Intensity: 1.7999999999999998 mW/cm²
- Type: Focused, Handheld / Portable
- Applications: Identification / Location Systems
-
Supplier: U.S. Plastic Corporation
Description: Non-conductivity - adding to personnel safety. Electromagnetic transparency - providing no impediment to the transmission of radio and microwave frequencies Tolerances: Angles: thickness +/- 10%, width and depth +/- 5%. .Channels: thickness +/- 10%, width and depth +/- 5%. I-Beams: thickness
- Features: Specialty / Other
-
Supplier: bulbs.com
Description: Philips brand Rectangular 100mm x 165mm Sealed Beam Halogen Automotive Headlamp. 50 Watts and 12.8 volts. 2 Contact Lugs Base and 200 hours rated life. SAE standard beam spread Match number H4652 with your current lamp to get an exact match Sealed beam - enclosed fixture not
- Lamp Power: 50 watts
- Rated Average Life: 200 hours
- Mean Lumens: 401,792 lm
-
Supplier: bulbs.com
Description: Eiko brand PAR46 sealed beam automotive spot. Incandescent narrow spot with screw terminal base. 50 Watts for moderate power and light, and 12.8 volts for use with automotive power systems. Beam spread is 6.5° x 4°, for a very narrow, powerful beam of light. Lamp can be much
- Lamp Power: 50 watts
- Rated Average Life: 100 hours
- Mean Lumens: 2,008,960 lm
- Filament Type: C-6
-
Supplier: bulbs.com
Description: Philips Automotive brand PAR56 sealed beam halogen automotive headlamp. 65/35 Watts for bi-level light output, and 12.8/12.8 volts for use with automotive electrical systems. 3 Contact Lugs Base. 35º x 7º beam spread for a wide beam of light. Match product SKU H6024C1 with your
- Lamp Power: 65 to 35 watts
- Rated Average Life: 150 to 320 hours
- Mean Lumens: 439,460 to 339,012 lm
- Filament Type: C-6
-
Supplier: bulbs.com
Description: Philips brand Rectangular 100mm x 165mm Sealed Beam Halogen Automotive Headlamp. 50 Watts and 12.8 volts. 2 Contact Lugs Base and 200 hours rated life. 26º x 5º beam spread - beam is broad to light a wide area, but stays low so as to not blind oncoming traffic Match number
- Lamp Power: 50 watts
- Rated Average Life: 200 hours
- Mean Lumens: 690,580 lm
-
Supplier: Pathway Lighting Products, Inc.
Description: Ideal for accent lighting in applications where a linear beam pattern, good color, energy efficiency, long lamp life and excellent cutoff are desired. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications.
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Litetronics International, Inc.
Description: Sure-Beam halogen light bulbs allow heat to escape from the back of the bulb while delivering light out the front to reduce heat on displayed items by 85% compared to standard halogen light bulbs. Sure-Beam halogen light bulbs are ideal for displaying heat sensitive items, such as food
- Lamp Power: 50 watts
- Rated Average Life: 6,000 hours
- Maximum Overall Length: 1.77 inch
- Color Temperature: 3,050 K
-
Supplier: Litetronics International, Inc.
Description: Sure-Beam halogen light bulbs allow heat to escape from the back of the bulb while delivering light out the front to reduce heat on displayed items by 85% compared to standard halogen light bulbs. Sure-Beam halogen light bulbs are ideal for displaying heat sensitive items, such as food
- Lamp Power: 75 watts
- Rated Average Life: 6,000 hours
- Maximum Overall Length: 1.77 inch
- Color Temperature: 3,050 K
-
Supplier: Litetronics International, Inc.
Description: Sure-Beam halogen light bulbs allow heat to escape from the back of the bulb while delivering light out the front to reduce heat on displayed items by 85% compared to standard halogen light bulbs. Sure-Beam halogen light bulbs are ideal for displaying heat sensitive items, such as food
- Lamp Power: 20 watts
- Rated Average Life: 6,000 hours
- Maximum Overall Length: 1.77 inch
- Color Temperature: 3,000 K
-
Supplier: Litetronics International, Inc.
Description: Sure-Beam halogen light bulbs allow heat to escape from the back of the bulb while delivering light out the front to reduce heat on displayed items by 85% compared to standard halogen light bulbs. Sure-Beam halogen light bulbs are ideal for displaying heat sensitive items, such as food
- Lamp Power: 50 watts
- Rated Average Life: 6,000 hours
- Maximum Overall Length: 1.77 inch
- Color Temperature: 3,050 K
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks packaged, beam-lead and chip Schottky barrier detector diodes are designed for applications through 40 GHz in Ka band. They are made by the deposition of a suitable barrier metal on an epitaxial silicon substrate to form the junction. The process and choice of materials result in low
- Features: Schottky Barrier Diodes
-
Description: ISO/TR 19319:2013 describes: functions and their relevance to lateral resolution: point spread function (PSF), line spread function (LSF), edge spread function (ESF), modulation transfer function (MTF) and contrast transfer function (CTF); experimental methods for the determination of lateral
-
Supplier: CSA Group
Description: ISO/TR 19319:2013 describes: functions and their relevance to lateral resolution: point spread function (PSF), line spread function (LSF), edge spread function (ESF), modulation transfer function (MTF) and contrast transfer function (CTF); experimental methods for the determination of lateral
-
Supplier: Larson Electronics LLC
Description: work and area lights. We also offer optional spotlight versions, part # GL4411, with a 10 degree beam spread to provide a more focused beam farther away from the fixture. This LED light bar is designed to withstand extreme vibratory conditions and is waterproof to 3 meters, sealed
-
Supplier: Larson Electronics LLC
Description: beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP67
-
Supplier: Larson Electronics LLC
Description: producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer
-
Supplier: Larson Electronics LLC
Description: emitter produces a 900' long by 100' wide infrared beam of light with a tight focus and moderate beam spread. Twenty-four Edison Edixeon® 3 watt infrared emitters producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused
-
Supplier: CSA Group
Description: other sources of ignition. All materials reflect portions of the beam and it is necessary for the user to decide whether specular reflectance can be a hazard. This measurement, however, is not covered in this International Standard. The test procedure can be used to assess the laser induced
Find Suppliers by Category Top
Featured Products Top
-
The Modular Spreader Beams are designed for versatile and efficient load distribution in lifting operations. Featuring an adjustable design, these beams can be configured to suit various lifting requirements, ensuring optimal safety and reliability. Their robust construction provides (read more)
Browse Lifting and Rigging Attachments Datasheets for Certex UK -
. Cylindrical lens: Spreads a collimated beam into a line with a Gaussian intensity profile, so it serves as the baseline for comparison with the Powell lens. Axicon lens: Uses a conical surface to transform a collimated beam into a ring (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
turnkey radiometric imaging solution that meets the form factor, measurement efficiency, and cost requirements for multiple applications. The Radiant NIR solution software provides tests specific to the evaluation of NIR beam spread and radiant intensity. You can sequence tests for rapid (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems
Conduct Research Top
-
PORT SIDE CASING MOVE
Eight 200 ton capacity XOT Hilman Rollers with Accu-Roll. Guidance System were used for moving the M/V Blue. Marlin's portside casing. The 8 rollers were fitted to 4 load spreader beams, which. where in turn fitted on the casing by a crude hinge. construction. The rollers were constrained from
-
What Does a Collimating Lens Do?
Collimating is the process of aligning a light beam or stream of particles in a parallel direction. The process minimizes the spread of the particles, ensuring they propagate in a parallel fashion.
-
Fundamentals of Lasers
reflecting mirror in the assembly. This light can be used for a variety of applications. The beam divergence is the specification that defines how much the beam spreads out over distance. Beam divergence is defined by the full angle. In diodes beam divergence is specified with two values because
-
Low Velocity Elastomer Polymer Wedges Applied to Phased Array Probes
on the -6dB beam spread of the individual elements in the incidence medium. Therefore, the refracted range could be greater than the manufacturer 's "recommended " value.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Roving eye for Mars forces CCD rethink Behind the spectacular panoramic images beamed back from Mars in recent weeks is a full-custom CCD imaging chip designed to meet the stringent demands and environmental conditions of the Martian surface. Asian economies brace for bird flu Electronics
-
The Progress of Industrial Laser Marking (.pdf)
in the last several years. Laser markers are now being designed for specific purposes according to wavelength, beam spot diameter, pulse width and frequency. Not only has the technology advanced significantly, but the number of uses for laser marking has spread into nearly every sector of manufacturing.
-
Industrial Gas Springs Help Intensive Care Teams Fight COVID-19
As Wuhan, China became the first metropolis to confront the fast-spreading SARS-CoV-2 virus, crisis managers desperately needed equipment, including mobile X-ray machines. These devices would provide intensive care physicians with pictures of patients' lungs quickly. Shortly before the outbreak
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
of the electric fielddin this. case, at the edges of the electrode reservoirs. As can be. seen in Figure 6, this is indeed the case. The pearl chain. formations attach to the sidewall at locations with a high gradient. of the electric field and, then, spread toward the center of. the channel
More Information Top
-
WindPACT Rotor Design Study: Hybrid Tower Design; Period of Performance: 29 June 2000 -- 28 February 2004
Outlines of Group #1: variation of spreader beam length..
-
Cast-in-Place Concrete Connections for Precast Deck Systems
… complete two million cycles of fatigue loading were completed on Span 2 prior to the implementation of fatigue loading on Span 1, while equal patch loads were cycled at the quarter points of the Concept 2 laboratory bridge using a spreader beam .
-
CR4 - Thread: spreader beam members: chain or tubing?
spreader beam members: chain or tubing?
-
Installation strength analysis of subsea flowline jumpers
First, the spreader beam is connected to the installation vessel crane with the locks and traction line equipment, then the FJ is connected with the spreader beam by riggings.
-
Handbook of Electronic Weighing
Under the pulleys in the spreader beam in ladle transfer cranes.
-
Materials Handling Handbook 2nd Edition Complete Document
Spreader Beam or Spreader Bar.
-
Federal Register > Friday, July 25, 1997 > [62 FR 40142] Longshoring and Marine Terminals
… hoisting and lowering is moderated, the lift angle is 80 to 90 degrees, the distance between lifting beam and load is at least 8 feet 2.4 inches (2.5 meters), and the length of the spreader beam is at least 16 …
-
http://prijipati.library.usyd.edu.au/bitstream/2123/843/1/adt-NU20020219.10082002whole.pdf
Spreader beam .
Indicates content that may require registration and/or purchase.