Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading
- Wire Diameter: 0.312 inch
- Leg Angle: 0°, 135°, 180°, 225°, 270°, 315°, 45°, 90°
- Spring Material: Hard Drawn Steel, Spring Steel, Stainless Steel
- End Style: Hinged, Hook Ends, Short Hook Ends, Straight Offset, Straight Torsion
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading
- Wire Diameter: 0.312 inch
- Coil Shape: Barrel, Conical, Cross-section Compression (Garter, Meander, etc.), Hourglass, Straight
- Material: Brass, Copper Base Alloy, Nickel Base Alloy Wire, Stainless Steel
- Features: Other, Other / Specialty
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading
- Wire Diameter: 0.312 inch
- Material: Brass, Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Other, Stainless Steel
- Units: English Units, Metric Units
-
-
Supplier: Tanfel
Description: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services.
- Additional Services: Design Assistance, High Volume Production, Just-In-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Features: Europe Only, North America, South / Central America Only, Southwest US Only, United States Only
- Materials: Music Wire, Spring Steel, Stainless Steel
- Capabilities: Stamping, Wire Forming
-
Supplier: Vulcan Spring & Mfg. Co.
Description: machines capable of forming virtually any shape to suit your unique application and performance needs. Industries that use wire forms Aerospace & Defense Medical Devices & Healthcare Industrial Applications Windows & Window Shades Automotive & Transportation
- Services: Assembly Services, Engineering / Design Assistance
- Capabilities: Bending, Coiling / Spring Making, Grinding, Welding
- Features: North America, Northeast US Only, United States Only
- Secondary Services: Tool Making
-
Supplier: Peridot Corporation
Description: Peridot boasts CNC and conventional wire forming capabilities. Although we work in as large as .250 inch diameter our core expertise is in fine gage wires .125 inch and below. We are very experienced with spring materials and exotic alloys which frankly don't want to get bent!
- Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Coiling / Spring Making, Grinding, Welding
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
Supplier: Fennell Spring Company
Description: Fennell Spring is manufacturer and supplier of custom made wireforms for companies worldwide. We use advanced wire bending and forming equipment for wireforms of all uses and functionality. All types of wire with a variety of coatings can be used to meet the specific needs of the end
- Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Bending, Coiling / Spring Making, Grinding
- Materials: Ferrous Metals, Nonferrous Metals, Precious Metals
-
Supplier: James Spring & Wire Company
Description: James Spring & Wire Company has the tremendous ability to help you and your company succeed when it comes to all types of springs, wire forms, and stampings. They're a one-stop shop for quotes, tooling design, and production of your spring and wire forms.
- Capabilities: Compression Springs, Conical / Taper Springs, Extension Springs, Garter Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Northeast US Only, Other / Special, United States Only
-
Supplier: G.L. Huyett
Description: Lighter duty radially-installed external rings that tolerate wide groove tolerances. Easily fitted and removed using a standard hand tool or applicator.
- Shaft Diameter: 0.125 to 0.625 inch
- Ring Style: Circlip
- Finish: Coating or Plating
- Ring Type: External
-
Supplier: Newcomb Spring Corp.
Description: components will fit spatial requirements. Modern prototypes often can be changed and reproduced in minutes, saving time, lowering costs and avoiding design errors. The extensive variety of equipment we utilize to produce stampings, strip forms and flat springs, combined with our use of form
- Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Features: Canada Only, North America, Northeast US Only, Southern US Only, Southwest US Only, United States Only
- Capabilities: Coiling / Spring Making, Grinding, Welding
-
Supplier: M&P Manufacturing USA, Inc.
Description: and quality delivery after delivery. Full in-house tool making capability Metals and plastics .005" [0.12mm] thick material and up Single hit Progressive die Complex multiple slide Secondary operations such as inserts Complete secondary machining Finishing including Paint (Powder and liquid)
- Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Coiling / Spring Making, Grinding, Welding
- Features: East Asia / Pacific Only, North America, Southern US Only, United States Only
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap
- Spring Material: Music Wire, Spring Steel, Stainless Steel
- Features: Other Metal
-
Supplier: D.R. Templeman Company (The)
Description: The D. R. Templeman Company is the spring winding specialist that's not afraid to tackle the difficult project, creating unbeatable value for O.E.M. customers through high-level design engineering, imagination and precision production. From concept to completion, our expert engineering and
- Additional Services: Assembly Services, Design Assistance
- Capabilities: Compression Springs, Conical / Taper Springs, Extension Springs, Garter Springs, Torsion Springs, Variable Pitch Springs, Wire Forming
- Materials: Music Wire, Spring Steel, Stainless Steel
- Features: North America, Northeast US Only, Other, Other / Special, United States Only
-
Supplier: Economy Spring & Stamping
Description: Our Economy Spring location manufactures custom precision wire forms, metal stampings, coiled springs (or compression springs) torsion springs and product assemblies that are utilized throughout the medical, aerospace and industrial markets. Engineering Success Stories
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Bending, Coiling / Spring Making, Grinding, Welding
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Tanfel
Description: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services.
- Materials: Aluminum, Brass, Bronze, Copper, Nickel Alloy, Stainless Steel, Titanium, Zinc
- Secondary Services: Anodizing, Bonding, Braiding, Cutting, Slitting
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Processes: Drawing, Finishing, Heat Treating
-
Supplier: FabSupply Incorporated
Description: The F50-F51 set is a form fitting radius die set with spring-back allowance built in. It is manufactured to form a specific type and thickness of material for maximum accuracy.
-
Supplier: R & L Spring Company
Description: Complex wire forms and fourslide components from a variety of equipment and technology. Bending, forming, stamping, and shaping capabilities provide unlimited flexibility to your custom components. Modern CNC machines allow unlimited shapes and sizes. Traditional fourslide machines offer
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Bending, Coiling / Spring Making, Grinding, Welding
- Secondary Services: Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
Supplier: Precipart
Description: SPRINGS Micro Springs Ø of wire from 0.03 mm Ø of springs from 0.17 mm Compression Springs Ø of wire 0.03 – 2.0 mm Ø of springs from 0.17 mm Traction Springs and Tension Springs Ø of wire 0.1 – 1.5 mm Ø of springs from 0.4 mm Torsion
- Wire Diameter: 0.00393701 to 0.05905515 inch
- Wind: Double Torsion Wind, Left Hand Wind, Right Hand Wind
- Features: Other Metal
- Spring Material: Stainless Steel
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap
- Material: Aluminum, Beryllium Copper, Brass, Copper, Inconel, Nickel, Stainless Steel, Steel, Tin Coated Steel, Titanium
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap
- Additional Services: Assembly Services, Design Assistance, High Volume Production, Low Volume Production
- Capabilities: Compression Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Garter Springs, Leaf Springs, Torsion Springs
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Southern US Only, United States Only
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap
- Material: Alloy Steel (Music Wire), Brass, Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Other, Stainless Steel
-
Supplier: DME Company
Description: apparatus. Fitted with a robust safety chain which prevents the spring from being strained-a safe form of suspension for the larger air driven tools.
- Load Capacity: 11 lbs
- Travel / Reach: 5.833333333333333 ft
- Features: Balancer / Retractor, Integral Pneumatic Hose
- Type: Helical Extension
-
Supplier: Associated Spring
Description: Our custom-designed flat springs are blanked and formed in any volume. Flat springs are produced in an unlimited variety of shapes from a wide assortment of materials. Applications include retaining parts in place, serving as stops, hinges, connectors, braces, fasteners, etc. This
-
Supplier: Associated Spring
Description: suitable in applications where disc springs fall short of desired deflection or where the space occupied by coil springs is not tolerable. Clover®Dome can also be stacked in a variety of methods to achieve force versus deflection (FD) curves that are not possible using a single
-
Supplier: FabSupply Incorporated
Description: The F132-F133 set eliminates whip-up and is highly recommended for high-production hemming of large sheets. The initial operation produces the acute bend. The second operation flattens the hem between the punch anvil and the spring-loaded pad in the die. This set is normally used to form 20
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Secondary Services: Black Oxide, Painting / Powder Coating, Tool Making
- Capabilities: Coiling / Spring Making
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
-
Supplier: Murphy & Read Spring Manufacturing Co.
Description: Murphy & Read has been serving Industry in virtually every field for over 90 years. Our major customers are in the fields of Medical, Hardware, Automotive, Household Tools and Appliances, Aerospace, Valves, Computer Peripherals, Electric Controls and Assemblies, Military & OEM.
- Capabilities: Compression Springs, Conical / Taper Springs, Extension Springs, Flat Springs, Torsion Springs, Variable Pitch Springs, Wire Forming
- Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Northeast US Only, Other, Other / Special, United States Only
-
Supplier: Precision Coil Spring Company
Description: Wire forms take many shapes, from simple beams, or cantilever designs, to complex configurations including multi-plane bending. They retain components in position and allow for limited deflection, or they remain static in a stored energy state. They are usually made from round, rectangular, or
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Bending, Coiling / Spring Making, Grinding, Welding
- Secondary Services: Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
Description: Our stamping capabilities offer superior dimensional precision and uniformity of parts in production runs. From blanking, piercing, forming and drawing, we are able to utilize either standard tooling or compound dies and progressive tooling. Our stamped parts have included EMI/RFI gaskets,
- Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Coiling / Spring Making, Grinding, Welding
- Materials: Ferrous Metals, Nonferrous Metals, Plastic
-
Supplier: Vulcan Spring & Mfg. Co.
Description: Vulcan Spring empowers you to succeed by finding innovative solutions to your industrial or POP display spring challenges. We use a better and faster way to mass produce custom quality springs, recognizing that quality is the combination of precision and consistency. By bringing
- Industry Served: Aerospace, Automotive, Industrial, Medical, Military
- Services: Design Assistance, Production Facilities
- Features: North America, Northeast US Only, Other, United States Only
- Capabilities: Progressive Dies, Sheet Metal Forming Dies
-
Supplier: SAE International
Description: This paper documents the development of a novel CNC metal forming process called "Stretch roll forming". It is an extension of the three roll forming (or slip-roll) process, wherein many pairs of roller-like dies mounted on positioning slides are used to approximate the
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Multi-turn Wave Springs Wavy Compression Springs with shim ends OD40mm Description: A multi turn shim end wave spring, also known as a coiled wave spring or microwave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling
- Material: Stainless Steel
-
Supplier: Smalley
Description: Smalley Linear Springs are a continuous wave formed (marcelled) wire length produced from spring tempered materials. They act as a load bearing device having approximately the same load/deflection characteristics as a wave spring. Axial pressure is obtained by laying the linear
- Material Thickness: 0.025 inch
- Part Width: 0.375 inch
- Material: Stainless Steel, Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: time without additional processing. The company has professional spring online testing equipment, which can conduct 100% full inspection of springs. It is also equipped with spring high-precision CNC spring testing machines, precision projectors, tool microscopes,
- Inner Diameter (ID): 0.8661422 inch
- Material: Stainless Steel
-
Supplier: FENN
Description: Fenn's Torin® Z-CNC series of high speed computerized Spring Coilers can produce compression springs at production rates 3 to 4 times faster than any other CNC coiler offered to date. There are no cams, gears, or levers to set. The latest servomotor technology is packaged in an easy
Find Suppliers by Category Top
Featured Products Top
-
spring’s weight by up to 70%. In the early days, wave springs were produced by stamping thin steel sheets, which involved high tooling costs, long lead times, and could only produce (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
the process, our engineers created a custom ring that maintained its shape during installation and ensured reliable and long-term performance of the application. The InterShim™ Wave Spring – Designed Specifically for E-Mobility Applications (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
The 700 Series spring rewind reels are built with a roll-formed channel frame for heavy-duty applications. The design is ideal for air, water, steam and general industrial applications. A non-sparking ratchet assembly and declutching arbor prevents damage during reverse winding. The reel handles (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Linear Springs offer a selection of spring loads that react along a straight line, as opposed to a conventional spring that fits in a circular cavity. This means a linear spring may be located in an axial direction but provide a radial force. Linear Springs are a continuous wave formed (read more)
Browse Flat Springs Datasheets for Smalley -
, CO2 welding machine, customize welding fixture, special gauge inspect tools, Assembling: plastic parts, rubber parts, bearing, spring, fastener, metal casting, metal forging, Surface treatment: zinc plating, nickel plating (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
Galleys and Lavatories Aircraft Radome Composite Cores Tooling Board Aircraft Prototypes Wingtip-Lens Transparencies Honeycomb Edge Closeout Vacuum-Form Dies/Mold Patterns CERTIFICATIONS NQA-1 (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Custom Coil Cords Specialty silicone rubber insulated retractable cords, and more Retractable cords, or coil cords, have a spring-like form that allows them to bend and stretch with minimal (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
is comprised of two rotating seal faces and a drive elastomer. The drive elastomer and two rotating seal faces interlock with the shaft, forming a watertight seal at the shaft. The result places the rotating seal faces at right angles to the shaft and in full contact with the low (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
safety practices to extend the lifespan of your tools, whether you’re using a valve wrench, (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Brooks-PRI form unit for tool automation and manufacturing markets CHELMSFORD, Mass. -- Brooks-PRI Automation Inc. here this week announced its strategy in the tool automation and manufacturing execution system (MES) arena. Under the plan, the company will consolidate its Factoryworks and Promis
-
PAT in Perspective: Safe? Yes. Effective? Not So Much.
about the process, not the tools used to generate the data. No better example highlights this truth than the raw materials used to make our solid dosage forms. Several authors have addressed this very concept recently (3, 4)). Both authors discuss the fact that there are a large number
-
Metrigraphics Article in Today's Medical Developments
, taking multiple dies on a tool, a high-pressure press, and stamping out the parts. "You are able to get a high volume of parts that require minimal tolerances with not a lot of variety in terms of complexity of the part," says Luke Volpe, director of product development engineering. Metrigraphics has
-
Piezo Motors: Principle of Operation for Engineers
Voltage and Power Sources. An example of applications in this area is the electric cigarette lighter, where pressing a button causes a spring- loaded hammer to hit a piezoelectric crystal, thereby producing a sufficiently high voltage that electric current flows across a small spark gap, heating
More Information Top
-
The influence of ultrasonic vibration-assisted micro-deep drawing process
The springs of the forming tools provided a force ranging from 588 to 940.8 N, which is proportional to a punch stroke to the blank holder, to prevent wrinkling at the flange region.
-
The Evolution of Glass Bottles for Carbonated Drinks
The patent also covered an improved spring hand tool for forming the annular rim or ledge.
-
Process Machine Interactions
Therefore, it was necessary to set up a more comprehensive forming process model (Figure 17.10) in LS-DYNA containing the elastic properties of the HPV 160 press including die cushion, forming tool , and disc springs .
-
Study of friction hot forming technology of hydraulic cylinder at both ends
In view of this, we perform research and innovation on one chamber structure cylinder body heat forming process and specialized heat forming tooling technology of air spring incorporated with design features of air spring and thermoplastic deformation behavior of metal.
-
Manufacturing Systems and Technologies for the New Frontier
Since a high number of punches per second had shown an influence on the forming result tools using the spring energy were not applied any longer.
-
Index 2010
BGS launches OpenGeoscience 42, 42–3, 42 free to use for non-commercial purposes 42 range of educational and professional tools available 42 Bitter Springs ( Formation ) chert 142, 142 cyanobacteria 143, 143 Precambrian fossil microbes 140 black carbon, role in glacial melting 4–5 …
-
Applying forming simulation to process and tooling designs for minimizing springback in split dowel manufacturing
The developed mathematical models have been integrat- ed into simulation tools for forming simulation and spring - back prediction.
-
Influence of blank profile on the V-die bending camber process of sheet metal
These include predicting spring-back or spring -forward after forming for tool design, the camber of the bend axis after un- loading, the control of the process or press, the accuracy of the component shape, limitations of bendability, origination of frac- tures …
-
http://waset.org/publications/15842/the-shaping-of-a-triangle-steel-plate-into-an-equilateral-vertical-steel-by-finite-element-modeling
These include the prediction of spring -back after forming for tool design, control of the process, the accuracy of the component shape, fractures originating from the stretched surface, and the estimation of the punch load of the pressing in press selection.
-
Laser-assisted asymmetric incremental sheet forming of titanium sheet metal parts
forming tool , the sheet metal springs back behind the moving tool.
Indicates content that may require registration and/or purchase.