-
Supplier: York Industries, Inc.
Description: tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on dynamic tensioners Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT, 3mm GT, .080
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: Tensioner stroke of .50 inches across a 22° arc Self contained spring with 5 pounds continuous force, withstands 15 pounds peak Engineered and tested for over 1 million cycles All York tensioners include Huge selection of catalog tensioners Universal - inside or outside
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: Tensioner stroke of .25 inches Self contained spring with 2.5 pounds continuous force, withstands 10 pounds peak Engineered and tested for over 1 million cycles All York Size 3 tensioners include Huge selection of catalog tensioners Universal - inside or outside
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
-
Supplier: York Industries, Inc.
Description: pulley clearance Tensioner stroke of .25 inches Self contained spring with 5 pounds continuous force, withstands 15 pounds peak Engineered and tested for over 1 million cycles All York tensioners include Huge selection of catalog tensioners Universal - inside or outside
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in
- Maximum Tension Rating: 179.84 lbs
- Application: Chain
- Adjustment: Spring Loaded
- Contact: Sprocket
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in
- Application: Belt
- Contact: Guide Only
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in
- Maximum Tension Rating: 1,472.44 lbs
- Application: Chain
- Contact: Guide Only
- Adjustment: Tension Ring
-
Supplier: Imao-Fixtureworks
Description: Features The spring allows automatically adjusting chain or belt slack amount in operation. Provides high tension. Can be installed in both horizontal and vertical position. Allows easy tensioning
- Maximum Tension Rating: 3.05728 to 71.936 lbs
- Application: Belt, Chain
- Contact: Guide Only
- Adjustment: Spring Loaded
-
Supplier: Fenner Drives
Description: Light-duty rotary tensioner, suited for 3L, 4L or 5L belts
- Maximum Tension Rating: 30 lbs
- Application: Belt
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive
- Maximum Tension Rating: 17.984 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: DME Company
Description: Direct Motor Drive provides maximum power Spring Loaded Tensioning Device on belt arm enables quick change of sanding belts Lubrication not required
- Current: 0.3 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
- Type: Belt Sander - Contact Wheel, Sander
- Mounting: Bench
-
Supplier: Kalamazoo Industries, Inc.
Description: Spring loaded belt tension, quick belt change Model: BG260HS Dimensions: L23″ x W16″ x H40″ Wt: 150 lbs Also available without stand Model: BG260 Wt: 95 lbs. Also available with dust collector base, DCV-4 Model: BG260HV Wt: 390 lbs.
Find Suppliers by Category Top
Featured Products Top
-
-Sensing Tensioner (LST) and Superbolt Load-Sensing Flexnut (LSF), for monitoring bolted joints in the wind industry and how they can help to improve safety, efficiency, and performance of (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
Solve Heat Exchanger Flange Issues with Superbolt® Multi-Jackbolt Tensioners On this application, Superbolt MJTs addressed common leakage and safety issues associated with critical heat exchanger flange bolting. Not only did the customer save on their bolting (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
TYPHOON+ Boltight Typhoon+ tensioners have been developed to meet the technical and environmental demands of the wind (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
EASY PRELOAD MEASUREMENT A true innovation in the field of preload monitoring, the Superbolt Load-Sensing Tensioner (LST) is among the first of Nord-Lock Group’s Industry 4.0 products. Equipped with a strain-measuring device, the patented LST (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
Handle: The spring-loaded latch handle accessory ensures a secure mechanical connection, preventing accidental disconnection (read more)
Browse DIN Connectors Datasheets for Anderson Power Products
More Information Top
-
Adaptation of a Dual Continuous Variable Cam Phasing System to a 4-Valve, 4-Cylinder Engine - Thermodynamic Benefits and Engine Hardware Requirements
The basic cam drive layout is maintained, but due to the increased inertia and the variability of cam drive force to the system, the automatic belt tensioner spring load had to be adjusted.
-
Shopping In Other - Big Bruin
3 groove, one-piece poly V-belt and spring - loaded belt tensioner .
-
Shopping In Other - Big Bruin
3 groove, one-piece poly V-belt and spring - loaded belt tensioner .
-
Shopping In Other - Big Bruin
3 groove, one-piece poly V-belt and spring - loaded belt tensioner .
-
Putting the Stock Back in Stock Car Racing: Developing the GM LS1 V8 for Short-Track Competition
The spring - loaded belt tensioners allow quick trackside belt changes.
-
Pad Mount Alternators: Benefits & Advantages and Specification Proposal
There has been a concurrent trend to spring - loaded automatic belt tensioners to maintain optimum belt tension over longer service intervals.
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION-SPECIFIC DEVICES, MECHANISMS, AND MACHINES
The variation in wraparound length turned out to be surprisingly little, enabling them to install a timing belt without spring - loaded tensioners instead of a chain.
-
Experimental and Calculation Analysis of Rotational Vibration for an Engine Front End Accessory Drive System
…the TEN arm T0 initial tension of the belt (X, Y) tensioner pivot location E longitudinal elastic modulus of the belt Lcal belt length of the calculation Lori initial length of the belt Q0 tensioner spring pre- load ν translation speed of…
-
A & E Hand Tools Introduces New 9-Piece Fine Tooth Serpentine Belt Wrench Set
Racine, WI - Kastar, a brand of A & E Hand Tools would like to introduce the new 9-Piece Fine Tooth Serpentine Belt Wrench Set (Part no. 5333) used to service automotive serpentine belts equipped with spring - loaded tensioners .
-
A New Approach for Life Prediction of Serpentine Accessory Belt Drive System Using Actual Measured Data
Lingyuan Kong et al. [8] further considered a multi-pulley serpentine belt drive with a spring - loaded tensioner assembly to conduct steady state analysis.
Indicates content that may require registration and/or purchase.