-
Supplier: Utility Parts Central, Inc.
Description: reel is simply attached to any compatible base. Loading and unloading is easily accomplished by folding up/down the spring-loaded fingers located on the outside of the reel. Our unit also comes with a rope brake made to drag in one direction to ensure ease of rewinding
- Features: Cable Reel
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is
- Hose / Cable Length: 4 ft
- Cable Length: 4 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Filters>Cable Ferrites Packaging: Tape & Reel (TR) Part Status: Obsolete Contact Type: Female Socket Style: C Number of Positions Loaded: All Mounting Type: Surface Mount Fastening Type: Spring Lock
-
-
Supplier: Radwell International
Description: SASH SENSOR, VERTICAL ONLY, MOVEABLE SENSOR BARS, ALL REELS HAVE A STANDARD TIME, W/ SPRING-LOADED CABLE, 10 FT CABLE, 0 TO +50 DEGREE C, (250-220-474). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Solder Fastening Type: Spring Lock Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 250V Standard Package: 1,600 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Operating Temperature: -40 to 105 C
- Contacts Pitch: 2.9972 mm
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Hose / Cable Outside Diameter: 0.024 inch
- Features: Cable Reel
- Rewind: Spring
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Hose / Cable Length: 10.25 ft
- Flange Diameter: 3.375 inch
- Hose / Cable Outside Diameter: 0.09375 inch
- Cable Length: 10.25 ft
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Hose / Cable Length: 4.5 ft
- Flange Diameter: 3.375 inch
- Hose / Cable Outside Diameter: 0.0625 inch
- Cable Length: 4.5 ft
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Hose / Cable Length: 5 ft
- Hose / Cable Outside Diameter: 0.024 inch
- Cable Length: 5 ft
- Features: Cable Reel
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: To handle live electric cable Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite with copper
- Voltage: 600 volts
- Hose / Cable Length: 25 to 120 ft
- Flange Diameter: 19.5 to 29.62 inch
- Core Diameter: 10.5 to 20 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
Supplier: Conductix-Wampfler
Description: that are properly stored in a reel can't be tripped on by employees Extends hose life; hoses that are properly stored aren't exposed to potential damage Self-retracting; all Conductix hose reels are 100% spring retractable; no need to "assist" the hose into the reel; Can
- Hose / Cable Length: 80 ft
- Flange Diameter: 13.5 inch
- Core Diameter: 4.5 inch
- Inside Traverse: 6 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces.
- Voltage: 125 volts
- Hose / Cable Length: 45 ft
- Flange Diameter: 12.625 inch
- Cable Length: 45 ft
-
Supplier: Conductix-Wampfler
Description: Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and
- Hose / Cable Length: 25 ft
- Hose / Cable Outside Diameter: 0.324803325 inch
- Cable Length: 25 ft
- Features: Cable Reel, Live Connection
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Conductix-Wampfler
Description: that are properly stored in a reel can't be tripped on by employees Extends hose life; hoses that are properly stored aren't exposed to potential damage Self-retracting; all Conductix hose reels are 100% spring retractable; no need to "assist" the hose into the reel; Can
- Voltage: 110 volts
- Hose / Cable Length: 35 ft
- Flange Diameter: 12 inch
- Core Diameter: 4.5 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions
- Voltage: 90 volts
- Hose / Cable Length: 150 to 300 ft
- Flange Diameter: 19.375 inch
- Inside Traverse: 6 inch
-
Supplier: Reelcraft Industries, Inc.
Description: This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180° arc from the mounting
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.052362233 inch
- Cable Length: 35 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: United Equipment Accessories, Inc.
Description: The Rugged Reel The 80 Series reel features rugged durability to handle the rough jobs. This reel offers the longest extension of cable up to 100'. With versatile mounting options and multiple circuit ratings available, this series is perfect to meet many different
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.875 to 1 inch
- Cable Length: 100 ft
- Features: Cable Reel
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: United Equipment Accessories, Inc.
Description: The Working Man's Reel This medium-sized reel series has built-in versatility to get the job done. Compared to our smaller reel series, this reel can hold cable up to 75' and accepts cable/conductor diameters up to .875" O.D. This reel is extremely
- Hose / Cable Length: 75 ft
- Hose / Cable Outside Diameter: 0.875 inch
- Cable Length: 75 ft
- Features: Cable Reel
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Hosetract Industries, Ltd.
Description: Features Clear lamp cushion and bumper at end of light allow maximum light out at the end, yet protect the lamp from impact. On-off switch in handle is protected from dirt and moisture. Outer tube and magnifying lens are tough polycarbonate material. Patented Rough Service PLS-13 lamp is rated at
- Hose / Cable Length: 40 ft
- Cable Length: 40 ft
- Features: Cable Reel
- Rewind: Spring
Find Suppliers by Category Top
Featured Products Top
-
requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device. Applications: Vehicle Grounding (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay NSCR Series spring rewind reels are designed to handle live electric cable. A heavy-duty motor along with a non-sparking ratchet and declutching arbor make this an exceptionally safe and durable reel. The NSCR Series features double brushes per circuit, and the brushes are made from (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Available in manual rewind or power rewind, the SWCR Series of Spring Rewind Arc Reels can handle #2 through #4 cables up to 400 amps. This reel quickly connects the welder to the project at hand and instantly unwinds any cable length for immediate use. The non-sparking ratchet assembly and the (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Eteily Technologies introduces the Wi-Fi 3 dBi Spring Magnetic Antenna, which is designed for dependable wireless performance in Wi-Fi and WLAN situations. This antenna has a strong spring-loaded magnetic base for simple attachment to metal surfaces, a 3 m RG174 cable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
and good signal reception. The antenna's sturdy spring-loaded design, along with a secure screw-mount base and L-bracket, allows for secure installation on panels, enclosures, and outdoor equipment. Its 3 m RG174 cable and SMA male connector allow for flexible (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
a new cable exit grommet to prevent wear. Geeplus supplies both pure steel electromagnets (magnetic attraction when energised) and permanent magnet (electrical release) versions, as well as an optional spring loaded ejector pin to overcome residual magnetism, and, where required, armature (read more)
Browse Electromagnets Datasheets for GEEPLUS Inc. -
mineral insulated cable. Patented Spring Loaded Exhaust Gas Sensors for 7F and 9F class turbines Standard exhaust gas sensors in 7F and 9F class (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
of a field programmable encoder, measuring wheel and spring-loaded torsion arm in an industrial mechanical package that is ready to integrate right out of the box. The TRP Tru-TracPro field programmable incremental encoder integrates seamlessly into a system design (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
-profile, spring-loaded (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
with spring loaded latch Shrouded lower block to help prevent pinched fingers Alloy aluminum gear case and cover is lightweight yet rugged Oil level plug permits easy inspection of oil level Anti-friction bearings throughout for a long lasting hoist drive (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
In Situ Investigation of Ocean Sediments
Magnetic reed switches mounted on a spring loaded cable reel act as indicators of probe penetration and lim- it switches.
-
Implementation of Remote Equipment at Three Mile Island Unit 2
The safety line was deployed by means of a spring - loaded cable reel .
-
Proceedings of the specialists' meeting on in-core instrumentation and failed fuel detection and location, Mississauga, Ontario, May 13--15, 1974
Figure 6 shows some details of these, with the electrical controls and readout being transmitted through spring - loaded cable reels and slip- rings.
-
Holiday Gift Ideas: A look at a few gifts available for holiday giving
These miniature spring - loaded reel cables come in many configurations that extend from 4 to 30 inches and are essential for any road warrior on your list!
-
Journal of Hydronautics > Design and Operation of the Ponce de Leon
The cables are stowed on spring loaded reels mounted under the main deck over or under the trailer space it is to serve.
-
Mining
Mobile equipment is often either battery or cable-reel (having a spring - loaded reel of extension power cable mounted on the machine) type.
Indicates content that may require registration and/or purchase.