-
Supplier: PennEngineering®
Description: Reverse side of sheet is flush when plunger is retracted. Quick lockout feature holds plunger in retracted position. For use in sheets of HRB 80 or less. Available as Type PSL2 without lockout feature on special order.
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: PennEngineering®
Description: Reverse side of sheet is flush when plunger is retracted. Quick lockout feature holds plunger in retracted position. For use in sheets of HRB 80 or less. Available as Type PSL2 without lockout feature on special order.
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: Imao-Fixtureworks
Description: Body Steel (S45C) Quenched and tempered Black oxide finish Locating Pin Steel (SK95) Quenched and tempered
-
-
Supplier: SAS Automation, LLC
Description: Features: Provides accuracy of +/- .001 inches Sized to fit your End-of-Arm Tool, robot and mold Locators can dock on existing mold locators Custom lengths, strokes and diameters available. Spring Loaded Locators are ideal for insert mold labeling applications. Available in two sizes,
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited
- Features: Other
- Ball / Plunger: Plastic
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited
- Features: Other
- Ball / Plunger: Plastic
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited
- Features: Other
- Ball / Plunger: Plastic
- Plunger Type: Spring Plunger
-
Supplier: Pivot Point, Inc.
Description: Pull Pins are also known as spring plungers or hand retractable spring plungers. The Pull Pin body is threaded into the application, with ring on outside surface. Pull the ring to retract spring-loaded tip and allow adjustments. Release ring to lock Pull
- Design Units: English
- Features: Other, Search All Locating and Fixturing Pins
- Bulk/Assorted Package: Package of Assorted Sizes
- Material: Steel, Hardened and Ground
-
Supplier: Reid Supply
Description: Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Standard
- Features: Other
- Plunger Type: Retractable
- Ball / Plunger: Steel
-
Supplier: J. W. Winco, Inc.
Description: GN 113.5 ball lock pins are used for rapid connecting and securing of components or work pieces. A typical application is locating pins which have to be regularly moved in and out of position. By depressing the spring-loaded push button, the two balls are freed,
- Features: Search All Locating and Fixturing Pins
-
Supplier: Fairlane Products, Inc.
Description: These spring load pull pins allow you to quickly retract and engage the plunger for locating, fastening and quick change operations. They consist of two parts which include a housing (barrel) and a plunger assembly. The plunger assembly screws into the housing. The housing is
- Diameter / Size: 0.25 to 0.625 inch
- Design Units: English
-
Supplier: J. W. Winco, Inc.
Description: GN 113.3 rapid release pins are used for rapid connecting and securing of components or work pieces. They are useful for their compactness. A typical application is locating pins which have to be regularly moved in and out of position. By depressing the
- Features: Search All Locating and Fixturing Pins
-
Supplier: J. W. Winco, Inc.
Description: GN 113.6 heavy duty rapid release pins are used for rapid connecting and securing of components or work pieces. A typical application is bearing shafts which have to be regularly mounted and unmounted. By depressing the spring-loaded push button, the two balls are freed, and by
- Features: Search All Locating and Fixturing Pins
-
Supplier: J. W. Winco, Inc.
Description: Eccentric Bushings GN 715.2 facilitate the adjustment of side thrust pins GN 715. By using this bushing, the spring loaded locating pin can be precisely located to suit the tolerance of the workpiece.
-
Supplier: Sensata Technologies
Description: Open Top Compression Surface Mount Spring and probe contact Pointed probe contacts DUT pad Pointed probe maintains continuous contact to PCB Spring loaded floating locater plate Any pitch or pitch combination .4mm and greater Threaded inserts available Available with high
- Contact Resistance: 349.99999999999994 milliohms
- Operating Temperature: 125 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Allied Electronics, Inc.
Description: TE Connectivity hand crimping tools feature two rotating crimping dies that are held in place by spring-loaded indexing pins. Each die is positioned using a spring-loaded die locator pin. Wire size designations are embossed on the crimping dies to ensure
-
Supplier: Sensata Technologies
Description: Clamshell design, compression surface mount Spring and probe contact Pointed probe maintains continuous contact to PCB Spring loaded pressure pad and locator plate Multi-site options are available Any pitch or pitch combination .4mm and greater Threaded inserts available
- Contact Resistance: 349.99999999999994 milliohms
- Operating Temperature: 125 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Sensata Technologies
Description: Clamshell design, compression surface mount Spring and probe contact Pointed probe maintains continuous contact to PCB Spring loaded pressure pad and locater plate Pointed top interface to DUT pad Multi-site options are available Any pitch or pitch combination .4mm and greater
- Contact Resistance: 349.99999999999994 milliohms
- Operating Temperature: 125 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Mile-X Equipment, Inc.
Description: for solid, positive locating Spring loaded 4140 heat-treated drive-pin, case hardened and designed to maintain direct contact with the center of the axle flange Fully adjustable pulling arms and stud adapters that are quick and easy to install (less than one minute) Large
-
Supplier: DynaQuip Controls
Description: Loaded Springs: Steel, Zinc Phosphate Coated Operating Temperature -4° F to 176° Optional Actuator Accessories such as Pilot Solenoid Valves, Valve Position Limit Switches, Electro-Pneumatic Positioners and others can be found in Pneumatic Actuator Accessories Key Valve Specifications
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
Small component failures create big production problems. A worn spring loaded pin can shift a fixture datum, disrupt part seating, or trigger unplanned downtime across an entire line. Following the top 7 practices for using spring loaded (read more)
Browse Spring Locating Pins Datasheets for Vlier -
applications. The tapered pins paired with receiver bushings allow easy operation and excellent repeatability. Flex locators combine positioning and clamping in one operation, reducing setup time during fixture changes. The tapered surface contact ensures precise locating repeatibility to 0.003 mm (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
Detent Pins - Ring Handle Detent Pins pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
CP741 Flex locator clamps along with with Flex receivers are designed to be mounted on fixture bases and plates for accurate locating and positioning. Simple to operate with a quarter-turn of the knob, this locator allows for (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Pneumatic Zero Point Clamping Devices Eliminate fixture setup time & machine down time! IMAO Fixtureworks' Flex Locators is a zero point pneumatic clamping system that provides (read more)
Browse Industrial Pins Datasheets for Imao-Fixtureworks -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed. RING HANDLE Ring (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
Liquid chromatography-mass spectrometry interface for detection of extraterrestrial organics
Electrical connections to the spray and µLC channels, heat sink electrode, and temperature sensors are provided through surface mount, spring loaded pins located on the underside of the fixture and soldered to a micro-D sub connector.
-
Performance Demonstration Program Plan for Nondestructive Assay of Drummed Wastes for the TRU Waste Characterization Program
The NDA PDP standard is located at a given height within the fixture through the use of spring - loaded locating pins that snap into opposing holes in the insert fixture wall.
-
Technology applications bulletins: Number one
The buret is positioned on the delivery unit housing by a spring - loaded locating pin with a hemispherical head and is clamped securely to the delivery unit housing.
-
A General-Purpose Debye-Scherrer Camera and its Application to Work at Low Temperatures
A spring - loaded locating pin M in the side of the base enters a hole in the side of the flange H when the holes for the entry and exit of X-rays in the film-holder are correctly alined with those…
-
HP94000 multi-site mixed signal test development considerations
Access to the tester resources is obtained through these pads via spring loaded coaxial pins located in the test head.
-
Solder bond applications in a piezoelectric sensor assembly
The cover plate hadasmall spring - loaded pin located over each of the 40 bond joints.
-
X-ray safety systems for use with Philips PW1016 and PW1316 tube shields
A spring - loaded pin is located on the outside body of the rotating shutter and is operated by the magnetic shutter.
-
Fiber-optic pigtail assembly and attachment alignment shift using a low-cost robotic platform
A spring - loaded pin rigidly locates the substrate up against mechanical stops in the substrate holder .
-
Shape-Engineered multifunctional porous silicon nanoparticles by direct imprinting
The lower press plate is equipped with four height-adjustable spring - loaded plunger pins , located approximately 7 cm from the stamp, which help to facilitate uniform imprintation across the imprinted region.
-
Automated Inspection Using Electro-Optics
While springs are manually loaded onto the locating pins of the rotary stage (no special part orientation is required so the operator can easily load 1000 springs per hour), unloading is done automatically by two solenoids which separate defective springs from good…
Indicates content that may require registration and/or purchase.