Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Omnitrack Corp.
Description: order by adding the suffix to the part number required, for example, 9433 ‘Z’ which includes stainless steel balls/internal parts & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades Ideal where load
- Maximum Load: 15 to 3,370 lbs
- Ball Size: 0.5 to 2 inch
- Barrel Diameter: 0.813 to 4 inch
- Weight: 0.176 to 23.149 lbs
-
Supplier: Omnitrack Corp.
Description: order by adding the suffix to the part number required, for example, 9520 ‘Z’ which includes stainless steel balls/internal parts & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades Maximum shock
- Maximum Load: 50 to 2,200 lbs
- Ball Size: 0.5 to 2 inch
- Barrel Diameter: 1 to 4.719 inch
- Weight: 0.176 to 22.046 lbs
-
Supplier: Omnitrack Corp.
Description: order by adding the suffix to the part number required, for example, 9620 ‘A’ which includes stainless steel balls & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades Maximum shock protection - Ball
- Maximum Load: 26 to 2,200 lbs
- Ball Size: 0.5 to 2 inch
- Barrel Diameter: 1 to 4.719 inch
- Weight: 0.289 to 26.455 lbs
-
-
Supplier: Omnitrack Corp.
Description: order by adding the suffix to the part number required, for example, 9740 ‘A’ which includes stainless steel balls & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades – consult Omnitrack if other
- Maximum Load: 26 to 2,200 lbs
- Ball Size: 0.5 to 2 inch
- Barrel Diameter: 1 to 4.719 inch
- Weight: 0.441 to 26.455 lbs
-
Supplier: RAD
Description: The Uni-Coupler™ Collision Sensor is RAD’s patented, spring-loaded, mechanical collision sensor that: Stops the robot* in the event of a crash to minimize costly damage to the robot and/or tooling. RAD’s collision sensor provides protection even if the robot itself is not moving.
-
Supplier: Sugatsune America, Inc.
Description: Heavy duty spring mechanism assists in lifting door and holds in open position. (10 to 80degrees) Side or back mount type
-
Supplier: Sugatsune America, Inc.
Description: Side wall mounted Spring mechanism assists in lifting door and holds in open position (10°~80°) Can be installed individually or in pairs Non-Handed: Can be installed on left or right side Does not work with concealed hinges
-
Supplier: Sugatsune America, Inc.
Description: Side wall mounted Spring mechanism assists in lifting door and holds in open position (10°~80°) Can be installed individually or in pairs Non-Handed: Can be installed on left or right side Does not work with concealed hinges
-
Supplier: Sugatsune America, Inc.
Description: Back wall mounted Spring mechanism assists in lifting door and holds in open position (10°~80°) Can be installed individually or in pairs Non-Handed: Can be installed on left or right side Does not work with concealed hinges
-
Supplier: IHS ESDU
Description: ESDU 94017 presents information on the selection of suitable materials, manufacturing methods (including profile generation and surface treatment) and lubricants for cam mechanisms. A pair of design procedures (presented as flowcharts) for evaluating the performance of a disc cam with a
-
Supplier: APEM Components, Inc.
Description: Miniature slide switches in one or two pole configurations, solvent washable, open frame construction and silver plated contacts. Positive spring loaded ball detent mechanism.
-
Supplier: APEM Components, Inc.
Description: Single pole and double pole slide switches, positive spring loaded ball detent mechanism and wash-through open frame construction. Actuators are both right angle or vertical style. Contacts are silver plated.
-
Description: Defines the standard interface dimensions for type MU family of connectors which is a miniature single-position plug characterized by a cylindrical, spring loaded butting ferrule and a push-pull coupling mechanism.
-
Description: Defines the standard interface dimensions for type MU family of connectors which is a miniature single-position plug characterized by a cylindrical, spring loaded butting ferrule and a push-pull coupling mechanism.
-
Supplier: Carr Lane Manufacturing Co.
Description: Screw jack with a spring-loaded clutch mechanism. Knurled head disengages when the indicated end force is reached. Prevents exerting excessive force on thinwall and other delicate workpieces. Furnished with Knurled Check Nut.
- Actuation: Hand
- Jack Type: Screw Jack
-
Supplier: TelephoneStuff.com
Description: 3/4 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: TelephoneStuff.com
Description: 3/4 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: TelephoneStuff.com
Description: 3/4 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: TelephoneStuff.com
Description: 1-1/2 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: Carr Lane Manufacturing Co.
Description: Adjustable lever handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. Available with a tapped hole or an integral stud.
- Height: 1.875 to 3.125 inches
- Handle Length: 2.5625 to 4.3125 inches
- Bore Diameter: 0.53125 to 0.9375 inches
- Handle Type: Adjustable Handle, Crank Handle
-
Supplier: L-com, Inc.
Description: This economically priced professional grade tool crimps commercial D-Subminiature pins and sockets for 20-30 AWG wires. Spring loaded holding mechanism centers and holds pin in place until crimping cycle is complete. Ratchet mechanism provides thousands of consistent,
- Tool Type: Crimper
-
Supplier: Carr Lane Manufacturing Co.
Description: Heavy-duty adjustable handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. Available with a tapped hole or an integral stud.
- Height: 2.95 to 4.33 inches
- Handle Length: 3.94 to 5.71 inches
- Bore Diameter: 0.94 to 1.57 inches
- Handle Type: Adjustable Handle, Lever Handle
-
Supplier: Carr Lane Manufacturing Co.
Description: Heavy-duty stainless steel adjustable handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. Available with a tapped hole or an integral stud.
- Height: 2.95 to 3.54 inches
- Handle Length: 3.94 to 4.53 inches
- Bore Diameter: 0.94 to 1.1 inches
- Handle Type: Adjustable Handle, Lever Handle
-
Description: Defines the standard interface dimensions for type SC family of connectors which is characterized by a 2,5 mm nominal ferrule diameter and includes a push-pull coupling mechanism which is spring loaded relative to the ferrule in the direction of the optical axis.
-
Supplier: Transcat, Inc.
Description: Product Highlights The ABSOLUTE Digimatic snap caliper features a spring-loaded mechanism to allow quick and efficient GO/NO-GO inspection for mass production parts.. With SPC data output. Supplied in fitted plastic case. Range 0-6in 0-150mm LCD Res. .0005in 0.01mm Accuracy .001
- Range: 0 to 5.905515 inch
- Gage / Instrument Type: Caliper
-
Description: spring-loaded relative to the ferrule in the direction of the optical axis. The optical alignment mechanism of the connectors is of a resilient sleeve style.
-
Supplier: Southco
Description: The basic look and function of this entire line is elegant in its simplicity. The flat paddle in a flush-mount cup provides simplicity of design; the enclosed slide mechanism provides simplicity of operation. Lift paddle to retract slide and open door. Push door to close, and
- Features: Other
- Materials: Steel
-
Supplier: Southco
Description: The basic look and function of this entire line is elegant in its simplicity. The flat paddle in a flush-mount cup provides simplicity of design; the enclosed slide mechanism provides simplicity of operation. Lift paddle to retract slide and open door. Push door to close, and
- Features: Other
- Materials: Steel
-
Supplier: Southco
Description: The basic look and function of this entire line is elegant in its simplicity. The flat paddle in a flush-mount cup provides simplicity of design; the enclosed slide mechanism provides simplicity of operation. Lift paddle to retract slide and open door. Push door to close, and
- Features: Other
- Materials: Stainless Steel
-
Supplier: Southco
Description: The basic look and function of this entire line is elegant in its simplicity. The flat paddle in a flush-mount cup provides simplicity of design; the enclosed slide mechanism provides simplicity of operation. Lift paddle to retract slide and open door. Push door to close, and
- Features: Other
- Materials: Stainless Steel
-
Supplier: U.S. Plastic Corporation
Description: The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm.
- Valve Size: 0.75 inch
- Valve Type: Diaphragm Valves
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Precise and smooth linear translation with no backlash is achievable by dovetail guides and a spring-loaded micrometer or lead screw mechanism. The springs pre-load the moving plate, elimination an backlash. In the tables below x stands for one -dimensional stage and x-y
- Device Type: Dovetail Slide
- Drive Type: Handwheel/Crank, Micrometer
- Orientation: Horizontal
- Motor Type: None
-
Supplier: Scientific Dust Collectors
Description: collector to operate at higher air-to-cloth ratios and provide longer filter life. In the MP Series & MPL Series, the cartridges are mounted vertically with a unique spring-loaded mechanism that applies a constant upward force to maintain a constant seal at the tube sheet. Since
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
-
Supplier: Scientific Dust Collectors
Description: collector to operate at higher air-to-cloth ratios and provide longer filter life. In the MP Series & MPL Series, the cartridges are mounted vertically with a unique spring-loaded mechanism that applies a constant upward force to maintain a constant seal at the tube sheet. Since
- Process: Dry
-
Supplier: Optimal Handling Solutions
Description: Ideal when storage space is limited The lightweight and low profile design allows for storage in closets or tight spaces Each step is serrated and has a spring loaded locking pin that automatically engages to secure step height The release mechanism provides a smooth automatic
Find Suppliers by Category Top
Featured Products Top
-
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. Vlier designs and manufactures standard and custom components that help engineers solve positioning, indexing, detent and holding challenges in automated equipment. Lock pins, machine components, spring loaded devices, quick release devices and leveling (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
a new cable exit grommet to prevent wear. Geeplus supplies both pure steel electromagnets (magnetic attraction when energised) and permanent magnet (electrical release) versions, as well as an optional spring loaded ejector pin to overcome residual magnetism, and, where required, armature (read more)
Browse Electromagnets Datasheets for GEEPLUS Inc. -
Reduced overall length makes Isotech Side Drive stages ideal for restricted space applications. Posi-Lock™: Optional positive locking feature prevents movement of the carriage. Accurate Measurements: Carriages are spring-loaded against micrometer (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
attached rigidly to or free-float on machinery and equipment. Uses include overrunning, backstopping, coupling and indexing. Their working parts consist of a rotating gear, spring-loaded pawl/shifter and a sandwiched steel plate body. (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
intermittent motion applications. Secure Locking: Side-mounted lock prevents unwanted carriage movement, ensuring stability. Accurate Measurements: Carriages are spring-loaded against micrometer heads with 0.001" (0.01mm) graduations for precise (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
bracket and hardware. Once installed, the latch sits flush with the panel for a streamlined finish. Functional design features include a slightly angled pawl that ensures a tight grip on the keeper within tolerance ranges, while spring-loaded handles help prevent vibration and rattle. Larger (read more)
Browse Latches Datasheets for Southco -
Detent Pins - Ring Handle Detent Pins pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed. RING HANDLE Ring (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
Conduct Research Top
-
Anti-Backlash Technology: Axial Take-up Mechanism
The standard method for taking up backlash is to bias two nut halves axially using some type of compliant spring. (Wavy washer, compression spring, rubber washer, etc.). The unit is very stiff in the direction in which the nut half is loaded against the flank of the screw thread. However
-
Sensoring for In-Die Tapping Applications
All commercially-available In Die Tapping (IDT) designs today utilize some sort of spring-loaded misfeed protection system which is intended to protect the tap and, most importantly, the tapping device itself in the event of a: * No-hole condition due to a short feed of the material strip
-
Piezo Motors: Principle of Operation for Engineers
Voltage and Power Sources. An example of applications in this area is the electric cigarette lighter, where pressing a button causes a spring- loaded hammer to hit a piezoelectric crystal, thereby producing a sufficiently high voltage that electric current flows across a small spark gap, heating
More Information Top
-
CR4 - Thread: Linear Actuator for Continuously Variable Transmission (CVT)
A spring loaded mechanism would be a lot more positive and reliable than any such 'gravity' mechanism.
-
Advances in Swarm and Computational Intelligence
In Section 3, in order to reduce the impact of cam- spring load mechanism on the speed control system, we first design a disturbance feed-forward compensator based on the nonlinear ESO and an optimization strategy by PSO.
-
Coherent Fiber Optic Coupling Techniques For Downhole Imaging Camerasl
Spring Loading Mechanism .
-
Design and testing of a controllable miniature jumping robot
A. Spring Load Mechanism .
-
Design of an in-vivo microscope to characterize cataracts in human eyes
A spring loading mechanism is also needed to keep the objective lens assembly in a gentle contact with the cornea during the examination.
-
Melt Infiltrated Ceramic Matrix Composites for Shrouds and Combustor Liners of Advanced Industrial Gas Turbines
All metallic hardware, including the outer shroud blocks, damper blocks, damper spring loading mechanisms and inner shroud attachment features, were all completed and/or delivered to GE Energy by January 2010.
-
Accurate measurement of pressure in Natural Gas Vehicles: A digital/electronic design and fabrication
A. Spring Loaded Mechanism .
-
Inner Solar System
Spring loaded mechanism has no control where it lands Sensor dependency .
-
http://dspace.mit.edu/bitstream/handle/1721.1/33445/62887131-MIT.pdf?sequence=2
The docking station consists of a four-piece spring loaded mechanism supported by a vertical pole.
-
High-yield assembly of hinged 3D optical MEMS devices using magnetic actuation
Unlike Type-I structures, Type-il flaps can achieve steadily varying displacements (within a certain range) due to the counteractive spring loading mechanism .
Indicates content that may require registration and/or purchase.