Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RegalRexnord
Description: 5" Mounted Spherical Roller Bearing, Ductile Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bore Diameter: 5 inch
- Maximum Speed: 1,000 rpm
- Dynamic Load: 191,100 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: RegalRexnord
Description: 2" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bore Diameter: 2 inch
- Maximum Speed: 2,200 rpm
- Dynamic Load: 36,370 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: RegalRexnord
Description: 7" Mounted Spherical Roller Bearing, Ductile Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bearing Style: Ball / Roller Bearing
- Component: Take-up Bearing
-
-
Supplier: RegalRexnord
Description: 2" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bore Diameter: 2 inch
- Maximum Speed: 2,500 rpm
- Dynamic Load: 28,890 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: FENN
Description: Torin's CNC machines are easily set up. What takes hours to set up for some mechanical machines is reduced to minutes on Torin's new generation of CNC spring coilers. Now, small production runs can be profitable because a recalled spring can be quickly and
-
Supplier: Dynatect Manufacturing, Inc.
Description: compartment NFPA compliant walk-on surface/continuous corrosion resistant stainless steel, with a non-skid paint surface Easy to open/close: fire hose bed covers roll up manually within a scroll take-up; no spring loaded roller or motorized drive required
- Width: 86 to 224 inch
- Application: Industrial
- Type: Roll Up Doors
- Material: Stainless Steel
-
Supplier: Wiper Master, Inc.
Description: Spring-loaded QFV sign stands display 48" roll-up panels a minimum of 14" off the ground. Exclusive base, spring and leg design eliminates the need for sandbags and absorbs winds up to 50 mph. Unique kicklock release lever allows easy leg unfolding and adjusting to
-
Supplier: Encoder Products Company
Description: wide variety of surfaces in many industrial applications. Its spring-loaded torsion arm provides a simple-to-adjust torsion load, allowing the Model TR3 to be mounted in any orientation, even upside-down. The Model TR3 housing is an all-metal work horse, specifically designed to
- Linear Encoder Speed: 15,239.999999999993 mm/sec
- Sensor Technology: Linear Encoder
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s standard size jack panels are fabricated using snap-in SJP connectors in a 2.3 mm (0.09") aluminum panel. Standard panels take up to 6.12.18, 24, 36, 48, 54, or 72 circuits. Other panels available on request. The snap-in jacks contain two female, collet-type,
- Gender: Female / Jack
-
Supplier: Parco Scientific Company
Description: specimens by moving the optical tube up and down. Suitable for grades K to 6. Limited lifetime warranty. strong>Features: 3.5" moveable stage makes it easy for small hands to adjust specimen Can slowly control the stage as it glides into the proper position Locked-on, spring
- Application: Biological / Life Science
- Grade: Student
-
Supplier: Jergens, Inc.
Description: routed through the machine spindle. The gripper closes hydraulically and opening takes place by means of spring force. The integrated spring-loaded counterbalance function protects the tool, machine spindle and workpiece, and compensates for tolerances and unevenness. The
-
Supplier: Jergens, Inc.
Description: through the machine spindle. The gripper closes pneumatically and opening takes place by means of spring force. The integrated spring-loaded CX counterbalance function protects the tool, machine spindle and workpiece, and compensates for tolerances and unevenness. The
-
Supplier: CSC Scientific Company, Inc.
Description: spring-loaded gate makes the start of a test instantaneous and precise. The leveling screws and spirit level insure proper set-up.
- Display & Special Features: Laboratory / Benchtop (Batch)
-
Supplier: U.S. Plastic Corporation
Description: display rapid or float stages of charging. Fluid travels through just the interior of the peristaltic tubing without wetting other pump components. For clean up, the rotor is removable. It takes seconds to replace the tubing and there is no need for tubing connectors. Instead,
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: OPW Engineered Systems
Description: between the ball and the seats, which under low-pressure, results in a tight shut-off Packing is live loaded with Belleville spring washers and is externally adjustable so that, even with an actuator attached, the packing can be easily tightened Lockable hand lever comes standard,
- Valve Size: 1 to 6 inch
- Pressure Rating: 250 psi
- Features: ASME, Bolt Flange, ISO, MSS
- Valve Type: Ball Valves
-
Supplier: Caster City, Inc.
Description: bolts. Packaged shipping weight is approx 15 lbs. Mount the ( Spring Loaded ) Caster at the lowest point so that the spring compresses as the caster moves up to the high point. 1" deflection: There can NOT be more than 1" difference between the lowest and the highest
-
Supplier: Visual Sound, Inc.
Description: - simply press and hold the power key Tactile buttons - adjust volume, audio source (input) and balance in the dark with ease Luxurious velour ear pads Simple recharging - simply dock the headphones on the transmitter/charging base Fully adjustable headband with tension reducing
-
Supplier: Tripp Lite by Eaton
Description: portable surge protector features a spring-loaded clamp that attaches to any flat, smooth surface up to 2.5 inches thick, so you can take it with you to the office, dorm, conference room, hotel or anywhere else you need to plug in your electronic devices. The eight-foot
- Clamping Voltage: 500 volts
- Standards: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: input overload: ±12 V HI to analog ground or guard to analog ground Current monitor output: Insulated female BNC Measurement outputs: Spring-loaded terminals; accepts AWG. No. 18 to No. 24 wire; maximum load: 1 mA Maximum common mode voltage: Analog ground to earth ground: 30 VPEAK, DC
Find Suppliers by Category Top
Featured Products Top
-
tolerance, chemical resistance, longevity and more. The enhanced product design of these self-contained spring loaded devices automates and simplifies the assembly process, helping to optimize workflow in a variety of applications. (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Linear Springs offer a selection of spring loads that react along a straight line, as opposed to a conventional spring that fits in a circular cavity. This means a linear spring may be located in an axial direction but provide a radial force. Linear Springs are a continuous wave formed (read more)
Browse Flat Springs Datasheets for Smalley -
suspension system. Your life could be at risk if this fails so we take the utmost care in the design and manufacturing of spring coils for the automotive industry. We can either reproduce or redesign a spring from your given sample or through design specification. Some of the suspension (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Take a look at our expansive product line which covers a broad range of applications such as: Doors Seats Hatches Lids Heads-up Displays and Electronics Cabinets Engine Covers Access Panels (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
most demanding applications. In addition, our small piston rod diameters offer a considerable advantage where installation space is limited. The space required for the piston rod is only 6 mm. And the cylinder diameter of 15 mm does not take up much space either. Of course, we also manufacture (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
bulk loaded into the system supply hopper, and the machinery sorts, orients, and presents screws for human or robot pick up. Why Choose the Visumatic VPS Screw Presenter? Improve Ergonomics: Eliminates the finger strain required to sort fasteners manually (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Wave washers, coil springs, disc springs, the list goes on – these are all traditional springs that work well in many engineering applications. However, adding a wave spring to your design toolkit can open up a world of new and innovative possibilities. Knowing when to use a wave (read more)
Browse Compression Springs Datasheets for Smalley -
External Battery Back-Up ICI’s electric fail-safe device is designed for critical applications where the loss of power to a piece of equipment could be damaging to a system or process. Our (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Indelac Controls, Inc. -
. Customs can be manufactured from .157" to 120" with No-Tooling-Costs™. Wave springs operate as load-bearing devices. They take up play and compensate for dimensional variations within assemblies. A virtually unlimited range of forces can be produced whereby loads build either gradually or (read more)
Browse Compression Springs Datasheets for Smalley -
Single-turn wave springs are the ideal choice for use in connectors, when precise loading is required. Whether you need to provide a preload or take up tolerances, this design allows the spring to cling to the bore, saving more (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
Conduct Research Top
-
Anti-Backlash Technology: Axial Take-up Mechanism
The standard method for taking up backlash is to bias two nut halves axially using some type of compliant spring. (Wavy washer, compression spring, rubber washer, etc.). The unit is very stiff in the direction in which the nut half is loaded against the flank of the screw thread. However
-
Designing Trolleys: Design for Human Factors
Spring scales are a simple, accurate way to measure push effort. They are very cheap to buy and are available from most hardware stores. Simply clip the hook of the scale over the trolley handle and slowly pull on the scale until the trolley begins to move. If it takes less than 17kg (37.4lb
-
Designing Trolleys: Trolley Push Effort
Spring scales are a simple, accurate way to measure push effort. They are very cheap to buy and are available from most hardware stores. Simply clip the hook of the scale over the trolley handle and slowly pull on the scale until the trolley begins to move. If it takes less than 17kg (37.4lb
-
Designing Trolleys: Handle Height & Position:
Spring scales are a simple, accurate way to measure push effort. They are very cheap to buy and are available from most hardware stores. Simply clip the hook of the scale over the trolley handle and slowly pull on the scale until the trolley begins to move. If it takes less than 17kg (37.4lb
-
Designing Trolleys: Castor Arrangements for Hand Pushing
Spring scales are a simple, accurate way to measure push effort. They are very cheap to buy and are available from most hardware stores. Simply clip the hook of the scale over the trolley handle and slowly pull on the scale until the trolley begins to move. If it takes less than 17kg (37.4lb
-
Designing Trolleys: Trolley Design Fundamentals
Spring scales are a simple, accurate way to measure push effort. They are very cheap to buy and are available from most hardware stores. Simply clip the hook of the scale over the trolley handle and slowly pull on the scale until the trolley begins to move. If it takes less than 17kg (37.4lb
-
Designing Trolleys: Castor Selection
Spring scales are a simple, accurate way to measure push effort. They are very cheap to buy and are available from most hardware stores. Simply clip the hook of the scale over the trolley handle and slowly pull on the scale until the trolley begins to move. If it takes less than 17kg (37.4lb
More Information Top
-
The Integration of an Electro-hydraulic Manipulator Arm into a Self-contained Mobile Delivery System
The modification involved disconnecting the supply and return lines to the rotary actuator on the platform and tying these lines into a spring loaded take up reel which connected to the tools.
-
A Novel Design Principle For Microprocessor Based 6-DOF Manual Controllers
The strings a r e wound on spring loaded take up wheels, coupled t o potentiometers.
-
Was ändert sich durch die Einführung der Eurocodes?
This re- quires the designer to consider the stress field within which the tunnel is placed, both in terms of the vertical and horizontal stresses, though these are modified as the lining flexes and the springs take up load .
-
Robotics Technology and Flexible Automation, Second Edition > Applications of Robots
By measuring the lengths of nine strings on spring loaded take - up reels fitted with potentiometers, the position and orientation of the handle can be calculated.
-
Technical concepts for a long-wavelength target station for the Spallation Neutron Source.
Plates are spring loaded to take up dimensional changes caused by thermal- and radiation-induced growth.
-
High Vacuum Pumping Unit
The machine is constructed with a one-piece rigid shaft with three ball bearings grease-packed and spring loaded to take up wear.
-
Sealing and Bulb Glasses
The machine is constructed with a one-piece rigid shaft with three ball bearings grease-packed and spring loaded to take up wear.
-
Graduating Machine
The machine is constructed with a one-piece rigid shaft with three ball bearings grease-packed and spring loaded to take up wear.
-
Indentation of a firmo-viscous material by a hard rolling cylinder
As seen from the model, such a material is generally solid; it will come to a state of rest when the spring has taken up load .
Indicates content that may require registration and/or purchase.