Products/Services for Spring Loaded Toggle Clamps

  • Toggle Clamps-Image
    Toggle Clamps - (106 companies)
    Toggle clamps are quick-action hold down clamps used to keep a workpiece stationary. Toggle clamps may be fixed to a bench or fixture, or they may be handheld for holding workpieces together. Specifications Toggle clamps operate through a system...
  • Industrial Pins-Image
    Industrial Pins - (744 companies)
    Image credit: Titan. Toggle pins are a type of locking hitch pin that does not require a cotter pin. Instead, they have a spring-loaded toggle on the end to keep the pin from sliding out. Wire lock/snapper/safety spring pin. Image credit: Power Sports...
  • Hitch Pins and Linch Pins-Image
    Hitch Pins and Linch Pins - (85 companies)
    ...an additional cotter pin inserted perpendicularly to lock the pin in position. Linch pins, detent pins, snapper pins, safety spring pins, and toggle pins all contain integral locking mechanisms. Like other pins, these devices are meant to resist shear...
  • Latches-Image
    Latches - (267 companies)
    Levers. Pull rings. Pushbuttons. Triggers. Slide bolts. Handle-actuated latches use either simple pull handles or adjustable handles. L-handles are sometimes spring-loaded so that they can return to their original position after use. T-handles can...
  • Locating and Fixturing Pins-Image
    Locating and Fixturing Pins - (67 companies)
    ...credit: Carr Lane. Indexing/pop pins are spring-loaded alignment devices. These hardware pieces could be threaded, but nearly always have a handle or grip. Image credit: Riteon Corp. L-pins are removable locating pins with an offset handle. A cable...
  •  
    Toggle Switches - (460 companies)
    Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit. Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit. There are two basic types: maintained contact...
  •  
    Hose Clamps and Band Clamps - (363 companies)
    Spring hose clamps uses spring action to tighten. Using a tool, the clamp is expanded to fit into position. Once placed, spring action of clamp holds and secures in position. T-bolt band clamps, or simply T-bolt clamps, are band clamps that use a T-bolt...
  •  
    Hand Clamps - (417 companies)
    Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications. Image Credit: Wright Tool | Acme Tools | Acme Tools. Hand clamps are temporary fixturing components...
  •  
    Air Valves - (793 companies)
    ...are other types of linear motion devices. Needle valves have a slender, tapered point at the end of a valve stem. Poppet valves open and close ports with a sealing device and spring. Plug or stop-cock valves are designed for both on/off...
  •  
    Bolts - (1301 companies)
    ...be gripped easily by a wrench. Toggle bolt. Image credit: Johson Industrial. With an expanding wing-like nut, toggle bolts are used to mount objects to walls. The nut inserts through a hole before it expands to lay flat against the surface. U-bolt. Image...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire