Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Deerwood Fasteners International
Description: For hardwood fastening applications-with standard #2 Square Recess. Our Flat Head Robertson® Square Drive Twinfast Screws provide maximum bit fit and help eliminate driver bit camout. The double lead thread starts quickly and drives faster that most single lead
- Length: 1 inch
- Inch: # 8
- Head Type: Flat Head
- Standard Drives: Square / Robertson
-
Supplier: NSK Precision America
Description: The LPR Series is a rolled ballscrew offering a lower cost than ground ballscrews. Return tube or end cap recirculation systems are available and square nut designs are offered for ease of installation on these ball screws. Shafts are available in standard, off-the-shelf lengths or can
- Length: 1.6535442 to 4.5275615 inch
- O.D Screw Diameter: 1.968505 inch
- Screw Lead: 1.968503937007874 inches per
- Dynamic Load Rating: 7,238.56 lbs
-
Supplier: Accuris
Description: Harmonized blank detail specification for lead screw actuated non-wirewound preset potentiometers - Square form, container sealed, actuating device insulated from resistive element, slipping clutch at each end of travel, rigid terminations - Assessment level S
-
-
Supplier: Accuris
Description: Detail Specification for Lead-Screw Actuated Wirewound or Non-Wirewound Preset Potentiometers Rectangular and Square Forms, Container Sealed, Actuating Device Insulated from Resistive Element, Slipping Clutch at Each End of Travel Full Assessment Level
-
Supplier: Nook Industries, Inc.
Description: The rotation of the screw is translated into a linear movement. Guiding profi le and square tube are connected by a clamping block. The result is a telescopic movement.
- Rated Speed: 19.68503937007874 in/sec
- Rated Force: 786.8 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Ernst Timing Screw Company
Description: is also more effective in separating square containers, a design in which the initial pocket of the screw is formed at the maximum outside diameter, then it tapers gradually to the root diameter. Transfer (Figure 1): Particularly useful on high speed lines, this screw accepts
-
Supplier: National Bronze & Metals Inc.
Description: HARDWARE: Lock Bodies, Hardware, Fittings CONSUMER: Hot Combs (to Straighten Hair) FASTENERS: Bolts, Nuts, Screws INDUSTRIAL: Faucet Components, Pneumatic Fittings, Fluid Connectors, Automatic Screw Machine Parts, Unions, Adapters, Screw Machine Products, Gauges, Valve Seats,
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Overall Width / OD: 0.125 to 4 inch
- Overall Thickness: 0.125 to 4 inch
-
Supplier: Greenleaf Corporation
Description: 0° lead end mill, center cutting, .075"-1.5" diameter
- Cutting Diameter: 1 inch
- Shank / Arbor Diameter (if different): 1 inch
- Flute / Cutting Length: 2.72 inch
- Overall Length: 4 inch
-
Supplier: Express Tubes
Description: in them by filling & sealing to verify the tube size, color and artwork. This allows you see exactly how you want them to be produced before we go into full production. Quick Lead times: Depending on your needs, our typical Lead times look like this: PPS in your hands within approx 3
- Volume Capacity: 0.00265625 to 0.010546875 gallons
- Length: 1.968505 to 5.3149635 inch
- Width / Diameter: 0.8661422 inch
- Material: Plastic
-
Supplier: Reid Supply
Description: Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-212
- Design Features: Left Hand Thread
- Component Type: Nut Only
-
Supplier: Qosina Corp.
Description: accessories. The nesting cup pill crusher/cutter is made of polystyrene. Our multi-purpose case with five compartments is green and made of polypropylene for durable organization. Leading Medical Device Supplier Qosina operates in a 95,000-square-foot ISO 13485, ISO 22301, ISO 9001 and ISO
- Features: Other
-
Supplier: igus® inc.
Description: stepper motor installation sizes with 0.1 to 2 Nm holding torque 7 lead screw types with pitches from 0.8 mm to 50 mm Maximum precision by centering the lead screw with a H7/h7 motor/lead screw fit Matching lead screw nuts in the drylin®
- Other DC Voltage: 24 to 60 VDC
- Continuous Current: 1 to 4.2 amps
- Shaft Size: 0.1968505 to 0.4724412 inch
- Diameter / Width: 1.11023682 to 2.22047364 inch
-
Supplier: Selecta Products
Description: " 2-WIRE RELAY CONTROL APPLICATION 4 INCH SQUARE BOX MOUNTING 75 VA POWER RATING LEAD WIRE, SCREW TERMINAL TYPE 120 VAC PRIMARY VOLTAGE 24 VAC SECONDARY VOLTAGE OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W "
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 75 VA
- Other Transformer Types / Applications: Lighting Transformer
-
Supplier: Legrand - Pass & Seymour
Description: 2-WIRE RELAY CONTROL APPLICATION 4 INCH SQUARE BOX MOUNTING 75 VA POWER RATING LEAD WIRE, SCREW TERMINAL TYPE 277 VAC PRIMARY VOLTAGE 24 VAC SECONDARY VOLTAGE OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W
- Maximum Primary Voltage Rating: 277 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 75 VA
- Other Transformer Types / Applications: Lighting Transformer
-
Supplier: Thomas & Betts Corporation
Description: 2-WIRE RELAY CONTROL APPLICATION; 4 INCH SQUARE BOX MOUNTING; 75 VA POWER RATING; LEAD WIRE, SCREW TERMINAL TYPE; 120 VAC PRIMARY VOLTAGE; 24 VAC SECONDARY VOLTAGE; OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 75 VA
- Other Transformer Types / Applications: Lighting Transformer
-
Supplier: Hubbell Wiring Device-Kellems
Description: 2-WIRE RELAY CONTROL APPLICATION; 4 INCH SQUARE BOX MOUNTING; 75 VA POWER RATING; LEAD WIRE, SCREW TERMINAL TYPE; 120 VAC PRIMARY VOLTAGE; 24 VAC SECONDARY VOLTAGE; OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 75 VA
- Other Transformer Types / Applications: Lighting Transformer
-
Supplier: RAFI GmbH & Co. KG
Description: The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round” design. This gives
- Frame Diameter / Length: 29.8 mm
- Frame Depth: 32.5 mm
- Frequency: 2,400 to 3,100 Hz
- Sound Pressure Level: 70 dB
-
Supplier: TPA Motion
Description: make all components in house we can easily modify each axis travel length or sensor arrangement to match your application requirements. Designed for Compact Spaces and Low Cost. All hardware (i.e., miniature recirculating ball linear guides, stepper motor, shaft coupling, ball or lead
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.393700787401575 to 4.7244094488189 in/sec
- Lead: 0.03937007874015748 to 0.47244094488188904 inches per
- Motor Voltage: 2.8 to 6.2 volts
-
Supplier: Dynatect Manufacturing, Inc.
Description: Cylinder Rod boots (hydraulic cylinder protection) Screw or spindle protection (ball screw, acme screw, lead screw) Pneumatic and hydraulic cylinder covers Protective covers for robotic arms Shift/joystick boots Lift table skirting
- End Configuration: Collar, Inside Flange
- Application: Cylinder Protection, Rod / Screw Cover, Scissors / Lift / AGV, Way Cover
- Shape: Round, Square / Rectangular (Open)
-
Supplier: RS Components, Ltd.
Description: Round or square bezel and lens. IP65 rated (front panel). Suitable lamps are T1¾ LED or filament types with a midget groove base. Connections made via two screws located on the rear of the body accessible by removing the snap-fit end cover (connection A is the anode) Mounting Hole Size
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our
- AISI / AA / CDA Grade: 36,000
- Overall Width / OD: 0.09375 to 4 inch
- Overall Thickness: 0.09375 to 4 inch
- Overall Length: 144 inch
-
Supplier: Acrolab Ltd.
Description: Fixed Bayonet thermocouples and RTD’s are most commonly used in many general applications where bayonet adaptor is preferred. As a standard, they are provided with a 316SS sheath with SS square lock armored leads.
- Diameter or Width Range: 0.1875 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Probe Configuration: Angled Probe
-
Supplier: Newport MKS
Description: of precision-ground, hardened rods. The stage is preloaded to remove wobble and play and is spring loaded against an 80-pitch lead screw for backlash-free travel. Multi-axis translation systems can be assembled by attaching the frame of one stage directly to the platform of another.
- Stroke or X-Axis Travel: 0.250000135 inch
- Axis Configuration: X Axis Only
-
Supplier: TE Connectivity
Description: Length (INCH) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Shape & Form : Four Beam, Square Contact Type : Pin Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area
- Current Rating: 3 amps
- Insulation Resistance: 4 Mohms
- Operating Temperature: -65 to 125 C
- Number of Contacts: 200
-
Supplier: Tri-Star Industries, Inc.
Description: include: Material Capability Free machining grades of Aluminum, Brass, Bronze, Copper, Carbon Steel and Stainless Steel Bar Stock Capacity* Round bar starting at .0937″ [2.38mm] up to .8125″ [20.64mm] Hex bar starting at .125″ [3.18mm] up to .625″ [15.87mm] Square bar starting at .125″
- Diameter: 6" - 48", Less than 1"
- Materials: Aluminum, Brass, Bronze, Copper, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production
- Features: CNC Machining, North America, Northeast US Only, United States Only
-
Supplier: Acromag, Inc.
Description: ±100V or 0 to 22mA DC input ranges (AC current with optional sensor) 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A) • 10-36V DC power Software configured, performs linearization, square root extraction, and optional limit alarm functions The 811T transmitters isolate and
- Operating Temperature: -13 to 158 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Mounting Options: DIN Rail Mounting
-
Supplier: TE Connectivity
Description: Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Palladium Nickel Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Contact Pitch: 2.539998628400741 mm
- Number of Contacts: 20 #
-
Supplier: TE Connectivity
Description: Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash, Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square Contact Underplating Material : Palladium Nickel PCB Contact Termination Area
- Current Rating: 6 amps
- Number of Contacts: 50 #
- Contact Pitch: 2.7685985049568074 mm
- Connector Type: Board-to-Board Connector, D-Sub
-
Supplier: Waterman Industries, Inc.
Description: strength National Standard (vee) thread form, many sizes having fast action, double or triple lead threads and a rugged modified acme thread form (square) for use where shipping or handling damage may be expected. Note: National Standard Threads (vee) will be provided on "Red Top"
-
Supplier: Acromag, Inc.
Description: microcontroller provides intelligent signal processing power for linearization, averaging, and square root computations. Windows XP/Vista/7 software configuration speeds setup and replacement. Multi-purpose inputs and outputs reduce spare stock requirements. Relay output option provides local
- Operating Temperature: -13 to 158 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage, Relay / Switch Output
- Mounting Options: DIN Rail Mounting
- Local Interface: Digital Front Panel
-
Supplier: Tempco Electric Heater Corporation
Description: size ASA style Flanges – 3-1/2" & 4" in 150 lb ratings Round, rectangular/square non-pressure rated Aluminum mounting flanges. 3" or 4" size cast aluminum screw plug mounting in place of flange Finned area watt densities 4 -16 for oil/organic fluids External power wiring options
- Maximum Operating (Sheath) Temperature: 700 F
- AC Voltage Required: 240 to 575 volts
- kWatts: 3 to 24 kW
- Watt Density: 7 to 12 W/in²
-
Supplier: Zaber Technologies, Inc.
Description: serial port Built-in controllers Machinist's Square (SQ3) included free with all XY and XYZ systems Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the
- Stroke or X-Axis Travel: 7.87402 inch
-
Supplier: Zaber Technologies, Inc.
Description: serial port Built-in controllers Machinist's Square (SQ3) included free with all XY and XYZ systems Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the
- Stroke or X-Axis Travel: 3.93701 inch
-
Supplier: Zaber Technologies, Inc.
Description: serial port Built-in controllers Machinist's Square (SQ3) included free with all XY and XYZ systems Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the
- Stroke or X-Axis Travel: 0.9842525 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: ≥1000MΩ @500VDC Housing material Aluminum Alloy Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded flexible wire Rotating speed 0~600rpm Lead wire
- Number of Circuits: 30
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
Find Suppliers by Category Top
Featured Products Top
-
areas such as around an outlet or a corner. Lead discs will be glued onto the countersunk screw head to again insure there is no way of having a radiation leak. You will always be given enough lead discs based on how many rolls you order. For strips, it is recommended that you order one strip for each (read more)
Browse Radiation Shielding Datasheets for MarShield -
Interest rates, the election and managing longer lead times National Bolt & Nut an ISO 9001:2015 certified manufacturer of custom non standard fasteners. Rapid lead times, quality products, full certs. NBN also warehouses (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Screws up to 4" in diameter and 48" long, as well as Heavy Hex Nuts up to 4" in diameter. National Bolt & Nut currently supplies the following fasteners to customers in the Mining industry (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
future fastener availably concerns with warehouse / release options National Bolt & Nut Corp an ISO 9001:2015 Certified manufacturer of custom non standard and standard fasteners. Vendors long lead times causing line down situations are eliminated. Your warehoused parts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
, quick quotes and quality products with honest lead times. NBN offers long and short runs with full material traceability. Line down 24 hour emergency service available. Prototypes welcomed. Visit www.nationalbolt.com, email info@nationalbolt.com or call 630 (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Your Solution for Manufacturing Challenges: Inventory, Inflation, Long Lead Times National Bolt & Nut Corporation, a women-owned, ISO 9001:2015 Certified, Domestic manufacturer of Custom Non-Standard & Standard (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
bolt may be distinguished by a square formation located under its smooth, rounded bolt head. This shape helps prevent it from turning during tightening. COUNTERSUNK Countersunk bolts have a sloped shoulder on the head, allowing them to fasten while leaving the head of (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
a square formation located under its smooth, rounded bolt head. This shape helps prevent it from turning during tightening. COUNTERSUNK Countersunk bolts have a sloped shoulder on the head, allowing them to fasten while leaving the head of the bolt flush with the (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Carriage bolts are commonly used to attach wood to metal. The carriage bolt may be distinguished by a square formation located under its smooth, rounded bolt head. This shape helps prevent it from turning during tightening. COUNTERSUNK Countersunk bolts have a sloped shoulder (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
Conduct Research Top
-
Common Ball Screw Terminology
Acme Lead Screw: Acme lead screws have a 29 degree thread angle. An Acme lead screw is less efficient than a square thread, but is easier to machine.
More Information Top
-
CR4 - Thread: How to Calculate Thread Depth
Hi Lyn, from buttress and square perhaps ( lead screws and clamps)?
-
Bolted joints
Right series from above: cylinder screw also hexagon socket, countersunk bolt, also hexagon socket, cylinder screw, also hexagon socket and pin direction , square screw , with waistband, hammer screw, with square approach.
-
Analogue computer for the solution of product integrals
Lead screw with square law thread Groovecut accordingto the law x = O.ln2, wherexis the distance along the axis from 7er0 position and U is the number of turns. .
-
Debulking From Within: A Robotic Steerable Cannula for Intracerebral Hemorrhage Evacuation
Oldham couplings are used to transfer rotation of motor shafts through a tortuous path to the sterile lead screws and square shaft for translation and rotation of the cannula tubes.
-
Development of a dynamic heart phantom prototype for Magnetic Resonance Imaging
The rotational motion of the stepper motors is converted into linear motion of the driver side hydraulic piston through a lead screw and square rail (see Figure 2).
-
Characterization of Near Seabed Surface Sediment
The vane assembly was raised and lowered in the box cores using a handle by means of a square -thread lead screw .
-
Characterization of interfacial failure using a reflected light technique
The cruciform samples were loaded with a load-frame consisting of a microstepping motor and a square rail, lead screw driven positioner.
-
Recent Innovations In Remote Connection Of Standard Bolt Flanges
… powered Torque tool acting on a lead screw The torque tool interfaces through a standard API 17H bucket and has a maximum output torque of 16 Nm which is supplied through a 1%" square drive The lead screws are 65 mm in …
-
Build Your Own CNC Machine
Thread the lead screw through the square nut bolted to Part E, and then keep threading the lead screw until the opposite end exits the other tabletop leg’s bearing.
-
http://dspace.mit.edu/bitstream/handle/1721.1/89386/53324037-MIT.pdf?sequence=2
Assuming an outer diameter of 16 mm with a lead on a square type screw of 5.08 mm, a linear speed of 25mm/min. and the maximum axial force of 4.4kN, the required torque is 3.858 Nm (Appendix C.2).
Indicates content that may require registration and/or purchase.