-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Ziehl-Abegg external rotor motors combine the advantages of compact and space saving construction with the proven drive concept of a wear-free squirrel cage motor. 9 frame sizes are available in an output range of 0.1 to 7 kW and 2 constructional designs for
- Other Output Power: 0.526706611266808 to 1.43805647300073 HP
- Continuous Current: 1 to 6.9 amps
- Continuous Torque: 66.3716814159292 to 548.672566371681 In-lbs
- Rotor Inertia: 6.5136 oz-in-sec²
-
Supplier: UL Standards & Engagement
Description: driven, centrifugal fire pumps are intended for use with squirrel cage or wound rotor motors rated 600 V or less. Controllers for squirrel cage motors may be for across-the-line or reduced inrush current starting. Controllers may be provided with integral automatic
-
Supplier: Innovative Technology
Description: voltage control of three-phase squirrel cage motors, primary control of low voltage wound rotor motors and circuit switching for low voltage capacitors for power factor improvement.
-
-
Description: This guide provides maintenance testing and failure analysis guidance for form-wound, squirrel cage, induction machinery rated up to 15 kV. It addresses the following machine systems: Stator (Winding and Core) Rotor (Winding and Core) Vibration and Noise Bearings and Shafts
-
Description: Description / Abstract Inclusions The requirements in this standard apply to polyphase induction motors intended for use in power generating stations, including the following: a) Frame size larger than NEMA 440 series b) Squirrel-cage type c) Single speed or multispeed d) Horizontal or
-
Supplier: CSA Group
Description: squirrel cage induction, inverter duty rated motors rated 600 V or less, and rated for 50 Hz or 60 Hz. 1.1.4 Limited service controllers are intended for across-the-line starting of squirrel cage motors rated 22 kW (30 hp) or less, 600 V or less. Controllers may be
-
Description: Guidance in applying relay protection to squirrel-cage and wound-rotor induction motors and synchronous motors is provided. The generally accepted forms of motor protection are reviewed, and the use of relays and devices, singly and in combination, is summarized so that the user
-
Supplier: ALL-TEST Pro, LLC
Description: MOTOR CONDITION MONITORING The new AT34 empowers technicians to efficiently and accurately evaluate AC induction squirrel-cage motors (less than 1,000V) for abnormalities such as open connection, ground faults, internal winding faults, stator winding issues, contamination and
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Supplier: UL Standards & Engagement
Description: non-hazardous locations in accordance with Annex DVA, item 2. 1.2 Controllers for electric motor driven, centrifugal fire pumps and positive displacement pumps are intended for use with squirrel cage or wound rotor motors. Controllers for squirrel cage motors may
-
Supplier: SAE International
Description: instead of copper windings in the stator and a common squirrel cage rotor. The MOSFET-based inverter individually supplies every single stator bar in order to shape an extraordinarily smooth air gap magnetic field. New degrees of freedom in inverter control are used to
-
Supplier: ALL-TEST Pro, LLC
Description: MOTOR CONDITION TRENDING & MONITORING The new ALL-TEST PRO 34™ (AT34) empowers technicians to efficiently and accurately evaluate AC induction squirrel-cage motors (less than 1,000V) for abnormalities such as open connection, ground faults, internal winding faults, stator winding
- Operating Humidity: 0 to 80 % (non-condensing)
- Operating Temperature: -10 to 50 C
- Features: Battery Powered, Other
- Standards / Compliance: CE Marking, IEC
-
Supplier: CSA Group
Description: ISO 13373-9 specifies procedures to be considered when carrying out vibration diagnostics of various types of electric motors. The four motor types covered by ISO 13373-9 are squirrel-cage induction, wound-rotor induction, salient-pole and DC motors. NOTE The first two types are
-
Supplier: EBARA Pumps Americas Corporation
Description: cast iron or 316 stainless steel. The high head models feature heavy-duty motors with oversized shaft and bearings. Heavy-duty motor Oversized shaft and bearings Available in most voltage / frequency combinations 2-pole induction type continuous rated with squirrel cage rotor,
- Discharge Size: 2 to 8 inch
- Horsepower: 1.3 to 58 HP
- Maximum Discharge Flow: 30 to 2,000 GPM
- Media Temperature: 104 F
Find Suppliers by Category Top
Conduct Research Top
-
Rotor Testing with MCE (.pdf)
How often have you been in a situation where you have to determine whether a rotor problem exists and the only indication you have is rotor bar pass frequency and a gut feeling. Squirrel cage induction rotors can be one of the toughest things to analyze. Few methods exist that instill
More Information Top
-
Design of Rotating Electrical Machines
… from the air-gap power of the machine, this power being proportional to the slip; therefore, the machine can be considered stator fed, and, depending on the rotor type, the rotor is called either a squirrel cage rotor or a wound rotor.
-
AC Machine Systems
… induction machine owing to technology problems; dummy jointing between bar and end ring in larger-scale induction machine may appear due to bad welding; improper operation, bad work environment and frequently starting, etc. can easily cause the failures in squirrel cage rotor .
-
A Novel Magnetic Suspension-Force Compensation in Bearingless Induction-Motor Drive With Squirrel-Cage Rotor
[8] A. Chiba, M. Yamashita, K. Kobayashi, and T. Fukao, “Principles of self-excitation at radial force winding terminals in bearingless induction motors with a squirrel cage rotor ,” in Proc. IEEE IAS Annu.
-
Electrical Machines
4.3.5 Operation with Optimum Power Factor ...........................................159 4.3.6 Further Equations for Calculating the Torque..................................164 4.4 Squirrel Cage Rotor .................................................................................166 4.4.1 Fundamentals ...................................................................................166 4.4.2 Skewed Rotor Slots ..........................................................................170 4.4.3 Skin Effect …
-
Method of estimating transients in induction machines
Abstract—The present paper is concerned with induction motors with wound and squirrel cage rotors .
-
Electronic Engineering and Computing Technology
Keywords Modelica induction machines squirrel cage rotor asymmetries broken rotor bar .
-
Recent Developments of Electrical Drives
Comparison of Stator- and Rotor-Force Excitation for the Acoustic Simulation of an Induction Machine with Squirrel Cage Rotor C. Schlensok and G. Henneberger ............................................................
-
CR4 - Thread: Why Squirrel Cage Rotor Type Induction Motor's Rotor Bar Placed In Skewed Form?
Why Squirrel Cage Rotor Type Induction Motor's Rotor Bar Placed In Skewed Form?
-
Electric Power Principles: Sources Conversion Distribution and Use
Squirrel Cage Rotor Stator Core Terminal Box .
-
Design of Rotating Electrical Machines
therefore, the machine can be considered stator fed, and, depending on the rotor type, the rotor is called either a squirrel cage rotor or a wound rotor.
Indicates content that may require registration and/or purchase.