-
Supplier: Kuriyama of America, Inc.
Description: is analyzed on every melt, and specially designed for high tensile strength, rigidity, and impact resistance. MATERIAL SPECIFICATIONS ASTM stainless steel alloy. Complies with Mil-Spec A-A-59326 for interchangeability. 304 stainless steel handles, handle pins, pull rings, and
- English Size: 4 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: is analyzed on every melt, and specially designed for high tensile strength, rigidity, and impact resistance. MATERIAL SPECIFICATIONS ASTM stainless steel alloy. Complies with Mil-Spec A-A-59326 for material and interchangeability in relevant sizes. 304 stainless steel handles,
- English Size: 4 inch
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: is analyzed on every melt, and specially designed for high tensile strength, rigidity, and impact resistance. MATERIAL SPECIFICATIONS ASTM stainless steel alloy. Complies with Mil-Spec A-A-59326 for material and interchangeability in relevant sizes. High quality design made to
- English Size: 4 inch
- Features: English
- Material: Stainless Steel
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR STRUCTURAL STEEL (SS), SHEET, CARBON, COLD ROLLED
-
Supplier: Kuriyama of America, Inc.
Description: is analyzed on every melt, and specially designed for high tensile strength, rigidity, and impact resistance. MATERIAL SPECIFICATIONS ASTM stainless steel alloy. Complies with Mil-Spec A-A-59326 for interchangeability. High quality design made to withstand rigorous applications found
- English Size: 4 inch
- Fitting Type: Adapter
- Features: English
- Material: Stainless Steel
-
Supplier: Flomatic Valves
Description: 80SS/100SS - All stainless steel one piece body. Stainless steel spring with a NITRILE (Buna-N) seal. Threaded female x female connections. Pressure Max: 400 PSI Temp Max: 180°F (80°C) For reference use only. Please check Flomatic's website for the latest valve product
- Valve Size: 1 to 2 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Features: ANSI, NSF, Threaded
-
Supplier: ASTM International
Description: 1.1 This specification covers cold-rolled carbon structural steel (SS) sheet, in cut lengths or coils. It includes five strength levels designated as Grade A with yield point 25 ksi (170 MPa) minimum; Grade B with 30 ksi (205 MPa) minimum; Grade C Types 1 and 2 with 33 ksi (230 MPa)
-
Supplier: Accuris
Description: Specification for deep drawing carbon steel sheet and strip (280/400 MN/m2) (suitable for welding)
-
Supplier: ControlAir LLC
Description: The Type 350/360/370SS series of stainless steel regulators, filter regulators and filters are designed to stand up to the harshest environments while providing highly accurate pressure regulation. Proven 316 stainless steel housing and filter assemblies along with fluorocarbon
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 150 psi
- Media Temperature: -58 to 194 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: Western Analytical Products
Description: Specifications
- Outside Diameter / Size: 0.03125 inch
- Maximum Inside Diameter / Size: 0.008 inch
- Design Units: English
- Type: Metal Tubing
-
Supplier: Accuris
Description: FLANGES AND FLANGED FITTINGS, PIPE, STEEL CLASSES 150, 300, 400, 600, 900, 1500 AND 2500, GENERAL SPECIFICATION FOR
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Stringent tests ensure a high quality product Excellence in corrosion resistance with all cast or machined parts of stainless steel or monel ISO NAMUR mounting Factory lubricated for optimum actuator life Precision cast stainless steel pistons
- Features: Pneumatic
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stainless Steel Nuts, Measuring 1/4 to 4 Inches. Model Number:LD-024SS-BN Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to 48) Material: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M Surface: black, galvanized, nickel plated, cadmium and Teflon
- Size: #16, #18, #20, #24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
-
Supplier: Curtis Universal Joint Company, Inc.
Description: Stainless Steel Single Joints — Turn-Key Hubs In stainless steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch joints come with set screws
- Hub Outer Diameter: 1.25 inch
- Hub Bore: Bored Hub - Keyed
- Features: Corrosion Resistant, Sanitary Application, Set Screws
- Joint Type: Single
-
Supplier: Larsen & Shaw Limited
Description: Specifications Application Container Hinge Gauge 0.030" Length 14.62" Width Uneql Pin Diameter 0.090" Holes Pierce
-
Supplier: Larsen & Shaw Limited
Description: Specifications Application Electrical Enclosure Hinge Gauge 0.037" Length 7" Width 0.625" Pin Diameter 0.090" Holes No
-
Supplier: Jergens, Inc.
Description: additional holes will not interfere with your primary locating holes. Features, Benefits, & Product Specifications: Material: 17-4 PH Stainless Steel Heat Treat: 40-45 RC
- Diameter / Size: 1.3779535 inch
- Design Units: Metric
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: General Pump
Description: Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless
- Maximum Discharge Flow: 4 to 4.75 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
-
Supplier: General Pump
Description: Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless
- Maximum Discharge Flow: 5.55 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
-
Supplier: Electri-Flex Company
Description: Part of the Stainless Steel Flexible Conduit Family. A UL-listed liquidtight stainless steel flexible conduit that is designed specifically for hot or cold environments and provides excellent corrosion-resistance. The specially formulated PVC jacket remains flexible at low temperatures
- Conduit Size: 2 inch
- Units: English Size
- Material: Stainless Steel, Steel
-
Supplier: General Pump
Description: TSF SERIES 66SS – 24 MM SOLID SHAFT Flows from 7.5 GPM to 12.0 GPM New plunger design improves thermal shock resistance 316 stainless steel wetted parts 316 stainless steel manifold Stainless steel inlet/outlet valve plugs with improved hydrostatic performance Fully anodized
- Maximum Discharge Flow: 8.5 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
-
Supplier: Jergens, Inc.
Description: Features, Benefits, & Product Specifications: Material: 17-4 PH Stainless Steel Heat Treat: 40-45 RC On Installation of Press Fit Liners & Back Mount Style Receiver Bushings: To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and
-
Supplier: Cole-Parmer
Description: Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.
- Other Nominal Sieve Opening (Mesh Size): 0.0014960638 inch
- Sieve Designation: # 400 (38 µm)
-
Supplier: Mile-X Equipment, Inc.
Description: CAM Spray 1500WM/SS Stainless Steel Wall Mounted Cold Water Electric Pressure Washer *** CAM Spray Requires That Sales Tax Be Collected On All Orders Shipped To Iowa – Tax Will Be Collected After Order Is Processed *** This Item ships by truck and extra shipping charges will apply to ship to
-
Supplier: Larsen & Shaw Limited
Description: Specifications Application Washroom Dispenser Hinge Gauge 0.024" Length 16" Width 0.36" Holes No
-
Supplier: Larsen & Shaw Limited
Description: Specifications Application Washroom Dispenser Hinge Gauge 0.024" Length 30" Width 0.36" Holes No
-
Supplier: Mile-X Equipment, Inc.
Description: CAM Spray 1000WM/SS Stainless Steel Wall Mounted Cold Water Electric Pressure Washer *** CAM Spray Requires That Sales Tax Be Collected On All Orders Shipped To Iowa – Tax Will Be Collected After Order Is Processed *** This Item ships by truck and extra shipping charges will apply to ship to
-
Supplier: ASTM International
Description: 1.1 This specification covers hot-wrought alloy steel bars. Bar applications include forging, heat treating, cold drawing, machining and many structural components (Note 0). Note 0A guide for the selection of steel bars is contained in Practice A 400. 1.2 The bars shall be
-
Description: to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps. Customized To Your Specifications Shafts can be manufactured or modified to meet
- Shaft Diameter or Width: 12 mm
- Maximum Length: 400 mm
- Shaft Diameter: 12 mm
- Shaft Material: Carbon Steel
-
Description: to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps. Customized To Your Specifications Shafts can be manufactured or modified to meet
- Shaft Diameter or Width: 8 mm
- Maximum Length: 400 mm
- Shaft Diameter: 8 mm
- Shaft Material: Carbon Steel
-
Supplier: Air Products PRISM Membranes
Description: precisely calibrated to match the required product stream specification. The external dry purge gas flow is controlled by a customer-supplied orifice or adjustable valve. PRISM PE membrane dryers excel in air supply applications requiring 10 to 1000 standard cubic feet per minute in mobile,
- Drying Capacity: 35.3 to 88.1 SCFM
- Maximum Pressure: 300 psi
- Minimum Output Dew Point: -20 F
- Dryer Technology: Membrane
-
Supplier: ASTM International
Description: 1.1 This specification covers the passivation of stainless steel alloys in the 200 (UNS2XXXX), 300 (UNS3XXXX), and 400 (UNS4XXXX) series, and the precipitation-hardened alloys, using electropolishing procedures. Note 1-Surface passivation occurs simultaneously with electropolishing
-
Description: to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps. Customized To Your Specifications Shafts can be manufactured or modified to meet
- Shaft Diameter or Width: 12 mm
- Maximum Length: 400 mm
- Shaft Diameter: 12 mm
- Features: Other
-
Description: to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps. Customized To Your Specifications Shafts can be manufactured or modified to meet
- Shaft Diameter or Width: 8 mm
- Maximum Length: 400 mm
- Shaft Diameter: 8 mm
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This specification covers Grade 100 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding. Note 1-This specification does not cover alloy steel chain for pocket wheel applications. 1.2 This specification is a
Find Suppliers by Category Top
Featured Products Top
-
FEATURES AND ADVANTAGES Smooth 64RA surface finish. Designed for use with TCS-SS, FBS-SS, MBS-SS, FILS-SS, MILS-SS and TES-SS series fittings. Smooth 64RA surface finish. Designed for use with TCS-SS, FBS-SS, MBS-SS, FILS-SS, MILS-SS and TES-SS series fittings. (read more)
Browse Sanitary Fittings Datasheets for Kuriyama of America, Inc. -
Hannay Reels Stainless steel SS1500 Series Manual reels are ligthweight and compact designed for long lengths of hose. This series handles 3/8” through 5/8” ID hoses and can hold up to 475 feet. The SS1500 series is constructed of 304 stainless steel for superior corrosion (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
microstructure and for which each is named. Grades and Applications of Stainless Steel 400 Series Martensitic – Typical grade: 410 Straight chromium (12 – 18%); magnetic and can be (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
The PAS Series of pneumatic automated stainless-steel ball valves are designed for high-pressure applications. They can be ordered in pre-sized and preassembled automation packages to suit your specifications. The ISO 5211 direct mounting provides accurate alignment and a more (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Stainless Steel Bearing Units – Hygienic, Maintenance-Free, Long-Life for Food Industry Food processing and packaging engineers face challenges such as (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Video of the ATS-SS-16 Download a detailed product brochure here. (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
Liquatite® ATLA-SS delivers high/low-temperature performance for industrial environments where conditions can quickly change. This UL-listed liquidtight flexible electrical conduit combines stainless steel durability with a high/low temperature flexibility, engineered for structural (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
that an Ambrell EASYHEAT™ 1.2 kW, 150-400 kHz induction heating system with a custom-designed single position multiple-turn helical coil would be the right solution for their application. An infrared camera was used to measure the temperature of the knife blade during the testing process (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
OnLogic Stainless Steel Industrial Display Built for washdown environments, the ST100 features a seamless SS316 stainless steel front panel, IP66/IP69K ingress protection, and HDMI/VGA connectivity to (read more)
Browse Flat Panel Displays Datasheets for OnLogic Inc.
More Information Top
-
ZCP2000ITSC0391
Experimental procedures Mild steel with Japanese Industrial Specification SS400 was used as a substrate material.
-
Analytical models for the initial stiffness and plastic moment capacity of an unstiffened top and seat angle connection under a shear load
The average values that were obtained from these coupon tests were higher than the specified values of the nominal SS400 steel (Fy= 235 MPa, Fu=400 MPa), as listed in Table 2.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/161010/2/D_Lin_Xuchuan.pdf
The relationships were obtained by scaling the experimental stress versus strain relationship of the steel to its specified yield stress (235 MPa for SS400 , and 700 MPa for H-SA700).
-
Gage‐Free Stress Estimation of a Beam‐like Structure Based on Terrestrial Laser Scanning
The grade of steel for the beam is Korean SS400 with a specified yield strength Fy of 253.3 MPa and a modulus of elasticity E of 206 GPa.
-
Measurement of Maximum Strain of Steel Beam Structures Based on Average Strains from Vibrating Wire Strain Gages
The grade of steel for the beam is a Korean SS400 with specified yield strength of .
-
A New Approach for Health Monitoring of Structures: Terrestrial Laser Scanning
The grade of steel for the beam is Korean SS400 with a specified yield stress of Fy = 253.3 MPa.
-
JIS Exporters, JIS Selling Leads (Page 3)
Product Name: Japanese Industrial Standard JIS rolled steel for general structure Grade: SS400 -B Specifications :...
Indicates content that may require registration and/or purchase.