-
Supplier: U.S. Plastic Corporation
Description: These 316 SS 1/2" MNPT x 1/2" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically resistance and protects against corrosion. They feature a hex flat in between the thread and barb for tightening.
- Fitting Type: Adapter
- Connection Type: Barbed
- Material: Stainless Steel
-
Supplier: O'Keefe Controls Co.
Description: Miniature Stainless Steel Fittings - Barb Adapters
- English Size: 0.125 inch
- Fitting Type: Adapter
- Features: English, Pipe Fitting
- Material: Stainless Steel
-
Supplier: O'Keefe Controls Co.
Description: Miniature Stainless Steel Fittings - Barb Couplings
- English Size: 0.0625 inch
- Features: English, Pipe Fitting
- Material: Stainless Steel
-
-
Supplier: O'Keefe Controls Co.
Description: Barb Insert
- English Size: 0.0745 inch
- Features: English, Pipe Fitting
- Material: Stainless Steel
-
Supplier: Festo Corporation
Description: Straight shape, T-shape, L-shape, Y-shape Operating medium compressed air, vacuum Brass, POM, aluminum, or stainless steel
- Features: Carbon & Alloy Steel, Pneumatic Fitting, Stainless Steel
- Fitting Type: Tube Fitting
-
Supplier: SSP Fittings Corp.
Description: Connects fractional tubing to soft tubing or hose
- English Size: 0.25 to 0.375 inch
- Fitting Type: Adapter
- Material: Brass/Bronze, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: Pneumadyne, Inc.
Description: Available in a variety of configurations.
- English Size: 0.17 to 0.312 inch
- Connection Type: Barbed
- Features: Brass/Bronze, English, Pneumatic Fitting, Stainless Steel
- Fitting Type: Elbow, Hose Fitting, Tube Fitting
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: STAINLESS STEEL HOSE BARB TEE Description: Hose Barbs, Single peice design, "No Welds" Series: HB Series Material: 316 Stainless Steel
- Connection Type: Barbed
- Material: Stainless Steel
- Fitting Type: Tee
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: STAINLESS STEEL HOSE BARB x MALE NPT STRAIGHT Description: Hose Barbs Series: HB Series Material: 316 Stainless Steel
- English Size: 0.375 inch
- Connection Type: Barbed
- Features: English
- Material: Stainless Steel
-
Supplier: Allied Electronics, Inc.
Description: Fitting, barb, mini, for 3mm tube
-
Supplier: Allied Electronics, Inc.
Description: Barb: Configuration for Easy Insertion into the Tube Holds the Tube Tightly Stainless Steel Body: SUS316 Gasket: Light Clamping Torque Tight Seal Cap Nut: Certainly Hold the Tube By Manual Clamping Tube: Possible for Combination Use of Nylon Tube and Polyurethane Tube
-
Supplier: Cole-Parmer
Description: Cam fittings
- Fitting Type: Adapter, Tee
- Connection Type: Barbed
- Features: Cam-Lock
- Material: Stainless Steel
-
Supplier: Mid-America Fittings, Inc.
Description: Especially designed to provide extra grip on stainless steel
- English Size: 0.25 to 0.375 inch
- Connection Type: Barbed, Push-to-Connect / Push-On
- Fitting Type: Coupling
- Features: English
-
Supplier: Cole-Parmer
Description: • Exceptional durability • Easy to disassemble for cleaning • Ideal for harsh chemical environments • Autoclavable
- Connection Type: Barbed
- Features: Luer Lock
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: • Exceptional durability • Easy to disassemble for cleaning • Ideal for harsh chemical environments • Autoclavable
- Connection Type: Barbed
- Features: Luer Lock
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight
- English Size: 0.0625 to 0.1875 inch
- Connection Type: Barbed
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection
- English Size: 0.17 to 0.1875 inch
- Connection Type: Barbed
- Material: Brass/Bronze, Stainless Steel
-
Supplier: Cole-Parmer
Description: • Exceptional durability • Easy to disassemble for cleaning • Ideal for harsh chemical environments • Autoclavable
- Connection Type: Barbed
- Features: Luer Lock
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight
- English Size: 0.0625 to 0.1875 inch
- Connection Type: Barbed
- Features: Metric
- Material: Stainless Steel
-
Supplier: MicroGroup
Description: Barb fittings are used to connect rubber and/or plastic tubing (1/32" - 1/4" ID) to ModuLUER assemblies.
- English Size: 0.25 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: Qosina Corp.
Description: Coupling Insert, Straight Thru Panel Mount Hose Barb - PMC4203
- English Size: 0.1875 inch
- Metric Size: 4.76 mm
- Features: Barbed, Coupling, English, Metric, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting, Tube Fitting
-
Supplier: Radwell International
Description: MINIATURE TUBE FITTING, M SERIES, STAINLESS STEEL, BARB STYLE, 2 MM . FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Barbed
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Coupling Body, 1/2 Hose Barb Non-Valved Panel Mount with Polysulfone, EPDM, Stainless Steel. Get fast shipping and volume discounts on General Purpose parts.
- Connection Type: Barbed
- Fitting Type: Coupling
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: steel fitting body, with 316 stainless steel filter element. Features Sintered filter element Captured O-Ring face seal for leak tight installation
- Filter Size Rating: 20 microns
- Maximum Inlet Pressure: 100 psi
- Filter Type: General Purpose
- Connection: Metric Pipe Thread
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Coupling Body, Panel Mount Hose Barb, Shutoff with 1/4 inch ID Tubing. Get fast shipping and volume discounts on General Purpose parts.
- English Size: 0.25 inch
- Metric Size: 6.400000000000001 mm
- Connection Type: Barbed
- Fitting Type: Coupling
-
Supplier: Qosina Corp.
Description: Features & Benefits Hose barb shroud - Extra protection for the 1/16" hose barb Integral terminations - Fewer leak points, shorter assemblies, faster installations Compatible - Mates with PMC12 and MC Series couplings Clicks when connected - Assurance of a reliable connection Reach &
- English Size: 0.0625 inch
- Metric Size: 1.6000000000000003 mm
- Connection Type: Barbed
- Fitting Type: Coupling
-
Supplier: IMI Bimba
Description: Precision machined brass & stainless steel Barb, threaded & push-to-connect styles Captured o-ring design for superior seal
- English Size: 0.0625 to 0.375 inch
- Fitting Type: Adapter, Bulkhead Fitting, Coupling, Cross / 4-Way, Elbow, Nipple, Tee, Tube Fitting, Union
- Connection Type: Barbed, Push-to-Connect / Push-On, Threaded
- Features: Brass/Bronze, English, Pneumatic Fitting, Stainless Steel
-
Supplier: Zurn Industries LLC
Description: The QQUFC55GFX XL Brass (RFS) Female Threaded Adapter is designed to connect PEX pipe to a female threaded connection. The fitting is listed by UL to standard 1821 for Residential Fire Sprinkler systems. 1" barb x 1" Female Pipe Thread Features And Benefits Brass (Lead Free Compliant)
- English Size: 1 inch
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: English
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Kg Package Type: PP Box +export Carton Description Stainless Steel High Pressure Specialty Gas Changeover Manifold For High Purity Oxygen Nitrogen Argon Helium Hydrogen Co2 Stainless steel high-pressure specialty gas changeover manifolds are vital tools designed to
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: outlet pressure Gauge N2 JW-200 1:6mm barb fitting 1: 1/4″ welding s: ss316 H:1000PSI 1:25PSI 1:Mpa O2 2:1/4″O.D. 2: 3/8″welding C:nickel plated brass M:500psi 2:50PSI 2:bar/PSI H2 3:8mm barb fitting 5.1/2″ welding L:300PSI 3:100PSI 3:PSI/kpa C2H2 4:3/8″O.D. 7: 1/4″O.D.
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Versatile hose connectors designed to connect hose and pipes. Frequently used in low pressure suction and discharge applications, and can be connected to many different types of strainers and couplings. Multi-serrated barb design allows for secure hose grip when
- English Size: 1 inch
- Features: English
- Material: Stainless Steel
-
Supplier: DigiKey
Description: BMQC,PLUG,HOSE BARB STRAIGHT,3/8
- Features: Other
- Material: Stainless Steel
-
Supplier: KENT Systems, LLC
Description: Collection 4 shut-off male with 5/16" barb
- Features: Gas Fitting, Hydraulic Fitting, Metric, Pneumatic Fitting
- Fitting Type: Hose Fitting
- Material: Polypropylene (PP), Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
maximum pressure rating of the fitting with the appropriate size polyurethane tubing and a clamp installed is 100 psig (6.8 bar). Manufactured in brass, 303 or 316 stainless steel. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
1/4” ID down to 1/16” ID. The maximum pressure rating is 100 psi (6.89 bar) when used with the appropriately sized polyurethane tubing. With a clamp installed, the burst pressure of the tubing becomes the limiting factor. The barb fitting can be ordered in either 303 stainless steel or (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
M3 Thread To Barb, Elbow, Adjustable Position Description: Adjustable position 90 degree elbow fitting, from M3x0.5 external thread to barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
-high purity systems. Miniature Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close component spacing * Provides flow and service ratings equal to larger weld fittings. (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
special cleaning to meet the requirements of ultra-high purity systems. Miniature Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
good performance and reduce the machining allowance, These pipe and hose fittings are used for liquid equipment and pipe pneumatic systems. material can be alloy steel, stainless steel, brass alloy ,aluminium alloy (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
302 Stainless Steel Balls – Durable and Precise for Industrial Use Our 302 Stainless Steel Balls offer outstanding (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
302 stainless steel balls are known for their high hardness, rust resistance, and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
CR4 - Thread: Nylon Tubing and Barbed Fittings
The car comes from the factory with the spring-loc fittings ( barbed ) stainless steel to nylon on the fuel rail .
-
http://dspace.mit.edu/bitstream/handle/1721.1/16864/51639575-MIT.pdf?sequence=2
Screw-in luer adapter Luer-to-barb fittings Screw-in barb fittings Stainless Steel set screw MMC 5121 K33 MMC 94025 A160 Poor sealing between luer adapter and barb fittings often led to leakage with forced crossflow reactors .
-
Featured Products
The piezometer tip and screen are stainless steel and a barbed fitting allows a sample tube to be attached to obtain high-quality samples.
-
http://dspace.mit.edu/bitstream/handle/1721.1/44211/294861012-MIT.pdf?sequence=2
Stainless Steel ¼” Barbed Fitting x NPT-¼” .
-
pipe nipple ( Page 9 ) - offers from pipe nipple manufacturers, suppliers, exporters & wholesalers
Pipe Fittings hose barbs hose Nipples * Stainless Steel Pipe Fittings Hose barb connector’s fittings ...
-
6.26.07 -- A Guide To Laboratory Water Purification
Eldon James is the world's first company to utilize metal injection molding (MIM) to produce a complete line of "single barb " stainless steel hose fittings and stainless steel tubing connectors.
-
2.20.07 -- Practical Techniques For Successfully Validating Process Equipment
Eldon James is the world's first company to utilize metal injection molding (MIM) to produce a complete line of "single barb " stainless steel hose fittings and stainless steel tubing connectors.
-
12.21.06 -- Strategic Outsourcing: The Growing Trend In The Pharmaceutical Industry
Eldon James is the world's first company to utilize metal injection molding (MIM) to produce a complete line of "single barb " stainless steel hose fittings and stainless steel tubing connectors.
-
9.26.06 -- Spotlight On Powder Handling
Eldon James is the world's first company to utilize metal injection molding (MIM) to produce a complete line of "single barb " stainless steel hose fittings and stainless steel tubing connectors...
-
10.10.06 -- Special Edition AAPS
Eldon James is the world's first company to utilize metal injection molding (MIM) to produce a complete line of "single barb " stainless steel hose fittings and stainless steel tubing connectors...
Indicates content that may require registration and/or purchase.