-
Supplier: H.A. Guden Co., Inc.
Description: WELD-ON HINGE 5.91" OVERALL STEEL, FIXED STAINLESS PIN W20
- Pin Diameter: 0.5 inch
- Features: Other
- Leaf Material: Stainless Steel, Steel
- Hinge Type: Weld-on Hinge
-
Supplier: H.A. Guden Co., Inc.
Description: 1.5 X 1.5 X.050 X.125 STSNH SPUN PIN
- Leaf Thickness: 0.05 inch
- Length: 1.5 inch
- Pin Diameter: 0.125 inch
- Hinge Type: Butt Hinge
-
Supplier: H.A. Guden Co., Inc.
Description: 1.50 X 1.50 X .060 X .125 STSNH TYPE 316 STAKED PIN
- Leaf Thickness: 0.06 inch
- Length: 1.5 inch
- Pin Diameter: 0.125 inch
- Hinge Type: Butt Hinge
-
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Heavy duty polished stainless steel hinge. Supported by two heavy lugs on hinge bracket with nylon bearings for smooth action and easy closing. Manufactured from 304 non-magnetic stainless steel to provide great strength and a long corrosion proof life with
- Leaf Material: Stainless Steel
-
Supplier: H.A. Guden Co., Inc.
Description: WELD-ON HINGE 3.94" OVERALL STAINLESS STEEL, FIXED PIN W16
- Pin Diameter: 0.392 inch
- Features: Other
- Leaf Material: Stainless Steel
- Hinge Type: Weld-on Hinge
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless
- Pin Diameter: 0.5 inch
- Leaf Material: Stainless Steel
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: 10 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. Stainless Steel 1/8" Shim available. Finish - Plain or Polished.Manufactured from 304 Stainless Steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes.
- Pin Diameter: 0.5 inch
- Leaf Material: Stainless Steel
-
Supplier: HardwareSource, Inc.
Description: the hinge barrel. The hinge barrel diameter is 5/8". The 5" hinge leaf is 1-3/8" wide not including the hinge barrel. The hinge barrel diameter is 3/4". Weight ratings listed below are for a pair of hinges. Stainless steel flat head screws are
-
Supplier: HardwareSource, Inc.
Description: 304 stainless steel .120" stainless pin countersunk holes screws not included good for marine use Finishes: Polished
-
Supplier: HardwareSource, Inc.
Description: Small stainless steel butt hinge. Made from Type 304 Stainless Steel. Leaf thickness is approximately 0.062". Finish is satin or dull industrial type finish. Please note this is an industrial grade hinge, it is not suitable for highly decorative residential
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: 12" or 16" and 19". Pin - 1/2 Dia. steel Finish - Zinc plated.All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available).
- Pin Diameter: 0.5 inch
- Leaf Material: Stainless Steel
-
Supplier: HardwareSource, Inc.
Description: Heavy duty strap hinge for gates, truck doors or anywhere a heavy duty stainless steel strap hinge is needed. Made for surface mounted flush installation. Made from 0.197" thick stainless steel. Horizontal strap measures 2.5" tall by 7-3/8" wide (measured
-
Supplier: Larsen & Shaw Limited
Description: Specifications Application Container Hinge Gauge 0.030" Length 14.62" Width Uneql Pin Diameter 0.090" Holes Pierce
-
Supplier: Larsen & Shaw Limited
Description: Specifications Application Electrical Enclosure Hinge Gauge 0.037" Length 7" Width 0.625" Pin Diameter 0.090" Holes No
-
Supplier: Southco
Description: This series of concealed hinge designs provides durable performance "behind-the-scenes" while maintaining attractive aesthetics on the front of the enclosure. A variety of retractable and removable pin designs round out this line to permit tool-free door removal for easier end user
- Features: Other
- Leaf Material: Stainless Steel
-
Supplier: Sugatsune America, Inc.
Description: Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on both ends
- Length: 0.1875 inch
- Hinge Type: Continuous Hinge / Piano Hinge
- Features: Other
- Leaf Material: Stainless Steel
-
Supplier: Sugatsune America, Inc.
Description: Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on both ends
- Length: 0.1875 inch
- Hinge Type: Continuous Hinge / Piano Hinge
- Features: Other
- Leaf Material: Stainless Steel
-
Supplier: J. W. Winco, Inc.
Description: Specification Hinge body: European Standard No. 1.4308, matt blasted finish Hinge pin: Stainless steel, European standard 1.4305 (American Standard 303 series) Information GN 337-NI hinges are a variation on GN 237 hinges, which are designed so the
-
Supplier: Southco
Description: This series of concealed hinge designs provides durable performance "behind-the-scenes" while maintaining attractive aesthetics on the front of the enclosure. A variety of retractable and removable pin designs round out this line to permit tool-free door removal for easier end user
- Features: Other
- Leaf Material: Stainless Steel
-
Supplier: Larsen & Shaw Limited
Description: Specifications Application Waste Enclosure Hinge Gauge 0.037" Length 8.375" Width 1" Pin Diameter 0.100" Holes Pierce
-
Supplier: Southco
Description: This series of concealed hinge designs provides durable performance "behind-the-scenes" while maintaining attractive aesthetics on the front of the enclosure. A variety of retractable and removable pin designs round out this line to permit tool-free door removal for easier end user
- Features: Other
- Leaf Material: Stainless Steel
-
Supplier: Larsen & Shaw Limited
Description: Specifications Application Washroom Dispenser Hinge Gauge 0.030" Length 72" Width 1" Pin Diameter 0.060" Knuckle Length 0.25" Holes No Weight 0.81 lbs Units per Carton 25 Weight per Carton 21 lb
-
Supplier: Hardware House, LLC
Description: 50-9984 HD 4" SS STRAP HINGEHeavy-duty stainless steel strap hingesFixed pinScrews includedPacked one hinge with screws per cardSize: 4"
-
Supplier: Southco
Description: This series of concealed hinge designs provides durable performance "behind-the-scenes" while maintaining attractive aesthetics on the front of the enclosure. A variety of retractable and removable pin designs round out this line to permit tool-free door removal for easier end user
- Hinge Type: Concealed Hinge, Spring Hinges
- Features: Other
- Leaf Material: Stainless Steel
-
Supplier: Hardware House, LLC
Description: 51-0081 HD 6" SS STRAP HINGEHeavy-duty stainless steel strap hingesFixed pinScrews includedPacked one hinge with screws per cardSize: 6"
-
Supplier: Hardware House, LLC
Description: 51-0313 HD 6" SS T HINGEStainless steel finish fixed pin H-D strap hingeHeavy patternScrews includedRecommended for use on all ACQ treated-lumber applicationsPacked 1 hinges with screws per cardSize: 6"
-
Supplier: EMKA Incorporated
Description: 120 deg for door return of 20mm
- Length: 2.4 inch
- Hinge Type: Concealed Hinge, Overlay Hinge, Pin Hinge, Weld-on Hinge
- Hole Type: No Holes
- Direction: Reversible
-
Supplier: RS Components, Ltd.
Description: 304 Stainless Steel Modulo Pin, 6x80mm
- Length: 3.149608 inch
- Features: Other
- Hinge Type: Pin Hinge
- Leaf Material: Stainless Steel
-
Supplier: Fibox Enclosures
Description: Featuring a hinged transparent cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin. Base with 1/2 and 3/4 inch knock-outs. Quick release
- Length / Height: 12.0078805 inch
- Width/Diameter: 10.0000054 inch
- Depth: 5.9842552 inch
- Height: 12.0078805 inch
-
Supplier: Fibox Enclosures
Description: Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin. Base with 1/2 and 3/4 inch knock-outs. Quick release
- Length / Height: 10.0000054 inch
- Width/Diameter: 7.9921303 inch
- Depth: 5.9842552 inch
- Height: 10.0000054 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central
- Number of Holes: 4
- Hinge Type: Butt Hinge
- Features: Other
- Direction: Reversible
-
Supplier: Velko Hinge, Inc.
Description: Plain service type flat back hinges (welding butts) loose or tight pins. Hinges are available in Steel, Aluminum and Stainless Steel. Swage Unequal leaves Forms or bends Hole punching Cut-outs, etc. Loose or tight pins VELKO is able to produce special
- Leaf Thickness: 0.18 inch
- Length: 5 inch
- Pin Diameter: 0.375 inch
- Open Width: 5 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central
- Number of Holes: 2
- Hinge Type: Butt Hinge
- Hole Type: Round
- Leaf Material: Stainless Steel
-
Supplier: Magnus Mobility Systems, Inc.
Description: Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central
- Number of Holes: 2
- Hinge Type: Butt Hinge, Unequal Leaves
- Features: Other
- Hole Type: Round
-
Supplier: Reid Supply
Description: Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a
- Length: 3.15 inch
- Features: Other
- Leaf Material: Stainless Steel
- Hinge Type: Weld-on Hinge
Find Suppliers by Category Top
Featured Products Top
-
There are two primary types of hinges: Free-fit hinges operate with minimal friction or drag (read more)
Browse Industrial Pins Datasheets for SPIROL -
independent installation of frame and door leaves. Stainless steel hinge pins provide added corrosion protection, making EH Surface Mount Hinges ideal for demanding indoor and outdoor environments where durability, flexibility, and security are essential. (read more)
Browse Hinges (industrial) Datasheets for Southco -
Southco’s F6 Retractable Door Removal Hinges provide flexible and convenient solutions for applications requiring easy door access. With multiple retractable and removable pin designs, these hinges allow tool-free door removal, simplifying installation, maintenance, and end-user access (read more)
Browse Hinges (industrial) Datasheets for Southco -
stainless steel in your choice of 304 or 316 grade, these enclosures feature smooth, continuously welded seams. Door hinges, hinge pins, and quarter turn latches are also constructed of stainless steel. Formed lip and seamless poured-in-place gasket offer protection from ingress by liquids and contaminants (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Fairlane Products now offers full stainless steel quick release ball lock pins that have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed, which then allows the balls to retract into the (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
NAUTICAL HANDLE The handles are designed to prevent accidental release and are machined from 303 stainless steel. These positive locking pins will not release until the button on the handle is depressed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
The BUMAX high-strength pins ensure consistent quality for FlexLink customers around the world. BUMAX produces two different types of pins for FlexLink that are used in four different FlexLink chain types – a large pin 2 cm long and a shorter (read more)
Browse Threaded Rod Datasheets for BUMAX® -
Southco’s N6 Surface Mount Hinges provide superior durability, corrosion resistance, and design flexibility for a wide range of applications. Constructed entirely from 304 or 316 stainless steel, these hinges deliver long-lasting performance even in harsh or corrosive environments (read more)
Browse Hinges (industrial) Datasheets for Southco -
look. Concealed mounting hardware further enhances the professional appearance. Available in stainless steel, satin chrome, and polished chrome finishes, these hinges combine durability with an attractive aesthetic. The 96 hinge range provides a cost-effective, versatile solution for designers seeking reliable performance and flexible installation options. (read more)
Browse Hinges (industrial) Datasheets for Southco -
The Southco T6 Stamped Friction Hinge provides reliable lid control and consistent positioning in applications exposed to demanding or corrosive environments. Its all-stainless steel construction, available in 304 or 316 grades, ensures superior durability and long service life (read more)
Browse Hinges (industrial) Datasheets for Southco
More Information Top
-
Bill Of Materials - B and O BeoPlay H8 Headphones
$4.08 - Pivot Arm, Machined Aluminum, Anodized, w/ Pressed-In Machined Stainless Steel Hinge Pin - (Qty: 2) .
-
The Handbook of Contraception
The jaws are joined with a stainless steel hinge pin .
-
CRV7 70-mm rocket system
The aft assembly consists of the nozzle assembly fitted with three wrap-around aluminium fins complete with stainless steel hinge pins and fin springs and a weather seal diaphragm.
-
PDF - B and O BeoPlay H8 Headphones
$4.08 - Pivot Arm, Machined Aluminum, Anodized, w/ Pressed-In Machined Stainless Steel Hinge Pin - (Qty: 2) .
Indicates content that may require registration and/or purchase.