-
Supplier: Exlar
Description: Planetary rollers assembled around the actuator's extending rod follow threads which are precisely machined on the inside surface of the actuator's hollow armature. Linear motion is produced in precise synchronization with the armature rotation. Because this roller screw mechanism has
- Stroke or X-Axis Travel: 18 inch
- Rated Speed: 10 in/sec
- Rated Force: 415 to 905 lbs
- Motor Voltage: 115 to 460 volts
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Stainless Steel
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M24 x 180
- Length: 7.086618 inch
- Fastener Standards: DIN
- Metric: M24
- Features: Other
-
-
Supplier: RS Components, Ltd.
Description: RS PRO MSAZ06055 Threaded Rod
- Length: 2.1653555 inch
- Metric: M6
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 6
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 8
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: Use a stopper ring to accurately determine the threaded length.
- Length: 0.6299216 inch
- Metric: M5, M6
- Features: Other
- Direction: Right Hand
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 7/8 INCH NOMINAL DIAMETER 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 4 PIECES PER BUNDLE NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
- Length: 36 inch
- Inch: 7/8"
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This 18-8 Stainless Steel 3/8-16 Fully Threaded
- Length: 1.25 inch
- Inch: 3/8"
- Features: Other
- Material: Stainless Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A193 B7 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER TUBE WEIGHT 13 LB PER 100 FT
- Length: 72 inch
- Inch: 1/4"
- Features: Other
- Material: Stainless Steel
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
- Length: 72 inch
- Inch: 3/8"
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine
- Length: 0.9842525 inch
- Metric: M10
- Features: Other
- Direction: Right Hand
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 12 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER UNCR THREAD SERIES 20 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 50 PER TUBE
- Length: 144 inch
- Inch: 1/4"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended.
- Length: 3.149608 inch
- Metric: M5
- Features: Other
- Direction: Right Hand
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Length up to 40FT, RH/RH or RH/LH, Anchor Rod, Anchor Bolt, Tie-Back Rod, Pre-Stressed Rod, Double End Rod Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” through 6” Nominal Diameter, Max
- Length: 480 inch
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Threaded Rod, TFL Rod Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: A2 Stainless Steel Finish: Self Colour
- Fastener Standards: DIN
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Universal sensors for tension and compression applications up to 10,000 lbF (50 kN). Threaded rods on each end allow for a variety of mounting configurations. Compatible with Mark-10 (read more)
Browse Torque Sensors Datasheets for Mark-10 Corporation -
seamless tubing is evident in their names alone. Seamless tubes are as defined – they do not have a welded seam. The tubing is manufactured through an extrusion process where the tube is drawn from a solid stainless steel billet and extruded into a hollow form. The billets are first heated and (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
pressures as low as 20 psi (on water). Standard airless atomizing nozzles feature all stainless steel construction with 6-40 threads designed to work with the Lee 062 MINSTAC fitting system. Available in multiple flow ranges, these nozzles can be installed directly onto a Lee VHS micro-dispense valve for (read more)
Browse Nozzles Datasheets for Lee Co. (The) -
coarse depending on the spec-requirements. The technique also aids in achieving tight tolerances and even correcting dimensional problems that may arise in structural applications, shafts, threaded rods, fasteners, and the like. Passivation Passivation of stainless steel (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Simultaneous mass and heat transfer in the flow of gases past single spheres
Each sphere was supported horizontally with a hollow stainless steel rod , threaded on one end to engage a tapped enlargement of one of the drilled major diameters.
-
Diffusion and flow in a radially moving film
A hollow stainless - steel rod was threaded into the upper flange and extended down into the glass cylinder.
-
Numerical and experimental investigations on the physical characteristics of supersonic steam jet induced hydrodynamic instabilities
A threaded stainless steel rod is inserted inside this hollow pipe so that the rod can move up and down by rotating it.
-
Mass, heat, and momentum transfer in the flow of gases past single spheres
A test sphere was supported on a stainless steel hollow rod which was inserted in a short threaded tap drilled along a major diameter.
-
Journal of Arid Environments
These were constructed from hollow resin tubing of w7 mm O.D. fitted with internal sliding screw- threaded stainless steel rods .
-
The low temperature properties of (Dy{sub 1-x}Er{sub x})Ni{sub 2} alloys
A sample is suspended on the lower end of a 0.25 inch diameter polished stainless steel sample probe rod in a 0.142 inch diameter by 0.52 inch long hollow nylon sample holder by threading the sample rod onto the…
-
Investigation of the Strontium-90 Contaminant Plume along the Shoreline of the Columbia River at the 100-N Area of the Hanford Site
Once the desired depth was reached, the aquifer tube (consisting of a 6-in. stainless steel screen and ¼-in. polyethylene tubing) was attached and fed into the hollow drive rod and threaded onto the drive tip (Figure 2).
-
Experience with the Molten-Salt Reactor Experiment
The control rods are fleXible, consisting of hollow cylinders of Gd20 3 -A120 3 ceramic, canned in Inconel and threaded on a stainless - steel hose which also serves as a cooling-air conduit.
-
Novel cylindrical rotating electrode for anaerobic surface‐enhanced Raman spectroscopy
Kel-F sleeves; 5, stainless-steel O-ring joint; 6, vacuum port; 7, spring-loaded graphite brushes; 8, stainless - steel Swagel- ok tube fittings; 9, hollow Kel-F plugs; 10, Cu rods ; 11, fitting nuts; 12, threaded Al plate; 13, Kel-F…
-
Design and construction of a Fourier transform soft x-ray interferometer
The driveshaft has several parts to it: a hollow tube, 1.000" OD … bellows, an aluminum connecting rod , 0.625" x 24" … has a 1/4-20 threaded hole at either end … the flexure joints, two stainless steel flexure joints, 0.625"…
Indicates content that may require registration and/or purchase.