-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: A2 Stainless Steel Dimensions in mm
- Material: Aluminum, Stainless Steel
- Head Type: Dome / Button
- Features: Other
-
Supplier: Sunnen Products Company
Description: applications -- in either Round Carbide Rod Inserted or Full Carbide Shoe Mandrels. Full-Carbide Shoe Mandrels -- Recommend to be used for high-production situations in materials that are susceptible to galling such as 303 stainless steel. Metal Bond Superabrasive Insert
-
Supplier: TFC Ltd.
Description: Body: A2 Stainless Steel Mandrel: Mild Steel Dimensions in mm
- Head Type: Dome / Button
- Features: Other
- Material: Stainless Steel, Steel
-
-
Supplier: TFC Ltd.
Description: Body: A2 Stainless Steel Mandrel: Steel Dimensions in mm
- Head Type: Dome / Button
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: transfluid Maschinenbau GmbH
Description: With servo-hydraulic motors. Energy savings up to 70%. Bends steel, stainless steel and aluminum. Bends to the same radius as purchased elbows. Accuracy allow for the rail to be used as a template.
- Max. Round Size: 0.75 to 5 inch
- Max. Bending Angle: 11.8 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: transfluid Maschinenbau GmbH
Description: With servo-hydraulic motors. Energy savings up to 70%. Bends steel, stainless steel and aluminum. Bends to the same radius as purchased elbows. Accuracy allow for the rail to be used as a template.
- Max. Round Size: 2.375 to 10.75 inch
- Max. Bending Angle: 32.2 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy
- English Size: 1 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy
- English Size: 1 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy
- English Size: 1 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy
- English Size: 1 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Description: ISO 16585 specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with an austenitic stainless-steel body (A2) and a stainless-steel mandrel (SSt) and with nominal
-
Supplier: CSA Group
Description: ISO 16585 specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with an austenitic stainless-steel body (A2) and a stainless-steel mandrel (SSt) and with nominal
-
Description: ISO 15983 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with an austenitic stainless steel body (A2) and an austenitic stainless steel mandrel (A2) and with
-
Supplier: CSA Group
Description: ISO 15984 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an austenitic stainless steel body (A2) and an austenitic stainless steel mandrel (A2) and with
-
Supplier: CSA Group
Description: ISO 15983 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with an austenitic stainless steel body (A2) and an austenitic stainless steel mandrel (A2) and with
-
Description: ISO 15984 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an austenitic stainless steel body (A2) and an austenitic stainless steel mandrel (A2) and with
-
Supplier: ASTM International
Description: This specification covers the standard for stainless steel wire strand composed of a multiplicity of round wires and suitable for use as guy wires, overhead ground wires, and similar purposes. Stranding shall be sufficiently close to ensure no appreciable reduction in diameter when
-
Supplier: CSA Group
Description: ISO 16584 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel, protruding head, with a nickel copper body (NiCu) and either a steel (St) or stainless steel (SSt) mandrel and with nominal
-
Description: ISO 16582 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a copper body (Cu) and either a steel (St) or a bronze (Br) or a stainless steel (SSt) mandrel and with
-
Supplier: RivetDirect, Inc.
Description: 314 Stainless Steel Body, 420 Stainless Steel Mandrel
- Body Diameter: 0.187 inch
- Grip Length: 0.626 to 0.75 inch
- Head Type: Dome / Button
- Features: Other
-
Supplier: RivetDirect, Inc.
Description: 315 Stainless Steel Body, 304 Stainless Steel Mandrel
- Body Diameter: 0.187 inch
- Grip Length: 0.251 to 0.25 inch
- Head Type: Dome / Button
- Features: Other
-
Supplier: Fastener SuperStore, Inc.
Description: 3/16 X .75-1.0 (#616) Stainless Steel / Stainless Steel Blind Rivets A stainless steel blind fastener with a self-contained stainless steel mandrel which is otherwise designed identically to other dome head rivets. The head of the body
- Body Diameter: 0.1875 inch
- Grip Length: 0.75 to 1 inch
- Shear Strength: 950 lbs
- Rivet Type: Blind
-
Supplier: SpeedBear Fasteners
Description: Stainless steel body and stainless steel mandrel rivets. Grip ranges from 0.031 to .500 inches.
- Body Diameter: 0.125 inch
- Grip Length: 0.031 to 0.125 inch
- Shear Strength: 700 lbs
- Features: Other
-
Supplier: Norton Abrasives
Description: stainless and carbon steel. Conform to intricate shapes and contours, delivering a consistent finish and uniform cut rate. Three Sizes and Mounts – For Every Application: • Micro and mini sizes with 1/8" and 1/4" steel shanks • Mini sizes with 1/4"-20 thread • Larger sizes with
- Outer Diameter (OD): 0.375 inch
- Shank / Bore Diameter: 0.125 inch
- Grit Size: 60 to 320
- Rotary Speed: 40,000 rpm
-
Supplier: J&S Machine, Inc.
Description: movements. The range of the product line from 1” to 6” stainless steel makes these machines a favorite for the truck and automotive exhaust bending industry.
- Max. Round Size: 0.5 to 1 inch
- Max. Bending Angle: 190 degrees
- Power: Electric, Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: Reid Supply
Description: length from the center of .750 in and a torque of .117 PSI. Has a Right Hand wind direction and a recommended mandrel size of .156 in
- Outer Diameter: 0.259 inch
- Spring Material: Stainless Steel
-
Supplier: Novaflex Group
Description: to +180°F Made on stainless steel mandrels, no petroleum lubrications, ends capped.
- Inside Diameter: 1 to 4 inch
- Outside Diameter: 1.54 to 4.8 inch
- Working Pressure: 500 psi
- Temperature Range: -30 to 180 F
-
Supplier: Weiler Abrasives
Description: disc shape maximizes surface contact for aggressive stock removal on flat surfaces. Composite backing will not mark the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
- Outer Diameter (OD): 3 inch
- Bore / Shank Diameter: 0.6 inch
- Grit Size: 40 # or Microns
- Features: Disc Roll, Other, Specialty / Other
-
Supplier: Weiler Abrasives
Description: disc shape maximizes surface contact for aggressive stock removal on flat surfaces. Composite backing will not mark the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
- Outer Diameter (OD): 3 inch
- Bore / Shank Diameter: 0.6 inch
- Grit Size: 80 # or Microns
- Features: Disc Roll, Other, Specialty / Other
-
Supplier: MicroGroup
Description: Medical Quality tubing is manufactured from T316L certified stainless steel in ID’s from .020" to .500" with ±.001" ID tolerances or .500" to 1.000" ID with ±.0015" ID tolerances. Available in thin walls, "MQ" tubing is welded and mandrel drawn to approximately 1/8 - 1/2 hard
- Outside Diameter / Size: 0.125 to 1 inch
- Maximum Inside Diameter / Size: 0.98 inch
- Wall Thickness: 0.02 inch
- Features: Aluminum, Brass / Bronze, Copper, Hastelloy®, Stainless Steel, Steel, Titanium, Welded and Drawn (W&D)
-
Supplier: ASTM International
Description: This specification covers a group of common requirements that shall apply to carbon, alloy, and stainless steel fasteners or fastener materials, or both. These materials are intended for use at any temperature from cryogenic to the creep range. Requirements for the melting process and
-
Supplier: ASRaymond
Description: Stock sizes in stainless steel and music wire SPEC stainless steel torsion springs are widely useful to store and release energy of rotation or to maintain a pressure over a short distance. Our stock selection includes torsion springs with four end positions and music
- Outer Diameter: 0.177 inch
- Wire Diameter: 0.018 inch
- Leg Angle: 90°
- Leg Length: Equal Leg Length
-
Supplier: Novaflex Group
Description: tube is built on stainless steel mandrels for cleanliness. Meets FDA, USDA, and 3-A Sanitary Standards Authorized (#1376). Resistant to CIP solutions. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness.
- Inside Diameter: 0.75 to 4 inch
- Outside Diameter: 1.25 to 4.52 inch
- Working Pressure: 150 psi
- Temperature Range: -40 to 240 F
Find Suppliers by Category Top
Featured Products Top
-
WELDED VS SEAMLESS STAINLESS STEEL TUBING Stainless Steel CompositionStainless steel tubing is one of the most versatile metal alloy materials used in manufacturing and fabrication. The two common (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Beryllium Science: US-UK agreement on the use of Atomic Energy for mutual defense
The thickness requirement places a limit on the potential to develop of net shaping A ready solution to this would be to use a stainless steel mandrel which would contract more than the preform and not ailow wall stresses to develop.
-
Targeted‐HASTE imaging with automated device tracking for MR‐guided needle interventions in closed‐bore MR systems
Needle insertion and infusion via the needle could be visualized with a temporal resolution of 1 s, and the needle tip could be localized even in the presence of a stainless steel mandrel .
-
Practical Methods in the Use of Masters, Mandrels, and Matrices
FIG. 7.—Tiny Stainless Steel Mandrels with Which Great Care Must Be Taken to Avoid Stretching or Twisting upon Mandrel Removal.
-
ZCP2006ITSC1237
A 304 stainless steel mandrel with CTE of 17.5 x 10-6/°C was chosen for this technique.
-
Design fundamentals of electroformed components
An alkaline solution is used to completely dissolve the aluminum mandrel, leaving the electroformed part intact; alternatively, the deposit is simply pulled off a stainless steel mandrel , likewise leaving a free standing electroformed part.
-
Future high-resolution x-ray telescope technologies: prototype fabrication methods and finite element analysis
The finished stainless steel mandrel can be seen in figure 3(a), a final surface roughness measurement using the RST500 microscope interferometer of 4.01nm was attained (figure 3(b)).
-
Spray casting project final report
The process would start by sizing a stainless steel mandrel or collector to the inside diameter desired for the finished shield (Note: the mandrel thicknesswould be sized to support the load of the sprayed DU).
-
Development of a controlled bending application method for investigating
Nb3Sn
jacketed strands
In the radius decrease (RD) option two main support pieces were manufactured: one stainless steel mandrel for HT and one stainless steel mandrel for measurements.
Indicates content that may require registration and/or purchase.