Products/Services for Stainless Steel Offset Piano Hinges

  • Hinges (industrial)-Image
    Hinges (industrial) - (441 companies)
    MIL-SPEC Hinge direction Leaf thickness Length Pin diameter Knuckle length Open width Hole type Number of holes Construction Materials Hinge: Aluminum Brass Iron Steel Stainless steel Plastic Pins...
    Hinge Type
    Unequal Leaves
    Hinge Direction (Only if applicable.)
  • Stainless Steel Alloys-Image
    Stainless Steel Alloys - (803 companies)
    Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels. How to Select Stainless Steel Alloys. Stainless steels are steels that contain a minimum of 10% chromium and are more...
  • Wrenches-Image
    Wrenches - (482 companies)
    High-quality wrenches are typically made from chromium-vanadium alloy steels and are often drop-forged. Wrenches are frequently chrome-plated for corrosion resistance. Types of Wrenches. There are a variety of types of wrenches including: Adjustable...
  • Carbon Steels and Alloy Steels-Image
    Carbon Steels and Alloy Steels - (981 companies)
    Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels...
  • Tool Steels-Image
    Tool Steels - (187 companies)
    Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium. How to Select Tool Steels. Tool steels are wear-resistant, ferrous alloys based on iron...
  •  
    Wheels - (379 companies)
    ...cloth impregnated with synthetic resin. Materials. Some industrial wheels are made from solid materials such as plastic, polyurethane, stainless steel, and rubber. Others are made of one type of material and mounted on a hub constructed of a different...
  •  
    Boxes and Crates - (275 companies)
    PE), polypropylene (PP), and polyvinyl chloride (PVC). Metal boxes and crates are made of aluminum, steel, stainless steel, and intertwined steel wires. Paper boxes and crates are made of various types and grades of cardboard and paperboard. Other...
  •  
    Steel Rail - (35 companies)
    Steel rail is a form of steel fixed stock with a tee shaped rail profile for construction of railway tracks, which support and guide transit or railcar wheels. Steel rails are the load bearing and guiding elements in a railway or tramway track...
  •  
    Specialty Steels and Other Iron Alloys - (223 companies)
    There are different variations of specialty steels and iron alloys made for different conditions and services. These can be categorized by the composition of the steel or alloy or by the design purpose. Stainless steels are steels that contain a minimum...
  •  
    Copper, Brass, and Bronze Alloys - (597 companies)
    ...brittle at low temperatures like mild steel. Brass has excellent thermal conductivity and is a first choice for heat exchangers. Disinfection is a unique property of brass, as common pathogens die on its surface within hours, making it ideal...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Olin's Construction: Principles, Materials, and Methods, 9th Edition
    “Invisible” and piano hinges are also available but are used mostly on cabinet work. Offset hinges allow doors to swing wider than normal. Hinges are made from prime-coated steel , polished plated steel, chromiumplated metals, brass, bronze, aluminum, and stainless steel.
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … steamboat_N|2 mississippi_river_N|35 shower_N|2 shrimp_V|1 hallowed_J|3 shrinkwrap_V|1 badminton_equipment_N|1 sprinkler_system_N|1 airsickness_N|1 sick_person_N|2 port_J|102 line_of_merchandise_N|2 paddle_steamer_N|2 air-to-air_missile_N|1 infrared_J|6 rolling_stock_N|3 holy_grail_N|2 maginot_line_N|2 lump_N|20 grading_N|1 windage_N|1 signet_N|1 viagra_N|1 deaden_V|4 crumb_N|14 jockey_N|2 printing_ink_N|1 squeegee_V|2 silage_N|2 albumin_N|7 silver_J|4 aqueous_solution_N|14 pewter_N|1 stainless _ steel _N|1 weightless_J|2 frictionless_J|2 lipid … … seattle_N|4 reusable_J|2 pressure_suit_N|1 surface_area_N|6 open_fireplace_N|1 elementary_particle_N|22 high-potential_J|1 ignition_system_N|1 radio_transmitter_N|2 spark_gap_N|1 prohibition_N|4 handset_N|2 hard-of-hearing_J|2 lavish_J|8 spectrographic_analysis_N|1 polished_J|5 speed_V|2 sperm_N|17 spherically_R|1 curvature_N|15 baluster_N|1 centrifugal_J|1 harpsichord_N|4 compactly_R|1 upright_ piano _N|1 headsail_N|2 spinning_machine_N|4 oblique_bandage_N|1 … … pickup_truck_N|1 plush_J|2 preparatory_J|2 strap_ hinge _N|1 butt_hinge_N|1 mortise_V|1 telecommunication_equipment_N|2 … … propaganda_N|6 patent_law_N|1 patent_of_invention_N|1 journalistic_J|3 literacy_N|1 printing_process_N|2 smear_V|14 halftone_N|1 photogravure_N|1 repellent_N|1 planographic_printing_N|2 multi-color_J|1 offset _printing_N|3 bichromated_J|1 news_magazine_N|1 …
  • Design Of A Human Powered Wet Submersible For Competition
    The hatch cutouts were reattached with Aluminum piano hinge , and held shut with Velcro strips and snap closures. The drive gear was approximated by sandwiching two large sprockets, offset ky 1'2 tooth. Torsion springs were made from straight lengths of thin stainless steel rod.
  • SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … runoff_N|2 protozoa_N|3 floc_N|3 flagellated_protozoan_N|1 predominate_V|2 free-swimming_J|3 ciliated_protozoan_N|3 protozoan_N|1 stalked_J|1 ciliate_N|1 predomination_N|1 dissolved_J|5 cold_spell_N|1 floating_J|2 sink_V|23 resistance_N|11 damage_V|12 polyethylene_N|2 nuisance_N|3 lengthily_R|1 entitled_J|11 discount_N|1 confer_with_V|3 checkup_N|1 cafeteria_N|13 campus_N|2 smart_J|9 hat_N|23 smoking_N|1 puff_V|4 cigarette_N|16 lipstick_N|2 sprawled_J|2 cricket_N|1 stainless _ steel _N|1 proprietorship_N|10 talk_shop_V|1 polite_J|4 … … bait_N|1 entanglement_N|1 manservant_N|1 lordship_N|2 strict_J|5 rebuff_N|1 daunt_V|1 for_the_moment_R|6 interview_N|9 mail_N|5 tribute_N|5 trembling_J|7 forte- piano _N|1 make_love_V|1 nightingale_N|2 … … polish_N|3 shoelace_N|1 corduroys_N|1 smoking_jacket_N|1 brushed_J|1 unworn_J|1 mover_N|3 fine-looking_J|1 speck_N|4 sill_N|2 swipe_V|1 slit_V|1 hinge _N|3 get_at_V|1 take_down_V|3 … … contingency_N|1 year-end_N|1 air_force_N|2 reserve_J|5 reserves_N|3 national_guard_N|2 military_personnel_N|3 billion_N|1 longevity_N|1 dependent_N|2 proficiency_N|1 social_security_N|2 offset _V|7 traditionally_R|1 rate_of_pay_N|2 …
  • MARLBORO Offset Continuous Hinge,3 ft. L,2 In. W - Piano Hinges - 4PPL6|SS065032-OF36 - Grainger Industrial Supply
    Offset Continuous Hinge , 3 ft. • ItemOffset Piano Hinge • Material304 Stainless Steel .
  • noun.artifact (finlayson-gwc2014.zip)
    … "the early sets ran on storage batteries") } { set-back, setoff, [ offset, verb.creation: offset 1,+ ] structure,@ … … to finish wood) } { shell_plating, plate1,@ (the plates covering the frame of a steel ship and corresponding … … shutter, verb.contact:shut,+ verb.contact:shutter,+ ] blind,@ double-hung_window,#p (a hinged blind for a … … silverware, tableware,@ (tableware made of silver or silver plate or pewter or stainless steel) } { silverwork, work … … is considered relatively mild and not likely to cause addiction) } { soft_pedal, pedal,@ piano ,#p (a pedal …
  • Building a Roll-Off Roof or Dome Observatory
    Chain wheel and chain or a small Ship’s wheel • S/S Ball bearingbtransfer rollers • S/S Piano hinge • Stainless Boat snaps (4) • Springs for arrestor • 3″ diam. It is usually offset from the foundation corners by at least 2 ft. Bending mill (roller bending mill) A heavy steel mill comprised of rollers so arranged that they bend …
  • noun.dat (finlayson-gwc2014.zip)
    … #p 02877229 n 0000 | a small felted block that drops onto a piano string to stop … … 0000 | a painting or carving (especially an altarpiece) on two panels (usually hinged like a book … 0000 | tableware made of silver, silver_plate, pewter, stainless _ steel 02423851 06 n 02 hollowware 0 holloware 0 001 @ 02423695 n 0000 | serving dishes of silver 02423944 06 n 02 tea_service 0 tea_set 0 005 @ 03162011 n 0000 … … of a pile of plates of equal thickness arranged stepwise with a constant offset 02458962 06 n …
  • data.noun (edu.mit.mwe2011.zip)
    … sets ran on storage batteries" 03304905 06 n 03 set_back 0 setoff 0 offset 0 001 @ … … 001 @ 03140073 n 0000 | the plates covering the frame of a steel ship and corresponding … … 02593461 n 0000 ~ 02547809 n 0000 ~ 02872351 n 0000 | a hinged blind for a … … n 0000 ~ 02824937 n 0000 | tableware made of silver, silver_plate, pewter, stainless _steel 03339719 06 … … @ 03099621 n 0000 #p 03115608 n 0000 | a pedal on a piano that moves the …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 100926,'playboy'),(100927,'playday'),(100928,'played'),(100929,'played out'),(100930,'player'),(100931,'player piano '),(100932,'playfellow' … … 106736,'quelling'),(106737,'quellung'),(106738,'quellung reaction'),(106739,'quench'),(106740,'quenched'),(106741,'quenched steel '),(106742,'quenching' … … election'),(111173,'right of entry'),(111174,'right of first publication'),(111175,'right of offset '),(111176,'right … … 124352,'stained glass'),(124353,'stained-glass window'),(124354,'stainer'),(124355,'staining'),(124356,' stainless '),(124357,'stainless … … 125847,'strangling'),(125848,'strangulate'),(125849,'strangulation'),(125850,'strap'),(125851,'strap fern'),(125852,'strap hinge '),(125853,'strapado' …