-
Supplier: Weiler Abrasives
Description: Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
- Outer Diameter (OD): 0.008 inch
- Shank / Bore Diameter: 0.38 inch
- Width: 0.38 inch
- Length: 3.5 inch
-
Supplier: Weiler Abrasives
Description: Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
- Outer Diameter (OD): 0.005 inch
- Shank / Bore Diameter: 0.44 inch
- Width: 0.44 inch
- Length: 3.5 inch
-
Supplier: Weiler Abrasives
Description: Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
- Outer Diameter (OD): 0.008 inch
- Shank / Bore Diameter: 0.25 inch
- Width: 0.25 inch
- Length: 3.5 inch
-
-
Supplier: Weiler Abrasives
Description: Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
- Outer Diameter (OD): 0.008 inch
- Shank / Bore Diameter: 1.13 inch
- Width: 1.13 inch
- Length: 3.5 inch
-
Supplier: Tanis Incorporated
Description: Tanis provides Wire End brushes for use in portable tools and drill presses with 1/4" chuck adaptability. These brushes are designed for up to 20,000 RPM. We make our standard Wire End brushes using carbon steel or stainless steel bridled or
- Outer Diameter (OD): 0.5 inch
- Trim Length: 1 inch
- Rotary Speed: 20,000 rpm
- Applications: Cleaning / Surface Preparation
-
Supplier: Norton Abrasives
Description: Merit Knotted Wire Cup Brushes are designed for high impact cutting and cleaning on more demanding applications. Available in single or double row styles. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel
- Outer Diameter (OD): 2.5 to 6 inch
- Rotary Speed: 6,000 to 15,000 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Brush Type / Shape: Cup Brush, Power / Rotary Brush (Wheel, Roller)
-
Supplier: Milwaukee Electric Tool Corporation
Description: BEVEL, CRIMPED WIRE TYPE 0.014 INCH WIRE SIZE CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION 4 INCH DIAMETER 12000 SPEED RATING 4 DIAMETER - DECIMAL 4 DIAMETER - FRACTIONAL 5/8 INCH-11 TPI ARBOR HOLE SIZE STAINLESS STEEL WIRE MATERIAL MILWAUKEE. BRAND
- Outer Diameter (OD): 4 inch
- Rotary Speed: 12,000 rpm
- Mounting: Bore / Center Mount
- Applications: Cleaning / Surface Preparation
-
Supplier: Norton Abrasives
Description: or blue hubs for stainless steel use. Features & Benefits Narrow face stringer bead wire delivers high-impact cutting and cleaning for toughest applications Specially suited for groove and weld bead, corners and t-connections Joint/Crack cleaning wire wheel brushes
- Outer Diameter (OD): 4 to 12 inch
- Rotary Speed: 4,500 to 20,000 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Features: Flap Wheel, Metal Wire
-
Supplier: Sealeze
Description: Custom rotary strip brushes are available in two sizes: D Series and G Series. Extrusions are made from aluminum alloy. Machined aluminum alloy mounting hubs are available. Hubs for D Series rotary brushes enable mounting on shafts with 0.750 inch diameter; hubs for G
- Width: 4.25 inch
- Rotary Speed: 100 rpm
- Brush Type / Shape: Cylinder / Roller Brush, End Brush, Strip Brush
- Applications: Dusting / Wiping
-
Supplier: MicroGroup
Description: finish that you want. The wire fill is invariably CRIMPED. Crimping is done for mainly two purposes. The first is to make the wires stand apart form each other, and the second is to absorb the flexing and the vibrations as well as to help prevent wire fatigue and wire
- Outer Diameter (OD): 10 inch
- Shank / Bore Diameter: 2 inch
- Width: 1.375 inch
- Rotary Speed: 3,600 rpm
-
Supplier: Norton Abrasives
Description: the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features & Benefits Saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas Twist knot style for heavy-duty cleaning Crimped style for light- to medium-duty
- Outer Diameter (OD): 4 to 5 inch
- Rotary Speed: 9,000 to 12,500 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Brush Type / Shape: Cup Brush, Power / Rotary Brush (Wheel, Roller)
-
Supplier: DEWALT Industrial Tool Co.
Description: Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life
- Brush Type / Shape: Disc Brush, Power / Rotary Brush (Wheel, Roller)
- Features: Metal Wire
-
Supplier: DEWALT Industrial Tool Co.
Description: Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life
- Brush Type / Shape: Disc Brush, Power / Rotary Brush (Wheel, Roller)
- Features: Metal Wire
-
Supplier: DEWALT Industrial Tool Co.
Description: Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life
- Brush Type / Shape: Disc Brush, Power / Rotary Brush (Wheel, Roller)
- Features: Metal Wire
-
Supplier: Dynapar Corp.
Description: Featuring rugged, mill duty construction, the durable RIM Tach® 6200 was designed for hostile environments. The mill duty, cast iron construction of the 6200 accepts stainless steel sensor modules with patented magnetoresistive technology. The outputs are available as either single or
- Resolution (counts per revolution): 60 to 2,048 (counts/revolution)
- Diameter or Width: 4.5 inch
- Maximum Mechanical Shaft Speed: 7,000 rpm
- Operating Temperature: -40 to 158 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Typical applications: Industrial machine processing centers, rotary tables, heavy equipment towers, cable reels, packaging equipment, magnetic clutches, process control equipment, rotary sensors, emergency lighting equipment, robots, exhibition/display equipment, medical equipment,
- Number of Circuits: 47
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Norton Abrasives
Description: Merit Standard Twist Knot Wire Wheel Brushes are ideal for welding and metal fabrication applications (removing weld scale spatter, extra-heavy rust and corrosion, or surface roughening). Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For
- Outer Diameter (OD): 3 to 6 inch
- Rotary Speed: 12,500 to 20,000 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Features: Flap Wheel, Metal Wire
-
Supplier: RS Components, Ltd.
Description: Bessey SIT0011 Wire Brush
- Features: Abrasive Filament, Metal Wire, Specialty / Other
- Brush Filament / Fill Material: Specialty Blend / Other, Stainless Steel
-
Supplier: Flexovit USA, Inc.
Description: Wire Saucer Brushes combine the advantages of wire cup brushes and wire wheel brushes. Excellent for surface cleaning in difficult to reach places. Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All
- Outer Diameter (OD): 5 inch
- Rotary Speed: 12,500 rpm
- Features: Metal Wire
- Product / Material Worked: Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts.
- Outer Diameter (OD): 10 inch
- Width: 1.125 inch
- Trim Length: 2.1875 inch
- Rotary Speed: 3,600 rpm
-
Supplier: Braun Brush Co.
Description: The following 50" Main Brooms are for Tennant Sweeper models #92 & 95. Available in Nylon, Crinkle Wire, Proex & Wire, Nylon, Proex, & Nylon Patrol fibers. The 18" Side broom is available online reference #191T18. These replacement brushes are designed to identically replace
- Width: 50 inch
- Mounting: Bore / Center Mount
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless, Floor / Scrubbing Machine
- Brush Type / Shape: Disc Brush, Power / Rotary Brush (Wheel, Roller), Strip Brush
-
Supplier: Eraser Company, Inc.
Description: EKIT Metal Body Brush Kit Item # AA0124 This set of 5 metal body Erasers has multiple uses. Kit includes 1-each of Stainless Steel, Coarse Fybrglass®, Brass, Nylon, and Fine Fybrglass®.
- Brush Filament / Fill Material: Brass / Bronze, Specialty Blend / Other, Stainless Steel
- Applications: Cleaning / Surface Preparation
- Features: Metal, Metal Wire, Other, Synthetic Filament
- Mounting: None / Handheld
-
Supplier: Liberty Brush Manufacturing, LLC
Description: 11 inch - 2 S.R. Flat Wire Side Broom
- Outer Diameter (OD): 11 inch
- Features: Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
-
Supplier: Walter Surface Technologies
Description: For Precision Cleaning with Angle Grinders These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for
- Outer Diameter (OD): 4.5 to 6 inch
- Shank / Bore Diameter: 0.625 inch
- Width: 0.625 inch
- Rotary Speed: 12,500 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined
- Outer Diameter (OD): 4 inch
- Trim Length: 1.25 inch
- Rotary Speed: 7,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Flexovit USA, Inc.
Description: Heavy duty, laced back style scratch brush. Stainless Wire: 0.006 - For applications where contamination of the workpiece is a concern. All Flexovit stainless steel wire brushes are manufactured with 302 stainless.
- Features: Metal Wire
- Product / Material Worked: Metalworking
- Brush Type / Shape: Scratch / Toothbrush
- Brush Filament / Fill Material: Stainless Steel
-
Supplier: Eraser Company, Inc.
Description: grade of wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide
- Outer Diameter (OD): 1.2598432 inch
- Shank / Bore Diameter: 0.335039551 inch
- Width: 0.9842525 inch
- Mounting: Bore / Center Mount
-
Supplier: Walter Surface Technologies
Description: These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Features Long life Perfect balance Smooth action Top quality wire
- Outer Diameter (OD): 4 to 10 inch
- Shank / Bore Diameter: 0.5 to 1.25 inch
- Rotary Speed: 6,000 rpm
- Mounting: Bore / Center Mount
-
Supplier: Liberty Brush Manufacturing, LLC
Description: Wire Stripping Brush
- Outer Diameter (OD): 20 inch
- Features: Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
-
Supplier: Reid Supply
Description: Abrasive brushes are ideal for cleaning, deburring, and finishing applications. We carry a wide assortment of abrasive brushes, including wire wheel brushes, end and cup brushes, radial bristle brushes, honing and tube brushes, and abrasive hand
- Length: 0.50000027 inch
- Features: Metal Wire, Other, Wood
- Brush Type / Shape: Scratch / Toothbrush
- Brush Filament / Fill Material: Specialty Blend / Other, Stainless Steel
-
Supplier: DEWALT Industrial Tool Co.
Description: End Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet
- Brush Type / Shape: End Brush, Power / Rotary Brush (Wheel, Roller)
- Features: Metal Wire
-
Supplier: Maryland Brush Company, Inc.
Description: Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units.
- Outer Diameter (OD): 2.5 inch
- Trim Length: 0.75 inch
- Rotary Speed: 20,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Walter Surface Technologies
Description: ALLSTEEL™ wire brushes are designed to provide exceptional value and deliver consistent and reliable surface cleaning performance on a variety of metals. Through a strict quality controlled manufacturing process, ALLSTEEL™ brushes are perfectly balanced and feature an identical
- Outer Diameter (OD): 3 to 6.875 inch
- Shank / Bore Diameter: 0.625 inch
- Rotary Speed: 20,000 rpm
- Mounting: Bore / Center Mount
-
Supplier: Liberty Brush Manufacturing, LLC
Description: 18 inch - Wire Rotary Scrub Brush w/ FC08 Clutch Plate
- Outer Diameter (OD): 18 inch
- Features: Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller), Scrub / Washout
-
Supplier: Flexovit USA, Inc.
Description: Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knotted Wire Cup - Perfect for heavy duty cleaning and rough scale
- Outer Diameter (OD): 2.75 inch
- Rotary Speed: 12,500 rpm
- Brush Type / Shape: Cup Brush
- Features: Metal Wire
Find Suppliers by Category Top
Featured Products Top
-
. The innovative and patented flex PCB system is suitable both for LIF (low insertion force) plugs with grid dimensions of 0.5 and 1.0 mm as well as for wiring via lead wires. A wide selection of metric lead screws for linear movements as well as a (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
ways, such as brushed, polished, or matte. This versatility makes stainless steel popular in many industries where aesthetics and design are important, such as the medical and architectural sectors. This flexibility also seamlessly integrates stainless steel components into existing equipment and (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
fabricated from stainless steel or nickel alloys. The primary consideration is the thermal expansion and contraction of the case material. Brush seals can be delivered as a single unit or in multiple segments. The bristles can be configured radially inward, radially outward or (read more)
Browse Brush Seals Datasheets for Technetics Group -
corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal overload protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating. Subscribe to Email Updates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
% duty cycle motor with thermal overload protection, declutching manual override with hand wheel, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating and spring friction brake (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Aluminum alloy / Stainless steel (customizable) Working Life ≥20 million revolutions (depending on operating conditions) Additional Customizable (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
normally in low?temperature military & high?temperature industrial environments Structure Material Aluminum Alloy Stainless steel, copper alloy etc. Lightweight, corrosion?resistant, long service (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual override with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Material Aluminum alloy / Stainless steel (customizable) Sealing Method O-ring seals Operating Temperature Industrial grade: -20°C to +65°C; Military (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Advances in Materials and Processing
Before welding, the surface oxide layer on the plates was cleaned thoroughly using rotary stainless steel wire brush followed by acetone cleaning with a lint free cloth.
-
Aging model for solid lubricants used in weapon stronglinks: tribological performance and hardware review
A more aggressive “medium” burnish typical of earlier production practice uses a stainless steel wire rotary brush at 1750RPM, and results in significant exposure of the underlying substrate.
-
Metallurgy and Mechanics of Welding
Scouring can be carried out, either mechanically using a rotary brush with stainless steel wire or chemically (using soda, passivation with nitric acid and rinsing with water).
-
Improvement of mechanical properties of Inconel 718 electron beam welds—influence of welding techniques and postweld heat treatment
The plates were cleaned by rotary wire brushing containing stainless steel bristles followed by acetone cleaning with a lint-free cloth.
-
Aging model for solid lubricants used in weapon stronglinks: Oxidation chemistry and hardware review
A more aggressive “medium burnish” was produced using a stainless steel wire brush in a rotary tool, which results in significant exposure of the underlying substrate material.
-
Evaluation of Internal Brushing on Pinch Weld Quality
These anomalies are removed using rotary wire brushing using a small stainless steel brush.
-
ZASMHBA0001439
… to complete most repairs: · Castings must be stripped of paint and degreased before welding; conversion coatings should be removed from defective areas with steel wool or with a power wire brush having stainless steel bristles; a rotary deburring tool is recommended …
Indicates content that may require registration and/or purchase.