-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: A4 Stainless Steel Finish: Self Colour
- Features: Other, Square / Rectangle Hole Washer
- Material: Stainless Steel
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour
- Features: Other, Square / Rectangle Hole Washer
- Material: Stainless Steel
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: A2 Stainless Steel Finish: Self Colour
- Features: Other
- Material: Stainless Steel
-
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Available Materials: Beryllium copper wave spring washer, spring steel wave spring washer, stainless steel 17-7PH wave spring washer, stainless steel 301-304 wave spring washer Available Finishes: Black
- Inside Diameter: 0.06 to 2.755 inch
- Outside Diameter: 0.125 to 2.99 inch
- Thickness / Working Height: 0.003 to 0.032 inch
- Features: Black Oxide, Copper, Nickel Plated, Other, Tin Plated, Zinc Plated
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: steel Belleville spring washer, stainless steel 301-304 Belleville spring washer Available Finishes: Black oxide coated Belleville spring washer, cadmium plated Belleville spring washer, nickel plated Belleville
- Inside Diameter: 0.053 to 2.192 inch
- Outside Diameter: 0.125 to 3.235 inch
- Thickness / Working Height: 0.01 to 0.134 inch
- Washer Type: Belleville Washer
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Materials: Beryllium copper crescent spring washer, spring steel crescent spring washer, stainless steel 17-7PH crescent spring washer, stainless steel 301-304 crescent spring washer Available Finishes:
- Inside Diameter: 0.043 to 1.01 inch
- Outside Diameter: 0.088 to 1.25 inch
- Thickness / Working Height: 0.004 to 0.012 inch
- Features: Black Oxide, Copper, Nickel Plated, Other, Tin Plated, Zinc Plated
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.505 inch
- Outside Diameter: 1 inch
- Washer Type: Belleville Washer
- Features: Other
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.38 inch
- Outside Diameter: 0.75 inch
- Washer Type: Belleville Washer
- Features: Other
-
Supplier: SPIROL
Description: SPIROL offers a line of Nickel (Austenitic) Stainless Steel Disc Springs in outside diameters ranging from Ø8mm to Ø71mm Austenitic stainless steel is typically used for static and low cycle applications that require a heightened level of corrosion resistance.
- Inside Diameter: 0.165 to 1.417 inch
- Outside Diameter: 0.3149608 to 2.7952771 inch
- Thickness / Working Height: 0.02362206 to 0.18110246 inch
- Washer Type: Conical Washer
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.317 inch
- Outside Diameter: 0.625 inch
- Washer Type: Belleville Washer
- Features: Other
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.156 inch
- Outside Diameter: 0.312 inch
- Washer Type: Belleville Washer
- Features: Other
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: CONICAL SPRING WASHER NFE 25510
- Inside Diameter: 0.8267721 to 0.847244552 inch
- Outside Diameter: 1.4960638 inch
- Thickness / Working Height: 0.1574804 inch
- Features: Spherical Washer, Steel
-
Supplier: ASRaymond
Description: Stock sizes in music wire and stainless steel Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless
- Inside Diameter: 0.265 inch
- Outside Diameter: 0.49 inch
- Thickness / Working Height: 0.0075 inch
- Washer Type: Bowed / Curved Washer
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7248-2 Material: Stainless Steel OD: .197 (5.0)
- Outside Diameter: 0.197 inch
- Washer Type: Lockwasher, Helical Spring
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: wave washers? Wave spring washers are load-bearing devices that provide a preload between two surfaces. Other common types include flat washers, C-washers, D-shaped washers, countersunk or finishing washers, fender washers, SAE washers,
- Inner Diameter (ID): 7.086618 inch
- Material: Stainless Steel
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596)
- Inside Diameter: 0.322 inch
- Outside Diameter: 1.063 inch
- Thickness / Working Height: 0.14 inch
- Number Size: 5/16"
-
Supplier: L.H. Dottie Company
Description: SPLIT TYPE STAINLESS STEEL MATERIAL #8 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
- Features: Lockwasher, Helical Spring, No. 8
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: wave washers? Wave spring washers are load-bearing devices that provide a preload between two surfaces. Other common types include flat washers, C-washers, D-shaped washers, countersunk or finishing washers, fender washers, SAE washers,
- Inner Diameter (ID): 7.480319 inch
- Material: Stainless Steel
-
Supplier: NSI Industries LLC
Description: SPLIT TYPE STAINLESS STEEL MATERIAL 1/2 INCH FASTENER SIZE APPLICATION LUG
- Features: 1/2"
- Material: Stainless Steel
-
Supplier: Peco Fasteners, Inc.
Description: SPLIT TYPE STAINLESS STEEL MATERIAL 1 INCH FASTENER SIZE PACKAGING QUANTITY 25 PIECES
- Number Size: 1"
- Washer Type: Lockwasher, Helical Spring
- Material: Stainless Steel
-
Supplier: Minerallac Company
Description: SPLIT TYPE STAINLESS STEEL MATERIAL 5/8 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER CARDBOARD BOX
- Number Size: 5/8"
- Features: Other
- Material: Stainless Steel
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of
- Washer Type: Belleville Washer
- Features: Brass, Other, Titanium
- Material: Copper Base Alloy / Bronze, Nickel Base Alloy, Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: SPRING WASHER, SS A2, 6.5MM, 9.9MM; Internal Diameter:6.5mm; External Diameter:9.9mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
-
Supplier: NBK America LLC
Description: High strength stainless steel hex socket head cap screw with integrated washer. Bolt tensile strength is 1000 N/mm2, 0.2% proof load 800 N/mm2. A plain washer of hardness 300 HV or higher, suited to the bolt strength, is built in. The proof load is approximately 1.8 times
- Length: 0.4724412 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M6
-
Supplier: Newark, An Avnet Company
Description: SPRING WASHER, M3, SS A2, 3.4MM, 5.6MM; Internal Diameter:3.4mm; External Diameter:5.6mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Description: 301 Stainless Strip, Coil, Foil & Wire, AMS 5901 (ANN), AMS 5902 (3/4H), AMS 5517 (1/4H), AMS 5518 (1/2H), AMS 5519 (FH), ASTM A666 APPLICATIONS Springs Fasteners Washers Zippers Clips Clamps Computer Parts Contacts Stampings of a wide variety of parts Pins TYPE 301
- Tensile Strength (UTS, Break): 90,000 to 270,000 psi
- Yield Strength (YS): 45,000 to 140,000 psi
- Elongation: 8 to 40 %
- UNS Number: 30,100
-
Supplier: G.L. Huyett
Description: Very common spring with high load capacity but limited deflection. Will take an initial set when loaded to flat. Also known as conical washers or spring washers.
- Inside Diameter: 0.093 to 0.255 inch
- Outside Diameter: 0.187 to 0.5 inch
- Thickness / Working Height: 0.01 to 0.038 inch
- Washer Type: Belleville Washer
-
Supplier: Lee Spring Company
Description: often used to solve vibration, thermal expansion, relaxation and bolt creep problems. Lee Spring Belleville Washers are manufactured from 300 Series Stainless Steel. This alloy offers good corrosion resistance for most applications. Additionally, Lee Spring
- Inside Diameter: 1.016 inch
- Outside Diameter: 2 inch
- Thickness / Working Height: 0.118 inch
- Washer Type: Belleville Washer
-
Supplier: DigiKey
Description: "#10-32 Flat Washer 0.012"" (0.31mm) Thick Stainless Steel"
- Washer Type: Flat / USS Washer
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: Spring Washers/Stainless A2 M4/4.1/7.6/0
- Features: Other
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys (read more)
Browse Spring Washers Datasheets for Smalley -
Disc springs can be statically loaded either continuously or intermittently, or dynamically subjected to continuous load cycling. They can be used singularly or in multiples stacked parallel, in series or in a combination thereof. The advantages of Disc Springs compared to other types of (read more)
Browse Spring Washers Datasheets for SPIROL -
Belleville washers offer higher load capacity and stiffness Wave springs suit precision and compact systems (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
wire featuring an overlap, gap or patented flat ends used in applications with limited radial or axial space, often replacing stamped wave washers when tighter load tolerances or improved spring rate accuracy are required. Common applications include bearing preload, connector interfaces (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
Wave Springs as an Alternative to Belleville Disc Springs Belleville (disc) springs are commonly used for load management and preload control in mechanical systems. However (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
varying criteria for coatings, but some of the most demanding applications and the thickest paints can be found in offshore industries such as oil & gas, wind farms, solar farms, and shipping. These must preserve steel constructions in a cost-effective way and protect against (read more)
Browse Spring Washers Datasheets for Nord-Lock Group -
Advantages of wave springs Greater force than its conventional counter parts Ideal for limited space applications 50 % more tolerance than disc springs Fewer materials used, which in turn lead to much lower production costs (read more)
Browse Wave Washers Datasheets for Coiling Technologies, Inc. -
Mechanical assemblies require reliable spring components that maintain consistent force, compensate for dimensional variations, and improve system stability during operation. Conventional washers may not provide sufficient flexibility, preload control, or vibration (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Engineers in the aerospace, automotive, medical, off-highway and oil & gas industries are just a few who have specified Smalley Wave Springs. Click here to learn a few common applications for Smalley Wave Springs. We have the ability to produce custom springs to meet your applications requirements. (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Smalley -
consistent load with tighter tolerances than stamped washers or disc springs, and coiling minimizes material waste. Available end types (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc.
More Information Top
-
ANALYSIS OF SAFETY RELIEF VALVE PROOF TEST DATA TO OPTIMIZE LIFECYCLE MAINTENANCE COSTS
For certain problem valves, our recommendation is to replace carbon steel with stainless steel spring washers .
-
Sell flange
• Sell stainless steel spring washer .
-
Ambient effects on the laser durability of 157-nm optical coatings
The container can hold up to 4 samples using stainless steel spring washers .
-
Nuclear propulsion systems for orbit transfer based on the particle bed reactor
At the inlet end of the fuel element a stainless steel spring washer and compression nut maintain load on the bed.
-
Safeguards instrumentation: a computer-based catalog. Second edition
The body contains two stainless steel spring washers which capture the spring fingers and prevent unlatching.
-
Characterization of two friction interfaces for use in seismic damper applications
The friction interfaces are clamped using a 31.8 mm diameter ASTM A490 structural bolt (referred to as the damper normal bolt) and disc spring washers ( stainless steel Belleville disc spring washers with a ‘‘flat load’’ of 46.7 kN each) as …
-
Base Elements Index
Aluminum Washers Brass Washers Copper Washers Nickel Silver Washers Spring Steel Washers Stainless Steel Washers Steel Washers .
-
Analysis of NSTX Upgrade OH Magnet and Center Stack
The OH is axially preloaded against the TF flag extensions using a series of stainless steel Bellville spring washer stacks.
-
Acoustically Linked, Remotely Operated Vehicle Deployable, Subsea VIV Measurement System on XVIII: Development, Testing, Deployment and Results.
The closing mechanism of the clamp is spring-loaded using a 316 stainless steel Belleville spring washer .
-
Effect of Material and Environmental Variables on SCC Initiation in Slow-Strain-Rate Tests on Type 304 Stainless Steel
Thermal expansion and contraction are accommodated by using stainless steel Belleville spring washers stacked in series to provide approxi- mately 0.5 mm compliance for a +10% change in applied pressure on the seal.
Indicates content that may require registration and/or purchase.