-
Supplier: Belt Technologies, Inc.
Description: Timing Belts and Pulleys The team at Belt Technologies has the knowledge and experience to create custom PureSteel® timing belt solutions for virtually any automation equipment or conveyor automation application. Stainless steel timing
-
Supplier: Bervina Ltd.
Description: Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Features: Other Belt Material
-
Supplier: Bervina Ltd.
Description: Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Other
- Belt Material: Polyurethane
-
-
Supplier: Bervina Ltd.
Description: Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness
- Belt Width: 20.000000000000004 to 65 mm
- Belt Length: 330.00000000000006 to 920 mm
- Reinforcement: Kevlar®, Reinforced Belt, Steel
- Features: Other Belt Material
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel, Stainless
- Number of Teeth: 10 to 110
- Pitch Type: 0.200" (XL)
- Flanges: No Flanges
- Features: Other Metal
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel, Stainless
- Number of Teeth: 18 to 60
- Pitch Type: 0.875" (XH)
- Features: Other Metal
- Mounting and Features: Simple Bore
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel, Stainless
- Number of Teeth: 10 to 84
- Pitch Type: 0.375" (L)
- Features: Other Metal
- Mounting and Features: Set Screw
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel, Stainless
- Number of Teeth: 14 to 120
- Pitch Type: 0.500" (H)
- Features: Other Metal
- Mounting and Features: Simple Bore
-
Supplier: US Timing & Conveyor
Description: Made according to ISO 5296 Trapezoidal shaped tooth The tooth spacing is (1/2”) Useful for product and machine positioning in inches
- Belt Width: 1.4566937 to 47.24412 inch
- Minimum Pulley Size: 2.1653555 to 3.93701 inch
- Material: Aramid, Steel Belt - Stainless, Steel Cord
- Features: Open-ended
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Maximum Tension Rating: 112.4 lbs
- Application: Belt
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Maximum Tension Rating: 112.4 lbs
- Application: Belt
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Maximum Tension Rating: 40.464 lbs
- Application: Belt
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Number of Teeth: 17
- Component Type: Timing Pulley
-
Supplier: Bervina Ltd.
Description: Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with
- Belt Width: 32 mm
- Belt Length: 625.0000000000001 mm
- Features: Other
- Reinforcement: Reinforced Belt
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has the capability to design and produce perforated metal conveyor belts using stainless steel with custom perforation patterns. We can apply the variety of available patterns through specialized perforation methods to guarantee the belt you order
- Belt Thickness: 0.002 to 0.031 inch
- Belt Width: 0.125 to 36 inch
- Features: Anti-Static, Food Grade Rated, Perforated / Timing Features
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: Habasit America
Description: Category: Open-end Timing Belts - Stainless steel
- Belt Width: 25 mm
- Ultimate Tensile Strength: 3,750 N
- Features: Other, T 20mm
- Reinforcement: Steel
-
Supplier: Habasit America
Description: Category: Open-end Timing Belts - Stainless steel
- Belt Width: 25 mm
- Ultimate Tensile Strength: 4,250 N
- Metric Pitch: AT20mm
- Features: Other
-
Supplier: Habasit America
Description: Category: Open-end Timing Belts - Stainless steel
- Belt Width: 25 mm
- Ultimate Tensile Strength: 2,178 N
- Features: Other
- Reinforcement: Steel
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH)
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Hub on Pulley, Set Screw, Simple Bore
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Habasit America
Description: Category: Flex Belts - Stainless steel
- Belt Width: 25 mm
- Features: AT20mm, Other
- Reinforcement: Steel
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies produces PureSteel® metal drive tapes from the same high-quality stainless steel used in its endless metal belts. Unlike metal conveyor belts, drive tapes are not endless; they are open-ended with anchor attachments at each end. They are
- Features: Anti-Static, Food Grade Rated, Perforated / Timing Features
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: FABCO Equipment Company, Inc.
Description: Stainless Steel Tubular Leg Assembly (height adjustable) * Stainless Steel Shafts Options: The Speed Up Conveyor is offered with a choice of electric or hydraulic drive in painted or stainless steel case and a fixed or variable speed gearbox. Some other
-
Supplier: Kollmorgen Corporation
Description: hardened alloy steel screw; alloy steel, heat-treated ball nut Belt drive: 1.5" wide L pitch urethane with steel reinforcement cords Flexible seal: stainless steel band, elastomeric seal Options Standard or custom lengths to 0.1 inches English or metric
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
-
Supplier: Union Process, Inc.
Description: The Multi-Tank 01-HD Lab Attritor System is the ultimate set-up for quality control and test grinding requirements. All tanks (expandable from 2 to 6) controlled by ONE power source. A timing belt assures that all connected Attritor shafts run at the same speed for the same period of
-
Supplier: TPA Motion
Description: from the environment. An eight bearing supported carriage capable of moving a five pound load is magnetically coupled to the belt. Strokes can be long and movement quick. Tubular Stainless Steel Beam (Rail) Support Toothed belt drive system contained within the beam is
- Bearing Width: 2.00000108 inch
- Bearing Length: 3.149608 inch
- Special Bearing Materials: Bearing / Rail Assembly, Corrosion Resistant, Stainless
- Bearing Type: Linear Motion Guide
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spiral snap ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. No gap – 360 retaining surface. Economically produced in stainless steel because the coiling process produces no scrap. No -Charge on custom designs.
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spiral snap ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. No gap – 360 retaining surface. Economically produced in stainless steel because the coiling process produces no scrap. No -Charge on custom designs.
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Kollmorgen Corporation
Description: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Helical gearing: alloy steel, case-hardened Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 52.5 in/sec
- Rated Force: 2,700 lbs
- Lead: 0.3937007874015748 to 0.984251968503937 inches per
-
Supplier: Caterpillar Oil & Gas
Description: Optional ATEX and NEC certified 25-foot customer harness - ECU is certified as part of the engine to restricted breathing per EN 60079-15. ECU is protected with a stainless steel guard. - Fuel injector connections at valve cover bases are protected with stainless steel
- Horse Power: 340 HP
- RPM: 2,200 rpm
- Displacement: 8.815577881077479 liters
- Length: 44.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: System Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal Connections for radiator cooling Dual outlets: 88.9 mm O.D. (3.5 in) elbow hose connections Separate Circuit Aftercooler (SCAC) Exhaust System Exhaust manifold — dry, stainless steel
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: System Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal Connections for radiator cooling Dual outlets: 88.9 mm O.D. (3.5 in) elbow hose connections Separate Circuit Aftercooler (SCAC) Exhaust System Exhaust manifold — dry, stainless steel
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Megadyne Americas
Description: .080" pitch timing belts made of Neoprene with Fiberglass reinforcement
- Belt Length: 5.52 inch
- Number of Teeth: 69
- ANSI Pitch: 0.080" (MXL)
- Reinforcement: Fiberglass, Kevlar®, Reinforced Belt, Steel
-
Supplier: F.N. Sheppard & Co.
Description: These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.
- Number of Teeth: 23 to 283
- ANSI Pitch: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L), 0.500" (H)
- Reinforcement: Kevlar®, Reinforced Belt, Steel
- Features: Truly Endless
-
Supplier: Megadyne Americas
Description: .500" pitch timing belts made of Neoprene with Fiberglass reinforcement
- Belt Length: 96 inch
- Number of Teeth: 192
- ANSI Pitch: 0.500" (H)
- Reinforcement: Fiberglass, Kevlar®, Reinforced Belt, Steel
-
Supplier: Megadyne Americas
Description: .200" pitch timing belts made of Neoprene with Fiberglass reinforcement
- Belt Length: 42.4 inch
- Number of Teeth: 212
- ANSI Pitch: 0.200" (XL)
- Reinforcement: Fiberglass, Kevlar®, Reinforced Belt, Steel
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
version. The pins securely link together the small plastic parts that make up a FlexLink conveyor belt.BUMAX has been a proud supplier to Flexlink for more than 25 years, since the development of the company’s first conveyor belt back in 1997. Ensuring no weak (read more)
Browse Threaded Rod Datasheets for BUMAX® -
larger sizes may be available but not cataloged. We can also offer made to order custom turned flanges in aluminum, steel or stainless steel. (read more)
Browse Timing Pulley Flanges Datasheets for Custom Machine & Tool Co., Inc. -
lengths up to 152.4 meters (500 ft.). while maintaining repeatability of /- 0.001 in. and linear accuracy of /- 0.001 in. per foot. Features include a steel-reinforced polyurethane belt that helps deliver repeatable positioning by avoiding belt stretching, and positive timing belt drive which further (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
line of matching timing pulley stock flanges to provide you with a one-stop solution. Give us a try. We want your pulley stock business and we are out to prove it. Avaliable in Aluminum, Steel, Stainless, Nylon, and other materials and tooth counts upon request. (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products/Sterling Instrument stock gear racks are available in a wide range of pitches, modules, and materials, including steel, hardened steel, brass, stainless steel, machined cast nylon, molded acetal, and aluminum. Shop (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
The C3 conveyor is also Dorner’s first conveyor platform designed to be compatible with our industrial belted conveyors and AquaGard LP sanitary conveyor series. With a stainless steel bed plate and FDA-approved plastic components and belts, the (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
and clearance is an issue, low profile (S706SHM…) stainless steel and alloy steel with black oxide or nickel plating screws are available in a variety of styles. Complying with EU Machinery Directive, Captive Machine Screws (S706SCM…) have a unique shape which prevents loss during (read more)
Browse Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
aluminum belt - offers from aluminum belt manufacturers, suppliers, exporters & wholesalers
Aluminum and Stainless Steel Timing Belt Pulleyss for Metric and ...
-
used steel ( Page 4 ) - offers from used steel manufacturers, suppliers, exporters & wholesalers
Aluminum and Stainless Steel Timing Belt Pulleyss for Metric and ...
-
used steel ( Page 2 ) - offers from used steel manufacturers, suppliers, exporters & wholesalers
Sell aluminum and stainless steel timing belt pulleys for metric ...
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > CHAIN AND BELT DEVICES AND MECHANISMS
NASA metal timing belts exploit stainless steel 's strength and flexibility, and are coated with sound- and friction-reducing plastic.
-
Canning | Angelus Sanitary Can Machine Co. | Food Processing
…variable-frequency AC drive system, PLC controls, 6-inch color touch-screen operator control station, grease lubrication, sealed-for-life ball bearings in selected areas, and a low-maintenance design that utilizes stainless steel castings and timing belt drives for the feed…
-
An electro-tensile bioreactor for 3-D culturing of cardiomyocytes
The fixed grip was connected to the load cell measurement arm and the moving grip was connected to the linear actuator (i.e., the stainless steel rod driven by the timing belt ).
-
Prepackage surface pasteurization of ready-to-eat meats with a radiant heat oven for reduction of Listeria
monocytogenes .
The process involves the passage of products through a "tunnel" of heated coils, contained in the radiant heat oven, on a stainless steel conveyor belt at various treatment times relevant to the manufacture of processed meat.
-
Prepackage surface pasteurization of ready-to-eat meats with a radiant heat oven for reduction of Listeria monocytogenes.
The process involves the passage of products through a "tunnel" of heated coils on a stainless steel conveyor belt at various treatment times relevant to the manufacture of processed meat for the surface pasteurization of RTE meat products.
-
Orbital instability and chaos in the Stokes flow between two eccentric cylinders
An inner cylinder of radius R2 = 2.50 cm and length 30 cm made of stainless steel is rotated through a timing belt connected to another servo motor, and is supported from the upper side by an arm which can be moved…
-
Timing Belt Clamps
These patent pending clamps accommodate simple and double-sided timing belts and are supplied with stainless steel assembly hardware. Page.
Indicates content that may require registration and/or purchase.