Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: American Ring
Description: External JIS B 2804 Retaining Rings
- Shaft Diameter: 0.10629927 to 11.2204785 inch
- Thickness: 0.009842525 to 0.1968505 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: American Ring
Description: Internal JIS B 2804 Retaining Rings
- Housing Diameter: 0.26377967 to 12.4015815 inch
- Thickness: 0.01574804 to 0.1968505 inch
- Design Units: Inch, Metric
- Ring Type: Internal
-
Supplier: TFC Ltd.
Description: Smalley Retaining Rings are interchangeable with both imperial and metric retaining ring grooves. We offer free samples of stock retaining rings to test in your application. Cross reference a standard circlip, stamped ring or snap ring
- Ring Style: Spiral
-
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Internal Retaining Ring, Axially Assembled Internal Retaining Ring, Standard Internal Retaining Ring An internal retaining ring is axially assembled into machined grooves in a housing and holds an assembly in place with the exposed
- Ring Style: Circlip
- Finish: Coating or Plating
- Design Units: Inch
- Ring Type: Internal
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: External Retaining Ring, Axially Assembled External Retaining Ring, Standard External Retaining Ring An external retaining ring is axially assembled into machined grooves in a housing and holds an assembly in place with the exposed
- Ring Style: Circlip
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Inch
-
Supplier: Smalley
Description: style snap rings from stock. Smalley's XAH, XAS, XDH and XDS series contain over 300 rings that are interchangeable with Eaton Rings. XAH & XAS XDH & XDS Standard Parts .375” – 10” Diameters Carbon and Stainless Steel The application below features an XAH series snap
- Housing Diameter: 2.062 inch
- Thickness: 0.042 inch
- Maximum Thrust Load: 10,365 lbs
- Design Units: Inch
-
Supplier: Rotor Clip Company, Inc.
Description: Snap Ring, External, Metric. For SAE Standard Metric Bearings. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place.
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Metric
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: necessary to reduce eccentric loading. A balanced spiral retaining-ring, also known as a balanced circlip, is a type of spiral retaining ring that has been specifically designed to reduce the centrifugal forces that are exerted on the ring during operation. This is
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Heavy Duty Internal Spiral Retaining Rings 304 316 Stainless Description: Heavy duty internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a
- Thickness: 0.164960719 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Accuris
Description: Retaining Ring
-
Supplier: Accuris
Description: Retaining Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: retaining ring wire circlips feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and
- Ring Style: Circlip
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: Rotor Clip Company, Inc.
Description: Snap Ring, Internal, Metric. Designed for SAE Standard Metric Bearings. Once installed in the groove of a housing/bore the portion of the ring protruding from the groove holds an assembly in place.
- Finish: Coating or Plating
- Ring Type: Internal
- Design Units: Metric
- Features: Other
-
Supplier: TFC Ltd.
Description: Internal Housing Rings available from 10 - 76mm in carbon and 302 stainless steel. Internal Hoopster Retaining Rings can be difficult to remove from the groove without a removal provision. We offer a bent end for removal or no removal provision. Use “XHHM” prefix for removal
- Ring Type: Internal
- Design Units: Metric
- Material: Spring Steel, Stainless Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: TFC Ltd.
Description: Internal Housing Rings available from .375" to 3" in carbon and 302 stainless steel. Internal Hoopster Retaining Rings can be difficult to remove from the groove without a removal provision. We offer a bent end for removal or no removal provision. Use “XHH” prefix for removal
- Design Units: Inch
- Ring Type: Internal
- Material: Spring Steel, Stainless Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: TFC Ltd.
Description: External, Shaft Rings available from .375" to 3"in carbon and 302 stainless steel. Standard Materials: Carbon Steel and 302 Stainless Steel. Add suffix “-S02” for stainless steel. Dimensions: Inches Thrust Capacity: Pounds (1) Based on groove material yield strength of 45,000 psi and
- Ring Type: External
- Design Units: Inch
- Material: Spring Steel, Stainless Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: Accuris
Description: Retaining rings
-
Supplier: Accuris
Description: Steel Retaining Ring
-
Supplier: Daemar Inc.
Description: This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range:
- Housing Diameter: 2.375 inch
- Thickness: 0.049 inch
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Finish: Coating or Plating
-
Supplier: Daemar Inc.
Description: The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500
- Shaft Diameter: 0.81 inch
- Thickness: 0.042 inch
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Finish: Coating or Plating
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: This specification covers uniform-cross-section, spiral retaining rings made of corrosion-resistant steel.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Contains: B116C, B117C, B118C, B136C, B137C, B138C * Meets A.N.S.I. standards
-
Supplier: Newport MKS
Description: The A-1.25-1RR-L Optical Retaining Ring is made of aluminum and has a 0.90 in. Clear Aperture. It has a 1.063-20 thread which is standard on most Newport 1 in. lens mounts.
- Features: Other
-
Supplier: ASTM International
Description: This test method covers the procedures for the standard practice of performing ultrasonic shear and longitudinal wave examinations on turbine-generator steel retaining rings. A pulsed reflection-type ultrasonic instrument shall be used for the tests. Scanning of steel specimens
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.236 inch
- Thickness: 0.015 inch
- Maximum Thrust Load: 120 lbs
- Material: Beryllium Copper
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.125 inch
- Thickness: 0.01 inch
- Maximum Thrust Load: 35 lbs
- Material: Beryllium Copper
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.092 to 0.096 inch
- Thickness: 0.025 inch
- Maximum Thrust Load: 8 lbs
- Finish: Coating or Plating
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.438 inch
- Thickness: 0.025 inch
- Maximum Thrust Load: 400 lbs
- Finish: Coating or Plating
-
Supplier: ASME Standards and Certification
Description: This standard is being maintained under Stabilized Maintenance. Stabilized maintenance is an option for maintenance of a standard that requires status review every 10 years rather than revision or reaffirmation every 5 years. The Standards Committee shall consider all requests
-
Supplier: ASME
Description: This standard is being maintained under Stabilized Maintenance. Stabilized maintenance is an option for maintenance of a standard that requires status review every 10 years rather than revision or reaffirmation every 5 years. The Standards Committee shall consider all requests
Find Suppliers by Category Top
Featured Products Top
-
In standard ring designs, uneven mass distribution can amplify these effects, making them less suitable for high (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Smalley manufactures custom retaining rings to meet specific application requirements. Spirolox® Retaining Rings have No Ears To Interfere with mating components in an assembly and are compatible with standard snap ring grooves. Smalley's manufacturing process allows for (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Smalley has developed a tool exclusively designed to remove multiple-turn rings. This new Spiral Retaining Ring Removal Tool fits precisely between the ring layers to access the removal notch. When slipped in place, the tool completely surrounds and encapsulates the removal notch and (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
has developed a number of different tools and techniques to assist with rings that are more difficult to install. Our Standard Assembly Tooling for Spirolox Retaining Rings Guide can walk you through all of the options we offer. Click here to download our Spirolox® Retaining Ring Tooling Guide. (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Self-locking and push-on retaining rings offer a compact, cost-effective solution for axial retention, without the need for a machined groove. Designed with specialized prongs, notches, or indentations on (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
inside a housing. The Internal WaveRing® series (WHW) are a unique style of retaining ring. These rings have a wave allowing them to compress as well as perform similarly to a standard retaining ring. Wave Rings can compensate for extended tolerance (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
specified an assembly type and size, we’ll go over the different types of retaining rings. With over 6,000 standard retaining rings and 30 configurations, Smalley has plenty of ring types to suit anything from light to heavy (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
reliability, and compromised performance, especially in high-stress or harsh environments. Our spiral retaining rings deliver versatile and robust retention solutions with a wide range of options: (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Lispring provides spiral retaining rings for both shaft and bore applications, with flexible options to meet different assembly requirements. Standard and customized solutions are available based on application dimensions, material requirements, and operating conditions. Typical applications (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Retaining rings– Rotor Clip manufactures them all, setting us apart in the industry (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
Conduct Research Top
-
Application Spotlight: Self-Locking Rings in Automotive Applications
Smalley offers an array of standard retaining rings for different applications. Selecting the appropriate ring requires an understanding of the application requirements, which includes thrust load, groove dimensions, and many others. If your application rotates at high speeds, the rotational
-
Using Retaining Rings Properly Retaining Rings
Rotor Clip is proud to be the only manufacturer of every style of retaining ring. With our precision manufacturing capabilities, we offer standard and custom parts in sizes ranging from .040 " to 47 " (1 mm to 1200 mm). Coiled from wire or stamped from strips, we engineer the right retaining ring
-
Special Rings: Self-Locking, Balanced, and ID/OD Lock
Smalley Spirolox Retaining Rings are the trusted industry solution because of their unique configuration, reliability, and convenience across thousands of applications. While we have five standard types of retaining rings broken down into 30 configurations, we also know that every application
-
Spirolox (R) Retaining Ring Tooling Guide
Smalley now offers "standard" assembly tooling for the installation of Spirolox retaining rings. Each Assembly Tool is designed to facilitate loading a specific ring size ring in a housing or on a shaft and tools are available incrementally for retaining ring sizes up to 2 in or 49 mm in diameter.
-
How to Calculate Installation Stress of a Retaining Ring
a retaining ring relies on interference fit to work, once a ring takes a permanant set, it will no longer function properly. To ensure proper function, the installation stress should be checked in cases where a ring is being installed over a non-standard size bore or shaft, or in cases where a custom
-
Ask the Expert - Retaining Ring Material and Shear Load Safety Factors
than 50 years, Smalley has been the industry leader and technological pioneer of retaining rings, constant section rings and wave springs. Whether you require a standard or custom solution, our dedicated team of engineers can design a solution for your target application performance.
-
Product Spotlight: Self-Locking Rings
In addition to standard Spirolox (R) retaining rings, Smalley can also manufacture them with a unique self-locking provision. These self-locking rings are ideal for applications with high rotational requirements. They can also withstand the effects of vibration, rapid acceleration, and some impact
-
Smalley's On-Time Delivery
of standard retaining rings and wave springs that can be shipped same day for next day delivery.
More Information Top
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > Fastening and Joining Techniques and Hardware
The standard retaining ring is normally made of spring steel, although other materials such as beryllium-copper alloys and stainless steels are sometimes used.
-
Process Plant Equipment: Operation Control and Reliability Complete Document
Standard retaining ring material is 3 .
-
$1-$5 Retaining Rings - Fasteners - Grainger Industrial Supply
• ○ Standard Retaining Ring (31 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/44468/31080371-MIT.pdf?sequence=2
A standard retaining ring , 1/16" thick, 2.75" outside .
-
CR4 - Thread: 3/4" Plastic Hole Plug
I suggested standard retaining rings to my client but he does not want them. threaded ones would be better if anyone knows a lower cost source it would be appreciated.
-
$5-$10 Retaining Rings - Fasteners - Grainger Industrial Supply
○ Standard Retaining Ring (67 .
-
Pipe Pn 10 - Pipe Pn 10 Manufacturers, Suppliers
pipe line Buried underground available Avoid the damage from the storm or tide Easy installation on existing flanges or mating flanges available Standard retaining ring flange drilling based on DIN PN6/PN10, any...
-
Extended-Wear Linear Rail Series Introduced
Bushings are manufactured with standard retaining ring grooves.
Indicates content that may require registration and/or purchase.