Products/Services for Stc 45 Windows
-
Windows - (608 companies)Windows are one or more panes of glass held in place by a frame and built into a wall or roof as a means to admit light and usually ventilate an interior space. A single unit of framed glass is called a sash, and there is often multiple sashes...ResidentialNew ConstructionReplacement -
Sight Windows - (192 companies)Sight windows are an effective and economical way of viewing tank, pressure vessel and piping systems interiors. They are also referred to as sight glasses. Sight windows are an effective and economical way of viewing tank, pressure vessel, piping... -
Infrared Windows - (39 companies)Infrared windows are IR transmissive viewing-port inspection devices designed for enclosure integration. They are used for real-time visual monitoring of infrared (IR) light produced by a variety of heat-generating sources. Infrared windows consist...
-
Window Operators - (34 companies)Window operators are mechanical devices that are used to open and close windows. Products range from manual crank window operators to electrically controlled window operators. Electronic controls for window operators provide control of a motor which...
-
Window Treatments - (131 companies)Window treatments are interior products used around windows to provide privacy, insulation, shade from sunlight, and add a decorative, aesthetic look. Window treatments vary in size and form and can be designed to fit small windows that are inset...
-
Optical Windows - (280 companies)Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded. Window types available are plane windows or Brewster windows. Plane windows can come wedged or parallel and are designed to have...
-
Window, Glass, and Glazing Services - (146 companies)Window, glass and glazing services install glass windows, blocks, doors, walls, and other architectural elements. They may also design and install custom glass surfaces and mirrors. Window, glass and glazing services install glass windows, blocks...
-
Waveguide Pressure Windows - (18 companies)Waveguide pressure windows are used to seal waveguides at high pressure and prevent contaminants from entering the system. Waveguide pressure windows are designed to isolate pressurized sections from the non-pressurized sections in the waveguide...
-
Windshields and Vehicle Windows - (18 companies)Windshields, windscreens and vehicle windows provide visibility for personnel inside aerospace, marine, roadway, and railway vehicles while protecting occupants from oncoming rain, insects and debris. Windshields, windscreens, and vehicle windows...
-
Doors - (1347 companies)Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
Product News
-
Prosys
Rotary Cartridge Filler – 45 to 55 Per Minute Single Head Rotary Cartridge Filler - 45 to 55 Per Minute. Low Speed automatic cartridge filling and closing system utilizes a 8 station dial for 10.5 or 14 oz fiber or plastic cartridges with flat bottom plungers or overcaps. Featuring our patented product metering system and cartridge lift mechanism for a vertical, air-free bottom up fill. (read more)Browse Filling Machines Datasheets for Prosys -
Rego Electronics Inc.
Sunflower Coolers for 45 Watts Intel® Processors The Sunflower Coolers for 45 Watts Intel (R) Ivy Bridge / Sandy Bridge Mobile Processors. (Robust design, high performance & competitive price). New sunflower cooler products for Intel (R) mobile processors - Ivy Bridge and Sandy Bridge. They are for applications used in markets such as Industrial Computers, Embedded Boards, Medical Computing, Point of Sale, etc. These coolers are very good for dissipating heat. Its thermal resistance reaches 0.68 to 0.77 ?/W. We are proud to announce... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
CeNing Optics Co., Ltd.
Sapphire Windows for Imaging & Machine Vision Product Overview. Sapphire windows are optical windows with parallel surfaces that allow optical radiation to pass from one environment to another without allowing the environments to mix. Key Selection Factors. When choosing a window, consider: Material. Transmission and scattering. Wavefront distortion. Damage threshold. Resistance to specific operating environments. Highlight Specifications. Dimensional tolerance: +-0.1 mm; thickness tolerance: +-0.1 mm. Surface quality: 80-50 S/D. Surface... (read more)Browse Optical Windows Datasheets for CeNing Optics Co., Ltd. -
CeNing Optics Co., Ltd.
Sapphire Optical Windows from China The Sapphire Windows from CeNing Optics are designed for applications requiring high optical transmission, excellent mechanical durability, and stable environmental resistance. Sapphire material provides superior hardness, thermal stability, and scratch resistance, making these optical windows ideal for demanding photonic and industrial environments. Featuring surface flatness of 1 l@633nm, parallelism of 3 arcmin, and surface quality of 80-50 S/D, the windows support precise optical... (read more)Browse Optical Windows Datasheets for CeNing Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
LiF Windows Applications of LiF windows. 1. X-Ray monochromator. 2. Vacuum ultraviolet. 3. X-ray diffraction devices. 4. Deep UV technology (read more)Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
CeNing Optics Co., Ltd.
Sapphire Windows Sapphire Windows are glass with parallel surfaces used to enable optical radiation to pass from one environment to another without allowing environments to mix. Material, transmission, scattering, wavefront distortion,damage threshold and resistance to certain environments should be considered when selecting windows. Specifications: Dimensional tolerance +-0.1mm. hickness tolerance +-0.1mm. Surface quality 80-50 S/D. Surface flatness 1L@633nm. Parallelism 3 arcmin. Protective bevel 0.25mm (read more)Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
Avantier Inc.
BK7 Windows Avantier 's BK7 windows are ideally suited for rigorous optical applications, attainable with laser-grade precision. BK7 glass boasts a density of 2.51 g/cm ^3 and a Knoop hardness rating of 610. Its coefficient of thermal expansion measures approximately 7.1 x 10^-6 K in the range from -30 C to +70 C, and about 8.3 x 10^-6/K from +20 C to +300 C. Surface Quality Specifications for BK7 Windows. The surface quality of our optical windows is determined using a two-part scratch dig number system... (read more)Browse Optical Windows Datasheets for Avantier Inc. -
Changchun Yutai Optics Co., Ltd.
Window with Holes The precision Window with Holes is a fundamental component specifically designed for high-precision optical and instrument equipment. Manufactured from high-quality soda-lime glass, it offers excellent light transmission, chemical stability, and outstanding mechanical strength. High-Precision Customization: The outer diameter, thickness, as well as the center hole diameter and position, can all be precisely machined according to the customer's specific drawings. We strictly control the inner... (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
Germanium Windows Germanium Windows are widely used in thermal imaging systems, FLIR systems, and demanding IR applications where high transmission across the 2 -14 mm range and low chromatic aberration are required. Avantier manufactures custom and stock germanium windows with DLC and BBAR coating options that offset the material 's high refractive index (4.0 across 2 -14 mm) and minimize Fresnel reflection losses, supporting prototype runs through full production scale. Applications in IR and Optical Systems... (read more)Browse Optical Windows Datasheets for Avantier Inc. -
CeNing Optics Co., Ltd.
Custom N-BK7 Windows for Imaging and Inspection nm. Parallelism: 3 arcmin. Protective bevel: 0.25 mm x 45. Custom Configuration. CeNing Optics supplies both standard catalog and fully customized designs. Window size, thickness, and specifications can be customized to your application. Applications. Imaging & Machine Vision Systems. Industrial inspection and automation vision systems. Camera modules and microscopy equipment. Full specification sheets are available on the CeNing Optics website. Visit www.cn-optics.com for complete details... (read more)Browse Optical Windows Datasheets for CeNing Optics Co., Ltd.
-
Future Wireless and Optical Networks
…SISO channel, 170, 179, 195 Sleep cycle protocol, 214 Sleeping mode, 213–215 Sleeping period, 214 Sleeping state, 214 Sliding window , 6, 8 Slot access … 157 Space time coding ( STC ), 172 Space-Division Multiple … characteristics, 41 Static IDR, 45 Stationary communication, 228 Stochastically…
-
Sound & Vibration 2.0
of door or window STC40. .... (1) layer 5/8” GWB each side, metal stud STC 45 .
-
Measurement Uncertainty in Airborne Sound Insulation and Single-Number Quantities: Strategy and Implementation in Indian Scenario
…6mm + 6mm,STC=47.3, 47.0 (-2.9,-9.0) 8mm + 8mm, STC =44.3, 43 .... Fig. 4 Sound Transmission loss characteristics of various double glazed windows with 85 mm air gap tested in reverberation chambers [ 45 ] .
-
Temperature rises in the round window caused by various light sources during insertion of rigid endoscopes: an experimental animal study
(a) Elevated tympanic membrane ( STC , supertympanic crest; M, malleus); (b) round window (RW) and the incudostapedial joint (ISJ); (c) RW and M; (d) a thermocouple (T) in the round window. .... Temperature rises in the round window caused by rigid endoscopes 45 .
-
Tech Job Hunt Handbook
…140 ASP, 140 CPSR, 140 IEEE Computer Society, 141 NAP, 141 NPA, 141 STC , 141 SVForum, 141 .... Microsoft Windows , 225 Milestone Payments, 45 MITRE, 113 Mobile applications and device management, 240 Mobile technology, 217, 223, 224 Monster.com, 163 MOOCs.
Indicates content that may require registration and/or purchase.