-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS REACTORS, DISTILLATIONS & AUTOCLAVES DYESTUFFS FOOD PROCESSING JACKETED VESSELS FOR PROCESSES PIPE TRACING
- Heat Output (Capacity): 716,479.0174002047 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: when a larger boiler is shut down or unavailable. The automatic electronic liquid level controller meets all UL and ASME requirements. A main waterline pressure 10 psig greater than the operating pressure of the steam generator is required for automatic water feeding. All MBA
- Heat Output (Capacity): 10,235.414534288639 to 68,236.0968952576 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Priorclave, Ltd.
Description: capacity autoclaves with different heating systems - electrical or direct steam heated or they can be fitted with an in-built steam generator. Buying into the Priorclave brand means first-class support at all times to ensure you maximise the efficiency of your sterilising procedures at
- Temperature Range: 284 F
- Capacity: 24.720260088870827 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
-
Supplier: Priorclave, Ltd.
Description: locked even in event of drive failure. The pushbutton controls manage the functionality of thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2® microprocessor control with simple and fully variable setting of process time,
- Temperature Range: 284 F
- Capacity: 12.360130044435413 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: RS Components, Ltd.
Description: These mechanical float and thermostatic steam traps have a spheroidal graphite SG iron body and stainless steel internals. Built with an integral air vent, they are designed for all types of low, medium and high pressure steam heating and process equipment. Typical applications
- Maximum Operating Pressure: 203.05278 psi
- Operating Temperature: 388.4 F
- Size of Connection: 1 inch
- Steam Trap Type: F&T Trap
-
Supplier: amixon GmbH
Description: vertical dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The conical mixer dryer can be designed to conform with FDA standards to be used as a sterile mixer and
- Heat Source: Steam, Thermal Oil / Fluid
- Equipment Type: Vacuum Dryer
-
Supplier: amixon GmbH
Description: mixer dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The vacuum dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor
- Heat Source: Steam, Thermal Oil / Fluid
- Equipment Type: Vacuum Dryer
-
Supplier: Priorclave, Ltd.
Description: capacity autoclaves with different heating systems - electrical or direct steam heated or they can be fitted with an in-built steam generator. Buying into the Priorclave brand means first-class support at all times to ensure you maximise the efficiency of your sterilising procedures at
- Temperature Range: 284 F
- Capacity: 24.720260088870827 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: APV, An SPX Brand
Description: by the seawater-driven ejector. At this pressure, the seawater to be distilled enters the evaporator where it evaporates at approx. 44°C - 49°C when passing the plates heated by the heating medium - typically hot water (engine jacket water) at 75°C - 90°C. The steam leaves the
-
Description: capacity not exceeding 10 l; – milk heaters; – pressure cookers having a rated cooking pressure not exceeding 140 kPa and a rated capacity not exceeding 10 l; – rice cookers; – slow cookers; – steam cookers; – soy milk makers; – tea maker; – wash boilers; – yoghurt makers.
Find Suppliers by Category Top
Featured Products Top
-
4 TYPES OF PRESSURE VESSELS BASED ON INDUSTRIAL USE Pressure vessels are integral components in many industries, as they are designed to hold liquids and gases that produce various products and solutions we consume. But different (read more)
Browse Industrial Heaters Datasheets for WATTCO -
V-Cone® FPSO Flow Meter from McCrometer is the ideal liquid, gas or steam measurement solution for cramped Floating Production, Storage and Offloading Vessels operating in deepwater or remote areas. The V-Cone's unique no-moving parts design provides built-in flow conditioning, which (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. Pressure vessels are built to ASME Code. National Board or CRN registration are available. Standard design pressure is 1035 kPa (150 PSI). Other higher design pressures are available. Pressure vessels can be in Carbon Steel or Stainless Steel – SS304 or SS316. Learn more. (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
inside of the pressure vessel which enables the CEJS to produce maximum amounts of steam in a minimum amount of floor space. The CEJS operates at existing distribution voltages, 4.16 to 25 KV with exceptional (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
applications than any competitor. The CEJS electrodes are vertically mounted around the inside of the pressure vessel which enables the CEJS to produce maximum amounts of steam in a minimum amount of floor space. Exclusive Features ACME has been (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
from the top cascades back to the bottom while mixing with materials being moved upward by the orbiting screw. During the drying cycle, hot water, oil or steam is recirculated through the vessel jacket and vacuum is typically applied. Requiring relatively low temperatures to drive off moisture or (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The self-regulating heating cable HTSB is suitable for frost protection and temperature maintenance on pipes and vessels at high process temperatures in industry and hazardous areas. It can be used where steam cleaning is required. The power output of the HTSB varies (read more)
Browse Heat Tracing Datasheets for BARTEC -
The self-regulating heating cable HSB is suitable for frost protection and temperature maintenance on pipes and vessels at high process temperatures in industry and hazardous areas. It can be used where steam cleaning is required. The power output of the HSB varies (read more)
Browse Heat Tracing Datasheets for BARTEC -
The self-regulating heating cable HSB+ is suitable for frost protection and temperature maintenance on pipes and vessels at high process temperatures in industry and hazardous areas. It can be used where steam cleaning is required. The power output of the HSB+ varies (read more)
Browse Heat Tracing Datasheets for BARTEC
More Information Top
-
FULL SCALE TESTING TECHNOLOGY MATURATION OF A THIN FILM EVAPORATOR FOR HIGH-LEVEL LIQUID WASTE MANAGEMENT AT HANFORD - 12125
Steam jacketed pressure vessel • .
-
Surfactants, Aliphatic
The product is then intro duced into an agitated, steam - jacketed pressure vessel for aging the product for 20-30 minutes (375133, 375411, 375565).
-
Control and removal of aflatoxin
It was treated with anhydrous ammonia gas at a pressure of 40 psig for one hour at a temperature of 178 F (81 C) in a 25 gal black iron steam jacketed pressure reaction vessel .
-
Advances in saponification, drying and soap-finishing technology
The finished product is completely neutralized; however it is common practice to introduce it into an agitated, steam - jacketed pressure vessel with a 20- to 30-rain retention time.
-
http://www.dhs.gov/sites/default/files/publications/nbaf_deis_chapter3_3.1_3.5_0.pdf
… intermediate gases and particulate matter; alkaline hydrolysis using sodium hydroxide or potassium hydroxide to convert biological material into a sterile aqueous solution; or rendering by converting the carcasses into carcass meal (solids), melted fat, and water using a steam - jacketed pressure vessel .
-
Elimination of aflatoxins from peanut meal
Ammoniation treatments were carried out in a 25 gal capacity black iron pressure reaction vessel steam jacketed along the sides and bottom to provide beat.
-
http://www.dhs.gov/sites/default/files/publications/nbaf_site_characterization_study_1.pdf
The basis of this technology uses a jacketed pressure vessel with steam as the indirect heating medium.
-
CR4 - Thread: Cascade Control
The classic example is controlling the temperature of a steam- jacketed vessel by controlling steam pressure .
-
Case histories of some power and control‐based process safety incidents
The failure of a steam pressure regulator on a jacketed vessel permitted the pressure in the jacket and the stock temperature to rise out of control.
-
States > Colorado > State > Regulations > 7 CCR > 1100 - Department of Labor and Employment > 1101 - Division of Oil and Public Safety > [CoCR 1101-5] 005 - Bo...
27) Jacketed steam kettle - A jacketed steam kettle is a pressure vessel with inner and outer walls that is subject to steam pressure and stress, is used to boil or heat liquids or to cook food, and falls under the scope of …
Indicates content that may require registration and/or purchase.