Products/Services for Steam Turbine Casing Insulation
-
Casing (borehole) - (66 companies)Casing is a large diameter pipe that is lowered and cemented in place in order to line the borehole of an open well. Casing strings are strategically sized and placed into the well so that drilling operations can reach desired depths. Each...
-
Steam and Gas Turbines - (79 companies)Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines... -
Turbine Repair and Maintenance Services - (114 companies)...and steam turbines usually have a casing that surrounds the blades, controlling the passage and speed of the fluid or air that moves past the blades. Wind turbines are freestanding machines that have blades that turn as the wind blows around them...
-
Steam Valves - (242 companies)It is used for powering turbines to generate electricity and for food, chemical and other product processing. Steam is also used for cleaning, heating, and humidification. Most applications require some control, and steam control valves become... -
Steam Injection Heaters - (26 companies)...for securing the heater. On a much larger scale, a heat recovery steam generator is a type of boiler used in power plants to take advantage of the waste heat generated by a gas-powered turbine. The waste heat from the gas turbine is used to heat water... -
Turbine Pumps - (249 companies)Turbine pumps are centrifugal pumps that use pressure in combination with a rotary mechanism to transfer fluid. They typically employ blade geometry, which causes fluid circulation around the vanes to add pressure from inlet to outlet. Turbine pumps...
-
Wind Turbines - (270 companies)Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind...
-
Turbine Flow Meters - (268 companies)...can handle mixed phase materials such as steam. For specific uses, refer to information about meter technologies, or consult the turbine flow meter manufacturer. Important Parameters for Turbine Flow Meters (H2). Important parameters to consider when...
-
Steam Traps - (229 companies)Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Steam traps are automatic valves that release condensate from a steam...
-
Steamers and Steam Generators - (118 companies)Steamers and steam generators produce steam vapor for cleaning, oxidation, and other process functions. They heat water above the boiling or vapor point to convert the water into high-temperature water vapor or steam. When water is heated...
Product News
-
Kaydon Filtration Corporation
Steam Turbine Oil Conditioning & Water Removal High-Efficiency Oil Conditioning for Reliable Turbine Performance. The most efficient conditioning system in the market for water removal, TURBO-TOC (R) removes 100% of damaging water from turbine oil and reduces Total Water Content to 100 ppm (0 ppm free, 0 ppm emulsified, 100 ppm dissolved). Engineered for high-efficiency fluid conditioning. TURBO-TOC (R) systems deliver 99% removal of free and emulsified water in a single pass, reducing total water content to below 100 ppm. Designed... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Mid-Mountain Materials, Inc.
The Benefits of Removable Insulation Blankets on site. 2. Custom Design and Equipment Compatibility. These systems are engineered for flexibility and compatibility with a wide range of equipment geometries. Applications include valves, pumps, turbines, flanges, heat exchangers, and steam traps. For each piece of equipment, technical specifications are analyzed to determine the appropriate insulation thickness, material composition, and fastening system. Identification tags are often included to ensure proper reinstallation following... (read more)Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Ambrell Induction Heating Solutions
Induction Annealing Ammunition Casings The ammunition industry... ...has been annealing cartridge casings the same way since the start of WWII by utilizing large inefficient open gas flame or conveyor-oven style processing. These methods are highly inefficient, require large amounts of floor space, lack consistency, create excess inventory carry costs, and don't permit in-process inspections. Today, technology has changed everything - from simple hand weapons to advanced rifle sights - and has had an impact on shell annealing... (read more)Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
Mid-Mountain Materials, Inc.
Ceramic Fiber Insulation silica, Nomex (R) and Kevlar (R) fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in power plants and chemical processing facilities. Benefits: ARMATEX (R) Coated Fabrics offer excellent heat containment, ease of handling, and long-term reliability even in harsh conditions. Business Advantages: These thermal insulation materials help... (read more)Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
BENEFITS OF INDUSTRIAL INSULATION SYSTEMS . Pipe insulation covers. Valve jackets. Trap insulation. Turbine blankets and reactor blankets. Tank insulation blankets. BENEFITS OF INDUSTRIAL INSULATION SYSTEMS. Improved operational efficiency - easily accessible and serviceable, allowing for ease of maintenance/inspection and quick reinstallation. Personnel Protection - reduces the touch temperature of components, and reduces the ambient air temperature, providing a more comfortable work environment. Sound Attenuation - reduces the decibel... (read more) -
Acme Engineering Products
Gas Fired Steam Superheater ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with UL, CSA or other gas train standards as requested or applicable. The ACME Steam Superheater is delivered to the site prewired and prepiped requiring only steam, gas, main power and stack connections... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Kaydon Filtration Corporation
Boost Turbine Reliability with Oil Conditioning . TURBO-TOC (R) units consistently achieve ISO 15/13/11 cleanliness levels and restore turbine oil to "clear and bright " condition, minimizing the risk of varnish formation, bearing wear, and unplanned outages. TURBO-TOC (R) systems deliver: Longer Turbine Life: TURBO-TOC (R) continuously removes harmful contaminates, keeping your oil system flushed and increasing reliability. Reduced Bearing Failure: When both water and particulate are brought down to acceptable levels, bearing failures are eliminated... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Mid-Mountain Materials, Inc.
Pick Your Thermal Insulation Materials Carefully silica, Nomex (R) and Kevlar (R) fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in power plants and chemical processing facilities. Benefits: ARMATEX (R) Coated Fabrics offer excellent heat containment, ease of handling, and long-term reliability even in harsh conditions. Business Advantages: These thermal insulation materials help... (read more)Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
JiuJiang Ingiant Technology Co., Ltd.
Industrial Wind Turbine Slip Ring 25 Circuits Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring. 1. Product Overview and Core Advantages. Executive Summary: The FHS135-25-10120, developed and manufactured by Ingiant Technology Co., Ltd., represents a high-performance, precision-engineered electrical slip ring assembly. It is specifically designed... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
ELANTAS North America LLC
Powering eMobility with PI Insulation Electric motors are at the heart of modern e-mobility. To ensure maximum efficiency, performance, and reliable long-term operation, the magnetic windings used in these motors must reliably withstand high voltages, thermal stress, and continuous electrical load throughout their lifetime. ELANTAS Polyimide (PI) Wire Enamels provide a durable and highly effective primary insulation for copper wires, specifically developed for high-voltage applications. ELANTAS Polyimide Wire Enamels at a glance... (read more)Browse Resins and Compounds Datasheets for ELANTAS North America LLC
-
Construction lesson
- high elastic expansion reserve that the additional stresses of temperature changes hold small example: Abb. 7.88, - insulation or component cooling as applied to double jacket steam turbines and gas turbines, example: Abb. 7.89, - avoid of mass accumulations that lead during …
-
IEEE Guide for Power-Station Noise Control
C. Bearings - walk-in lagging and enclosure Exciter brushes - lagging and enclosure Exciter gears - enclosure Exciter vent fans - install silencers in air inlet and discharge LP turbine casing - seal openings in existing housing Steam control valves - insulate with fiberglass and impervious covering …
-
Engineering Design
… can be done by means of: • a high elastic strain reserve, which helps to minimise additional loads due to temperature fluctuations (see Figure 7.88) • insulation or cooling of components, as in double- casing steam turbines and gas turbines (see …
-
York County Energy Partners CFB Cogeneration Project. Annual report, [September 30, 1992--September 30, 1993]
Block heat insulating material for upper and lower, HP-IP turbine casings , steam valve bodies and exhaust casing.
-
Next Generation Nuclear Plant Pre-Conceptual Design Report
• The surfaces of gas turbine and steam generator outer casing and the inner surface of the pressure boundary will need to be insulated .
-
The series of siemens SST-200 to SST-900 steam turbines in Russia
1) Steam turbine , (2) reducing gear, (3) generator, (4) pedestal frame, (5) condenser, and (6) noise insulating casing .
-
OBITUARY
feed-water heaters, turbine casings , steam - engine cylinders, etc., heat is wasted by in adequate or unsuitable lagging of steam pipes, No insulating covering is capable of prevent ing all the heat loss.
-
Study on health assessment of generator winding insulation
A case study is presented on a 730 MW, 20kV steam turbine gcnerator to find the uscfulness of on-line PD measurcment technology to monitor thc condition of the damaged winding insulation and maximize thc lifetimc of the stator winding .
-
Strain measurements on steam turbines
Further environ- mental conditions were: (a) on the outer surface of casings , the gages would be … … six inches of thermal insulation which would initially be … … the inner surface of turbines the gage would be swept by steam at pressure and often …
Indicates content that may require registration and/or purchase.