Products/Services for Steam Turbine Trip Valve

  • Steam and Gas Turbines-Image
    Steam and Gas Turbines - (79 companies)
    Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines...
  • Flow Switches-Image
    Flow Switches - (342 companies)
    Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam. Flow switches can also be used to trigger an alarm...
  • Steam Valves-Image
    Steam Valves - (242 companies)
    It is used for powering turbines to generate electricity and for food, chemical and other product processing. Steam is also used for cleaning, heating, and humidification. Most applications require some control, and steam control valves become...
  • Steam Traps-Image
    Steam Traps - (229 companies)
    Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Steam traps are automatic valves that release condensate from a steam...
  •  
    Turbine Repair and Maintenance Services - (114 companies)
    Turbine repair and maintenance services provide maintenance, overhauls and repairs to wind, gas, steam and water turbines. Turbine repair and maintenance services provide maintenance, overhauls, and repairs to wind, gas, steam, and water turbines...
  •  
    Steam Injection Heaters - (26 companies)
    ...for securing the heater. On a much larger scale, a heat recovery steam generator is a type of boiler used in power plants to take advantage of the waste heat generated by a gas-powered turbine. The waste heat from the gas turbine is used to heat water...
  •  
    Turbine Pumps - (249 companies)
    Turbine pumps are centrifugal pumps that use pressure in combination with a rotary mechanism to transfer fluid. They typically employ blade geometry, which causes fluid circulation around the vanes to add pressure from inlet to outlet. Turbine pumps...
  •  
    Hydro Turbines - (56 companies)
    Hydro turbines are used to transmit mechanical power and produce electricity. Hydro turbines convert water pressure into mechanical shaft power that can be used to drive an electricity generator, grind a mill, or move some other device. Hydro...
  •  
    Drains and Drain Systems - (373 companies)
    Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types...
  •  
    Wind Turbines - (270 companies)
    Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire