-
Supplier: Mercer International, Inc.
Description: industry when it comes to oil water separation, because it allows them to conistently meet effluent requirements with 1/3 to 1/4 the time required for maintenance (when compared to conventional coalescing-type separators). Unique Applications We've Tackled: Balast water
-
Supplier: Cleaver-Brooks
Description: Steam is rapidly separated from blowdown water and vented out the top of the blowdown separator in a cyclonic spinning action. Cleaver-Brooks blowdown separators are compact and can be quickly installed with few connections. Features: Dissolved solids- protects boiler
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Collector Type: Stationary
- Process: Wet
-
Supplier: KADANT
Description: Kadant Johnson steam jet thermocompressors are designed to boost low pressure steam by accurately mixing the low pressure steam with high pressure steam. With just three basic components; nozzle, mixing section, and diffuser, Kadant Johnson thermocompressor is simple yet
- Fuel / Energy Source: Hot Water / Steam
-
-
Supplier: Alfa Laval Inc.
Description: MMB separation system comprises: An MMB separator Ancillary equipment consisting of connections and valve assembly Optional equipment Independent oil feed pump Oil heating system, steam or electric Water seal alarm MAWA-40 Features and benefits Compact, robust design Internal
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Eaton
Description: Eaton Exhaust Heads are designed to separate entrained water and oil from exhaust air, gas or steam prior to being discharged directly into the atmosphere. They will remove more than 99% of liquids and solids over 10 microns in size from the discharged flow, reducing maintenance costs
- Filter Size Rating: 10 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Hilliard Corporation (The)
Description: The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available.
- Type: Cartridge
- Additional Features: Duplex
- Features: Filter Element / Cartridge, Other, Water Absorption
- Filtration Product: Hydraulic Fluid, Lubricants, Oil
-
Supplier: Eaton
Description: through either a quick opening body closure or body flanges. Engineering Specification All gas/liquid separators shall be of fabricated carbon steel construction with two stage coalescer/separator design with flanged connections. Separators shall have ASME Code Steam.
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Acme Engineering Products
Description: electrode of another phase using the water as a conductor. Since the water has electrical resistance, the current flow generates heat directly in the water itself. The more current (amps) that flows, the more heat (BTUs) is generated and the more steam produced. Nearly
- Heat Output (Capacity): 6,823,609.689525759 to 221,767,314.90958714 BTU/hr
- Maximum Pressure: 75 to 500 psi
- Efficiency: 99.9 %
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: Acme Engineering Products
Description: Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application
- Heat Output (Capacity): 8,529.5121119072 to 37,529.85329239167 BTU/hr
- Maximum Temperature: 392 F
- Maximum Pressure: 150 to 300 psi
- Features: Deaerator / Separator, Low Emissions, Monitor / Controller, Other, Safety Valve, Superheater, Water Treater / Conditioner
-
Supplier: Siemens Energy Sector
Description: geothermal applications with superheated direct steam, single flash or dual flash, offering an outstanding reliability, flexibility and economy of operation. The materials of all steam path components are specifically selected according to the particular conditions and the specific
-
Supplier: Taco Comfort Solutions
Description: Leak Guard Series Double Wall Steam to Liquid Heat Exchangers are built in accordance with ASME Section VIII in a wide variety of materials, so you can choose just what you need for your application. Shells, heads, tubes, tube sheets, separators and tie rods are all available in
- Maximum Working Pressure: 400 psi
- Temperature Range: 450 F
- Construction Features: ASME Certified
- Application / Industry: Domestic Water Use, HVAC
-
Supplier: Marmon Industrial Water LLC
Description: Graver’s Trisep® Oil Coalescer is an oil-water separation system designed to remove oil from oil-in-water emulsions and dispersions. It is ideal for treating producted water, gathering system condensates, oily wastes and other oil contaminated waters. Most produced
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: RS Components, Ltd.
Description: Vertical steam separator for the removal of moisture from steam and compressed air pipelines. Particles with heavier specific gravity, such as water and oil droplets, are separated from the steam and compressed air by centrifugal forces. The condensate collects at
- Material: Steel - Forged
-
Supplier: Cleaver-Brooks
Description: control to most efficiently operate your boiler system. Skid packages, including steam boiler, feed system, and blowdown separator, are available for turnkey steam solutions. Features: Maximize fuel savings with full burner modulation and high turndown with variable-speed blower
- Heat Output (Capacity): 25,452.064141931078 to 152,712.38485158648 BTU/hr
- Maximum Pressure: 15 to 150 psi
- Features: Commercial / HVAC, Deaerator / Separator, Economizer, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Steam / Hydronic
-
Supplier: Cleaver-Brooks
Description: Integrated package includes pressure vessel, ProFire® packaged burner, and controls for optimal fuel-to-steam/water efficiency, space savings, and low emissions. Upgrade or retrofit your system with Cleaver-Brooks controls, economizers, water treatment systems, and all the other
- Heat Output (Capacity): 254,520.64141931076 to 2,036,165.131354486 BTU/hr
- Maximum Pressure: 15 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Features: Deaerator / Separator, Economizer
-
Supplier: Cleaver-Brooks
Description: 10-60 HP Gas-fired 5-150 psig Natural Gas/Propane Cleaver-Brooks pre-packaged, skid-mounted steam boiler solutions offer a simple way to get up and running in less time, with less effort, than you might imagine. All of our pre-engineered systems include: Boiler, Feed System, Blowdown
- Heat Output (Capacity): 25,452.064141931078 to 152,712.38485158648 BTU/hr
- Maximum Pressure: 15 to 150 psi
- Efficiency: 85 %
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Pressure Washers Direct
Description: Compact And Portable Hot Water Cleaning •Totally enclosed, fan cooled electric motor •Heats water up to 200 degrees F Unique Top Fired Heat Exchanger •Convenient troubleshooting and easy maintenance •Can use either diesel fuel or kerosene High Quality Fuel Filter / Water
- Water Jet Pressure: 1,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Alfa Laval Inc.
Description: MMB separation system comprises: An MMB separator Ancillary equipment consisting of connections and valve assembly Optional equipment Independent oil feed pump Oil heating system, steam or electric Water seal alarm MAWA-40 Features and benefits Compact, robust design Internal
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Acme Engineering Products
Description: For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during
- Heat Output (Capacity): 2,047,082.9068577276 to 11,941,316.956670078 BTU/hr
- Maximum Pressure: 100 to 600 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Alfa Laval Inc.
Description: uses steam or compressed-air soot blowers. The economizer can be used in conjunction with an oil-fi red auxiliary boiler or a separate steam drum, in both cases acting as a steam/water separator. Features and benefits of the Aalborg XW product Forced circulation
-
Supplier: Weil-McLain
Description: highest efficiency commercial cast iron atmospheric gas boiler available by Weil-McLain Built-in air separator diverts air to the expansion tank Gas natural draft water and steam boiler with cast iron sections
-
Supplier: Alfa Laval Inc.
Description: because the decanter and separator remove most of the process water mechanically. And, unlike conventional processes, Centribone becomes more economical to use as the water content of the raw material increases. Flexible throughputs and layouts Centribone plants can process a
- Features: All Centrifugal Separators
- Application / Industry: Food and Beverage
-
Supplier: Stoelting Cleaning Equipment
Description: a wide variety of cleaning applications. Tapered inside roof provides improved water runoff and steam ventilation system with separate vent fans for accurate mist control. 3' dragout/chemical isolation zone includes a total of 4 isolation curtains designed into each module to minimize
- Internal Length: 54 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Machine Mounting: Floor / Skid
-
Supplier: Proceco Ltd.
Description: fine metallic abrasive combined with a water-based alkali hot cleaning solution to mechanically remove oxides, scale, carbon deposits, oils and grease from a metal surface. The slurry blast technology can process wet, oily and greasy parts, making it an ideal cleaning technology for
- Blast Pressure: 70 psi
- Power: 40 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Other, Pressure Generator
- Part Loading: Belt / Roller Conveyor Loaded, Tumbler / Tumble Belt Loaded
-
Supplier: Proceco Ltd.
Description: fine metallic abrasive combined with a water-based alkali hot cleaning solution to mechanically remove oxides, scale, carbon deposits, oils and grease from a metal surface. The slurry blast technology can process wet, oily and greasy parts, making it an ideal cleaning technology for
- Blast Pressure: 70 psi
- Power: 20 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Multiple Nozzles / Blast Wheels, Other
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
-
Supplier: Proceco Ltd.
Description: The Proceco model TYPHOON® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a hoist or front loading with a forklift, and minimize floor space. Typical applications would be die
- Temperature: 140 F
- Wash Tank Capacity: 800 to 1,200 gallons
- Internal Length: 108 inch
- Internal Width: 48 inch
-
Supplier: CSA Group
Description: natural gas industries for the compression of hydrocarbon gas. It is also applicable to all necessary auxiliary equipment, such as water and gas coolers, silencers, emission control equipment, filters, separators, control panel, piping, etc., required to install an operable unit in
-
Description: natural gas industries for the compression of hydrocarbon gas. It is also applicable to all necessary auxiliary equipment, such as water and gas coolers, silencers, emission control equipment, filters, separators, control panel, piping, etc., required to install an operable unit in
-
Supplier: Proceco Ltd.
Description: applications. This parts cleaning system can be also customized to meet your requirements by including optional features and additional processes such as recirculated rinse and high-pressure water deburring.
- Temperature: 140 F
- Wash Tank Capacity: 200 gallons
- Internal Width: 8 inch
- Internal Depth / Height: 12 inch
-
Supplier: Stoelting Cleaning Equipment
Description: electric, gas, or steam. Standard Features Stainless steel construction and piping for low maintenance and long life. Tank clean-out doors for easy maintenance access. Dragout sections with curtains between process zones to reduce solution carryover. Optional final rinse chamber for spot-free
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Rotary Brushes, Spray Washers
- Features & Automation: Automatic / CNC, Integral Drying, Integral Rinsing, None - Manual
- Part Loading: Conveyor
- Operation: Degreasing, General Cleaning / Surface Prep
-
Supplier: Lydall Performance Materials
Description: Exceptions are hydrofluoric and phosphoric acids and concentrated alkalis. Because of its high-purity chemistry LyTherm® Premium Grade Paper resists both oxidation and reduction. If it becomes wet due to water, steam, or oil, its thermal and physical properties will return upon drying.
- Overall Thickness: 0.0625 to 0.375 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,300 F
- Thermal Conductivity: 0.062017997 to 0.141343342 W/m-K
-
Supplier: GEA Process Engineering Inc.
Description: A versatile, low cost, yet highly efficient unit, the Bowen "BLSA" Spray Dryer is ideal for a wide range of chemicals foods, flavors, dyes, organics, pigments, and other materials in water-base slurries, solutions emulsions, or suspensions. Inlet drying temperatures range from 150°C to 500°C
Find Suppliers by Category Top
Featured Products Top
-
SEPARATORS The inlet separator is necessary for any vacuum box application that removes water. By removing water and fiber from reaching the vacuum pump will ensure consistent vacuum levels during operation. If the (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU energy/pound of water removed than (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
more sheet breaks. Newer technology fabrics may require more shower water, and vacuum airflow for dewatering. Using older equipment may increase the moisture into the dryer, requiring more steam to the dryer. With production changes, some part of this equipment may become a “bottleneck” or (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU energy (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
cost of dewatering paper. Dewatering fabric on a paper machine consumes energy to physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
McCrometer's advanced liquid, steam and gas flow measurement solutions solve complex challenges in Municipal/Industrial Water & Wastewater, Oil & Gas, Process Control & Plant, Electric Power Generation (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Super Light Water Reactors and Super Fast Reactors
During subcritical pressure operation, the feedwater flow rate is regulated in order to keep the water level in the steam water separator , instead of regulating the main steam temperature.
-
Modular 5 MW geothermal power plant design considerations and guidelines
Steam Water Separator 7.0 .
-
Nuclear Reactor Kinetics and Plant Control
Steam generated in the core, from which moisture is eliminated with the steam water separator and steam dryer at the top of the pressure vessel, flows out of the reactor pressure vessel direct into turbines through the main steam pipe.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36949/32875514-MIT.pdf?sequence=2
These values of H202 may be explained by 1) the fact that the steam separator water .
-
Supercritical-Pressure Light Water Cooled Reactors
The condition of the coolant should be similar to the coolant flowing through a steam water separator in the startup system of FPPs.
-
Ninth workshop on geothermal reservoir engineering: Proceedings
Each group i s composed, as shown i n Fig. 3, o f a Weber-type steam water separator ( s o f t i n - t h e superheated zone ) , one spherical valve, - one spherical valve one chevron-type deshuinid! f i …
-
Structure modification and numerical study of the moisture-separation performance of special crossunder pipe separators for nuclear power steam turbines
[4] L. Jia, The theoretical and experimental research of steam water separator with corrugated plates, WuHan, Huazhong University of Science and Technology, China (2007).
-
A Process Inherent Ultimate Safety Boiling Water Reactor
STEAM• FEEDWATER STEAM SEPARATOR WATER LEVEL HOT/COLD WATER INTERFACE ZONE C O L D , B O R A T E D W A T E R FIVES WATER PUMP .
-
Corrosion and Protection
air, gas or steam water separator .
-
The Challenge of West Sak Heavy Oil: Analysis of an Innovative Approach
Casing windows Water Distributor Collector Space Steam Separator Water Tube .
Indicates content that may require registration and/or purchase.