-
Supplier: Filamatic
Description: Filamatic automatic modular Monobloc systems represent our state-of-the-art integrated packaging line for filling, plug or stopper insertion and capping. The compact stainless steel (316 SS) design optimizes valuable floor space and allows a single operator to oversee packaging functions at
- Features: Aseptic / Sanitary, Blister Pack, Child Resistant, Crimp, Feeder Included, Hazardous Location, Other, Press-On, Processor Interface, Screw, Stainless Steel Construction, Tamper Proof
- Type: Automatic, Robotic Automation
- Packaging: Bottle / Jar, Cartridge, Vial
- Closing Method: Cap / Lid, Heat Seal, Tamper Evident / Resistant
-
Supplier: Reid Supply
Description: thread with a Steel Ball nose. The plunger has a body length of 1.000 in and an initial end force of 3.00 lbs
- End Force (depressed): 3 lbs
- Thread Size: 1/4-20
- Plunger Type: Ball Plunger
- Features: Other
-
Supplier: Reid Supply
Description: 1/4-20 thread with a Stainless Steel Ball nose. The plunger has a body length of .530 in and an initial end force of 2.00 lbs
- End Force (depressed): 2 lbs
- Thread Size: 1/4-20
- Plunger Type: Ball Plunger
- Features: Other
-
-
Supplier: bisco industries
Description: Stainless Steel Standoffs
- Metric Size: M4
- Material: Metal, Stainless Steel
- Features: Specialty / Other
- Type & Shape: Standoff
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 20
- Pitch Diameter: 80 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 32 mm
-
Supplier: Reid Supply
Description: thread with a Steel Ball nose. The plunger has a body length of 1.000 in and an initial end force of 3.00 lbs
- End Force (depressed): 3 lbs
- Thread Size: 1/4-20
- Plunger Type: Ball Plunger
- Features: Other
-
Supplier: bisco industries
Description: Steel Standoffs
- Metric Size: M4
- Material: Metal, Steel
- Features: Specialty / Other
- Type & Shape: Standoff
-
Supplier: Reid Supply
Description: thread with a Steel Hex nose. The plunger has a body length of 1.000 in and an initial end force of 3.00 lbs
- End Force (depressed): 3 lbs
- Thread Size: 1/4-20
- Features: Other
- Plunger Type: Spring Plunger
-
Supplier: Filamatic
Description: High-speed automatic modular Monobloc systems are designed to cycle two bottles at a time through each filling, plug or stopper insertion, and capping station, and allow a single operator to oversee packaging functions at rates up to 120 CPM. Modular design allows users to "mix and match" the
- Features: Aseptic / Sanitary, Blister Pack, Child Resistant, Crimp, Feeder Included, Hazardous Location, Other, Press-On, Processor Interface, Screw, Stainless Steel Construction, Tamper Proof
- Type: Automatic, Robotic Automation
- Packaging: Bottle / Jar, Cartridge, Vial
- Closing Method: Cap / Lid, Heat Seal, Tamper Evident / Resistant
-
Supplier: R/N Reiff & Nestor Company
Description: 1/4-20 Premium Steel Spiral Point Taps
- Nominal SAE Size: 1/4"
- Chamfer Type: Plug Tap
-
Supplier: KHK USA, Inc.
Description: The SUS Spur Gears and the SUSA Hubless Spur gears are made from 303 stainless steel gears. These gears are suitable for food applications and washdown environments. J Series configurations of the SUS Spur Gears are available Please note that all J-Series, E-Series, F-Series, H-Series,
- Number of Teeth: 20
- Pitch Diameter: 80 mm
- Face Width: 40 mm
- Length: 65 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur Gears are easily customizable and
- Number of Teeth: 20
- Pitch Diameter: 80 mm
- Face Width: 40 mm
- Length: 60 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur Gears are easily customizable and
- Number of Teeth: 20
- Pitch Diameter: 80 mm
- Face Width: 40 mm
- Length: 60 mm
-
Supplier: KHK USA, Inc.
Description: The SSA Hubless Spur Gears are made from carbon steel and are NOT hardened. These Spur Gears are lighter weight due to their lack of a hub and are suitable for compact designs. These Hubless Spur Gears are easily customizable and J Series configurations of these Spur Gears are also
- Number of Teeth: 20
- Pitch Diameter: 80 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 20 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 20
- Pitch Diameter: 80 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 20 mm
-
Supplier: Te-Co, Inc.
Description: Product Information 303 Stainless Steel Special sizes quoted upon request
- Size: 1/4"
- Type: Flange Nut
- Material: Stainless Steel
-
Supplier: R/N Reiff & Nestor Company
Description: 1/4-20 High Speed Steel Combined Taps And Drills
- Overall Length: 2.5 inch
- Nominal SAE Size: 1/4"
-
Supplier: Newport MKS
Description: 1/4-20 Stainless Steel Screw Kit. Assortment of (455) 1/4-20 setscrews, and hex keys. Screw lengths from 0.25 to 1.5 inches. Includes a convenient storage box with labeled bins for easy identification. Refill packs available for each component. Description - Thread Type - Length (in.) - Qty -
- Inch: 1/4"
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 20
- Pitch Diameter: 80 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 20 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 20
- Pitch Diameter: 80 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 20 mm
-
Supplier: Custom Machine & Tool Co., Inc.
Description: 20 teeth, MXL (.080") pitch, 4" usable length
- Number of Teeth: 20
- Belt Width: 0.489 inch
- Length (Pulley Stock Only): 4 inch
- Length (Pulley Stock only): 101.59994513602963 mm
-
Supplier: R/N Reiff & Nestor Company
Description: 1/4-20 Premium Steel Heavy Duty Spiral Fluted Taps
- Nominal SAE Size: 1/4"
- Chamfer Type: Bottoming Tap
-
Supplier: SAE International
Description: Hot forming process of ultrahigh strength boron steel 22MnB5 is widely applied in vehicle industry. It is one of the most effective approaches for vehicle light weighting. Dynamic recovery is the major softening mechanism of the boron steel under austenite state at elevated
-
Supplier: Te-Co, Inc.
Description: Product Information 303 Stainless Steel When used with Spherical Washers, Flange Nuts will equalize thread loads
- Size: 1/4"
- Type: Flange Nut
- Material: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish - steel only Case Hardened - steel only Material: 12L14 Steel or 303 Stainless Steel Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 0.75 inch
- Inch: 1/4"
- Special Eyebolt Type: Shoulder Eyebolts
- Material: Steel
-
Supplier: Optimal Handling Solutions
Description: Industrial Steel Gantry Cranes are designed for transporting and positioning materials Solid steel construction will provide years of service Choose from a variety of sizes Large 8" diameter 4 position locking swivel phenolic casters with roller bearings will facilitate easy mobility
-
Supplier: R/N Reiff & Nestor Company
Description: 1/4-20 Premium Steel Straight Flute Taps With Penta Relief
- Nominal SAE Size: 1/4"
- Chamfer Type: Bottoming Tap
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI
- Thread Size: 1/4-20
- Plunger Type: Ball Plunger, Thread Locking Element
- Ball / Plunger: Stainless Steel, Steel
-
Supplier: Raymond Handling Consultants, L.C.
Description: ADJUSTABLE & FIXED STEEL GANTRY CRANES
- Load Capacity: 2 tons
- Type: Gantry Crane
-
Supplier: Megadyne Americas
Description: T20 Urethane Steel 20mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
- Belt Width: 4 to 12 mm
- Belt Length: 1,260.0000000000002 mm
- Number of Teeth: 63
- Belt Material: Polyurethane
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though
- Outer Diameter (OD): 0.25 inch
- Inner Diameter (ID): 0.21 inch
- Wire Diameter: 0.02 inch
- Material: Stainless Steel
-
Supplier: Megadyne Americas
Description: AT20 Urethane Steel 20mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
- Belt Width: 12 to 50 mm
- Belt Length: 1,800 mm
- Number of Teeth: 90
- Metric Pitch: AT20mm
-
Supplier: Newport MKS
Description: 1/4-20 Stainless Steel Screw Kit. Assortment of (320) 1/4-20 socket head cap screws, nuts and washers. Screw lengths from 0.25 to 1.25 inches. Includes a convenient storage box with labeled bins for easy identification. Quantity Description Thread Type Length (in.) 30 Hex Nut 1/4-20 N/A 95
- Inch: 1/4"
-
Supplier: Optimal Handling Solutions
Description: Industrial Steel Gantry Cranes are designed for transporting and positioning materials Solid steel construction will provide years of service Choose from a variety of sizes Large 8" diameter 4 position locking swivel phenolic casters with roller bearings will facilitate easy mobility
-
Supplier: C & C Lift Truck, Inc.
Description: Solid steel construction will provide years of service. Large diameter casters will facilitate easy mobility from one workstation to another. Painted Royal Blue. Shipped KD. Hoist and Trolley available. FOB Shipping Point. Adjustable in 6" increments on adjustable models. 4 position 8" swivel
- Load Capacity: 2 tons
- Type: Gantry Crane
Find Suppliers by Category Top
Featured Products Top
-
The 2880-LT uses HF capacitance technology — no moving parts, no routine cleaning. Probe-mounted electronics with 4-20 mA output. 2880-LT Probe Mounted Transmitter The 2880-LT provides reliable monitoring of (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
control devices, and lighting solutions make the EN4SDSS series endlessly adaptable to your industrial application. With its premium stainless steel construction and universally practical design, the EN4SDSS series offers NEMA 3R, 4, 4X, 12 and 13 protection. Constructed of formed (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
WHY Stainless Steel? Find Out Here Discover the Benefits of Stainless Steel The many unique benefits of stainless steel make (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Core Features & Professional Value (Boost Efficient Operations)? Ultra-High Pressure Bearing: Reinforced with four alternating layers of high-tensile spiral steel wire, working pressure up to 28MPa, minimum burst (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Extreme Burst Strength & Fatigue Life – Four alternating spiraled layers of high-tensile steel wire deliver min. 66 MPa burst pressure and exceptional impulse resistance, slashing unplanned downtime in high-cycle operations (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available. The device provides a useful simplified diagnosis for inspecting the abrasion status of bearings and gears. It checks the wear conditions of bearings in ultra-low to high-speed rotating (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
?productivity environments where minimizing downtime is essential. #4 Versatility Stainless steel is a versatile material that can be cast, forged, machined, and welded into various shapes and sizes. It can also be finished in various (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Hammond’s PBPS series steel rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in five powder coat finish colors, and are designed to mount within a standard (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
Oscillating strength of Schraube‐Mutter‐Verbindungen
The schlussvergüteten passed the steel screws M8-10, M8 Â 55-10.9 after ISO 4016, and nuts, according to ISO 4034 of borlegiertem remuneration steel 20MnB4 or 23MnB4 according to DSV of principle.
-
An iterative numerical method for determination of temperature-dependent friction coefficients in thermomechanical model analysis of cold bolt forging
The tensile true stress-strain curve of QST36-3 steel used in the extrusion experiments and 20MnB4 steel used in the actual bolt-forging were deter- mined between 20 and 400 °C at the strain rates of 1, 10, .
-
Process Machine Interactions
To evaluate the influence of different forming loads and, as a consequence, different deflections on the work- piece lengths, the experiments were carried out with the two steels C35 (1.0501) and 20MnB4 (1.5525), which noticeably differ in their flow stresses.
-
20MnB4 UNI
Steel rod, bars and wire for cold heading and cold extrusion - Part 4: Technical delivery conditions for…
Indicates content that may require registration and/or purchase.