-
Supplier: ASTM International
Description: This specification covers the chemical, mechanical, and dimensional requirements, and associated test methods for steel rivets for use in boilers and pressure vessels, and steel bars for use in the manufacture of such rivets. Two grades of steel are covered
-
Supplier: AENOR
Description: SELECTIVE LIST OF THE MEASURES OF ROUNDHEAD STEEL RIVET FOR ANOTHER USE THAN THE BOILER FORGE.
-
Supplier: CSA Group
Description: intended for bolted, riveted or welded structures. It is commonly rolled on a narrow strip mill. 1SO 6316:2012 does not cover steels designated as commercial quality or drawing quality (covered in ISO 6317) or steels intended for boilers or pressure vessels, or steels to
-
-
Description: intended for bolted, riveted or welded structures. It is commonly rolled on a narrow strip mill. 1SO 6316:2012 does not cover steels designated as commercial quality or drawing quality (covered in ISO 6317) or steels intended for boilers or pressure vessels, or steels to
-
Description: used in the delivered condition and is intended for bolted, riveted or welded structures. This product is produced on a wide strip mill, not a plate mill. ISO 4495:2008 does not cover steels intended for boilers or pressure vessels, steels designated as commercial quality or
-
Supplier: CSA Group
Description: delivered condition and is intended for bolted, riveted, or welded structures. This product is produced on a wide strip mill, not a plate mill. This International Standard does not cover steels intended for boilers or pressure vessels, steels designated as commercial quality or
-
Supplier: DEPRAG, Inc.
Description: Riveting hammers - for rivet busting and rivet-removal in the steel-construction - in boilers - containers and on ships. Use: Die casting and container construction Ship building industry Bridge industry Construction industry Foundries Welding shops Rivet busting
-
Supplier: CSA Group
Description: steels designated as commercial quality or drawing qualities, or steels rolled to cold-reduced products, or steels designated as weathering steels, having increased atmospheric corrosion resistance, or those products rolled on a plate mill.
-
Description: less than 600 mm wide can be slit from wide sheet and will be considered as sheet. ISO 5952:2011 does not cover the following steel qualities: steels intended for boilers or pressure vessels, or steels designated as commercial quality or drawing qualities (see ISO 3573);
-
Supplier: CSA Group
Description: less than 600 mm wide can be slit from wide sheet and will be considered as sheet. ISO 5952:2011 does not cover the following steel qualities: steels intended for boilers or pressure vessels, or steels designated as commercial quality or drawing qualities (see ISO 3573);
-
Supplier: ASTM International
Description: 1.1 This specification covers chromium-manganese-silicon alloy steel plates, intended particularly for welded boilers and other pressure vessels. 1.2 Plates under this specification are available in two grades having strength levels as follows: 1.3 The maximum thickness of plates is
-
Supplier: DigiKey
Description: "0.250"" (6.35mm) 1/4"" Snap Rivet Grip Range Steel"
- Rivet Type: Snap
- Material: Steel
-
Supplier: RS Components, Ltd.
Description: RS PRO JRPASD4818 Rivet
- Body Diameter: 0.19291349 inch
- Material: Aluminum, Steel
- Rivet Type: Blind
- Features: Other
-
Supplier: PennEngineering®
Description: Feature a large diameter, low-profile head and knurled shank. Offers highest all around strength.
- Body Diameter: 0.391 inch
- Grip Length: 0.165 to 0.26 inch
- Fastener Standards: ASME / ANSI
- Rivet Type: Blind, Rivet Nut
-
Supplier: PennEngineering®
Description: Feature a large diameter, low-profile head and knurled shank. Offers highest all around strength.
- Body Diameter: 0.53149635 inch
- Grip Length: 0.02755907 to 0.14960638 inch
- Fastener Standards: ASME / ANSI
- Rivet Type: Blind, Rivet Nut
-
Supplier: PennEngineering®
Description: Feature a large diameter, low-profile head and knurled shank. Offers highest all around strength.
- Body Diameter: 0.531 inch
- Grip Length: 0.027 to 0.15 inch
- Fastener Standards: ASME / ANSI
- Head Type: Flat
-
Supplier: PennEngineering®
Description: Feature a large diameter, low-profile head and knurled shank. Offers highest all around strength.
- Body Diameter: 0.393701 inch
- Grip Length: 0.02755907 to 0.16535442 inch
- Fastener Standards: ASME / ANSI
- Head Type: Flat
-
Supplier: bisco industries
Description: Draw Latches
- Features: Other
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Fastener SuperStore, Inc.
Description: 1/8 X .02-.06 (#41) Stainless Steel / Steel Blind Rivets
- Body Diameter: 0.125 inch
- Grip Length: 0.02 to 0.06 inch
- Rivet Type: Blind
- Features: Other
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Mild Steel Dimensions in mm
- Material: Aluminum, Steel
- Head Type: Dome / Button
- Features: Other
-
Supplier: RivetDirect, Inc.
Description: AK Series - Reduced Head Splined Body Rivet Nuts
- Grip Length: 0.02 to 0.08 inch
- Rivet Type: Rivet Nut
- Material: Steel
-
Supplier: RivetDirect, Inc.
Description: 5069 Aluminum Body, Zinc-Plated Steel Mandrel
- Body Diameter: 0.187 inch
- Grip Length: 0.25 to 0.5 inch
- Material: Aluminum, Steel
- Head Type: Dome / Button
-
Supplier: TFC Ltd.
Description: Body: Mild Steel Mandrel: Mild Steel Dimensions in mm
- Head Type: Countersunk
- Features: Other
- Material: Steel
-
Supplier: Elgin Fastener Group
Description: Binder Rivets & Mating Screws Lengths 3/4" through 3", 3/8" minimum thread depth, 8-32 thread size.
- Body Diameter: 0.195 to 0.205 inch
- Features: Other
- Rivet Type: Rivet Nut
- Material: Steel
-
Supplier: TFC Ltd.
Description: Body: Copper Mandrel: Mild Steel Dimensions in mm
- Material: Copper, Steel
- Head Type: Dome / Button
- Features: Other
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Material: Brass, Stainless Steel, Steel
- Features: Other
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Mild Steel Dimensions in mm
- Material: Aluminum, Steel
- Head Type: Large Flange
- Features: Other
Rivets
(653 Companies)
Boilers (industrial)
(597 Companies)
Push-in Rivets
(30 Companies)
Boiler Controllers
(123 Companies)