-
Supplier: Accuris
Description: Aerospace series Ball bearings, rigid in corrosion resisting steel, for control cable pulleys Dimensions and loads
-
Supplier: Accuris
Description: Aerospace Series Ball Bearings, Rigid in Corrosion Resisting Steel Cadmium Plated, for Control Cable Pulleys Dimensions and Loads
-
Supplier: Accuris
Description: Aerospace series - Ball bearings, rigid in corrosion resisting steel cadmium plated, for control cable pulleys - Dimensions and loads
-
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the
-
Supplier: Radwell International
Description: CABLE SWITCH PULLEY SUPPORT, PULLEY FOR CABLE, XY2C SERIES, 5 MM DIAMETER, GALVANIZED STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reid Supply
Description: Double-sheave pulley blocks and wheels are used with cable or rope to lift or pull heavy loads. Designed for static applications, flat-block pulleys can be affixed to a wall, ceiling, or other firm, flat surface to ensure stability. Made from steel and other
-
Supplier: Cancord, Inc.
Description: STEEL CORE Ropes & Cords Cancord produces a broad range of ropes with aircraft cable cores. These products are popular for rigging, and run well through pulleys and other hardware. The products listed below are standard for Cancord. However, we will produce other
-
Description: Identical in design and function to the traditional 7012 device, this unit is made of stainless steel for applications requiring rust free installation. Torque capacity is somewhat reduced due to the nature of stainless steel. Characteristics Slimmest design, especially suitable
- Shaft Diameter (Internal Locking Style): 5.118113 inch
- Maximum Torque: 8,123.89380530973 Ft-lbs
- Design Units: English, Metric
- Application: Internal (Thru Bore)
-
Supplier: CoorsTek
Description: pulleys, and rollers for wire drawing — from rod breakdown to ultra-fine wire processing equipment. EXAMPLE COMPONENTS Capstans Guide Rollers Pulleys Specialty components COMMON MATERIALS Dura-Z® Zirconia Alumina 90 Tungsten Carbide
- Type: Guide Roller
- Features: Hub, Other
- Application: Process Equipment / Converting
-
Supplier: AENOR
Description: Aerospace series - Ball bearings, rigid in corrosion resisting steel cadmium plated, for control cable pulleys - Dimensions and loads (Endorsed by AENOR in April of 2012.)
-
Supplier: W.M. Berg
Description: pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength:
- Belt Width: 0.3149608 inch
- Belt Length: 33.464585 inch
- Other Section: Unlisted Belt Section
-
Supplier: W.M. Berg
Description: pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength:
- Belt Width: 0.5 inch
- Belt Length: 1,200 inch
- Belt: Polyurethane
- Other Section: Unlisted Belt Section
-
Supplier: KMS Bearings, Inc.
Description: CUSTOM MADE TO ORDER - Since groove depths and shapes vary for each application, these bearings are only available on a made-to-order basis. For pricing click "Request Quote". KMS produces Pulley and Guide Roll type ball bearings with either plastic or 316 Stainless raceways.
- Bore Size: 0.625 inch
- Outside Diameter: 1.5 inch
- Overall Width: 0.4375 inch
- Dynamic Radial Load: 207 lbs
-
Supplier: Techsil Limited
Description: LPS 2® Heavy-Duty Lubricant is a strong, multi-purpose, lubricant that provides a non-drying film for use on both indoor and outdoor equipment. Using this product reduces wear caused by friction and corrosion. Product Benefits Loosens rusted or frozen parts Up to 1 year corrosion protection
-
Supplier: Transducer Techniques, LLC
Description: load pins are made from heat treated 17-4ph stainless steel and incorporate a stainless steel molded connector system for use in harsh industrial environments. The mating connector, sold separately, is available in three different cable lengths. CAPACITY RANGES: 50,000,
- Force / Load Rating: 750 to 200,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Caterpillar Oil & Gas
Description: radiator packages Coolant level sensor Fan drive mountings Fan adapters Fan adapter for blower fans Fan pulleys Fan height instructions Vee belts for customer-supplied radiators Suction fans and blower fans Water inlet elbows Dry charge coolant conditioners Emissions
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: Voltmeters Gauge mounting Ammeter Lube System Oil pan Oil pan drain Oil level gauges Oil filter — bypass and remote Lubricating oil Oil filler Fumes disposal Mounting System Front and rear engine supports Structural steel base Power Take-Offs Crankshaft pulleys Crankshaft pulley
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: and ready to run C-Series engines are field-proven in thousands of applications worldwide Heavy-duty oilfield base designed for load/unload operations in the field Oversized generators ideal for camp power applications Heavy-duty, easy to clean cooling system ideal for high
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: tensioner Alternator pulleys Alternator guards Cooling System Radiators Fan drive and pulley — f/u/w radiator packages Fans f/u/w radiator packages Coolant level sensor Fan drive mountings Fan adapters Fan adapter for blower fans Fan pulleys Fan height instructions Vee
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Cole-Parmer
Description: last two years or more before requiring replacement.
|The hood is constructed of a glacier white powder-coated steel exterior and a chemical-resistant, fiberglass-reinforced, composite panel liner. The vertical-rising sash is a single piece of tempered safety glass with cable
Find Suppliers by Category Top
Featured Products Top
-
As a pulley manufacturer, Custom Machine & Tool Co., Inc. has an extensive inventory of stamped aluminum and steel flanges available for purchase. This catalog will give you part number and dimensional information in order to help you find what you're looking for. Please note that (read more)
Browse Timing Pulley Flanges Datasheets for Custom Machine & Tool Co., Inc. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
From food processing to medical instrumentation, material choice matters. Our pulley stock is available in food-grade stainless steel for washdown and hygienic environments, as well as aluminum, carbon steel, and engineered polymers to meet a (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
enables easy assembly and disassembly Material & Finish Pulleys are manufactured from cast iron or steel, with phosphate coating or painting for (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
with a Promise! Custom Machine & Tool Co., Inc. has been the preferred choice for pulley stock by OEM’s nationwide for over 50 years. We GUARANTEE that aluminum or steel pulley stock order of up to 5 pieces will be shipped from our facility within 72 hours or (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
Custom Machine & Tool Co., Inc. has been the preferred manufacturer of timing pulley stock with fast delivery for OEM's and distributors for over 50 years. Simply click on the Product Number within the catalog (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Features: High-Quality Materials: Our pulleys are made from premium aluminum alloy and carbon steel, ensuring excellent wear resistance and corrosion resistance for long-term use without deformation. Precise Machining: (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
This Savage specialty machine splits steel disks to manufacture V-pulleys for the lawn and garden industries. The heavy-duty design incorporates massive spindles and bearings on the form and cutter rolls which allows higher RPM. This faster cycling makes Savage the most productive splitter available. Computer controlled feeds and program storage for each part number. (read more)
Browse Die Cutters and Die Cutting Machines Datasheets for Savage Engineering, Inc. -
stress-relieved??or steel for dimensional stability Dynamic Balance Tested: All pulleys undergo balancing to minimize vibration at speeds up to 3000 RPM (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Robotics applied to work conditions improvement in power distribution lines maintenance
The mechanisms used for each motion include: a) a cable and a pulleys for set and unset, b) steel cable and pulleys for lifting, c) screw and nut for inclination and d) a pinion, a threaded wheel and a chain for rotation.
Indicates content that may require registration and/or purchase.