-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Washer Rc 59-61.
- Bore: 5 inch
- Outside Diameter: 6 inch
- Overall Width: 0.188 inch
- Thickness: 6 inch
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Washer Rc 59-61.
- Bore: 1 inch
- Outside Diameter: 1.625 inch
- Overall Width: 0.125 inch
- Thickness: 1.625 inch
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Washer Rc 59-61.
- Bore: 4 inch
- Outside Diameter: 5 inch
- Overall Width: 0.188 inch
- Thickness: 5 inch
-
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Washer Rc 59-61.
- Bore: 3 inch
- Outside Diameter: 4 inch
- Overall Width: 0.188 inch
- Thickness: 4 inch
-
Supplier: SPIROL
Description: Cost-Effective Solutions in High-Wear Applications SPIROL precision-engineered thrust washers feature less wear and longer life for reduced serviceability costs in a variety of high-wear applications including heavy equipment, automotive, transmission, and industrial power generation.
- Inside Diameter: 0.25 inch
- Outside Diameter: 8 inch
- Thickness / Working Height: 0.025 to 0.375 inch
- Washer Type: Flat / USS Washer
-
Supplier: Quality Bearings & Components
Description: Axial THRUST WASHERS – METRIC • Steel
- Bore: 3.543309 inch
- Outside Diameter: 4.724412 inch
- Overall Width: 0.0393701 inch
- Rated Speed (Oil): 2,300 rpm
-
Supplier: Bowman International Ltd.
Description: Provides self-lubricating thrust surfaces especially in applications where assembly does not lend itself to the use of a flanged bearing. Alternatively can provide a second thrust surface at the non-flanged end of a bearing. We also offer specialised machining service for special sizes
- Bore: 0.375 to 2.252 inch
- Outside Diameter: 0.623 to 3.503 inch
- Thickness: 0.623 to 3.503 inch
- Design Units: Inch
-
Supplier: Bowman International Ltd.
Description: Self lubricated washers. Carbon steel shell with sintered bronze layer filled with PTFE. Available in metric and imperial sizes from stock. Also bronze shell versions can be supplied to order.
- Bore: 0.393701 to 2.4409462 inch
- Outside Diameter: 0.787402 to 3.543309 inch
- Thickness: 0.787402 to 3.543309 inch
- Features: Plastic, Thrust Washer
-
Supplier: Bunting Bearings, LLC
Description: BJ5 thrust washers are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500) Temperature range:
- Bore: 0.25 to 1.5 inch
- Outside Diameter: 0.625 to 3 inch
- Overall Width: 0.0625 to 0.125 inch
- Thickness: 0.625 to 3 inch
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
-
Supplier: Bowman International Ltd.
Description: duty production machinery, racing engines, steel mill rolls, injection moulding machines, scissor lifts and marine applications. Bearings in ToughMet®, when used in these applications have greatly increased life, combated corrosion and have carried higher loads and enabled higher speeds than
- Bore: 0.393701 to 3.7401595 inch
- Outside Diameter: 0.787402 to 4.5275615 inch
- Thickness: 0.787402 to 4.5275615 inch
- Design Units: Metric
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
-
Supplier: Daemar Inc.
Description: THX Thrust Washers Width = 0.0625 & 0.0895 in Inside Diameter = 0.625 to 2.250 in Outside Diameter = 1.125 to 3.250 in The TW trademark denotes a range of thrust washers produced from a material with a composite structure. The backing consists of carbon steel onto
- Bore: 0.625 inch
- Outside Diameter: 1.125 inch
- Overall Width: 0.0625 inch
- Thickness: 1.125 inch
-
Supplier: Accuris
Description: WASHER, THRUST, STEEL
-
Supplier: Stafford Manufacturing Corp.
Description: Teflon® Thrust Washers provides a bearing surface for high thrust, low speed applications such as rotating components or pivoting robot arms. They precisely match the inside and outside diameters of their corresponding shaft collars providing a bearing surface with a low
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.5 inch
- Features: Other
-
Supplier: Accuris
Description: Washer, Thrust, Steel
-
Supplier: Caster City, Inc.
Description: Stainless Thrust Washer High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30
-
Supplier: IKO International, Inc.
Description: Miniature cam followers incorporate extremely fine needle style rollers between the outer ring and stud. Compact design features a small outer ring diameter relative to stud diameter. Applications include electronic parts machinery, office automation equipment and small indexing devices. Stud
- Outside Diameter: 0.17716545 to 0.4724412 inch
- Outer Ring Width: 0.09842525 to 0.2755907 inch
- Stud Diameter (stud type): 0.0787402 to 0.2362206 inch
- Design Units: Metric
-
Supplier: Boca Bearings Company
Description: Thrust Bearings
- Bore Size: 2.5 inch
- Outside Diameter: 3.25 inch
- Overall Width: 0.0781 inch
- Dynamic Axial / Thrust Load: 585.1544 lbs
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54312 -- 1640054312Supplier: SKF/Global
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 1.968505 inch
- Outside Diameter: 4.330711 inch
- Overall Width: 2.78346607 inch
- Rated Speed (Oil): 3,000 rpm
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54309 -- 1640054309Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 1.3779535 inch
- Outside Diameter: 3.3464585 inch
- Overall Width: 2.21259962 inch
- Rated Speed (Oil): 4,000 rpm
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54409 -- 1640054409Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 1.3779535 inch
- Outside Diameter: 3.93701 inch
- Overall Width: 3.10630089 inch
- Rated Speed (Oil): 3,000 rpm
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54317 -- 1640054317Supplier: SKF/Global
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 2.755907 inch
- Outside Diameter: 5.905515 inch
- Overall Width: 3.74803352 inch
- Rated Speed (Oil): 2,200 rpm
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54307 -- 1640054307Supplier: SKF/Global
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 1.181103 inch
- Outside Diameter: 2.6771668 inch
- Overall Width: 1.857875019 inch
- Rated Speed (Oil): 4,500 rpm
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54209 -- 1640054209Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 1.3779535 inch
- Outside Diameter: 2.8740173 inch
- Overall Width: 1.55905596 inch
- Rated Speed (Oil): 5,000 rpm
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54207 -- 1640054207Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 1.181103 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 1.485433873 inch
- Rated Speed (Oil): 5,600 rpm
-
Ball Bearings - Thrust Ball Bearings, Double Direction, Sphered Housing Washer - 54308 -- 1640054308Supplier: SKF/Global
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 1.181103 inch
- Outside Diameter: 3.0708678 inch
- Overall Width: 2.12992241 inch
- Rated Speed (Oil): 4,300 rpm
-
Supplier: NationSkander California Corporation
Description: Flat Washers Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4.5 mm. Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: Flat washers Thrust Ball Bearing Type:
-
Supplier: KG International FZCO
Description: KG can offer following variants Single Direction Thrust Ball Bearing - 511, 512, 513 and 514 Double Direction Thrust Ball Bearing - 522, 523 and 524 Single Direction with Spherical Housing Washer - 532, 533 and 534 Single Direction Thrust Roller Bearings - 292, 293 and
- Primary Bearing Category: Thrust Bearing
-
Supplier: NSK Americas
Description: range of Thrust Ball Bearings include: angular contact thrust ball bearing, single direction thrust ball bearings, double direction thrust ball bearings.
- Application: Automotive
- Features: Flat Race Thrust Ball, Grooved Race Thrust Ball, Other, Steel, Two Directional Grooved Thrust
- Material / Plating: Stainless Steel
- Primary Bearing Category: Thrust Bearing
-
Supplier: NationSkander California Corporation
Description: One Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 2mm x 6mm x 3mm. Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: Thrust Flat Washers Ball Bearing Type: Thrust Ball
-
Supplier: KG International FZCO
Description: KG can offer following variants Single Direction Thrust Ball Bearing - 511, 512, 513 and 514 Double Direction Thrust Ball Bearing - 522, 523 and 524 Single Direction with Spherical Housing Washer - 532, 533 and 534 Single Direction Thrust Roller Bearings - 292, 293 and
- Type: Spherical Roller Thrust
Find Suppliers by Category Top
Featured Products Top
-
SPIROL is pleased to announce the release of their new Precision Metal Shims brochure that details the breadth of their product line, value-added services and quality certifications. SPIROL’s Shim product line includes: Specialty Shims, Thrust (read more)
Browse Shims and Shim Stock Datasheets for SPIROL -
the aircraft, missile, and spacecraft industries. Applications include jack screws, adjusting screws, threaded fasteners, self-tapping fasteners, thrust washers, gears, levers, bearings, shafts, studs, cams, cam followers, slides, valves, pistons, nuts, bolts, etc. Solid film coatings/lubricants may (read more)
Browse Industrial Coatings Datasheets for Everlube Products