Products/Services for Stelter Array Magnet
-
Industrial Magnets - (467 companies)Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet...Magnet TypePermanent Magnet MaterialsGeometry -
Diode Arrays - (172 companies)Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes... -
Rare-Earth Magnets - (105 companies)Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets. Classified under permanent magnets, rare-earth magnets have a permanent magnetic field. When...
-
Magnet Wire - (56 companies)Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum. Magnet wire is available in large and small sizes and may have a square... -
Focal Plane Arrays - (19 companies)Focal plane arrays (FPA) are detectors consisting of a linear or two-dimensional matrix of individual detector elements, typically used at the focus of an imaging system. Focal plane arrays (FPA) are detectors that consist of a linear... -
RAID Disk Arrays - (51 companies)RAID disk arrays are collections of storage disks with integrated controllers to manage the storage of data. RAID disk arrays are redundant arrays of independent or inexpensive disks (RAID) that share one or more RAID controllers and function...
-
Bar Graph Arrays - (31 companies)Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation. These rugged board-mounted components are usually rectangular, X-Y stackable...
-
Field-Programmable Gate Arrays (FPGA) - (172 companies)Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC). Field-programmable gate arrays (FPGAs...
-
Magnetizers - (21 companies)Magnetizers are used to magnetize parts and charge magnets. There are several different types of magnetizing products. Choices include coil magnetizers, electronic capacitance switching (ECS) magnetizers, and yoke magnetizers. Coil magnetizers pass...
-
Electromagnets - (127 companies)Standard lifting. Suspension. Laboratory. Permanent. Flat and Parallel Pole Magnets. Flat-faced electromagnets and parallel-pole magnets are two common types of electromagnets. Flat-faced magnets are used when the entire face of the magnet is in direct...
Product News
-
Essen Magnetics Pty Ltd
Custom Halbach Magnetic Arrays Engineers in magnetic systems often face limited field strength, energy losses, and inefficient designs, which can hinder performance in motors, separators, or levitation applications. Our custom Halbach arrays solve these challenges with precision-engineered magnetic patterns, optimized dimensions (length, diameter), and enhanced field concentration on one side while minimizing flux leakage on the opposite side. This ensures higher efficiency, compact designs, and superior performance... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
Custom Halbach Array Magnetic Solutions Halbach arrays utilize a specialized arrangement of permanent magnets to concentrate the magnetic field on one side while significantly reducing the field on the opposite side. This unique magnetic configuration improves field utilization and enables more efficient magnetic system designs compared to conventional magnet assemblies. Essen Magnetics offers custom Halbach array solutions developed to meet specific application requirements. Working closely with customers, our engineering team... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Schmersal Inc.
Coded Magnet Sensor BNS36 The Series BNS36 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards/articulating robot arms. Each sensor set consists of a multiple reed switch unit and a coded-magnet actuator. The reed switches, wired in series, will only close in the presence of their matched magnetic field array. Operation. The reed switch assembly is typically mounted to a stationary portion of a guard structure, with the coded-magnet assembly mounted to the movable element... (read more) -
Schmersal Inc.
Compact coded magnet sensor BNS260 The Series BNS260 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards and articulating robot arms. Each sensor consists of multiple reed switches wired in series which will only close in the presence of the magnetic field array of the matching actuator. The coded-magnet system is tamper resistant and cannot be bypassed with simple magnets. This non-contact operating principle limits mechanical wear and tolerates misalignments up to +/- 5 mm... (read more)Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
ORAFOL Fresnel Optics GmbH
LN Series Lenticular Arrays For lighting and sensor applicaions LN series lenticular arrays from ROAFOL Fresnel Optics are a lightweight and efficient polymer optics. The variuos standard designs can be trimmed to any required shape and and on request optical coatings can be applied. (read more)Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
ORAFOL Fresnel Optics GmbH
Custom Microlens Arrays for lighting Polymer microlens arrays are a lightweight and efficient way to homogenize or collimate LED light sources. ORAFOL Fresnel Optics offers the optical design, tooling and manufacturing of microlens arrays made of PMMA or PC. High degrees of flexibility regarding the arrangement, size and pitch of individual lenslets up to array dimensions of 370 mm x 370 mm allow for solutions specifically tailored to your LED light source, including bar lights and ring lights. 1 to 100,000 parts per year possible... (read more)Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Avantier Inc.
Microlens Arrays (MLAs) Avantier specializes in the design and manufacturing of high-performance microlens arrays (MLAs) --compact optical components engineered to deliver precise beam shaping, uniform illumination, and exceptional efficiency. Specifications. Diameter. +0, -0.1mm. Surface accuracy. l/2 @633nm or better. Thickness. +-0.2mm. Centration. +-0.04mm. Surface quality. 20-10. Bevel. 0.2mm typical. Material. SK2, BK7, UV-grade fused silica and more. Lens Pitch & Focal Length. Fully Customizable. Custom... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
NDE Professionals Inc.
Ultrasonic Phased Array Inspection Ultrasonic Phased Array technology has revolutionized the way we perform bridge pin testing. Pins can now be ultrasonically tested using probes with multiple elements which allow the sound beams to be focused and transmitted through the pin at multiple angles and in a sweeping motion, thus picking up discontinuities oriented in any direction. This technology comes from the medical industry and works the same as that experienced during ultrasonic scans of women during pregnancy. The focusing... (read more) -
Remcom (USA)
MIMO and Array Design for 5G throughput performance in a multipath channel model. Together the products ensure a device will work well in its intended environment. Read more about MIMO and Array Design for 5G on Remcom 's website ... (read more)Browse Communications Software Datasheets for Remcom (USA) -
Win Source Electronics
ULN2003AIPWR Motor Driver Array Microcontrollers often lack the current capacity needed to directly drive relays, solenoids, and stepper motors. The ULN2003AIPWR provides a simple and reliable interface between logic circuits and inductive loads, helping engineers reduce design complexity and improve system reliability. 7-Channel Darlington Array for multi-load control. Direct TTL/CMOS Compatibility with integrated input resistors. Built-In Flyback Diodes protect circuits from inductive voltage spikes. Compact TSSOP Package... (read more)Browse Darlington Transistors Datasheets for Win Source Electronics
Conduct Research
Dipoles consist of a pair of magnets across a gap. They come in many shapes/sizes and the magnets are usually mounted on a steel frame (also called a yoke) for magnetic efficiency, magnetic shielding and/or mechanical strength. Dipoles are used when an application requires a specific magnetic field...