Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area] Laser cutting machine, PV back sheet cutting
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 31.496062992126 to 98.4251968503937 in/sec
- Carriage Load: 33.075 lbs
-
Supplier: QC Industries Conveyors
Description: non-slip timing pulleys. Self-aligning drive bearings with seals. Bearings can be lubricated rapidly, without drive removal. Stepper motors and Servo drives are PLC programmable. Optional self-tracking V-guide is thermally welded to the carcass of the belt. Nylon coated
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Description: LCB: Compact and robust linear actuator External sliding guidance system and integrated timing belt drive Low-cost alternative to conventional timing belt driven linear actuators demanding robustness combined with simple construction Low purchase and installation costs
- Stroke or X-Axis Travel: 78.7402 inch
- Rated Speed: 314.96062992126 in/sec
- Rated Force: 2.205 to 13.23 lbs
- Material: Aluminum
-
-
Supplier: IKO International, Inc.
Description: Precision Positioning Tables (TSLB) are high speed, long stroke units that incorporate a steel-core timing belt and a five-phase stepping motor for excellent accuracy. High strength aluminum alloys are used for the lightweight table and bed, while two IKO linear ways are mounted
- Stroke or X-Axis Travel: 11.81103 to 47.24412 inch
- Rated Speed: 19.6850393700788 to 59.0551181102363 in/sec
- Carriage Load: 11.025 to 63.945 lbs
- Drive Type: Belt Drive
-
Supplier: Kollmorgen Corporation
Description: models offer the most rapid moves while screw drives offer the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 3,114 N (700 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Ball screw or timing belt drives
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
-
Supplier: Kollmorgen Corporation
Description: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Helical gearing: alloy steel, case-hardened Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 52.5 in/sec
- Rated Force: 2,700 lbs
- Lead: 0.3937007874015748 to 0.984251968503937 inches per
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, a UL approved electric motor, and PLC device. These models are a good fit for educational and university robotics, or laboratory and research applications. Custom Belt Driven Actuators Custom actuators and belt drives deliver the same features as standard models (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
, and we're here to help! SDP/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
workpieces are guided externally, using an axis with plain-bearing guide is more cost-effective than an electric axis with recirculating ball bearing guide. Versatile motor attachment The electric toothed belt axis ELGA-TB-G has a flexible motor attachment and is compatible with (read more)
Browse Stepper Motor Drives Datasheets for Festo Corporation -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance whenever you need it! At SDP (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance whenever you need it! At SDP (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
& Benefits: High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt All widths feature a single belt for increased mounting flexibility Positive drive no slip belting and side guides (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
timing belt pulleys, gears, speed reducers, motors, racks, couplings, (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
Low Cost Automation Tutorial, Timing Belt Drive
Discussed here is accuracy requirements of stepper motors using a simple single axis robot with a timing belt and a stepper motor, including calculating rotational accuracy needed for the motor.
-
What's Your Timing Belt Knowledge?
Synchronous belts are often driven by stepping motors. These drives are subjected to continuous and large accelerations and decelerations. If the belt reinforcing fiber, i.e., tension member, as well as the belt material, have high tensile strength and no elongation, the belt
More Information Top
-
Development of endothelium‐denuded human umbilical veins as living scaffolds for tissue‐engineered small‐calibre vascular grafts
Vessel chambers were connected to computer-controlled stepper motors via timing belts to provide continuous or intermittent rotation during seed- ing procedures.
-
6th World Congress of Biomechanics (WCB 2010). August 1-6, 2010 Singapore
The vessel chambers were rotated in a computer-controlled fashion by stepper motors via timing belts .
-
Cyclops: A single beam 1.3 millimeter polarimeter
The waveplate is driven by a stepper motor and timing belt , and moved in 16 steps of 22.°5per rotation.
-
A diffraction-compensating 0-25 ns free space terahertz delay line for
coherent quantum control
The sliding carriage is moved via a computer- controlled stepper motor and timing belt with limit and home switches to forestall collisions and ensure repeat- ably referenced positioning.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38290/153295943-MIT.pdf?sequence=2
XY movements are operated by stepper motor through timing belt mechanism.
-
ÄKTAcrossflow
These cams are driven by stepper motors via timing belts .
-
ÄKTAdesign
These cams are driven by stepper motors via timing belts .
-
Design of large aperture focal plane shutter
Timing belt , stepper motor Dead time .
-
Document scanner velocity command synthesis using time optimal command shaping
The main contribution of this work is the design of a time optimal command shaping based velocity synthesis technique for stepper motor driven timing - belt motion systems.
-
Flow structures around a flapping wing considering ground effect
We designed a flapping robotic apparatus that is driven by two stepper motors via the timing belts and pulley.
Indicates content that may require registration and/or purchase.