Products/Services for Stokes Tablet Press

  • Tableting Presses-Image
    Tableting Presses - (104 companies)
    Tableting presses are used for uniaxial pressing powdered materials into shaped tablets or compacts. Tableting presses usually operate at high speeds. Parts can often be pressed and sintered to dimensional tolerance levels that do...
  • Digitizer Tablets-Image
    Digitizer Tablets - (21 companies)
    Digitizer tablets or graphics tablets are pressure-sensitive data input devices that allow users to select and draw images with a special pen called a stylus or a mouse-like device called a puck. Pucks feature a series of buttons and a lens...
  • Tablet Computers-Image
    Tablet Computers - (183 companies)
    ...or rubber-tipped pen, can be used instead of a finger to press a button or write on the screen. Capacitive touchscreens are used on most tablets. These screens respond to skin touch rather than pressure and have less accuracy for handwriting unless used...
  • Presses (metalworking)-Image
    Presses (metalworking) - (518 companies)
    Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch...
  • Press Brakes-Image
    Press Brakes - (265 companies)
    Press brakes are metal forming machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die. Folds and lips help to stiffen sheet metal panels. In order to complete the bending operation...
  •  
    Punch Presses - (254 companies)
    Punch presses are designed for stamping, punching, bending, shearing, converting, and assembly operations. Punch presses are used in stamping, punching, bending, shearing, converting, and assembly operations. They differ in terms of drive type...
  •  
    Isostatic Presses - (33 companies)
    Isostatic presses are used for compressing powdered materials into shaped pre-forms or general products. There are two main types of isostatic presses; cold isostatic presses (CIP) that function at room temperature and hot isostatic presses (HIP...
  •  
    Press Brake Tooling - (30 companies)
    Press brake tooling includes dies and punches used with a press brake to form, bend or flatten sheet metal. Press brake tooling includes dies and punches used with a press brake to form, bend or flatten sheet metal. Press brake tools are used...
  •  
    Mounting Presses and Equipment - (37 companies)
    Mounting presses and equipment are used to encapsulate specimens of a metal, ceramic or other material with a mounting compound to allow grinding, polishing and other sample preparation for analysis using microscopes, hardness testers...
  •  
    Hydroforming Presses - (32 companies)
    Hydroforming presses use fluid pressure to form sheet and tube shaped source metal materials to the shape of a die. Hydroforming allows for severe shape deformation and generally produces strong parts of uniform thickness. Hydroforming presses use...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Harper International Corporation
Harper International Corporation
Harper International Corporation
Harper International Corporation
Harper International Corporation
Harper International Corporation