Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Supplier: CS UNITEC

    Description: Powerful 4.2 HP motor and heat-treated gears Drill holes up to 12" diameter Rugged 3-speed gearbox with mechanical slip clutch Ideal for heavy-duty wet drilling in concrete, reinforced concrete, asphalt and natural stone. Self-regulating oil flow control – required volume of 6 GPM;

    • Weight: 69 lbs
    • RPM: 380 to 1,800 rpm
    • Electric Motor Power: 3,099.9999999999986 watts
    • Power: Electrical Tools, Power Tools

  • Supplier: TFC Ltd.

    Description: Double slot chuck system design to prevent drill seizure Pointed tip to reduce slippage on commencement of drilling Increased drilling speed from the special flute design for effective dust extraction Extensive range of sizes available, suitable for various fixing requirements Designed

    • Product: Individual Drill

  • Description: shop. Deli Laser Solutions owns an experienced team of process development and management, and over 30 sets advanced UV lasers, ultra-fast lasers, fiber lasers, CO2 lasers, as well as complete and sophisticated test machines, including 3D microscope, laser micro-machining, laser

    • Features: 1" - 3", 3" - 6", 6" - 48", East Asia / Pacific Only, Greater than 48", Less than 1", Other, Sapphire / Ruby
    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Diamond / PCD, Glass, Glass Ceramics, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Quartz, Rubber, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard
    • Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
    • Machining Capabilities: Drilling, Etching / Chemical Milling, Laser Machining

  • Supplier: CS UNITEC

    Description: Ideal for drilling concrete, reinforced concrete, brick, block and stone, the ETN 2001 P heavy-duty wet and dry diamond core drill has high torque output. Use hand-held or rig mounted. Two-speed gearbox provides the optimum RPM for hole sizes up to 4-inch diameter. Electronic torque

    • Weight: 36 lbs
    • RPM: 0 to 1,570 rpm
    • Amps: 15 amps
    • Power: Electrical Tools, Power Tools

  • Description: HARDMAN DOUBLE/BUBBLE 4002 Epoxy is Aluminum in color, two component, room temperature curing, machineable epoxy that is used for filling voids, patching, and bonding plastics, metal, furniture, leather, glass, wood, and stone. It contains no solvents and has little shrinking. When fully

    • Viscosity: 60,000 cP
    • Chemical System: Epoxy (EP)
    • Substrate Compatibility: Metal, Plastic
    • Cure / Technology: Two Component System

  • Description: Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall

    • Stem Length: 24.25 inch
    • Socket/Stem Insertion Length: 22 inch
    • Bore Diameter: 0.26 inch
    • Connection Means: Flanged, Van Stone

  • Supplier: WessDel

    Description: WessDel offers the finest precision machining services available today. WessDel is respected for our ability to produce machined components and structures fabricated from all conventional materials as well as beryllium, its alloys and other exotic materials. WessDel machines these materials

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Honing, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Glass, Glass Ceramics, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Goodwill Precision Machinery (GPM) is a subsidiary (established in 2004) of Advance Team Combine (HK) Limited founded in Hong Kong, China in 1998. This high-tech company's primary business includes subcontracting of precision machining of mechanical parts and R&D of non-standard mechanical

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: FasTrac is a production machining company that focuses on small to medium sized parts. Our niche is short volume runs; anything from one part to several thousand. FasTrac was incorporated in August of 2007. This was done by the purchase of an existing machine shop. The existing company had

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Glass, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Global Precision Parts Inc. supplies custom and standard machined parts to manufacturing partners throughout the world. GPP was formed in 2006 and is the host company of three manufacturing sites. These three divisions represent an important alliance that allows their customers to enjoy synergy,

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Honing, Milling, Screw Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Glass, Glass Ceramics, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Supplier: KUKA

    Description: This heavy duty KUKA KR 1000 L750 Titan F is the foundry version of the standard model. It brings the same long reach (3600 mm) and huge payload (750 kg) to enable the accurate and confident completion of a variety of applications, such as machine tending, machine handling, welding,

    • Number of Axes: 6 #
    • Load Capacity: 750 kg
    • Reach: 3,601.0000000000005 mm
    • Robot Type: Articulated Robot

  • Description: CMF Industries delivers... Quality parts to your specification Very competitive pricing Timely, professional service that begins with your first call or email Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes Working in ferrous

    • CNC Machining: 3-axis Machining, Broaching, Drilling, Electrode EDM, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: The Z-30X is our most popular handpiece for all-around high speed cutting and deburring with carbide, and with mounted diamond or stone points. Can be used for many operations including polishing, drilling and grinding. Operates from 3,000 – 30,000rpm using the Standard Controller and

    • Rotary Speed: 3,000 to 30,000 rpm
    • Applications / Materials Abraded: Cleaning / Surface Preparation, Hobbing / Gear Grinding, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
    • Power Source: Electric Motor / Vibrator
    • Mounting: Handheld / None

  • Description: protection 3-axis function control for stroke positions, stone feed, spindle speed and cutting pressure Variable stroke speed, adjustable in 0.1m/min increments Tool life for tool insertion and removal Front stationary steady rest shaft support Lifetime application service with every

    • Power: 29.48484846786204 HP
    • AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
    • Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
    • Applications / Material Abraded: Automotive, Metals / Metalworking

  • Description: machines, including 3D microscope,laser micro-machining, laser drilling, laser interferometer, Laser cutting, measuring arms, IR Imager, Laser Beam Profiler, etc. Deli Laser Solutions offers all kinds of precision micro Laser cutting, Laser drilling, etching, Laser

    • Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
    • Cutting: CNC Cutting, Electrical Discharge Machining (EDM), Laser Cutting, Plasma Cutting
    • Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
    • Features: East Asia / Pacific Only, Other

  • Description: shop. Deli Laser Solutions owns an experienced team of process development and management, and over 30 sets advanced UV lasers, ultra-fast lasers, fiber lasers, CO2 lasers, as well as complete and sophisticated test machines, including 3D microscope, laser micro-machining, laser

    • Supplier Capability: Bar / Matrix Code, Certification / Regulatory Symbols, Logos / Graphics, Serial Numbers
    • Services Offered: CAD / CAM Support, Design Assistance, Production, Prototype, Short Run
    • Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
    • Features: East Asia / Pacific Only, Inspection / Quality Control, Other


Conduct Research Top

  • Inclinometer Used in Tunnel Digger
    In the past, drilling and blasting method driving mode widely used in mountain tunnel hard rock drivage, however, in the same conditions, the whole section tunnel boring machine driving speed drilling and blasting method is 8 times the left and right sides, with efficient, fast, high quality
  • Smart Computing Article - 10 Cool Things Users Should Know About Windows XP
    actually introduced several of these features in simpler forms in previous versions of Windows, such as the folder views of Win95, the window/cursor animation of Win98, System Restore in WinMe, and folder/file encryption in WinNT. The features that WinXP actually introduced can be drilled down

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire