-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Columbia Steel Casting Co., Inc.
Description: Drive Sprockets and Idlers. We cast these large and complex parts from H-series steel for the best combination of hardness and toughness. Precision machined splines are guaranteed for proper fit.
- Industry / Application: Mining
-
Supplier: Haida International Equipment Co., Ltd.
Description: Large Capacity Hot Air Drying Chamber Application: Hot Air Drying Chamber is suitable for electronic, petroleum, mining, medicine, machinery manufacturing, etc. Products of drum wind drying and heat treatment. This series product is safe, energy saving, thermal insulation performance is good,
- Temperature Range: 10 to 300 C
- Configuration: Floor Mount
- Parameters: Temperature
-
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about this industrial power cable? Extra heavy duty power cable designed for use in all-weather industrial power applications up to 2000V High flexibility and tear resistance makes this cable suitable for applications involving lots of flexing and twisting, such as milling
-
Supplier: Bowman International Ltd.
Description: Heavy duty wrapped bearings in Toughmet® spinodal bronze. The bearings can be plain or flanged, and if required lubrication grooves and holes as well as pockets can be provided. Location slots or tabs can also be incorporated. Half shells, thrust washers and wear strips are also available.
- Inside Diameter: 0.1968505 to 11.81103 inch
- Outside Diameter: 0.2755907 to 12.0078805 inch
- Length: 0.1968505 to 3.93701 inch
- Operating Temperature: -418 to 572 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: switching: Simplified Chinese, Traditional Chinese, and English. Software and Curves The Computer Servo Tensile Test Machine's TM2101 software is designed purposely for computer controlled electronic universal testing machine, used for tension, compress, bend, shear, tearing and peel
- Force / Load Capacity: 11.025 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Larson Electronics LLC
Description: Color: Chrome Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw
Find Suppliers by Category Top
Featured Products Top
-
and tractors, tankers, and underground mining. Handle strips make it suitable for mobile applications. These diecast aluminum enclosures can be mounted directly on a machine or vehicle, attached to a suspension arm – such as ROLEC’s profiPLUS 50 or taraSMART – or bolted to (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
/Outdoor applications and the MIL-DTL-26482 based design provides a quick, reliable, 1/3 turn bayonet coupling. Additional ecomate® Aquarius™ connectors include optional In-Line, Jam-Nut, Square-Flanged, and End Cap configurations. Their pin and socket contacts are available on reels, in strip form (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
within a cab still need high levels of ingress protection against all the moisture and dust in farming and civil engineering. Other applications for rugged profiCASE include mechanical engineering and underground mining. These diecast aluminum HMI enclosures can house touch screens, displays and (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/78424/25977878-MIT.pdf?sequence=2
These operators, in turn, contract with strip mining machine companies, .
-
Power shovel
• J. Hollingsworth, History and Development of Strip Mining Machines , Bucyrus Erie Co.
-
"Dynamic dragline modeling and boom stress analysis for efficient excav" by Nuray Demirel
In large mines the walking dragline is a dominant strip mining machine because of its economic advantages.
-
"Case study: planar kinematics of dragline for efficient machine contro" by Samuel Frimpong and Nuray Demirel
In large mines, the walking dragline is a dominant strip mining machine .
-
"Dragline dynamic modelling for efficient excavation" by Nuray Demirel and Samuel Frimpong
In large mines, the walking dragline is a dominant strip mining machine .
-
Case Study: Planar Kinematics of Dragline for Efficient Machine Control
In large mines, the walking dragline is a dominant strip mining machine .
-
Regional forecast of deep seam mining floor water-bursting based on fuzzy cluster analysis and fuzzy pattern recognition
mining methods Filling mining Strip mining Machine down in fall Mining fell down Mechanized top coal caving membership .
-
Parallel languages, vectorization, and compilers
For SIMD machines , strip mining occurs whenever the number of elements of an array exceeds the number of physical proces- sors.
-
Development of an integrated, in-situ remediation technology: Task 1 -- Evaluation of treatment zone formation options. Topical report, September 26, 1994--May...
Trenching machines come in a wide variety of designs--from “chain saw” to “circular saw” devices, and they vary in size from small utility machines to huge machines for strip mining .
-
Natural Resources and Sustainable Development II
… mining: 3m3 hydraulic shovel (original design); (2) stripping: 3m3 hydraulic shovels; mining: 2m3 hydraulic shovel; (3) stripping: 4m3 electric shovel; mining: 2m3 hydraulic shovel; (4) stripping: 4m3 electric shovel; mining: w-2000 open-pit mining machine ; (5) stripping : 3m3 hydraulic shovels; mining …
Indicates content that may require registration and/or purchase.