Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Epoxies Etc...
Description: 10-3008 is a filled, high performance structural epoxy adhesive. 10-3008 is a flexible adhesive with outstanding lap shear and peel strength. It is a great choice for bonding substrates of differing coefficients of thermal expansion. 10-3008 is also an excellent
- Viscosity: 96,000 cP
- Tensile Strength (Break): 2,700 to 3,200 psi
- Features: Epoxy (EP), Filled
- Industry: OEM / Industrial
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient
- Viscosity: 50 to 200 cP
- Use Temperature: -60 to 450 F
- Tensile Strength (Break): 10,000 to 11,000 psi
- Elongation: 30 to 5 %
-
Description: It is a low-viscosity, epoxy adhesive industrial product. After mixing, the two-component epoxy resin is cured at room temperature with minimal shrinkage to form an ultra-clear adhesive tape with excellent impact resistance. The fully cured epoxy resin is resistant
- Features: Epoxy (EP)
- Cure / Technology: Room Temperature Curing, Two Component System
-
-
Description: Off-white/universal structural adhesive, low to medium viscosity, good manufacturability, steel sheet bonding strength over 38Mpa, temperature resistance 200 degrees.
- Features: Epoxy (EP), Specialty / Other
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP962 Brown is a one component, heat curing, paste-like epoxy that is used for bonding structural materials. It has medium viscosity, little sag, and reduces stress on components. 6 oz Cartridge.
- Tensile Strength (Break): 3,500 psi
- Elongation: 2 to 4 %
- Dielectric Strength: 410 kV/in
- Features: Epoxy (EP)
-
Supplier: Epoxies Etc...
Description: 10-3022 is a two component epoxy adhesive and sealant. This structural adhesive has excellent chemical and heat resistance. 10-3022 is widely used as a stencil and screen adhesive due to its bonding strength and toughness. It has been used extensively to bond
- Viscosity: 65,000 to 210,000 cP
- Use Temperature: -76 to 284 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Strength: 449.9999999999993 kV/in
-
Supplier: Accuris
Description: Adhesive - Epoxy Structural - Cold Setting
-
Supplier: Accuris
Description: Structural Adhesive, Epoxy, One-Part
-
Supplier: Accuris
Description: Adhesive, Induction Cure, Epoxy, Structural - Metal
-
Supplier: Accuris
Description: Adhesive, One-Part, Epoxy, Structural- Metal
-
Supplier: ACCRAbond, Inc.
Description: As a laminating resin, INSTAbond® A856FR has use in certain structural composite laminate applications. The mix ratio of INSTAbond® A856FR resin to hardener is 100:42 by weight and 2:1 by volume. ACCRAbond™ is a leading manufacturer and supplier of adhesives and sealants for aerospace,
- Features: Epoxy (EP)
-
Supplier: Master Bond, Inc.
Description: Serviceable up to +500°F, EP13SPND-2 is a one part epoxy paste for structural bonding applications. This electrically insulative system has a non-drip application feature that delivers high tensile, tensile lap shear and compressive strength of over 8,000 psi, 3,000 psi and 18,000 psi,
- Use Temperature: -60 to 500 F
- Coeff. of Thermal Expansion (CTE): 13.889999999999999 to 16.669999999999998 µin/in-F
- Tensile Strength (Break): 8,000 to 9,000 psi
- Dielectric Constant (Relative Permittivity): 4.9
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 1386228 gray E-7570 epoxy structural adhesive is compatible with ceramic, metal and plastic materials. Delivers great performance with a shear strength of 1500 psi. Maximum operating temperature is +250 F. Perfect for bonding applications.
- Use Temperature: 250 F
- Features: Acrylic / Polyacrylate, Epoxy (EP)
-
Supplier: Epoxies Etc...
Description: 10-3797 is a one component, fast curing structural adhesive. This epoxy system is a non-sag thixotropic product that cures quickly at low temperatures. 10-3797 is a 100% solids system and therefore contains no solvents. This adhesive is a great choice for
- Tensile Strength (Break): 4,200 psi
- Features: Electrical Insulating / Dielectric, Epoxy (EP), Liquid, Unfilled
- Industry: Electronics, OEM / Industrial
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Supplier: Newark, An Avnet Company
Description: LOCTITE EA E-40FL EPOXY STRUCTURAL ADHESIVE SIZE: 200ML
-
Supplier: Epoxies Etc...
Description: 10-3785 is a one component (no mixing necessary) epoxy adhesive. This product maintains exceptionally strong structural bonds over a wide temperature range (-55°C to 150°C). A unique and popular feature of the 10-3785 is its’ ability to cure at temperatures as low as 93°C (200°
- Use Temperature: -67 to 302 F
- Dielectric Strength: 374.9999999999994 kV/in
- Industry: Aerospace, Electronics, OEM / Industrial
- Features: Die Bonding Adhesive / Compound, Electrical Insulating / Dielectric, Epoxy (EP), Gel
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Hysol 29339 gray E-214HP epoxy structural adhesive is compatible with ceramic, glass, metal and plastic materials with a 40 min @ 248F cure time. Delivers great performance with a shear strength of 4820 psi and tensile strength of 4460 psi. Maximum operating temperature
- Viscosity: 2,000,000 to 3,000,000 cP
- Use Temperature: 300 F
- Features: Epoxy (EP), Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Hysol 29340 gray E-214HP epoxy structural adhesive is compatible with ceramic, glass, metal and plastic materials with a 40 min @ 248F cure time. Delivers great performance with a shear strength of 4820 psi and tensile strength of 4460 psi. Maximum operating temperature
- Viscosity: 2,000,000 to 3,000,000 cP
- Use Temperature: 300 F
- Features: Epoxy (EP), Leveling / Filling Compound
-
Epoxy Adhesives - Two Part Epoxy Adhesive for Structural Bonding Features Long Pot Life -- EP21ND-LPSupplier: Master Bond, Inc.
Description: Master Bond EP21ND-LP was created for structural bonding applications involving large surface areas.
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 27,777,777.777777776 to 30,555,555.555555556 µin/in-F
- Tensile Strength (Break): 6,000 to 7,000 psi
- Elongation: 10 to 20 %
-
Supplier: Ellsworth Adhesives
Description: Bostik Epoxy Adhesive 7575 Clear is a two component, structural adhesive that is used for bonding phenolic plastics, glass, wood, masonry, rubber, ceramics, metal, and polyesters. It is typically used for sealing electrical components, encapsulation, and potting
- Viscosity: 12,000 to 16,000 cP
- Elongation: 570 %
- Dielectric Strength: 400.00000000000006 kV/in
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover film adhesives compounded from modified epoxy resins in the form of ready-to-use sheet, supplied in rolls, either supported by mat or by woven monofilaments or unsupported.
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® N8894 -- A two-component, epoxy laminating adhesive that cures at room temperature. A heat cure is recommended for optimal results. N8894 finds utility in a multitude of applications from laminating skis and snowboards, archery limbs and honeycomb core facing to bonding a
- Features: Epoxy (EP)
-
Supplier: Ellsworth Adhesives
Description: HB Fuller Resiweld FE-0004 Off-White is a two component, general purpose structural epoxy adhesive with exceptional physical properties, and structural strength. Ideal where high integrity bonds are needed. Part A, 1.3 lb Pail.
- Viscosity: 25,000 to 62,500 cP
- Tensile Strength (Break): 2,725 to 4,050 psi
- Features: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld Epoxy Adhesive 1751 is a two component, room temperature curing, structural adhesive that is used for bonding and repairing metals. It is aluminum filled and has excellent void filling abilities. 1 gal Kit.
- Viscosity: 150,000 to 400,000 cP
- Thermal Conductivity: 0.2229 W/m-K
- Features: Epoxy (EP)
- Substrate Compatibility: Metal
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond®A894 is a two component; ambient cure epoxy compound designed for structural aerospace metal to metal bonding applications, in particular, aircraft grade aluminum substrates (2024 and 7075) and titanium. Designed after the requirements of MMM-A-132 and MMM-A-134 military
- Features: Epoxy (EP)
-
Supplier: Henkel Corporation - Industrial
Description: 1-part, non-sag, fast cure epoxy adhesive paste. The product is ideal for bonding wires to armatures. LOCTITE® EA 3985 is a black, 1-part, non-sag, fast cure epoxy adhesive paste. The product is ideal for bonding wires to armatures due to its rheological properties which
- Viscosity: 50,000 cP
- Features: Epoxy (EP)
- Cure / Technology: Single Component System
-
Description: 3M™ Scotch-Weld™ Structural Adhesive EC-3448 is a structural paste designed for improved hot-wet conditions after cure. Structurally bonds metal to metal and precured fiber reinforced epoxy composite laminates. It is a one-component epoxy adhesive that cures
- Viscosity: 500,000 cP
- Use Temperature: -67 to 225 F
- Industry: Aerospace, OEM / Industrial
- Substrate Compatibility: Composites, Metal
-
Description: 3M™ Scotch-Weld™ Structural Adhesive AF 3185 film is a non-volatile, thermosetting epoxy laminating adhesive and glass cloth combination designed for the structural bonding and for the preparation of reinforced epoxy glass laminate.
- Industry: Aerospace, OEM / Industrial
- Features: Epoxy (EP), Laminating / Composites
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Supplier: SAE International
Description: This specification covers a one-part modified epoxy adhesive in the form of paste.
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite EA E-60NC black epoxy structural adhesive is compatible with ceramic, metal and plastic materials with a 24 hr cure time. Provides a 60 min working time. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 2630 psi and tensile strength of
- Viscosity: 8,000 cP
- Use Temperature: 250 F
- Features: Epoxy (EP), Leveling / Filling Compound
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and many other substrates. Since it is a two part
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Supplier: SAE International
Description: Technical Standard
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Solution EC-3984 is a liquid, sprayable modified version of 3M™ Scotch-Weld™ Structural Adhesive Film AF 3109-2 . It has improved high temperature performance compared to conventional 250°F (121°C) curing adhesives. Scotch-Weld
- Substrate: Aluminum, Metal
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: DigiKey
Description: STRUCTURAL EPOXY ADHESIVE
- Features: Epoxy (EP)
-
Description: adhesives, and especially epoxy-based and polyurethane-based adhesives, but they are not suitable for some acrylic-based adhesives. The methods can also be used for assessing non-structural adhesives.
Find Suppliers by Category Top
Featured Products Top
-
urethane structural adhesives. With help from an industry expert, Ellsworth Adhesives can assist you with product selection and implementing a new production process. (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Ellsworth Adhesives -
Electric Motors Sealing and Bonding Adhesive and Sealant Foams, Tapes and Extruded Adhesive Ribbons Fire and Electrically Resistant Adhesives and Sealants Structural Epoxies and Polyurethanes Suppliers and Manufacturers Resource (read more)
Browse Standards and Technical Documents Datasheets for Adhesives.org -
of robots demand enhanced heat dissipation, protection, and operational stability. Thermal conductive potting adhesives, which combine thermal conductivity, electrical insulation, and structural encapsulation, have become an indispensable thermal management solution in modules such as robotic (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
For years, Beacon Adhesives has been providing our Adhesives to the military for specific applications. These products have been tested to comply with appropriate ASTMs and qualify based on a company or governments MIL-SPEC. They may also be spec’d into a drawing for a part or whole (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
-4700 boards and a high temperature ambient-cure epoxy adhesive are stacked together to form a bonded block of foam. The bonded blocks are vacuum bagged to ensure thin bond lines, then it is cured, and prepared for machining. 2.Machining A rough cut of the tool is made (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Best Structural Epoxy Adhesive Glue Manufacturers in China and Different Epoxy Adhesive Types for Plastic to Metal
There are so many types of structural adhesives available in the market today. These are aimed at fulfilling different types of commercial and industrial design needs. All adhesives have unique advantages, which means you can carefully choose depending on the available features that help you meet
-
Structural Bonding Epoxy Adhesive Sealant Formulations for Durable Bonds in Automotive Aluminum
Structural bonding adhesives are made for use in different industries. These adhesives provide long-lasting and reliable sealing and bonding. This is especially in cases where structural conditions such as load bearing are needed. Many products are intended for different surfaces, applications
-
Advanced High Performance Epoxy Adhesives Revolutionize Structural Bonding
Structural polymers o ver distinct advantages. over traditional fastening methods.
-
How Heat Affects the Lap Shear Strength of Structural Adhesives
then compared with a standard two component, room temperature curing epoxy. Lap shear stress is one of the most common stresses that a bonded joint faces during service, especially in structural bonding applications. The lap shear strength of an adhesive serves not only as a good gauge for an adhesive's
-
Industrial Adhesive Applications
DeepMaterial is low temperature cure bga flip chip underfill pcb epoxy process adhesive glue material manufacturer,supply industrial appliance structural bonding epoxy adhesive glue,low refractive index epoxy resin adhesive glue,high refractive index optical adhesive glue,best glue for magnet
-
Tech Tip 18 - Understanding Optical Properties for Epoxy Applications
instrumentation. Epoxy adhesives can provide optical transparency and opacity. Optical epoxies provide structural integrity, while. resisting many types of environmental tests including: sterilization, elevated temperature and humidity.
-
Best Top 10 Magnet Bonding Adhesives Manufacturers In China
, electric motors, and other applications need magnet bonding. Primary adhesive categories include cyanoacrylate adhesives, single-part epoxy adhesives, and structural acrylic adhesives.
-
What is Electronic Glue?
Electronic adhesive, also known as electronic adhesive or conductive adhesive, is a specialized adhesive designed for electronic applications, used for bonding, sealing, potting, coating, structural bonding, co coating, and SMT mounting of electronic and electrical components. Its formula can bond
More Information Top
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Liq. polymer which cures at room or elevated temps. to solid elas- tomer; improves crack resistance of epoxy, polyester systems, enhances fatigue performance of FRP; good elec. and wetting properties; used as modifier for epoxy structural adhesives ; improves impact resistance of…
-
Cranfield University
Structural epoxy adhesives to meet today’s challenge ...................................
-
Handbook of Industrial Chemistry and Biotechnology
Epoxy Structural Adhesives .
-
Handbook of Adhesion Technology
This type of flat R-curve behavior is typical for many structural epoxy adhesives tested in mode I.
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
EPOXY STRUCTURAL ADHESIVES .
-
Hybrid Adhesive Joints
From 1998 to 1990, [22, 25, 37] mixed a lot of fillers (metallic powders, chopped wires and metallic fine meshes) and came up with recommended formula for improving electrical as well as thermal properties of structural epoxy adhesives .
-
Handbook of Adhesion 2nd Edition Complete Document
With structural Epoxide adhesives , recent studies have shown that this boundary polymer may have chemical and mechanical properties radically different from the bulk adhesive material and which are not incorporated within current models.
-
Evaluation of Numerical Methods to Model Structural Adhesive Response and Failure in Tension and Shear Loading
The data for three epoxy structural adhesives tested in ten- sion and shear over a range of strain rates (0.001–1000 s-1 ) .
Indicates content that may require registration and/or purchase.