-
Supplier: Accuris
Description: Thermoplastic Elastomer Styrene Block Copolymer
-
Supplier: Accuris
Description: Thermoplastic Elastomer Styrene Block Copolymers
-
Supplier: Dynasol Elastomers
Description: Solprene® 4301 is a linear block copolymer of styrene and butadiene, having 33% of styrene content, most of it forming a polystyrene block, which gives the polymer a thermoplastic behavior. Benefits Easy handling and dissolution Non staining antioxidant system FDA
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
-
-
Supplier: Dynasol Elastomers
Description: Calprene® 411 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and has a radial structure. Benefits: High porosity Easy dispersion Ample capacity to absorb oil Physical Form: Available in pellets and powder Characteristics Property Unit Value Brookfield
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Appliance Wire Insulation Appliance Wire Jacketing Cable Jacketing Connectors Flexible Cord Jacketing Industrial Cable Insulation Terminal Cable
- Tensile Strength (Break): 1,000 psi
- Melt Flow Index (MFI): 3 g / 10 minutes
- Process Type: Extrusion Grade Resin
- Features: Flame Retardant (e.g. UL 94 Rated)
-
Supplier: Scientific Polymer Products, Inc.
Description: 28% Styrene
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: Scientific Polymer Products, Inc.
Description: 14% Styrene, 86% isoprene
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: Accuris
Description: Thermoplastic Elastomer - Styrene Block Copolymer, 65 Shore A
-
Supplier: Accuris
Description: Thermoplastic Elastomer - Styrene Block Copolymer, Shore A33
-
Supplier: Scientific Polymer Products, Inc.
Description: 29% Styrene
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: Scientific Polymer Products, Inc.
Description: 20% Dimethylsiloxane
- Index of Refraction: 1.48
- Features: Specialty / Other
-
Description: ISO 5478:2006 specifies a method for the determination of the styrene content of all types of styrene-butadiene rubber (SBR), including oil-extended types. The method is applicable to styrene-butadiene rubbers reinforced with styrene homopolymer, to give the total
-
Supplier: Kraton Polymers LLC
Description: viscosity of all the styrenic block copolymers. They are ideally suited for formulating pressure sensitive adhesives (packaging tape, labels, etc.), hot melt spray, diaper adhesives, elastic films, and many other innovative applications.
- Chemical System: Styrene Copolymer (SIS / SBS)
- Features: Thermoplastic
- Filler: Unfilled
-
Supplier: Kraton Polymers LLC
Description: The Kraton D SBS family of polymers is versatile with a combination of high strength, wide range of hardness, and low viscosity for easy thermoplastic melt processing or processing in solution. The SBS block copolymers are composed of blocks of styrene and butadiene. It
- Melt Flow Index (MFI): 17 g / 10 minutes
- Features: Other, Thermoplastic
- Chemical System: Styrene Copolymer (SIS / SBS)
- Filler: Unfilled
-
Supplier: CSA Group
Description: copolymers of styrene and/or substituted styrene having between 5 % (m/m) and 50 % (m/m) acrylonitrile. It applies to materials ready for normal use, unmodified or modified by colorants, additives, fillers, etc. ISO 19064-1:2015 does not apply to expandable materials. It is not
-
Supplier: CSA Group
Description: materials. ISO 19062-1:2015 is applicable to all acrylonitrile-butadiene-styrene materials consisting of a continuous phase based mainly on copolymers of styrene (and/or alkyl-substituted styrene) and acrylonitrile and a dispersed elastomeric phase based mainly on
-
Supplier: Chemsultants International Network, Inc.
Description: Chemsultants routinely develops and tests products based on various technologies such as solvent, emulsion, hot melt, and 100% solids systems. Our chemistries include: Silicone polymers / release agents Heat seals / heat-activated adhesives Acrylic copolymers Block copolymers of
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Elastomers / Rubber, Noble / Precious Metal
- Services Offered: Blending / Mixing, Compounding, Formulation, Inspection and Analytical Testing, Process Optimization, Research and Development, Training / Consulting, Trial Facility Leasing
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
- Form: Liquids, Powders, Webs / Continuous Stock
-
Supplier: ASTM International
Description: copolymers produced by solution and emulsion polymerization. It is sometimes possible to distinguish butadiene-styrene copolymers containing different amounts of styrene as well as random polymers from block polymers. 1.3.3 Polybutadiene with different
-
Supplier: ASTM International
Description: This is not intended to be a performance-based specification. 1.2 Type I polymer-modified asphalts are typically made with styrene-butadiene-styrene block copolymers. However, any polymer may be used that will give the required test results when blended with the desired
-
Supplier: Cole-Parmer
Description: fluids Excellent Physical characteristics: |Thermoplastic elastomer.|Styrene-ethylene-butylene modified block copolymer with silicone oil.|Excellent tensile and tear strength. |Soft material. Opaque, white. Temperature range: |(static): -40 to 135C (-40 to
- Maximum Inside Diameter / Size: 0.7480319 inch
- Pressure Rating: 30 psi
- Temperature Range: 275 F
Polystyrene Resins and Styrene Copolymers
(52 Companies)
Resins and Compounds
(403 Companies)
Monomers, Intermediates, and Base Polymers
(260 Companies)
Polymers and Plastic Resins
(879 Companies)