-
Supplier: Redwood Plastics
Description: Parts Rubber to Metal Bonding Die Cut Specialty Gaskets SPECIALTY ROLLER COVERING Pulp Mill rollers with a full range of hardness’s. Glue Spreaders, Paper Rolls, Winders and every other type of industrial rollers of all descriptions from 2″ long up to 25 feet long. Your roller covering is
- Overall Thickness: 0.03125 to 1 inch
- Overall Length: 2.5 to 300 inch
- Features: Extruded Profile, Film / Sheet, Specialty / Other
- Industry: General Industrial
-
Supplier: Interstate Plastics, Inc.
Description: In the past stone cutters have used such materials as door skins, and cardboard to make templates for stone cutting jobs. We have eliminated the need to use inaccurate and hard to use materials by utilizing strips of plastic that while rigid enough to ensure a good template, can be rolled up before
- Overall Thickness: 0.03 to 0.06 inch
- Overall Width: 3 to 4 inch
- Overall Width / O.D.: 3 to 4 inch
- Features: Film / Sheet
-
Supplier: CSA Group
Description: ISO 15015:2011 specifies the requirements and test methods for solid flat extruded sheets of impact-modified acrylonitrile-styrene copolymer materials: acrylonitrile-butadiene-styrene (ABS), acrylonitrile-(ethylene-propylene-diene)-styrene (AEPDS) (commonly known as AES) and
-
-
Description: ISO 15015:2011 specifies the requirements and test methods for solid flat extruded sheets of impact-modified acrylonitrile-styrene copolymer materials: acrylonitrile-butadiene-styrene (ABS), acrylonitrile-(ethylene-propylene-diene)-styrene (AEPDS) (commonly known as AES) and
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This is a topcoated hard clear polypropylene film coated with a low adhesion removable pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner has excellent roll tracking properties. Note: Application environments and certain surfaces
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.875 to 1.4375 lbs/in
- Temperature Resistance: -29 to 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: SDI
Description: include speed control and direction selector • Front access for 6 in. adhesive paper rolls • 2 polymer roller and anti-static included • Pneumatic controls for adhesive roll engagement • Multiple tack levels for polymer rollers Options include: • Silicone-free cleaning system • Higher
- Internal Width: 80 inch
- Components: Cabinets / Enclosures
- Machine Type: Complete Machine / Turnkey System, Dry Cleaning, Tact / Contact Cleaning, Web Cleaners
- Part Loading: Continuous Loading (Line Cleaner), Front Loading
-
Supplier: SDI
Description: EconoClean is a perfect choice for pre-screen printing cleaning and many other similar processes. It can be used on polyester, PVC, polycarbonate, styrene, foam board, acrylic, and many others. Features: • 4 polymer roller • Operational modes include forward, reverse, forward/reverse •
- Internal Width: 24.5 inch
- Machine Mounting: Benchtop / Pedestal
- Components: Cabinets / Enclosures
- Machine Type: Complete Machine / Turnkey System, Dry Cleaning, Tact / Contact Cleaning, Web Cleaners
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This is a top coated hard clear polypropylene film coated with a low adhesion removable pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner has excellent roll tracking properties. Note: Application environments and certain surfaces
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.875 to 1.4375 lbs/in
- Temperature Resistance: -29 to 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: U.S. Plastic Corporation
Description: of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full
- Features: Film / Sheet
-
Supplier: Thermoseal, Inc.
Description: Thermoseal RG-S160 offers exceptional sealability and crush resistance in a wide range of applications. RG-S160 is composed of a blend of aramid, mineral, and cellulose fibers and graphite and other inorganic fillers with a styrene butadiene binder. A factory applied release coating on both
- Features: Other
-
Supplier: Manufacturers Supplies Co.
Description: FEBA slitter-rewinder is equipped with all the necessary devices such as the servo-diameter & axial thrust on the differential friction rewind shafts. It produces rolls and logs with variable diameters from 100mm up to 610mm & widths of 12mm up to the total width of the jumbo roll,
-
Supplier: TMP Technologies, Inc.
Description: and assembly processes from most foam materials available in bun and roll stock. These processes include: Cutting Contour Slitting and skiving Hot Wire shaping Embossing and convoluting Vertical cutting Compression forming Pressure cutting Peeling and buffering High speed rotary, kiss and die
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding
- Materials: EPDM, Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Features: North America, Northeast US Only, Other, United States Only
Find Suppliers by Category Top
More Information Top
-
Not quite indifferently: the influence of olefins on übergangsmetallkatalysierte cross clutches
Authors deliver no statement to the roller from styrene in these reactions.
-
RP 10 Polymers in Crude Oil and Products
For hot rolling , styrene and isoprene/butadiene copolymer'16or polyisobutyIene/polybutene' 'bring improved adhesion of oil to the roll surface.
-
Adhesive bonding - successfully and accurately
… products takes place from the experience that often repairs on boats, vehicle structures (e.g., trailer) and unsaturated polyester resins are carried out other plastic parts at that as two-component systems play an important role the hard components on base styrene .
-
Neurological findings in the plastikindustrie by styrene-workers
All these materials have become styrene played the deciding role dab so in lesser amount benfitzt.
-
Rolling friction for hard cylinder and sphere on viscoelastic solid
We have calculated the rolling friction when a hard cylin- der with radius R = 1 cm is rolling on a Styrene -Butadiene (SB) copolymer rubber surface at room temperature.
-
Rolling friction for hard cylinder and sphere on viscoelastic solid
We have calculated the rolling friction when a hard cylinder with radius R = 1 cm is rolling on a Styrene - Butadiene (SB) copolymer rubber surface at room tem- perature.
-
Raw Materials - Grainger Industrial Supply
• Rubber Roll , SBR ( Styrene Butadiene Rubber)Rubber Roll, SBR (Styrene Butadiene Rubber .
-
$400-$500 Raw Materials - Grainger Industrial Supply
• Rubber Roll , SBR ( Styrene Butadiene Rubber)Rubber Roll, SBR (Styrene Butadiene Rubber .
-
$200-$300 Raw Materials - Grainger Industrial Supply
• Rubber Roll , SBR ( Styrene Butadiene Rubber)Rubber Roll, SBR (Styrene Butadiene Rubber .
-
Supplier Diversity Raw Materials - Grainger Industrial Supply
• Rubber Roll , SBR ( Styrene Butadiene Rubber)Rubber Roll, SBR (Styrene Butadiene Rubber .
Indicates content that may require registration and/or purchase.