-
Supplier: Goulds Water Technology, a xylem brand
Description: Lifting Handle: Constructed of AISI type 304 series stainless steel Shaft: AISI type 304 stainless steel, high strength, keyed pump shaft with impeller locking cap screw Discharge: 11⁄4″ NPT vertical discharge connection Suction Strainer: Detachable for easy clean out
- Pump Type: Booster Pumps, Wastewater Treatment Pumps
-
Supplier: Clark Solutions
Description: Model R12 Peristaltic Pump Flow Rate to 17.2 L/min (4.55 GPM) Description Model R12 Peristaltic Pump is an extremely strong pump featuring a conventional 3-roller design. The pump has excellent suction/lift performance and is well suited for viscous fluid
- Maximum Discharge Flow: 4.55 GPM
- Maximum Discharge Pressure: 29 psi
- Media Temperature: 185 F
- Discharge Size: 0.62598459 inch
-
Supplier: Cole-Parmer
Description: efficiency. Cavity-style pump heads deliver higher lift capability and moderate pressure capability; an internal bypass is an integral safety feature of the cavity-style pump heads.
- Pump Type: Gear Pumps
-
-
Supplier: Cole-Parmer
Description: • Ideal for most acid/base or ionic salt applications • Suitable for pumping petroleum products or water • Cut inlet tube to fit your container • Maximum suction lift is 10 ft (3.0-m)
- Pump Type: Drum Pumps
-
Supplier: Clark Solutions
Description: Model M1500 is a rugged, dependable pump utilizing thick wall tubing for improved performance on viscous fluids. It has considerable suction lift ability. The pump is suitable for intermittent or continuous duty cycle.
- Maximum Discharge Flow: 0.4224 GPM
- Discharge Size: 0.25196864 to 0.3149608 inch
- Power Source: DC Powered
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Pump Solutions Group
Description: The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the liquid side of the diaphragm. The simple, straight through valve and head
- Pump Type: Diaphragm Pumps, Metering Pumps, Self-Priming Pump
-
Supplier: SANDPIPER Pump
Description: HDB Metallic Pumps are ideal for thin to highly viscous and small solids-laden fluids, while providing excellent suction lift capability and exclusive variable porting options (side, top, bottom and dual). HDB pumps are thick wall constructed of Sand Casted Aluminum, Cast
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 1 to 4 inch
- Power Source: Air / Pneumatic
-
Supplier: SANDPIPER Pump
Description: HDF Pumps are recommended for abrasive slurries, suspended and non-suspended solids and line-size solids requirements. All SANDPIPER® Heavy Duty Flap Pumps are configured in bottom discharge porting arrangements and provide superior suction lift. HDF pumps are
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 1 to 4 inch
- Power Source: Air / Pneumatic
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge Size: 2" –
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Pump Housing Material: Aluminum
-
Supplier: Vaughan Company
Description: The Vaughan Chopper Pump is a centrifugal pump with the unique ability of chopping all incoming solids prior to pumping. This not only protects the pump from clogging, but also provides added benefit to downstream components, processes, and the environment. All wear components
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: U.S. Plastic Corporation
Description: sanitizers. Various mounting positions. Similar envelope dimensions to a standard 1/4" pump, but almost double the flow rate. The pumps are able to dry prime under most suction lift and flooded suction conditions. Polypropylene body.
- Pump Type: Double Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Reverso Pumps, Inc.
Description: Available in 110 volt Equipped with On/Off switch Flow Rate for 110V: 10 GPM / 37.9 LPMAC 110V 60 Hz Ports: 1" Female BSPPSelf-priming: 6.7 ft / 2m (wet gears)Suction Lift: 11.5 ft / 3.5m with foot valve above liquid levelBuilt-in 100 micron filter Pump: Black IP55 rated
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit Handles large volumes of air, water, and trash Operates efficiently under intermittent flow conditions Automatically primes and reprimes at suction lifts of 25
- Discharge Size: 6 inch
- Horsepower: 72 to 80 HP
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Cornell Pump Company
Description: configurations Compact design available Low shaft deflection High efficiency High suction lift Two-year warranty Oversized bearings Patented Cycloseal® design Low cost of repair Lower operating cost Cutter blades Applications Manure slurry Slurry booster Dewatering Digesters Light
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: Cole-Parmer
Description: • Suitable for pumping flammables and liquids with viscosities up to 2,000 SSU • Hose drains completely to prevent siphoning • Up to 15-ft (4.6-m) suction lift • Lockable handle mounts either upward or downward on pump body for convenience Use grounding wire to safely
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Suitable for pumping flammables and liquids with viscosities up to 2,000 SSU • Hose drains completely to prevent siphoning • Up to 15-ft (4.6-m) suction lift • Lockable handle mounts either upward or downward on pump body for convenience Use grounding wire to safely
- Pump Type: Drum Pumps
-
Supplier: Sulzer Ltd.
Description: Sulzer offers a range of progressing cavity pumps for demanding positive displacement process applications. Sulzer's pumps provide a near constant flow rate and suction lift capability for handling wastewater sludge, slurries, viscous and shear thinning non-Newtonian
- Maximum Discharge Flow: 0.02 to 5,000 GPM
- Maximum Discharge Pressure: 170 to 1,044 psi
- Media Temperature: 14 to 248 F
- Power Source: AC Powered
-
Supplier: BakerCorp
Description: Ideal Usage Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit Clean and quiet operation. Refueling is not required. PERFORMANCE Suction Size: 3" – 10" Discharge Size: 3" – 8" Max Flow Range: Up to 5,200 gpm Suction
- Discharge Size: 3 to 8 inch
- Maximum Discharge Flow: 5,200 GPM
- Media Temperature: 160 F
- Water Temperature: 160 F
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The
- Maximum Discharge Flow: 23.11505455 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 1.5 inch
- Media Temperature: 14 to 176 F
-
Supplier: ARGAL s.r.l.
Description: SELF PRIMING TURBO PUMP It is an innovative pump born by our R&D department with a International pending patent under the name of “ Self Priming biphasic radial turbo pump”. HERMETIC PUMP TMA G2 magnetic drive pumps are “hermetic” for the liqud pumped is totaly
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 74.84873333333333 GPM
- Media Temperature: -4 to 194 F
- Water Temperature: -4 to 194 F
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are
- Discharge Size: 16 inch
- Horsepower: 230 HP
- Maximum Discharge Flow: 17,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DOSING PUMP, IP65, CLASS F, 7 BAR MAX, 180 STROKE / MIN, 6 SUCTION LIFT, 16 W, 0.1 AMP, 230 VAC, 50 HZ, SUPPLY CABLE / 1.5 M H05RN-F WITH PLUG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: U.S. Plastic Corporation
Description: Diaphragm pumps handle water and water-like liquids and sludge. Self priming with 12 ft. suction lift and 12 ft. head. 10 gpm model (9 strokes/gal.); 12 gpm model (7 strokes/gal.); 25 gpm model (3 strokes/gal). Reinforced Buna-N diaphragm and flapper valve. Tough anodized
- Pump Type: Hand / Foot Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are
- Discharge Size: 10 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 4,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Finish Thompson, Inc.
Description: deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium
- Discharge Size: 2 inch
- Horsepower: 6.29903580904325 to 9.9 HP
- Maximum Discharge Flow: 231.6 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: MOUVEX-Blackmer
Description: performance ratio. Excellent self priming. Ability to run dry. Strong suction lift (ability to clear the pipes). Not affected by viscosity variations and pressure. Fast and easy maintenance.
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 217 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Utility Pumps
- Power Source: None, Pump Only
-
Supplier: Industrial Flow Solutions
Description: CORROSION-RESISTANT solids-handling non-clog pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from 1.6-3.5 inches Motor housing: 304 stainless steel High chrome suction plate Dual mechanical seals Seal
- Maximum Discharge Flow: 95 to 911 GPM
- Discharge Size: 2 to 6 inch
- Horsepower: 1 to 20 HP
- Power Source: AC Powered
-
Supplier: Dickow Pump Company, Inc.
Description: General Magnetic coupled DICKOW-Pumps of series HZSM/HZSMA are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The properties of the integrated side channel stage allows the handling of entrained gas and operation under suction
- Horsepower: 201.033057735423 HP
- Maximum Discharge Flow: 1,000 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Sykes
Description: suction hoses and suction lifts of up to 9m (28 feet). As fluid levels fluctuate, the pump will “snore” until the time liquid is available for the pump to fully reprime itself automatically. Features Dry Self Primimg Operates in 'snore' conditions Diesel, electric
- Pump Type: Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: ProMinent Fluid Controls, Inc.
Description: ProMinent von Taine® pumps are magnetically-coupled rotary pumps for metering liquid chemicals. Metering is completely leak-free because the motor is magnetically coupled to the pump liquid end. ProMinent von Taine® centrifugal pumps feed media up to 99 gpm (375 L/m) and
-
Supplier: Aalborg Instruments
Description: both to carry the pump and, when rotated beneath the pump, to serve as a base that lifts and angles the pump face, making the controls even more easily user-accessible. SPECIFICATIONS TUBING INSIDE DIAMETERS: 1/4, 5/16, 3/8, 7/16 or 1/2 in. TUBING WALL THICKNESS: 1/16 in.
- Maximum Discharge Pressure: 11.2 psi
- Discharge Size: 0.25 to 0.5 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Cornell Pump Company
Description: in a horizontal frame & SAE engine mounted configurations. MX High Head Dewatering Pumps Cornell’s MX Pumps offer up to 25 feet of suction lift Heads to 800 feet Flows to 4000 GPM Features and Benefits High operating pressures High flow requirements Dependable, high
- Maximum Discharge Flow: 4,000 GPM
- Pump Type: Centrifugal Pumps, Dewatering Pumps
-
Supplier: Godwin, a xylem brand
Description: The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted
- Discharge Size: 4 to 10 inch
- Horsepower: 99 HP
- Maximum Discharge Flow: 920 to 5,500 GPM
- Maximum Discharge Pressure: 482.0916683 psi
-
Supplier: MP Pumps, Inc.
Description: HHLF "HR" high pressure self-priming centrifugal pumps meet USCG specifications for auxiliary fire control. The high suction centerline and impeller design eliminates premature priming loss while ensuring consistent priming capability. The HHLF pump is capable of achieving up to
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 140 GPM
- Pump Housing Material: Brass / Bronze, Cast Iron
- Pump Type: Centrifugal Pumps, Fire Service Pumps
Find Suppliers by Category Top
Featured Products Top
-
Gorman-Rupp’s 6400 Series™ end suction centrifugal pumps are engineered with the same proven reliability and durability found in our Super T Series® pumps, making them a cost-effective solution for flooded suction (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
The PowerLift Series of industrial vacuums includes an electric model, a propane or diesel model, and a silica variation for complete OSHA compliance. Featuring an astonishingly small footprint, each portable OSHA-compliant vacuum system is designed for powerful suction and easy material (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
The new DuroVac PowerLift XL is designed for demanding industrial cleanup applications with a high percentage of fines. Its larger filter separator provides up to 150% more filter media, helping reduce filter loading and (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
steel and heat treated for maximum impact and wear resistance. Combined together, these heavy duty patented components create the ultimate pump for handling severe solids. Features & Benefits Dry suction lifts up to 22 feet Hydraulic efficiencies (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
The Gorman-Rupp 6400 Series is the latest line of cost-effective solids-handling end suction centrifugal pumps for flooded suction applications. Engineered to handle a range of fluids from clean liquids to challenging solids-laden mixtures, the 6400 Series excels in wastewater (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
integrated side channel stage allows the handling of entrained gas and operation under suction lift conditions. Applications Magnetic driven HZSM / HZSMA-pumps are designed to improve plant and personnel safety, especially when handling toxic, explosive or other dangerous (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
with hermetically sealed liquid end. The properties of the integrated side channel stage allows the handling of entrained gas and operation under suction lift conditions. Applications Magnetic driven HZSM / HZSMA-pumps are designed to improve plant and personnel (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Skid mount available PUMP OPTIONS Dry Prime Horizontal End Suction Chopper Pumps in 3"-16" models Dry Prime Horizontal End-Suction Triton Screw Pumps in 3" to 12" models Wet Prime Self Priming Chopper Pumps in 4"-10" models (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Vaughan Company, manufacturer of chopper pumps for over 45 years, introduces the world's largest 8" and 10" self-priming chopper pumps - capable of flows up to 6000 GPM, at up to 70% efficiency, and with up to a 22' priming lift. Unique (read more)
Browse Sewage Pumps Datasheets for Vaughan Company -
HZ Multi-Stage Centrifugal Pump HZA Multi-Stage Centrifugal Pump (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
States > Missouri > State > Regulations > Title 10 - Department of Natural Resources > Division 20 - Clean Water Commission > [10 CSR 20-8] 08 - Design Guides
5) Suction Lift Pumps .
-
States > Illinois > State > Regulations > Title 35 - Environmental Protection > Subtitle C - Water Pollution > Chapter II - Environmental Protection Agency > [...
Suction lift pumps shall be of the self-priming or vacuum-priming type and shall meet the applicable requirements of Section 370.132.
-
States > West Virginia > State > Regulations > Title 47 - Office of Water Resources > [47 WVCSR 31] 031 - State Water Pollution Control Revolving Fund Program ...
-- Except as specified for suction lift pumps , all pumps shall be so placed that, under normal operating conditions, they will operate under a positive suction head.
-
States > West Virginia > State > Regulations > Title 64 - Department of Health > [64 WVCSR 47] 047 - Sewage Treatment and Collection System Design Standards
The placing of the pump shall be so that under normal operating conditions it shall operate under a positive suction head, except as specified for suction lift pumps .
-
States > West Virginia > State > Proposed Regulations > 2002 Documents > June 21, 2002 > [2002 WV Proposed 20024800237697] 64-47 - Sewage Treatment and Collect...
The placing of the pump shall be so that under normal operating conditions it will operate under a positive suction head, except as specified for suction lift pumps .
-
States > Idaho > State > Administrative Bulletin > 2006 > [2006 ID Register 802] 08/02/2006
Suction Lift Pump Stations - Special Considerations.
-
States > Idaho > State > Regulations > IDAPA 58 - Department of Environmental Quality > Title 01 - Department of Environmental Quality > [IDAPA 58.1.16] 16 - W...
Suction Lift Pump Stations - Special Considerations.
-
States > Oklahoma > State > Regulations > Title 252 - Department of Environmental Quality > [OK AC 252:656] 656 - Water Pollution Control Facility Construction...
Suction lift pumps .
-
States > Virginia > State > Regulations > Title 9 - Environment > Agency 25 - State Water Control Board > [9 VAC 25-790] 790 - Sewage Collection and Treatment ...
Pumps shall be so placed that under normal start conditions they will start with a positive suction head, except as specified for suction lift pumps .
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - General > [WI AC nr 110] 110 - Sewerage Systems
4) SUCTION LIFT PUMPS OR WET WELL MOUNTED LIFT STATIONS.
Indicates content that may require registration and/or purchase.