Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Baltimore Aircoil Company
Description: Remote sump tanks can be added to cooling tower, closed circuit cooling tower, or evaporative condenser systems. Remote sump tanks are often installed indoors in a heated space to prevent freezing of the recirculating water during cold weather operation. Because the
- Volume Capacity: 94 to 1,390 gallons
- Diameter / Width: 22.5 to 66.5 inch
- Features: Other Tank
-
Supplier: Xerxes Corporation
Description: of liquids that come from routine maintenance practices or as emergency spill collection. A Xerxes sump tank is the ideal choice for these corrosive environments. Xerxes pipeline sump tanks offer the following advantages: Rib Design – with the Xerxes design, the ribs are
- Volume Capacity: 600 to 10,000 gallons
- Diameter / Width: 48 to 96 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use, Underground Use
-
Supplier: ZCL Composites, Inc.
Description: OUR SUMP/DRAIN TANKS ARE THE PREFERRED SOLUTION FOR COMPRESSOR STATIONS ZCL | Xerxes aboveground sump/drain tanks offer a virtually maintenance-free storage solution for compressor stations. Made of 100% premium fiberglass and resin, they are corrosion-resistant and
- Volume Capacity: 10,000 to 40,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Other Tank, Outdoor Use, Underground Use
-
-
Supplier: ZCL Composites, Inc.
Description: OUR SUMP/DRAIN TANKS ARE THE PREFERRED SOLUTION FOR PUMP STATIONS ZCL | Xerxes underground sump/drain tanks offer a virtually maintenance-free storage solution for pump stations. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel
- Volume Capacity: 5,000 to 20,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: ZCL Composites, Inc.
Description: OUR SUMP/DRAIN TANKS ARE A MAINTENANCE-FREE SOLUTION FOR LAUNCHING PIGGING STATIONS ZCL | Xerxes underground sump/drain tanks offer a virtually maintenance-free storage solution for launching pigging stations. Made of 100% premium fiberglass and resin, they are
- Volume Capacity: 5,000 to 20,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: Hazmat Storage
Description: FDA 21 CFR 177.1520 compliant, tank saddles available
- Volume Capacity: 200 gallons
- Diameter / Width: 38 inch
- Height: 47 inch
- Type: Chemical Tank, Drug/Pharmaceutical Tank, Food/Beverage Tank
-
Supplier: ZCL Composites, Inc.
Description: OUR SUMP/DRAIN TANKS ARE THE PREFERRED SOLUTION FOR RECEIVING PIGGING STATIONS ZCL | Xerxes underground sump/drain tanks offer a virtually maintenance-free storage solution for receiving pigging stations. Made of 100% premium fiberglass and resin, they are
- Volume Capacity: 5,000 to 20,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: U.S. Plastic Corporation
Description: This 12 gallon rectangular tank with sump is 18" long, 14" wide and 12" high. This tank comes standard with a 3/4" FNPT polypropylene with Santoprene gasket and a 5" vented lid. Tank weighs 10 lbs.
- Volume Capacity: 12 gallons
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: U.S. Plastic Corporation
Description: This skid is for the #9415 - 1065 gallon tank with sump.
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: U.S. Plastic Corporation
Description: This skid is for the #8960 and 9416(with sump) 1300 gallon tanks.
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 1800 gallon horizontal leg tank WITH SUMP is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for storage and non-DOT regulated transport applications. UV stabilized for outdoor usage. Due to Sump Option this
- Volume Capacity: 1,800 gallons
- Height: 72 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 925 gallon horizontal leg tank WITH SUMP is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for storage and non-DOT regulated transport applications. UV stabilized for outdoor usage. Due to sump option this
- Volume Capacity: 925 gallons
- Height: 69 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: A-SP0012-VM Includes: 5" lid 1/2" Female Threaded Boss Outlet Fitting located underneath on the bottom sump pointing downward Gallon Indicators A-SP0012-VM is manufactured utilizing FDA compliant polyethylene resins & is NSF Approved. Optional Colors or Additional Fittings Available By
- Volume Capacity: 12 gallons
- Height: 22 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Plastic-Mart
Description: A-SP0012-RT Includes: 5" lid DOES NOT COME STANDARD WITH OUTLET FITTING, MUST BE REQUESTED Gallon Indicators A-SP0012-RT is manufactured utilizing FDA compliant polyethylene resins & is NSF Approved. Optional Colors or Additional Fittings Available By Request TIE DOWN BANDS ARE NOT OFFERED ON THIS
- Volume Capacity: 12 gallons
- Height: 12 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Accuris
Description: PUMP/DOSE, SUMPS AND SEWAGE EJECTOR TANKS WITH OR WITHOUT A PUMP
-
Supplier: CECOR
Description: Beats the grueling pail-n-shovel process of cleaning messy sumps for those on a tight budget. Drum Top Sump Cleaners collect spent coolant from machine tool sumps using high-suction lift. It is ideal for removal of solids entrained in fluid -- the kind found in machine tool
- Airflow: 5.348 SCFM
- Vacuum Pressure: 165 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: ASTM International
Description: 1.1 This guide covers the management of liquid and debris removed from petroleum underground storage tank containment sumps. 1.1.1 This guide does not address and may not be applicable to water bottoms removed from a petroleum underground storage tank. 1.1.2 The liquid
-
Supplier: Watson McDaniel Company
Description: The PMPSP Sump Drainer uses the identical internal mechanism as the standard PMP models. The piping configuration is such that the liquid is discharged vertical upwards as opposed to horizontally out the side. This allows the unit to be easily positioned inside of a sump area.
- Discharge Size: 2 inch
- Media Temperature: 366 F
- Power Source: Air / Pneumatic, None, Pump Only, Steam
- Pump Type: Condensate Pumps
-
Supplier: SpillTech
Description: Sump offers secondary containment for 275-gallon oval tanks Eliminate costly spills while storing fuels, oils and other hazardous liquids 100% polyethylene construction will not rust or corrode; provides superior chemical and weather resistance Drain plug lets you easily remove
-
Supplier: SpillTech
Description: Sump offers secondary containment for 500- and 550-gallon tanks. Eliminate costly spills while storing fuels, oils and other hazardous liquids 100% polyethylene construction will not rust or corrode; provides superior chemical and weather resistance Drain plug lets you easily remove
-
Supplier: Wilo AG
Description: (regulation concerning outdoor installation) must be utilised in accordance with EN 60335-2,41. Application For pumping clear or slightly muddy water From tanks, sumps or pits For overflows and flooding For draining basement stairways and basement areas
- Maximum Discharge Flow: 61.64013333333333 GPM
- Maximum Discharge Pressure: 9.95630601 psi
- Media Temperature: 37.4 to 95 F
- Power Source: AC Powered
-
Liquid Handling Pumps - Vertical Sump and Wet Pit Pumps -- For Clean or Lightly Contaminated LiquidsSupplier: Sulzer Ltd.
Description: rivers, lakes, cooling ponds, tanks, and sumps. Vertical Sump Pumps are intended to use in the industrial pumping applications to pump clean or lightly contaminated liquids, fibrous slurries and liquids containing large solids from the deep sumps. The pumping head is
- Maximum Discharge Flow: 40 to 200,000 GPM
- Maximum Discharge Pressure: 16.1466109 to 19,606.59895 psi
- Media Temperature: -260 to 400 F
- Water Temperature: -260 to 400 F
-
Supplier: U.S. Plastic Corporation
Description: Economical containment for 500 and 550 gallon fuel and oil tanks. 100% polyethylene construction will not rust or corrode - provides superior chemical and weather resistance. Meets Stormwater, SPCC and EPA Containment Regulations. Weight: 108 lbs. Outside Dimensions: 87" x 62 1/4" x 32 3/4"
-
Supplier: CECOR
Description: single chassis. Clean and filter machine tool sumps with the sump cleaner tank. Dispense fresh coolant with the dispenser tank. Both tanks pump in & pump out Onboard power source for greater flexibility Most powerful sump cleaner in our fleet Full Specs
-
Supplier: CECOR
Description: to step into the sump cleaning lightly to remove the grueling pail-n-shovel then this may be your best option. You can include our 55 gallon drum tank to make this air operated drum top sump cleaner mobil. Convert any 55-gallon drum tank into an economical sump
-
Supplier: CECOR
Description: tank fast. F10 Filter separates solids from coolant. Use 250 gallon dispenser tank to delivers fresh coolant back to machine sump. Sump Shark transports filtered coolant to recycle for further processing. CECOR’s CE10 electric sump cleaner dispenser with twin 250
-
Supplier: Nilfisk Industrial Vacuums
Description: including a removable collection bin, new float system for automatic shut-off, and improved airflow performance. It is equipped with a diverting valve that reverses the flow of air to pump out the tank quickly and easily for total liquid discharge. In just minutes, mixed liquids and solids
- Airflow: 150 SCFM
- Capacity: 19.8 gallons
- Applications: Metalworking Chips / Fluids
-
Supplier: Sanborn Technologies
Description: The Freddy EcoVac - Simple, yet Powerful The Freddy EcoVac is a unique electric sump cleaner/filter that uses vacuum for suction and an independent pump for discharging the fluid back to the sump. This design allows personnel to suction a sump, filter and return clean coolant in
-
Supplier: UL Standards & Engagement
Description: either primary or secondary constructions of metallic, nonmetallic or composite materials. Typical containment sump types are: a) Tank sumps - Sumps intended for installation above underground flammable and combustible liquid storage tanks; b) Dispenser
-
Supplier: Uehling Instrument Company
Description: Tank liquid level (any tank shape, vented or closed to atmosphere), wells, watertowers, reservoirs, sumps, sewage/water treatment, acids, caustics, chemicals, pharmaceutical products, fuels/oils, solvents, marine, paint/varnish, polymers. Measurement of gauge, differential or
- Working Pressure Range: 150 psi
- Operating Temperature: 0 to 130 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
- Signal Output: Analog Current, RS232 / RS485
-
Supplier: Alpine Technical Services
Description: Cost-effective and is in use, around the world, in almost every conceivable environment. This heavy duty safety shower starts with a Stainless Steel frame (304 standard, 316 available) to withstand the harshest conditions. The tank is fully insulated to ensure stable water temperatures. The
- Number of Dispensers: 1
- Mounting: Ceiling Mount, Wall Mount
- Type: Drench Shower, Eye Wash
- Features: Self-Contained, Stainless Steel
-
Supplier: Cole-Parmer
Description: cord These pumps can easily be installed in a sump and are ideal for safeguarding vaults, emptying tanks, or pumping out ponds. The unique dual-port design virtually eliminates kinks in your hose; use vertical port for deep/narrow places or use the horizontal port for shallow/wide
- Horsepower: 0.4 HP
- Maximum Discharge Flow: 47 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: automatic on/off level switch These pumps can easily be installed in a sump and are ideal for safeguarding vaults, emptying tanks, or pumping out ponds. The unique dual-port design virtually eliminates kinks in your hose; use vertical port for deep/narrow places or use the horizontal
- Horsepower: 0.4 HP
- Maximum Discharge Flow: 47 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: automatic on/off level switch • Has a 22-ft power cord These pumps can easily be installed in a sump and are ideal for safeguarding vaults, emptying tanks, or pumping out ponds. The unique dual-port design virtually eliminates kinks in your hose; use vertical port for deep/narrow
- Horsepower: 0.4 HP
- Maximum Discharge Flow: 47 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
containments, detecting oil-on-water incidents quickly. Ideal for tanks, lagoons, and sumps, it alerts you instantly to spills, ensuring prompt response Follow us on: (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Engineering’s Floating Oil Spill Alarm: 2852-HCF The 2852-HCF Floating Oil Spill Alarm is a dependable tool designed to monitor sumps, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
The Role of Oil Sump Alarms in Industrial Wastewater Management Industrial wastewater management is important for the environment. Wastewater Oil Sump Alarms help in this (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
separated oil-on-water applications. This floating oil spill alarm monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically used to alert of spills or control pumps. The 2852-HCF sensor monitors the surface dielectric and (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
with the 2852-HCF Floating Oil Spill Alarm. This advanced sensor reliably monitors sumps and containments, detecting oil-on-water incidents quickly. Ideal for tanks, lagoons, and sumps, it alerts you instantly to spills, ensuring prompt response (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
the liquid pumps back out. It is ideal for use on machines with sumps, parts washers, tanks and storage containers of contaminated liquids. A sudden lack of coolant flow in a machining operation will likely damage the part and expensive tooling (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
monitoring of sumps and containments for oil spills. The 2852-HCF uses a hydrocarbon float sensor for separated oil-on-water applications. This floating oil spill alarm monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
: The 2852-HCF Floating Oil Spill Alarm The 2852-HCF Floating Oil Spill Alarm offers a reliable solution for monitoring oil spills in sumps, tanks, and lagoons. This model uses a hydrocarbon float sensor, particularly effective in separated oil-on-water scenarios. It’s (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
minutes (longer if the machine has not been in use on the day of sampling). Clear the Surface: Most coolant tanks/sumps will have a layer of tramp oils floating on the coolant. In most cases, the tramp oil layer should be removed or brushed aside before taking a sample (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates (read more)
Browse Submersible Pumps Datasheets for Vaughan Company
Conduct Research Top
-
Searching For The Optimum Pump Sump
a settling tank for sludge and debris which could clog the pumps or the system. Sludge accumulation can also lead to the build-up of harmful gases. So the optimum sump design should be small enough to prevent the settling of sludge yet large enough to avoid obstructing pump operation. To investigate
-
Emerson TM Solutions Improve Regulatory Compliance while Reducing Hydrocarbon Waste
Traditionally, the company assigned an operator to perform tank draining on a quarterly basis. In the draining process, the water is pumped through a drain pipe. If the operator sees the oil start to flow through site glass of the pipe, he will quickly inform the control room to close the drain
-
Ask the Expert: Measuring Water Concentration in Oil
, the water eventually collects in the oil as free water. Typically, mineral oils and PAO synthetics have a specific gravity less than 1.0, which makes water heavier than the oil; therefore, the free water starts to collect at the bottom of the tank or sump.
More Information Top
-
Test Requirements and Conceptual Design for a Potassium Test Loop to Support an Advanced Potassium Rankine Cycle Power Conversion Systems
Sump tank conceptual design................................................................................
-
Systems design description of the Thermal Transient Test Facility (TTTF)
45 3.3.7 Sump tank .
-
Hanford Facility dangerous waste permit application, liquid effluent retention facility and 200 area effluent treatment facility
Effluent Treatment Facility Sump Tanks . . . . . . . . . . . . .
-
Corrosion-Fatigue Properties of Recrystallization Annealed Ti-6A1-4V
sump tank resi- due water laboratory air at 40 ±10 percent relative humidity 10 percent or less relative humidity obtained by en- closing the specimen in a moisture-proof container with freshly dried desiccant as per Military Specifi- cation for Desiccants, Activated …
-
Corrosion Fatigue Crack Arrest in Aluminum Alloys
llaboratory slr(50 + I0 % R.H.): R=0.1,0.5 sump tank water: g-0.[.0.5 synthetics ....ter: R-0.I I .
-
Drain Tank Information for Developing Design Basis of the Preliminary Design
Sump Tank (One Tank)...............................................................................................33 3.8.5 .
-
Plutonium Finishing Plant (PFP) Final Safety Analysis Report (FSAR) [SEC 1 THRU 11]
1) t h e 243-2A B u i l d i n g sump, which holds t h e i n f l u e n t sump tank , and ( 2 ) the 243-2 Building, which holds the remainder o f …
-
HWMA/RCRA Closure Plan for the TRA/MTR Warm Waste System Voluntary Consent Order SITE-TANK-005 Tank System TRA-007
… System TRA-007 was comprised of five VCO units, the reactor drain tank (TRA-603-M-314; 98TRA00380), the reactor building sump (98TRA00379), the canal sump (00TRA00002), the pipe tunnel sump (00TRA00001), and the MTR warm sump tank (98TRA00378), and associated ancillary …
-
Design, Operations, and Safety Report for the MERIT Target System
Sump tank and piping....................................................................................................
-
Island size and bacterial diversity in an archipelago of engineering machines
In this study, we employed the island biogeography species–area model, originally conceived to assess colonization of islands by macroorganisms, to assess bacterial communities colonizing metal‐cutting fluids from machines of increasing sump tank size, taking these to be analogous to islands of variable …
Indicates content that may require registration and/or purchase.