Products/Services for Sun1889 Serial Card Drivers

  • Device Drivers-Image
    Device Drivers - (88 companies)
    Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL...
  • PCI Products-Image
    PCI Products - (251 companies)
    ...modules are PCI boards that contain memory chips. Network modules are boards that are network adapters, such as Ethernet, token ring, etc. A serial Card provides one or more serial ports to a host computer. The card interfaces the host with a PCI bus...
  • PCMCIA Serial Adapter Cards-Image
    PCMCIA Serial Adapter Cards - (14 companies)
    PCMCIA serial adapter cards provide one or more serial ports to a host computer. They use a PCMCIA card bus to interface with the host, and add RS232, RS422, RS485, or other types of serial ports. PCMCIA is an acronym for the Personal Computer...
  • Serial Adapters-Image
    Serial Adapters - (142 companies)
    Serial adapters provide one or more serial ports to a host computer. They interface with the host computer via a data bus and add RS232, RS422, RS485 and/or other types of serial ports. Serial adapters are devices that permit interfacing between...
  • ID Card Readers and Encoders-Image
    ID Card Readers and Encoders - (145 companies)
    ...readers and ID card encoders. Examples include business card readers, smart card readers, proximity readers, and smart card encoders. A business card reader includes a pocket-sized universal serial bus (USB) scanner. Specialized software reads...
  •  
    LCD Drivers - (120 companies)
    LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor...
  •  
    LED Drivers - (389 companies)
    LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
  •  
    Serial Cables - (384 companies)
    How to Select Serial Cables. Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire (R) (Apple Computer, Inc.), and universal...
  •  
    PCMCIA Card Readers and Writers - (23 companies)
    ...that develops and maintains standards for PCMCIA cards. PCMCIA card readers and PCMCIA card readers are also known as card drivers. They serve as a PCMCIA carrier that connects to the host computer through a port or bus. Originally known as PC cards...
  •  
    Smart Card Chips - (29 companies)
    ...microprocessors. Universal serial bus (USB) is a four-wire, 12-Mbps serial interface for low-to-medium speed peripheral device connections to personal computers (PC). PCMCIA devices or PC cards are credit card-sized peripherals used mainly in laptop...

Product News



Product Announcements
Dassault Systèmes - DELMIA
Dassault Systèmes - DELMIA
Dassault Systèmes - DELMIA