Products/Services for Sundstrand Fuel Pump

  • Fuel Dispensing Equipment-Image
    Fuel Dispensing Equipment - (103 companies)
    Fuel dispensing equipment dispenses and monitors all types of liquid and gaseous fuel. Fuel dispensing equipment dispenses and monitors liquid or gaseous fuel. Fuel dispensers are used to pump liquid fuels such as gasoline, diesel fuel, oil...
    Valve Dispensing Technology
    Mounting
  • Fuels and Fuel Products-Image
    Fuels and Fuel Products - (348 companies)
    Fuels and fuel products include gasoline, diesel oil, natural gas, propane, coal, fossil fuels, biofuels and other combustible fluids or materials. Fuels and fuel products include gasoline, diesel oil, coal, fossil fuels, biofuels, natural gases...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  •  
    Fuel Testers - (36 companies)
    Fuel testers analyze the properties and composition of biofuels, gasoline, diesel, and petroleum-based fuels and fuel feedstocks. Specifications. Product specifications include tested fuel type, device features, and properties analyzed. Some fuel...
  • Fuel Cells-Image
    Fuel Cells - (117 companies)
    Fuel cells produce electricity and heat electrochemically by combining oxygen from the air with a fuel, preferably hydrogen, from methanol, natural gas, or petroleum. Reformers are often used in conjunction with fuel cells. Fuel cells and fuel cell...
  •  
    Fueling Nozzles and Receptacles - (65 companies)
    ...coaxial coupling that eliminates the need for separate filling and venting points. Security pins and polyurethane sleeves are important safety features. Pressure-sensitive fueling nozzles cannot be opened until the pumping system (such as at a truck stop...
  •  
    Hand Pumps and Foot Pumps - (292 companies)
    Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
  •  
    Piston Pumps and Plunger Pumps - (603 companies)
    Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
  •  
    Fuel Injectors - (25 companies)
    Fuel injectors dispense a fuel mist into an engine and can be controlled to deliver precise amounts of fuel at specified time intervals. Fuel injectors are electromechanical valves that dispense a fuel mist into an engine and can be controlled...
  •  
    Centrifugal Pumps - (1171 companies)
    Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire