Products/Services for Super Inox Stainless Steel Pipe

  • Industrial Pipe-Image
    Industrial Pipe - (1678 companies)
    ...lined, PVC, carbon and alloy steel, stainless steel, titanium, and zirconium. Ratings and Features Common ratings and features assigned to industrial pipe include maximum pressure, temperature range, flexible, lined, plated, flanged, insulated...
  • Stainless Steel Alloys-Image
    Stainless Steel Alloys - (803 companies)
    Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels. How to Select Stainless Steel Alloys. Stainless steels are steels that contain a minimum of 10% chromium and are more...
  • Pipe Fittings-Image
    Pipe Fittings - (1974 companies)
    ...flammable gases, and other fluids. Galvanized steel is coated with zinc for rust and chemical corrosion resistance. Carbon steel is alloyed with higher levels of carbon for increased durability and strength. Stainless steel - relatively strong...
  • Carbon Steels and Alloy Steels-Image
    Carbon Steels and Alloy Steels - (981 companies)
    Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels...
  • Tool Steels-Image
    Tool Steels - (187 companies)
    Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium. How to Select Tool Steels. Tool steels are wear-resistant, ferrous alloys based on iron...
  •  
    Super Precision and Spindle Bearings - (103 companies)
    ...diameter in millimeters (mm). For housed bearings, the outside diameter (OD) includes the housing. For flanged bearings, the OD excludes the flange. In terms of materials, most super precision and spindle bearings are made of stainless steel, plastic...
  •  
    Pipe Transits - (24 companies)
    Pipe transits are bulkhead or barrier modules allowing pipe, tubing, or other conduit to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Pipe transits...
  •  
    Plastic Pipe - (213 companies)
    Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
  •  
    Pipe Flanges - (479 companies)
    ...operating temperature, flow pressure, and economy. Some of the most common materials include carbon steel, alloy steel, stainless steel, cast iron, copper, and PVC. Carbon steel is steel alloyed primarily with carbon. It has a high hardness...
  •  
    Tube and Pipe Bending Machines - (315 companies)
    ...required. Material: Many bendable tube and pipes are made from materials such as: Aluminum. Brass. Carbon steel. Stainless steel. Copper. Nickel alloys. Polyvinyl chloride (PVC). Plastics. Titanium. Superalloys. Shape: Most tubes and pipes...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Rothenberger 70086 SUPER 1-1/4"INOX Stainless Steel Pipe Cutter at PlumberSurplus.com
    Rothenberger 70086 SUPER 1-1/4" INOX Stainless Steel Pipe Cutter .
  • A182 Fittings - A182 Fittings Manufacturers, Suppliers
    a182 gr f51 inox super duple b423n08825 b564n04400 bending bends bs 2875 cn102 cuni90 cama suspensa - rede carbon and super duplex carbon steel como soldar super-dup construccion de duple cuni 90 10 cutting speed and... [ Related Keywords : steel pipe , flange, reducer, tee ] Duplex Stainless Steel Butt Weld Fittings ASTM B815 / S31803 / S32205 .
  • tp317l seamless pipe - offers from tp317l seamless pipe manufacturers, suppliers, exporters & wholesalers
    [ Related Keywords : stainless steel pipe, inox 321 steel, inox 904l stainless steel , ss pipe ] TP317L, TP316LMo; etc Duplex/ Super duplex: S31803; S32205; S31500; S32750.
  • Cooling water treatment
    The number of tubes and can be the unwound surface huge ; by a capacitor of a thermal … The tube bundle can consist of ordinary steel , Inox , a copper compound and other compounds with good thermal conduction. This type exchanger is usually made of stainless steel.
  • stainless steel metal cutting disc,China stainless steel metal cutting disc Manufacturers, Suppliers - ECOL
    Cutting DiscModel(mm) GritUseageCodeSpeed(m/s)75X1X10WA60For Metal & Stainless Steel SS751080100X1X10WA60SS1001080115X1X22.2WA60SS1151080125X1X22.2WA60SS1251080150X1.6X22.2WA60SS1501680180X1.6X22.2WA60SS1801680 High Quality Super Thin Metal Cutting Disc ... Cutting Disc Application cutting stainless steel,alloy steel, inox ,tubes,steel sheets,high tensilSA:cutting hard metal … R.P.M 15300 Usage Cutting stainless steel /steel/iron /solid pipe Cutting 12mm stainless steel solid pipe …
  • Corrosion News and Views
    Super duplex stainless steel (Ferralium' composition) is being supplied in the form of bar, forged rings, plate, and pipe for machined components. A joint venture company, SAS Inox Projects, has been set up and orders worth about £4·5m have …
  • Jis Astm En - Jis Astm En Manufacturers, Suppliers (Page 10)
    ASTM A106 Seamless Steel Pipe Usage: Applicable to the general structure, mechanical structure, water wall panel, economizer, super heater, boiler and heat exchanger with seamless steel tubes, and to transport liquid... Stainless Steel Seamless Pipe/ Tube ASTM A240 SUS 201 2B Inox Cold Rolled Stainless Steel Coil For Construction Steel Coil .
  • Ferrous metals
    F. Capelli (Centro Inox ). … citric acid based reagent was the most effective overall for this lightly contaminated pipe - work consideringboth isotopedecontamination … The Combined Effects of Ageing and Hydrogen Embrittlement on Fatigue Crack Propagation in a Duplex Stainless Steel . … gaseous hydrogenatmosphere on the mech- anisms of fatigue crack propagation are investigatedin a super duplex stainless steel …
  • hex head ( Page 2 ) - offers from hex head manufacturers, suppliers, exporters & wholesalers
    Hex Head Bolt for Rail Fasteners, Track Hex Head Bolt , Super ... … Keywords : Track Hex Head Bolt, Railroad Hex Head Bolt, Rail Hex Head Bolt, Steel Hex Head Bolt ] Material Carbon Steel, Stainless Steel,Brass Surface Treatment Zinc Blue&White&Plain&h.d.g Standard According To ... [ Related Categories : Minerals & Metallurgy, Copper, Copper Pipes ] [ Related Keywords : Inconel625, INOX , Nut, Bolt ] .
  • f51 - offers from f51 manufacturers, suppliers, exporters & wholesalers
    [ Related Keywords : A 2205, F51, S31803, INOX ] [ Related Categories : Hardware, Pipe Fittings ] Sell F51/F60 duplex stainless steel pipe Stainless steel S32550(F61, DIN1.4507) is a super duplex stainless steel with 24 percent chromium, 5 …


Product Announcements
McWane Plant and Industrial
High Performance Alloys, Inc.
Georg Fischer Piping Systems Ltd
Eagle Stainless Tube & Fabrication, Inc.