Products/Services for SuRFace Mount RF Limiters
-
RF Limiters - (61 companies)...cycles. Other connectors for RF limiters include Type F, Type N, 1.6/5.6, and 7/16 connectors. Package Types. There are several package types for RF limiters. Surface mount technology (SMT) adds components to a printed circuit board (PCB) by soldering...Limiter TypePackage TypeRF Connector -
RF Amplifiers - (610 companies)...when selecting RF amplifiers. Package Type. Surface mount technology (SMT). Flat pack. Through hole technology (THT). Connectorized. Waveguide assemblies. Connector Type. BNC. MCX. Mini UHF. MMCX. SMA. SMB. SMP. TNC. Type F. Type N. UHF. 1.6 / 5.6... -
RF Transceivers - (493 companies)...and RF connector types. Video credit: Silicon Labs / CC BY-SA 4.0. IC Package Types. There are several integrated circuit (IC) package types for RF transceivers. Through hole technology (THT) mounts components on a printed circuit board (PCB) by inserting... -
RF Diodes - (94 companies)...temperature. Diode application. Categories. Typically, RF diodes are categorized as: Amplification diodes. Detector diodes. Mixer diodes. Damper diodes. Limiter diodes. Switching diodes. Microwave diodes. Modulation diodes. IC Package Types. RF diodes use many... -
RF Receivers - (367 companies)...circuits (ICs) incorporate surface mount technology (SMT), through hole technology (THT), and flat pack. In the telecommunications industry, RF receivers are designed to fit in a metal rack that can be installed in a cabinet. RF receivers are also used... -
RF Generators - (92 companies)...and form factors for RF generators. Surface mount technology (SMT) adds components to a printed circuit board (PCB) by soldering component leads or terminals to the top surface of the board. By contrast, through hole technology (THT) mounts components...
-
RF Modules - (313 companies)...transmission distance is the maximum distance that a transmitter and receiver can be separated. Form Factors. There are several form factors for RF modules. Surface mount technology (SMT) adds components to a printed circuit board (PCB) by soldering...
-
Antennas - (1286 companies)Surface mount device (SMD) or "chip" antennas are mounted internally on the printed circuit board within the radio transmitter, receiver, or transceiver product. Chip antennas are also known as embedded antennas, integral antennas, chip dielectric...
-
Diode Arrays - (172 companies)...diode array is a surface mount diode array that is used to connect passive components to other SMT-compatible components, such as connectors to SIP substrates. What is a Diode Array Detector?. A diode array detector is a detector that absorbs light...
-
Board Mount RF Filters - (64 companies)...filters are also available. Mounting. There are several mounting styles for RF filters. Surface mount technology (SMT) adds components to a printed circuit board (PCB) by soldering component leads or terminals to the top surface of the board. Through hole...
Product News
-
Marki Microwave LLC
Ultra-Compact MMIC DC to 40 GHz Limiter Marki Microwave continues to push the frequency envelope with its chip scale packaging (CSP) portfolio. Featuring game-changing, die-level performance in a 1.5 x 1.5 mm surface mount package, the HLM-8010CSP1 delivers 10 dBm flat leakage at 20 GHz, 1.9-Watt CW power handling, 16 dB minimum return loss across band, and is compatible with standard pick-and-place assembly. (read more)Browse RF Limiters Datasheets for Marki Microwave LLC -
Marki Microwave LLC
Surface Mount Broadband Balun Surface Mount Broadband Balun. An RF/microwave balun (or transformer) is a device that takes an input signal at a given input impedance and outputs the same signal, and an inverted version of that signal, at some output impedance. Our surface mount baluns are an excellent choice for analog to digital converters, digital to analog converters, samplers, balanced receivers, mixers, clock distribution, and general signal integrity applications. Our BAL series of 1:2 transmission line transformer... (read more)Browse Data Baluns Datasheets for Marki Microwave LLC -
Knowles
Surface Mount Attenuator FEATURES. ? Small Size: 0.080 x 0.065 x 0.012 in. ? (2.03 x 1.65 x 0.30 mm). ? Surface Mount Device (SMD). ? Flat frequency response. ? Excellent attenuation accuracy. ? Operating Temp: -55 C to +125 C. ? 50? Matched RF Inputs/Outputs. ? MSL 1. ? Not ESD Sensitive. APPLICATIONS. ? Radar. ? Communications Systems. ? Transmit/Receive (T/R) Modules. ? Electronically Steered Phased Array Antennas (ESAs). ? Test and Measurement (read more)Browse Thin Film Materials Datasheets for Knowles -
5o.com
Surface Mount Isolator In today's dense RF environment, protecting sensitive equipment from interference and damage is paramount. Our 200 -1875MHz Surface Mount Isolator delivers exceptional performance across this critical frequency band, making it an ideal solution for applications where reliability cannot be compromised. This high-performance component ensures optimal signal integrity while providing robust protection for your most valuable system components, featuring up to 30dB isolation and as low as 0.2dB... (read more) -
Knowles
Surface Mount High-Pass Filter Knowles Precision Devices DLI brand H060XHXS is a high frequency, surface mountable catalog high pass filters. These HPF 's incorporate DLI 's high dielectric ceramic materials which provide small size and minimal performance variation over temperature. The catalog HPF 's are offered in a variety of. frequency bands, which offers a drop in solution for high frequency attenuation. FEATURES. Small Size. Fully Shielded Component. Solder Surface Mountable. Moisture Sensitivity Level: MSL1... (read more) -
Southco
N6 Surface Mount Hinges Southco 's N6 Surface Mount Hinges provide superior durability, corrosion resistance, and design flexibility for a wide range of applications. Constructed entirely from 304 or 316 stainless steel, these hinges deliver long-lasting performance even in harsh or corrosive environments especially the marine industry. Passivated and high-gloss finish options offer a refined appearance without compromising functionality. Available in six sizes and multiple hinge leaf configurations, the N6 Hinge can... (read more)Browse Hinges (industrial) Datasheets for Southco -
PennEngineering®
ReelFast® Surface Mount Fasteners If you are already using "Reflow Solder " to create PC Boards, more value can be gained from the already in-place equipment with ReelFast (R) fasteners. ReelFast (R) Surface Mount Fasteners (SMT) mount on PC boards in the same manner, and at the same time as other surface mount components prior to the automated reflow solder process. The fasteners simply become another board component. This alleviates concerns about potential damage to PC boards due to improper secondary installation operations... (read more)Browse Captive Fasteners Datasheets for PennEngineering® -
Southco
EH Surface Mount Hinges Southco 's EH Surface Mount Hinges provide flexible and durable solutions for enclosure doors and frames, offering multiple designs, mounting styles, and material options to meet diverse functional requirements. These hinges accommodate both right-angle and co-planar mounting, supporting permanent installations with reliable performance. All EH hinge styles allow full 180 door rotation, ensuring maximum accessibility even in closely spaced applications. Thread-stud styles feature concealed... (read more)Browse Hinges (industrial) Datasheets for Southco -
Isabellenhutte USA
SURFACE MOUNT ASSEMBLY SURFACE MOUNT ASSEMBLY. Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field. Our physically optimized current sensors ( "shunts ") provide a range of unique benefits: Retain specified tolerances over the entire temperature range. Retain specified tolerances under full power load. Retain specified tolerances throughout the entire operating life cycle. PRECISION & POWER RESISTORS. When you can 't afford to take chances --take charge. When you... (read more)Browse Shunt Resistors Datasheets for Isabellenhutte USA -
Marki Microwave LLC
Passive Glass 990MHz Surface Mount Bandpass Filter The MFBP-00164GSM1 is a surface mount bandpass filter delivering high rejection and offering a 430 to 990 MHz passband with just 0.9 dB insertion loss. Advanced glass substrate technology enables smaller designs, tight unit-to-unit consistency, and accurate simulation using provided S2P data. (read more)Browse RF Band Pass Filters Datasheets for Marki Microwave LLC
-
ng-edge
Surface Mount Limiter Modules 280 RF SPST through SP6T Absorptive and Reflective Switches 281 .
-
Wideband Limiter Fits SOT-323 Pack | Components content from Microwaves & RF
Avago Technologies product specification, " Surface Mount RF PIN Switch and Limiter Diodes: HSMP-382x Series and HSMP-482x Series," www.avagotech.com.
-
Limiting and transient performances of a low loss PIN-Schottky limiter
[13] Avago Technologies datasheet, “ Surface mount RF PIN switch and limiter diodes – HSMP-382x and HSMP-482x series,”, [Online] Available: http://www.avagotech.com [14] Avago Technologies datasheet, “Surface mount RF Schottky diodes in SOT-323 – HSMS-282x…
-
Spring-Loaded [From the Editor's Desk]
• Amplifiers from 1 kHz to 65 GHz • Utilizing GaAs FET/BiPolar/MMIC technologies • Narrow Band to Ultra-Wideband designs • Coaxial/Waveguide and Surface Mount Packaging • Large array of Catalog offerings • Integrated RF Input limiter protection • Custom designs are…
-
7.20.10 -- Major Renovation Of "Mars Antenna" Now Underway
This surface - mount , low-leakage limiter from Advanced Control Components is designed to keep RF input signals at safe levels by attenuating signals above a specific threshold...
-
M/A-COM Launches Five New Low-Profile, Surface-Mount Schottky Diodes
The MA4E2508M-1112, MA4E2514L-1116, MA4E2532M-1113, MA4E2544L-1282, and the MA4E2099-1284 are best suited in RF and microwave detector, mixer, and limiter circuits where the lower capacitive and … but the mechanical robustness of a surface mount device is preferred.
-
Subject Index
Lee, S.H., + , MWSYM 02 2229-2232 vol.3 surface - mounted RF components, meas. based closed-form modeling. .... Microwave antennas; Microwave circuits; Microwave circulators; Microwave detectors; Microwave diodes; Microwave filters; Microwave limiters ; Microwave mixers; Microwave…
-
NAVAL
POSTGRADUATE
SCHOOL
There is a complete line of surface mountable PIN limiter diodes on the market. .... switch when placed between the antenna and the Schottky diode, shorting out the rf circuit temporarily and…
-
Planar limiters and receiver protectors
S-band planar PIN limiter (package lid removed). .... RF input and output connections are made by protruding surface - mount tags, with an insertion loss through the mounted device of less than 0.9dB over a 600MHz band.
-
Assemblies Combine Multiple Components | Systems content from Microwaves & RF
The latter refers to IMAs based on the integration of surface - mount components on MICs. .... microwave components and digital controllers for use to 94 GHz; Phase Matrix (www.phasematrix.com), also combining analog and digital functions to 50 GHz; Planar Monolithics Industries (PMI, www.pmi- rf .com), with IMAs that combine amplifiers, limiters , couplers, filters, switches, and…
Indicates content that may require registration and/or purchase.