-
Supplier: Wiegmann
Description: SPECIFICATION WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL ENCLOSURE, INSTRUMENT, JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE BACK PANEL P1010 NOT INCLUDED
- Length / Height: 10 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 10 inch
-
Supplier: Tripp Lite by Eaton
Description: Features Waterproof Electrical Junction Box Recommended for Outdoor or Harsh Outdoor EnvironmentsThis surface-mount junction box is ideal for connecting Cat5e/6 networks, USB 3.0 or 4K HDMI installations in outdoor applications and other areas where protection from
-
Supplier: UL Standards & Engagement
Description: luminaires intended for installation as described in 1; and c) Electric luminaires and submersible junction boxes for installation in fountains and similar water-containing vessels not intended to accommodate the complete or partial immersion of persons. 1.3 These requirements do not
-
-
Supplier: Radwell International
Description: (U0923-79), PASSIVE JUNCTION BOX, MINIFAST CONNECTOR, 8 PORTS, 300 VDC, 2 AMP, 3 PIN, 7/8 INCH PORT, MALE, SURFACE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Receptacle / Outlet
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures NEMA1 Surface Mount 25.5x24.28x4.16"
- Length / Height: 25.5 inch
- Width/Diameter: 20.004 inch
- Type: Electronic and Instrument Enclosures
- Features: RoHS Compliant
-
Supplier: OKW Enclosures, Inc.
Description: Tough industrial plastic enclosures As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights two standard
- Length / Height: 3.31 to 11.89 inch
- Width/Diameter: 3.23 to 9.13 inch
- Depth: 2.165 to 4.724 inch
- Height: 3.31 to 11.89 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: surface. Busbar kit includes (quantities depend on product) 1x Copper Busbar 10-32 x 0.5 Screws Flat Washers Rack Mount Busbar Specifications: Available in both 19 and 23 inch rack mounting widths. Constructed of Solid 0.188” Copper Bar Includes ten (10) 10-32 drilled and tapped holes
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: screw) at standard 25mm centers. Door Support Rails have round holes only. Depth Grid Straps and Door Support Rails have mounting flanges at either end. Vertical Grid Straps mount flush (butt end bracket included) to other straps for a smooth continuous mounting surface. (To achieve
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: Allied Electronics, Inc.
Description: Corrosion Resistant. Operators are Designed for Rugged Environments, Ideal for Washdown Applications High Mechanical and Electrical Life Allows for Use in Tough and Challenging Applications Laser Inscription Capabilities Allow for High Quality, Wear-Resistant Markings All Normally Closed (NC)
-
Supplier: Allied Electronics, Inc.
Description: Corrosion Resistant. Operators are Designed for Rugged Environments, Ideal for Washdown Applications High Mechanical and Electrical Life Allows for Use in Tough and Challenging Applications Laser Inscription Capabilities Allow for High Quality, Wear-Resistant Markings All Normally Closed (NC)
-
Supplier: CSA Group
Description: unplasticized poly (vinyl chloride)* boxes and fittings of the following types that are intended to be installed and used with rigid PVC conduit at a maximum working temperature of 75 °C in accordance with the rules of the Canadian Electrical Code, Part I: a) junction
-
Supplier: Pentair, Inc.
Description: REMOVABLE PIN, CLAMP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A-12P10 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, HOSE
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
Supplier: Saginaw Control & Engineering
Description: Application - Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction - 0.104” stainless Steel Type 304 Seams continuously welded and ground smooth. Flange trough
- Length / Height: 60 to 90 inch
- Width/Diameter: 24 to 235 inch
- Depth: 12 to 36 inch
- Height: 60 to 90 inch
-
Supplier: Hale Engineering Company, Inc.
Description: Pass Thru -Construction of 16 Ga. #304 Stainless #4 Satin Finish -OD 24"w x 36"h x 20" deep -ID 18"w x 18"h x 18"d -Doors: Two (2) surface mounted s/s frame doors. Pivot hinges, push/pull handles, electrical interlock -120V junction box -Refrigeration based cooling system 1500
-
Supplier: L-com, Inc.
Description: The NB302411-KIT enclosure is a rugged, roomy, weatherproof, enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is designed for use as an electrical junction box in high temperature or corrosive environments providing protection for
- Length / Height: 30 inch
- Width/Diameter: 24 inch
- Depth: 11 inch
- Height: 30 inch
-
Supplier: L-com, Inc.
Description: The NB302411 enclosure is a rugged, roomy, weatherproof, enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is designed for use as an electrical junction box in high temperature or corrosive environments providing protection for
- Length / Height: 30 inch
- Width/Diameter: 24 inch
- Depth: 11 inch
- Height: 30 inch
-
Supplier: Honeywell International, Inc.
Description: 122 DEG F TEMPERATURE RATING VERTICAL SURFACE WITH STANDARD 1-GANG JUNCTION BOX, (2) JUMPER INCLUSIONS/FEATURES WALL MOUNT MOUNTING TYPE 0/2 TO 10 VOLT DC, 0/4 TO 20 MILLIAMP OUTPUT SIGNAL C7232 SENSOR USED WITH 0 TO 95 PERCENT RH (NON-CONDENSING) HUMIDITY RATING 20 GAUGE CABLE
- Control Signal: Analog Voltage, Current Loop
-
Supplier: UL Standards & Engagement
Description: luminaires intended for installation as described in 1; and c) Electric luminaires and submersible junction boxes for installation in fountains and similar water-containing vessels not intended to accommodate the complete or partial immersion of persons. 1.3 These requirements do not
-
Supplier: UL Standards & Engagement
Description: luminaires intended for installation as described in 1; and c) Electric luminaires and submersible junction boxes for installation in fountains and similar water-containing vessels not intended to accommodate the complete or partial immersion of persons. 1.3 These requirements do not
-
Supplier: Larson Electronics LLC
Description: additional charge, a second ballast can be added to run a second lamp for 1800 total lumens output for 90 minutes. Mounting options: Standard end mounting via Unistruts. The Unistrut is attached to our standard L-bracket mounts. These L-bracket mounts can be adjusted to create angle
-
Supplier: RDM Industrial Products, Inc.
Description: only. Optional Accessories: Air Flow Monitor Alarm Requires a remote exhaust fan, available as option Fire Extinguisher (Dry Chemical for classes A,B,C & D, U.L. Approved) Electrical Outlets Pre-wire electrical to top junction box Alternate Liners: Stainless Steel, PVC,
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: Vacuum, Gas, Nitrogen, Cold Water, Argon, etc. Built-in Exhaust Fan for models equal to or less than 72" in width 220v Electrical Explosion-Proof Electrical and Lighting Pre-wire electrical to top junction box Alternate Liners: Stainless Steel, PVC, Fiberglass Resin,
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: Larson Electronics LLC
Description: floor surface. A simple through bolt can be used to secure the light to the surface. A single junction box at one end of the light is provided for the electrical connection. Pendant mounts optional. Suggested Applications: Paint spray booths, Aircraft maintenance,
-
Supplier: Caterpillar Oil & Gas
Description: Mechanical Gas Group IIA, Electrical IIC and Temperature Class T3. • Certified flameproof intake system to prevent any internal explosions from propagating to external atmosphere • Industry-standard ADEM A4 control system improves operator interface Making Your Investment Work Harder •
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: Group II - Category 3G (Zone 2) with Mechanical Gas Group IIA, Electrical IIC and Temperature Class T3. • Certified flameproof intake system to prevent any internal explosions from propagating to external atmosphere Making Your Investment Work Harder • Factory-certified package for hazardous
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: FX PCB Co., Ltd.
Description: market. CEM1/CEM3 A paper core and woven glass fabric coupled with an epoxy resin make up the composite material CEM-1. The CEM-1 delivers outstanding mechanical and electrical properties and punches well up to 2.36 mm (0.093′′) with its features of easy punching, great electrical
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
Hammond Manufacturing’s series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
OKW has extended its range of SMART-PANEL wall-mount and desktop enclosures for building monitoring and control. New size S114 fits flush-mount cavity wall boxes up to 3.94” x 3.94”. Elegant SMART-PANEL is ideal for applications including building services systems, electrical (read more)
Browse Operator Interface Enclosures Datasheets for OKW Enclosures, Inc. -
The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Semiconductor Type: Schottky Barrier Diode Forward Voltage: Low Forward Voltage Drop Design Switching Speed: Fast Recovery Response Package: Compact Surface Mount Design Applications: Power Conversion & Signal Control Applications (read more)
Browse Diodes Datasheets for Win Source Electronics -
Nexperia announced the release of 1200 V silicon carbide (SiC) MOSFETs in QDPAK packaging, extending its growing wide-bandgap (WBG) portfolio with a top-side cooled surface-mount package optimized for high-power density and thermally demanding applications. Designed for high-efficiency, high (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
resistant and weatherproof for improved durability in harsh industrial environments. Surface or flush mounting options allow for installation on walls, panels, 4-inch square outlet boxes, cabinets, or deep concrete wall constructions. A Double Projector accessory (Model PR2) mounted on the front of the (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Are duty cycles burning out your audible horns?
nearby electrical devices. The horn’s non-metallic, polycarbonate light grey (RAL 7035) housing and polymeric speaker cone material are corrosion resistant and weatherproof for improved durability in harsh industrial environments. Surface or flush mounting options allow for (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
. Inclusive Components: Ships with enclosure frame, doors, side plates, top/bottom plates, inner column, L-brackets, travel switch bracket, cable tray, mounting bar, grounding copper bar (4.0mm), hinges, lock rods, locks, fasteners, and optional electrical parts (e.g., emergency stop). (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Outgassing: Volatile materials (e.g., adhesives, lubricants, composites) release trapped gases and condensable vapors. These can contaminate sensitive optical surfaces (lenses, mirrors, star trackers), thermal radiators, and electrical (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
cruising speed would still generate more heat than could be dissipated through natural convection from the gearbox surface. The high ambient temperature of the engine compartment added to the problem. To combat this, two water jacket circulation systems were mounted (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
More Information Top
-
http://www.cisco.com/en/US/prod/collateral/ps6712/ps9692/ps10304/Data_sheet_c78-556768.pdf
The camera is designed for mounting onto surfaces by using the included conduit case or a standard electrical junction box .
-
CATHODIC PROTECTION OF CONCRETE BRIDGES: A MANUAL OF PRACTICE
Current distributors shall be designed to extend from a junction box mounted on the overlay surface through an access hole and across the entire width of the electrical zone.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0278.pdf
Enclosure: Plastic (cover, sub-base, and optional adap- tor plate) Junction Box Mounting : Direct mounting on a horizontal single gang NEMA 2 x 4 in. surface mount electrical box, or on 4 x 4 in. box or vertical 2 x 4 in …
-
ARGUS Mariner
… system allows four video channels being multiplexed on to one fibre to the surface junction box , where they are converted back to electrical signals on coaxial cables to the system monitors Surface control unit: 19 in rack mountable , and mounted in the …
-
ARGUS Mariner XL
… system allows four video channels to be multiplexed onto one fibre to the surface junction box , where they are converted back to electrical signals on coaxial cables to the system monitors Surface control unit: 19 in rack mountable , and mounted in the …
Indicates content that may require registration and/or purchase.