Products/Services for Surplus Gearbox

  • Gearboxes and Gearheads-Image
    Gearboxes and Gearheads - (1008 companies)
    Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may...
    Gearing Arrangement
    Reducer Style
    Flange(s)
  • Gearmotors-Image
    Gearmotors - (725 companies)
    Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque. Gearmotors are electric motors that utilize a type of gear system on the output of the motor. This gearing...
  • Gearbox Repair Services-Image
    Gearbox Repair Services - (127 companies)
    How to Select Gearbox Repair Services. Image Credit:unicomechanical.com | hellotrade.com. Gear repair and gearbox repair services repair gears, gearboxes and speed reducers. Gears are mechanical devices that transmit power and motion between axes...
  • Stepper Motors (rotary)-Image
    Stepper Motors (rotary) - (469 companies)
    Planetary. Worm. Harmonic. For more information on these different types of gearboxes, visit the Gearmotors Selection Guide on Engineering360. Standards. Stepper motors may need to possess certain types of sealing or enclosure ratings, or may require...
  • DC Motors-Image
    DC Motors - (1248 companies)
    DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
  •  
    AC Motors - (1321 companies)
    AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
  •  
    DC Servomotors - (500 companies)
    DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors.
  •  
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid.
  •  
    Gears - (696 companies)
    ...exposure. Some gears may warp or become brittle in the face of extreme temperatures. Vibration and shock resistance. Heavy machine loads or backlash, the deliberate surplus space in the circular pitch, may jostle gearing. Operation disruption...
  •  
    Servo Drives - (548 companies)
    Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire