-
Supplier: Mill-Max Mfg. Corp.
Description: Swage Terminal Pin with 0.08 dia. Tail
- Features: Other
- Terminal Type: Pin Terminal
-
Supplier: Newark, An Avnet Company
Description: SWAGE TERMINAL, PIN, 1.02MM; Insulation:Non Insulated; Mounting Hole Dia:1.09mm; Terminal Plating:Tin; Overall Length:11mm; Length - Below Flange:2.87mm; Product Range:-; Connector Type:Swage Terminal Pin; Contact Material:Brass RoHS Compliant: Yes
-
Supplier: Accuris
Description: TERMINAL, WIRE ROPE, SWAGE TYPE
-
-
Supplier: Newark, An Avnet Company
Description: SWAGE TERMINAL PIN, PC BOARD; No. of Contacts:1Contacts; Connector Type:Swage Terminal Pin; Pitch Spacing:-; Product Range:3115 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONTACT, PCB, SWAGE TERMINAL, PIN, SINGLE; No. of Contacts:1Contacts; Connector Type:Swage Terminal Pin; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:-; Contact Termination Type:Through Hole RoHS Compliant: Yes
-
Supplier: Accuris
Description: Terminations for steel wire ropes - Safety - Part 8: Swage terminals and swaging
-
Supplier: Accuris
Description: Terminations for steel wire ropes - Safety Part 8: Swage terminals and swaging
-
Supplier: Newark, An Avnet Company
Description: TERMINAL,STUD,NONINSULATED,SWAGE MOUNT
-
Supplier: Accuris
Description: TERMINALS, STUD, FORK TYPE, (NONINSULATED, SWAGE, MOUNTED)
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1268 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: Radwell International
Description: SCREW TERMINAL, LOW PROFILE, 6-32 THREAD WITH SCREW ASSEMBLY, 15 A, SWAGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Termination Options: Screw Clamp
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1215 Current Rating: 15 Amps Finish/Plating: Bright Tin Material: Steel Mounting: Swage Mount Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
- Features: Other
-
Supplier: DigiKey
Description: CONN TERM BUSBAR CONT PIN SWAGE
- Features: Other, RoHS
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1283 Current Rating: 30 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw Installed Terminal Body Style: 30 Amp Thread: 10-32
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1328 Style: Tool For Single End Terminals, Eyelets or Rivets For Double End (Feed Thru) terminals Hole in Tool fits over pin head and securly stakes the rivet part of the terminal
-
Supplier: Harwin Plc
Description: Ø1.02mm Terminal Pin, 6.35mm high, for 1.6mm panel thickness. Double-ended with single turret on underside. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection.
-
Supplier: Heilind Electronics, Inc.
Description: MICRO PIN - SWAGE MOUNT
- Connector Type: Micro Connector and Nano Connector
-
Supplier: Allied Electronics, Inc.
Description: Screw Terminal, Brass Screw Material, Tin Terminal Plating Single, double and triple turrets Double-ended (feed thru) Split-type (fork) Tubular (hollow) Swage and thread mounting types available Bright tin plated for extended shelf life and excellent solderability Wide variety
-
Supplier: Allied Electronics, Inc.
Description: Screw Terminal, Brass Material Screw, Tin Terminal Plating Single, double and triple turrets Double-ended (feed thru) Split-type (fork) Tubular (hollow) Swage and thread mounting types available Bright tin plated for extended shelf life and excellent solderability Wide variety
-
Supplier: Allied Electronics, Inc.
Description: Standardized Screw Terminal, Brass Screw Material Single, double and triple turrets Double-ended (feed thru) Split-type (fork) Tubular (hollow) Swage and thread mounting types available Bright tin plated for extended shelf life and excellent solderability Wide variety of sizes to suit
-
Supplier: DigiKey
Description: SWAGE TERMINAL PIN
- Features: Board Mount Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380520-1368-2 Category: Connectors, Interconnects>Terminals>PC Pin, Single Post Connectors Termination: Swage Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Contact Material: Brass Standard Package: 100 pcs Terminal Type:
-
Supplier: DigiKey
Description: Terminal Solder Cup Connector Swage
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 0.043 Inch (in) Mounting Hole Diameter Swage Terminal Pins
- Connector Type: Wire-to-Board Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1174457-2102-4-00-44-00-00-07-0 Category: Connectors, Interconnects>Terminals - Turret Connectors Series: 2102 Termination: Swage Contact Finish: Silver Contact Finish Thickness: 300.0µin (7.62µm) Package: Bulk Contact Material: Brass Alloy Standard Package: 500
-
Supplier: AENOR
Description: Terminations for steel wire ropes - Safety - Part 8: Swage terminals and swaging
-
Supplier: Harwin Plc
Description: 6.35mm high, Ø2.3mm diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection.
-
Supplier: TE Connectivity
Description: to Bus Bar : Swage
- Features: RoHS
Find Suppliers by Category Top
Featured Products Top
-
Micro Terminal Features: • Double-ended (feed thru) • Split-type (fork) • Tubular (hollow) • Swage and thread mounting types available • Bright Tin plated for extended shelf (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
Understanding Swage Assembly
Swage assembly is a method of mechanically fastening pin terminals to a circuit board, and is commonly used with solder terminals and printed circuit pins where one end of the terminal is flared out (riveted) securing it to the PCB.