-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines Robotic
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.91 inch
- Working Pressure: 350 psi
- Temperature Range: 180 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 1.26771722 inch
- Outside Diameter: 1.800788374 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.63385861 inch
- Outside Diameter: 1.0629927 inch
- Working Pressure: 6,091.547253002274 psi
- Temperature Range: -40 to 249.8 F
-
-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines Robotic
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.91 inch
- Working Pressure: 350 psi
- Temperature Range: 180 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 2.50000135 inch
- Outside Diameter: 3.2677183 inch
- Working Pressure: 2,393.1078493937507 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.5118113 inch
- Outside Diameter: 0.81102406 inch
- Working Pressure: 3,988.5130823229174 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: NewAge Performance Products | NAPP
Description: flow †Due to additives in today’s gasoline and petroleum products, field testing should be performed. Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.905 inch
- Working Pressure: 130 psi
- Temperature Range: 175 F
-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines Robotic
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.63 inch
- Working Pressure: 400 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines Robotic
- Inside Diameter: 1 inch
- Outside Diameter: 1.34 inch
- Working Pressure: 250 psi
- Temperature Range: 180 F
-
Supplier: NewAge Performance Products | NAPP
Description: and water lines and outdoor use Silicone free — use as air hose in paint applications Lighter weight and more abrasion resistant than all-rubber, push-on style hose Chemical Transfer Coolant Lines Filling Lines Hydraulics Instrumentation Lines Material Handling Pneumatics Spray
- Inside Diameter: 0.26 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 200 psi
- Application: Air
-
Supplier: Jergens, Inc.
Description: Jergens Low Pressure Air Hoses are sold by the foot in bulk lengths. Order the total footage and number of push-on fittings required.
- Outside Diameter: 0.5 inch
- Features: Hose (including Duct), Pneumatic
-
Supplier: Clippard
Description: Flexible, durable vinyl plastic hose
- Inside Diameter: 0.093 inch
- Outside Diameter: 0.125 inch
- Working Pressure: 0 to 250 psi
- Temperature Range: 100 F
-
Supplier: Clippard
Description: Polyurethane Hose, 1/4" OD-1/8" ID, Gray/Black
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 0 to 105 psi
- Temperature Range: 100 F
-
Supplier: Clippard
Description: Polyurethane Ribbon Hose, 1/4" OD-1/8" ID, Multi-Color
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 0 to 105 psi
- Temperature Range: 100 F
-
Supplier: Eaton Hydraulics Group
Description: With pressures high or low, transfer rates slow or fast and with materials as simple as air and water or as complex as hazardous chemicals—every industrial hose application requires something a little different. That’s why Eaton industrial hose products are manufactured from a
- Application: Air
- Features: Complete Hose Assembly, Food and Beverage Processing, General-Purpose / Fluid Handling, Hose, Hydraulics, Oil / Fuel, Steam
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.62 inch
- Working Pressure: 5,000 psi
- Temperature Range: -40 to 212 F
-
Description: Working temperature range:-40℃~+125℃▼medium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provide power, ensure fuel
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.56 inch
- Working Pressure: 2,750 psi
- Temperature Range: -40 to 275 F
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: Radwell International
Description: AIR HOSE, 3/8 INCH INSIDE DIAMETER, 11/16 INCH OUTER DIAMETER, 25 FT LENGTH, NITRILE, MNPT FITTING, 250 PSI, RED. FREE 2 YEAR RADWELL WARRANTY
- Application: Air
- Features: Hose (including Duct)
-
Supplier: Reid Supply
Description: Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 25 ft long Thermoplastic Air Hose with Neoprene Cover is
- Outside Diameter: 0.531 inch
- Application: Air
- Features: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: American BOA, Inc.
Description: American BOA specializes in the engineering and production of high technology, thinwall flexible metal components and systems for automotive and industrial applications.
- Inside Diameter: 2 inch
- Outside Diameter: 2.55 to 2.65 inch
- Working Pressure: 465 psi
- Application: Air
-
Supplier: Novaflex Group
Description: A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation. Applications Plastics, industry, drying Glass drying Outdoor heaters Cold air supply Hot air supply Construction
- Inside Diameter: 3 to 12 inch
- Working Pressure: 1.8 to 4.3 psi
- Maximum Vacuum: 1.25 to 3.2 in Hg vac
- Temperature Range: -65 to 600 F
-
Supplier: U.S. Plastic Corporation
Description: Lightweight, tough, self storing, saves space and prevents accidents Supplied with spring guards, tube inserts and standard compression fittings. 3/16" and 1/4" hose have 1/4" MPT fittings, 3/8" hose has 3/8" MPT fitting, 1/2" hose has 1/2" MPT fitting. Working temperature -60
- Inside Diameter: 0.375 inch
- Application: Air
- Features: General-Purpose / Fluid Handling, Hose (including Duct)
- Material: Thermoplastics
-
Supplier: DME Company
Description: Choose Single or Double Ply Non-kicking, lightweight Industry standard product! Best selection of sizes, lowest prices! Orange cover Silicone coated fiberglass is highly resistant to extreme temperatures and is odor free in hot air service. We stock most sizes listed below. We offer same day
- Application: Air
- Specialized Construction: Corrugated
- Material: Fluoropolymers / Silicone
- Features: General-Purpose / Fluid Handling, Hose (including Duct), Other
-
Supplier: Titeflex Corporation
Description: No Description Provided
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.09 inch
- Working Pressure: 1,000 psi
- Temperature Range: -65 to 400 F
-
Supplier: Novaflex Group
Description: All extruded construction in ultra light weight translucent EVA for visual flow monitoring. This product offers good puncture resistance and is ideal for insulation blowing, cable conduit and fume control applications.Good chemical resistance. Light weight for easy handling. Clear wall for product
- Outside Diameter: 2 to 4 inch
- Temperature Range: -65 to 200 F
- Application: Air
- Features: Hose (including Duct), Other, Solids / Particulate
-
Supplier: CEJN Industrial Corporation
Description: CEJN anti-spark hose is resistant to scorching and damage due to exposure to sparks that are present in welding environments or where cutting equipment is in use. The hose offers outstanding aging qualities and long duty. It is light and flexible and has high impact strength, as well
- Inside Diameter: 0.25590565 to 0.4330711 inch
- Outside Diameter: 0.393701 to 0.6299216 inch
- Working Pressure: 174 to 203 psi
- Application: Air
-
Supplier: Novaflex Group
Description: product. Ideal insulated air-conditioning, ventilation ducting.
- Inside Diameter: 3 to 6 inch
- Application: Air
- Features: HVAC, Hose (including Duct), Marine, Other, Reinforced
-
Supplier: Advanced Technology Products
Description: Dura-Pure™ Hose meets FDA requirements and is NSF-61® certified, making it perfect for use with food and beverage applications. Perfect for Food and Beverage Applications Lightweight and Flexible Phthalate Free
- Outside Diameter: 0.1875 to 1.5 inch
- Application: Air
- Specialized Construction: Coiled
- Features: General-Purpose / Fluid Handling, Hose (including Duct)
-
Supplier: DME Company
Description: Neoprene Duct Rated to 350ºF Perfect for return air or low temp dryer Single ply stock - double ply from factory - check with us!
- Application: Air
- Specialized Construction: Corrugated
- Material: Elastomers
- Features: General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Other
-
Supplier: CEJN Industrial Corporation
Description: CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 320 Standard or Vented Safety couplings and nipples with reusable Stream-Line connections.
- Inside Diameter: 0.25590565 to 0.5118113 inch
- Outside Diameter: 0.393701 to 0.7086618 inch
- Working Pressure: 145 to 232 psi
- Application: Air
Find Suppliers by Category Top
More Information Top
-
The effects of increased flow and fine sediment on hyporheic invertebrates and nutrients in stream mesocosms
There are strong associations between surface–hyporheic hydrological exchange and hyporheos assemblages ( Swan & Palmer, 2000; Olsen & … The experiment was carried out between May and August 2012 in twelve open air , flow-through flume … … sampling tube water through a 0.45- lm filter using a syringe fitted with a flexible hose . Ammonium, NH4 + -N concentra- tions were determined colorimetrically using an indo- phenol blue method (Leeks et al … Nitrate and nitrite concentrations were determined by ion chroma- tography (Dionex DX500, Thermo Scientific, part of Thermo …
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
The parameters marked in blue in the sketch need to be measured. THERMAL EFFICIENCY IMPROVEMENT FOR A HYDROGEN - AIR FIRED REGENERATIVE MICRO GAS TURBINE CYCLE The thermo -chemical properties of molten salts were characterized by the DSC and TGA. … a closed cylinder, its inlet is a tube that connecting to the condenser by a rubber hose . July 2005 at Eastbourne, Wellington, New Zealand, Mr. Stan SWAN , a lecturer with the University of Massey …
-
Lexicon of aviation
So, the cable could be drawn to itself and a hose is drawn from the refueling aircraft … Cobham developed the towing method during the time numerous innovations about about air refueling so e.g … … layer is stopped, so, forms no Kumuluswolke; the sky is then wolkenfrei and blue , why one talks … Thermal sphere … the size of a Canada goose (3 to 4 kg) or a bump swan (10 to 13 …
-
Electrical Power & Energy Systems
… flange and the other end was connected with the inlet of oil reservoir through a metal hose . … run, flowing oil with the highest flow rate is pumped through the system to remove the air . The blue line represents longitudinal flow velocity, the green line is lateral flow velocity, and the red … The main models are like SWAN , WAM, WAVEWATCHIII, which are conform to the energy conservation principle[6 … … relative humidity are measured by using a series of high accuracy and multifunction Digital Thermo / Hygrometer.
-
Dictionary of Gems and Gemology
7,776 cts, 15,552 g. pentaamine chlorodichloride; ® irreversible thermo - chromic. Blue … valuable miner- als concentrated on the surface, deposited by mov- ing water or air . placer gold; gold … … used instead seed crystal, which are slices of natural stone such as beryl swan parallel to c … … a white alloy. white graphite; another term for boron nitride or borazon. white hose ; a term rarely …
Indicates content that may require registration and/or purchase.