-
Supplier: Newark, An Avnet Company
Description: SWIVEL MOUNT
-
Supplier: Newark, An Avnet Company
Description: SWIVEL NIPPLE
-
Supplier: Newark, An Avnet Company
Description: SWIVEL BALL
-
-
Supplier: Newark, An Avnet Company
Description: HDMI SWIVEL ADAPTER, BLACK; Audio Video Connector A:HDMI Receptacle; Audio Video Connector B:HDMI Plug; Product Range:- RoHS Compliant: Yes
-
Supplier: SFCable.com
Description: Connectors: HDMI Female to Female. Type 360 Swivel.
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: HDMI
-
Supplier: L-com, Inc.
Description: L-com's swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just won't work. The swivel connector on these cables is capable of swiveling 90 degrees in any direction. These swivel connector HDMI
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: L-com's swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just won't work. The swivel connector on these cables is capable of swiveling 90 degrees in any direction. These swivel connector HDMI
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: L-com's swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just won't work. The swivel connector on these cables is capable of swiveling 90 degrees in any direction. These swivel connector HDMI
- Gender: Male / Plug
-
Supplier: SFCable.com
Description: Connectors: HDMI Male to Female. Type 360 Swivel
- Connector Type: Audio / Video Connector
- Gender: Female / Jack, Male / Plug
- Features: HDMI
-
Supplier: L-com, Inc.
Description: L-com's swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just won't work. The swivel connector on these cables is capable of swiveling 90 degrees in any direction. These swivel connector HDMI
- Gender: Male / Plug
-
Supplier: Computer Network Accessories, Inc.
Description: Male to female HDMI v1.3b 360 degree swivel adapter with Gold plated connectors. Supports 720i, 720p, 1080i and 1080p DTV resolutions. HDMI v1.3b certified and backward compatible with all previous versions. Allows standard HDMI connectors to be converted to 360 degree
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing HDMI Male to DVI Female Swivel Adapter
- Connector Type: Audio / Video Connector
- Features: DVI, HDMI
-
Supplier: SFCable.com
Description: Swivel adapter is ideal for locations that are a tighter fit, and need for cable to immediately point to up/down or any angle. It provides you 360 degree flexibleness of wiring. All our HDMI ptoducts are purchased from manufacturers that are CERTIFIED by hdmi.org. HDMI Male/Female 360degree
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Features: HDMI
-
Supplier: MilesTek Corporation
Description: Male to male DVI24 +5 to HDMI female swivel adaptor addresses applications where space is confined or acess is prohibitive. This versatile swivel adaptor can be used with any HDMI/DVI compliant cable assembly works freat with HD TV's, HDMI enalbed A/V equipment and more Features Used
- Connector Type: Audio / Video Connector
- Features: DVI, HDMI
-
Supplier: Cosen Saws, USA
Description: backward swivel with automatic angle lock-in Blade Drive • Specially designed planetary drive for smooth and powerful cutting • Inverter blade drive system • Easy-to-read LED speed indicator Blade Guidance & Lubrication System • Hydraulically operated carbide blade guides • Two addtional
- Cutting Capacity: 22.8 to 59 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Utmel Electronic Limited
Description: HDMI M TO F SWIVEL ADAPTER CONN
-
Supplier: SFCable.com
Description: Converts any HDTV HDMI connection into DVI or converts any DVI cable into HDMI. This unique adaptor have a DVI connectors that swivel on either left or right providing angled connection. Works with any HDTV with HDCP, set-top boxes, DVD players and switches. 1 x HDMI Male, 1 x DVI
- Connector Type: Audio / Video Connector
- Features: DVI, HDMI
- Gender: Male / Plug
-
Supplier: Tripp Lite by Eaton
Description: your equipments HDMI port, saving your expensive equipment from repair due to a damaged connector. Features Male to Female Swivel Adapter 180 degree range of motion Ideal for confined spaces with limited access to the HDMI port Saves wear-n-tear on equipment HDMI port Supports 3D and
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Features: HDMI
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing HDMI Male to DVI Female Swivel Adapter With Gold Contacts
- Connector Type: Audio / Video Connector
- Features: DVI, HDMI
-
Supplier: Hammond Manufacturing Company Inc.
Description: fitting. Finish Sections and fittings are finished in ANSI 61 gray. Accessories Typical Straight Section Barrier Kit Nipple Swivel Nipple Flexible Fitting Adjustable Fitting Cut-Off Fitting (Lay-In) 90 degree Elbow 45 degree Elbow 22.5 degree Elbow Tee Fitting Box Connector Drop Hanger
- Style: Lay-in Wireway
- Material: Steel
-
Supplier: Heilind Electronics, Inc.
Description: SWIVEL MALE L/T CONN, 1/2", NM BK 783585339108
-
Supplier: Radwell International
Description: CONNECTOR, SWIVEL, 3/4IN, CONNECTOR W/STRAINER . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: HDMI SWIVEL ADAPTER M-F
- Gender: Male / Plug
- Geometry: Right Angle
- Connector Type: USB Connector
-
Supplier: Galco Industrial Electronics
Description: SWIVEL MALE L/T CONN, 3/8in., NM, GY
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Connector: Lead wire connector, rotary joint connector Customized installation method, continous transmit power & signal for industrial equipment Description Ingiant is a professional customized slip ring manufacturer, with experienced engineer, QC, and workers team. Slip ring
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: Galco Industrial Electronics
Description: SWIVEL FTNG 90D M25NW23 PA6/BR BLK
-
Supplier: Festo Corporation
Description: For swivel module DSMI Angled design
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
- Features: Other
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: users can just rotate and screw out the spring needle, and then replace the new spring needle. Threaded Pogo Pins adopt the back plug structure, which gets its front section off the traditional riveting method and more convenient in production. What’s more, a hexagonal swivel is added to the
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic
-
Supplier: JINPAT Electronics
Description: This unit can be used in any electromechanical system that requires unrestrained, continuous rotation while transferring power or data from a stationary to a rotating structure. It is also called a rotary electrical interface, commutator, collector, swivel, or an electrical
- Number of Circuits: 4
- Operating Speed: 1 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 15 amps
-
Supplier: JINPAT Electronics
Description: This unit can be used in any electromechanical system that requires unrestrained, continuous rotation while transferring power or data from a stationary to a rotating structure. It is also called a rotary electrical interface, commutator, collector, swivel, or an electrical
- Number of Circuits: 6
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 2 amps
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: users can just rotate and screw out the spring needle, and then replace the new spring needle. Threaded Pogo Pin adopts the back plug structure, which gets its front section off the traditional riveting method and more convenient in production. What’s more, a hexagonal swivel is added to the
-
Supplier: CS UNITEC
Description: Model ETN 152/3P is a versatile Wet or Dry Diamond Core Drill with a Water Swivel and Dust Extraction Port built directly into the spindle. It easily connects to a vacuum for dust extraction. The drill stand mount allows the operator to switch from hand-held to stand-mounted drilling quickly.
- Weight: 15 lbs
- RPM: 550 to 2,700 rpm
- Amps: 17 amps
- Power: Electrical Tools, Power Tools
-
Supplier: Setra Systems
Description: The Model 224 flow-through pressure transducer is available with a variety of pressure fittings including tube stub and Swivel Face Seals, and choice of 4 pin Bayonet connector, 9 pin or 15 pin D-sub connectors, or 6 ft. Multiconductor Cable for electrical termination.
- Working Pressure Range: 0 to 3,000 psi
- Accuracy: 0.25 ±% FS
- Measurement Type: Absolute, Compound, Gauge
- Signal Output: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
>>>>>E-Z-HOOK & IEC: See It In Action Explore how E-Z-Hook for IEC Simplify and streamline electrical training environments. Get a firs-Hand look at the tools that make lavs faster, safer, and (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Eteily Technologies introduces the 2.4 GHz 5 dBi Rubber Duck Antenna, which is designed to provide strong, steady, omnidirectional Wi-Fi performance for indoor wireless applications. With a tilt-and-swivel SMA male moveable connector, this antenna provides for adjustable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
Learning‐induced oscillatory activities correlated to odour recognition: a network activity
The cable was connected to a swivelling electrical connector that allowed free movements of the animal.
-
Effects of Circadian Regulation and Rest—Activity State on Spontaneous Seizures in a Rat Model of Limbic Epilepsy
Two to 6 months after SE when animals had devel- oped stable, chronic epilepsy (6), animals were electro- graphically monitored via electrical swivel connectors to a 16-channel amplifier (Grass) (17).
-
Olfactory learning modifies the expression of odour‐induced oscillatory responses in the gamma (60–90 Hz) and beta (15–40 Hz) bands in the rat olfactory bulb
The cable was connected to a swivelling electrical connector that allowed free movements.
-
Metabolic and cardiovascular adaptations in the western chipmunks, genusEutamias
To reduce restriction of the animal's movement due to stiff wires, a special electrical swivel connector similar to that described by Wang and Hudson (1971) was used.
-
Application of Well Logging Techniques to the Marine Sciences
Unique hardware has been developed for use at high ambient pressure, including electrical connectors and swivels for multicon- ductor armored cables.
-
Comparative effects of melatonin, zolpidem and diazepam on sleep, body temperature, blood pressure and heart rate measured by radiotelemetry in Wistar rats
Classical methodologies using catheters, electrical connectors and swivels are commonly required for funda- mental and pharmacological research on sleep in labora- tory animals (Tobler et al. 1994; Huber et al. 1998).
-
Well Logging-The Exploration of Subsurface Geology
Unique hardware has been developed for use at high ambient pressure, including electrical connectors and swivels for multicon- ductor armored cables.
Indicates content that may require registration and/or purchase.