-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Head rotates but washer remains stationary upon contact and holds without marring the workpiece
- Size: 1"
- Finish: Black Oxide
- Type: Flange Nut, Washer Nut
- Material: Hardened Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Head rotates but washer remains stationary upon contact and holds without marring the workpiece
- Size: 1/2"
- Finish: Black Oxide
- Type: Flange Nut, Washer Nut
- Material: Hardened Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Head rotates but washer remains stationary upon contact and holds without marring the workpiece
- Size: 5/16"
- Finish: Black Oxide
- Type: Flange Nut, Washer Nut
- Material: Hardened Steel
-
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Head rotates but washer remains stationary upon contact and holds without marring the workpiece
- Size: 1/4"
- Finish: Black Oxide
- Type: Flange Nut, Washer Nut
- Material: Hardened Steel
-
Supplier: RWM Casters Company
Description: additional strength and is proudly Made in the U.S.A. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision-machined raceway hardened to 53 Rockwell C. minimum. Swivel section features 2 1/8” diameter raceway with ¼” ball bearings. Capacity Up to 1500 lbs. Swivel
- Load Capacity: 350 to 1,500 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.5 inch
-
Supplier: Jergens, Inc.
Description: forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.
- Clamping Force: 5,250 lbs
- Features: Other
- Material: Steel
-
Supplier: RWM Casters Company
Description: lbs. Swivel Section All swivel sections are supplied with a lubrication fitting for field maintenance. Leg Thickness 1/4” formed steel. Axle 1/2” bolt and locking nut drilled with lube fitting. Finish Zinc plated to protect against corrosion. Mounting Plate Size 4”x4-1/2”x1/4”
- Load Capacity: 350 to 2,000 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 10.125 inch
-
Supplier: RWM Casters Company
Description: double ball raceways secured with a nut & bolt kingpin. Kingpin 5/8″ diameter nut and bolt Capacity Up to 1200 lbs. Axle 1/2″ diameter drilled axle with lubrication fitting Finish Zinc plated to protect against corrosion Wheels A wide variety of 4″ through 8″ diameters available with
- Load Capacity: 350 to 1,200 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.5 inch
-
Supplier: Jergens, Inc.
Description: chemi-black. Supplied complete with setscrew, nuts, and flanged washer. Installation: When welding the swivel base of the ‘Stub Nose’ models to the clamp mechanism ensure that the full length of the adjoining surfaces are welded. Ensure that the welding spatter does not enter the slots
- Clamping Force: 1,543 lbs
-
Supplier: Jergens, Inc.
Description: chemi-black. Supplied complete with setscrew, nuts, and flanged washer. Installation: When welding the swivel base of the ‘Stub Nose’ models to the clamp mechanism ensure that the full length of the adjoining surfaces are welded. Ensure that the welding spatter does not enter the slots
- Clamping Force: 660 lbs
-
Supplier: Jergens, Inc.
Description: setscrew, nuts, and flanged washer. Installation: When welding the swivel base of the ‘Stub Nose’ models to the clamp mechanism ensure that the full length of the adjoining surfaces are welded. Ensure that the welding spatter does not enter the slots which form the forward stop of the
- Clamping Force: 660 lbs
-
Supplier: R. S. Hughes Company, Inc.
Description: * Tool accepts optional 7"" (178 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. Includes 51151 Backing Pad, which is 7"" (178 mm) in diameter, and flange w/nut. Lightweight non-marring Vacuum Shroud is constructed of high-quality clear urethane. 3/4"" (19 mm) high Shroud
- Rotary Speed: 6,000 rpm
- Power: 1.3 HP
- Type: Disc Sander, Sander
-
Supplier: Mueller Company
Description: low flow loss to meet or exceed the requirements of ASSE 1024 standard. DUAL ACETAL PLASTIC VALVES - with natural rubber sealing gaskets. ASSE valves are independently acting. CHOICE OF INLET CONNECTIONS - include meter swivel nut with saddle feature and meter flange with dual
- Valve Size: 1.5 to 2 inch
- Pressure Rating: 175 psi
- Valve Type: Check Valves
- Features: Double Check Valves
-
Supplier: Mueller Company
Description: ends (meets ANSI/AWWA C800 standard). END CONNECTIONS - include copper flare, MUELLER 110® Compression Connection, Pack Joint Connection, F.I.P. thread, meter swivel nut and meter flange. STAINLESS STEEL REINFORCED SEAT O-RINGS - assures reliable seal under full flow and
- Pressure Rating: 300 psi
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Supplier: National Bolt & Nut Corporation
Description: inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any
- Standards: DIN
- Type: Flange Nut, Hex
- Size: M10, M12, M16, M20, M6, M8
- Features: Other
-
Supplier: Imao-Fixtureworks
Description: Type BJ739 - Body Steel (S45C) Quenched and tempered Black oxide finish Type BJ739-SUS - Body Stainless Steel (SUS316)
- Finish: Black Oxide
- Type: Flange Nut
- Size: M10, M12, M16, M20, M6, M8
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: METRIC SERRATED FLANGE NUTS National Bolt & Nut's premium line of metric serrated flange nuts meet DIN 6923 dimensions with the addition of serrated teeth under flange. These metric serrated flange nuts possess a serrated flange and an
- Standards: DIN
- Type: Flange Nut, Hex, Locknut, Nylon Insert Nut
- Size: M10, M12, M5, M6, M8
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: SERRATED FLANGE LOCK NUTS National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our
- Size: #10, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Type: Flange Nut, Hex, Locknut, Nylon Insert Nut
- Features: Other
- Finish: Phosphate, Zinc Plated
-
Supplier: National Bolt & Nut Corporation
Description: With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our
- Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Type: Anchor Nut, Castle Nut, Coupling Nut, Flange Nut, Hex, Jam Nut, Kep Nut, Locknut, Nylon Insert Nut, Square Nut, Wing Nut
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
-
Supplier: Imao-Fixtureworks
Description: Type BJ740-06~20 - Body Steel(S45C) Quenched and tempered Black oxide finish Heat treated to HRC33-39 Type BJ740-24 - Body Steel Black oxide finish Type BJ740-SUS - Body Stainless Steel (SUS316)
- Finish: Black Oxide
- Type: Flange Nut
- Size: M10, M12, M16, M20, M24, M6, M8
- Material: Steel
-
Supplier: PENCOM
Description: No Description Provided
- Size: 3/8"
- Type: Flange Nut, Hex
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Wedin International, Inc.
Description: Wedin manufactures all styles and types of acme screws and nuts. Through the years, we have manufactured acme screw assemblies for nearly every machine tool in existence. Sizes range from 1/8 inch up to 22 inch diameters. We do not have any length restriction under 6 inch diameter and have
- Size: 3/4"
- Material: Bronze / Copper Base Alloy
- Type: Flange Nut
-
Supplier: NBS Corp.
Description: Individually top pressed to produce a razor tight sealing lock, NBS’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼” through ¾” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are
- Size: 5/8"
- Type: Flange Nut, Locknut
- Finish: Phosphate
- Material: Steel
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon
- Size: 3/4"
- Type: Flange Nut, Hex
- Features: Other, Other Metal
- Thread Direction: Right Hand Thread
-
Supplier: Peco Fasteners, Inc.
Description: 7/16 INCH NOMINAL DIAMETER USS APPLICABLE STANDARD 7/16 NOMINAL DIAMETER - FRACTIONAL .4375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES NOMINAL DIAMETER - DECIMAL - UOM IN
- Size: 7/16"
- Type: Flange Nut
-
Supplier: Sherex Fastening Solutions
Description: manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out. RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating nut plates or weld
- Type: Cage Nut, Flange Nut
- Size: M5
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: All metal self-locking hexagon flange nut. Locking by deformation of the last threads given by the recessions at the top of the nut.
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Exotic Metals, Stainless Steel, Steel, Titanium
- Type: Flange Nut, Hex, Locknut
- Standards: ISO
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI
- Size: 1/2"
- Type: Flange Nut
- Features: Other
- Material: Steel
-
Supplier: Wedin International, Inc.
Description: Wedin manufactures all styles and types of acme screws and nuts. Through the years, we have manufactured acme screw assemblies for nearly every machine tool in existence. Sizes range from 1/8 inch up to 22 inch diameters. We do not have any length restriction under 6 inch diameter and have
- Size: 1"
- Material: Bronze / Copper Base Alloy
- Type: Flange Nut
-
Supplier: PENCOM
Description: No Description Provided
- Size: #10
- Type: Flange Nut, Hex
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: TFC Ltd.
Description: Material: Steel Finish: Zinc & Clear Dimensions: mm
- Type: Flange Nut, Nylon Insert Nut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Sherex Fastening Solutions
Description: manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out. RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating nut plates or weld
- Type: Cage Nut, Flange Nut
- Size: M6
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI
- Type: Flange Nut
- Size: M6
- Finish: Zinc Plated
-
Supplier: Aloris Tool Technology Co., Inc.
Description: Flanged nuts for tool posts.
- Type: Flange Nut
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI
- Type: Flange Nut
- Size: M12
- Finish: Zinc Plated
Find Suppliers by Category Top
More Information Top
-
Hardware Nuts - Nuts - Grainger Industrial Supply
○ Swivel Flange Nut (7 .
-
Hardware Nuts - Nuts - Grainger Industrial Supply
○ Swivel Flange Nut (7 .
-
DBC Industrial Supply Co., Inc. - Toolholding/Workholding
Home > Toolholding/Workholding > Workholding Components > Nuts > Swivel Flanged Collar .
-
DBC Industrial Supply Co., Inc. - 3/4-10 SWIVEL TYPE FLANGED COLLAR NUT
3/4-10 SWIVEL TYPE FLANGED COLLAR NUT .
Indicates content that may require registration and/or purchase.